- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Additional Feature | Current Rating (Amps) | Pitch | Terminal Pitch | Current Rating | Pitch - Mating | Body Length or Diameter | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Mating Contact Pitch | PCB Contact Row Spacing | Termination Post Length | Pitch - Post | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 14-8750-310C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 14 (2 x 7) | Beryllium Copper | Brass | Gold | -55°C~105°C | Bulk | 2006 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 14 | - | - | - | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | - | - | 14 | - | - | - | 3.556mm | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | Closed Frame, Elevated | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 14-8730-310C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 14 (2 x 7) | Beryllium Copper | Brass | Gold | -55°C~105°C | Bulk | 2006 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 14 | - | - | - | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | - | - | 14 | - | - | - | 3.556mm | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | Closed Frame, Elevated | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 09-7870-10 Aries Electronics | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | SIP | Polyamide (PA46), Nylon 4/6, Glass Filled | 9 (1 x 9) | Phosphor Bronze | Phosphor Bronze | Tin | -55°C~105°C | Bulk | 2006 | 700 Elevator Strip-Line™ | - | - | Active | 1 (Unlimited) | Solder | - | SIP | 9 | 105°C | -55°C | 2 | - | 1.5A | 2.54mm | - | 1.5A | 0.100 2.54mm | - | 2.54mm | - | Tin | - | - | 3.81mm | - | - | - | - | 0.150 3.81mm | 0.100 2.54mm | Elevated | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 14-8810-310C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 14 (2 x 7) | Beryllium Copper | Brass | Gold | -55°C~105°C | Bulk | 2006 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 14 | - | - | - | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | - | - | 14 | - | - | - | 3.556mm | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | Closed Frame, Elevated | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 03-0511-11 Aries Electronics | In Stock | - | Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | SIP | Polyamide (PA46), Nylon 4/6, Glass Filled | 3 (1 x 3) | Phosphor Bronze | Phosphor Bronze | Gold | -55°C~125°C | Bulk | 2006 | 511 | - | - | Active | 1 (Unlimited) | Solder | - | SIP | 3 | 125°C | -55°C | 1 | - | 1A | 2.54mm | - | 1A | 0.100 2.54mm | - | 2.54mm | - | Gold | - | - | 3.81mm | - | - | - | - | 0.150 3.81mm | 0.100 2.54mm | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 16-3508-202 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 16 (2 x 8) | Beryllium Copper | Brass | Gold | -55°C~105°C | Bulk | 2006 | 508 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 16 | - | - | 2 | STACKABLE | - | - | - | 3A | 0.100 2.54mm | 0.8 inch | 2.54mm | 16 | Tin | RECTANGULAR | 0.4 inch | 9.144mm | 0.19 inch | RND PIN-SKT | 0.1 inch | 0.3 mm | 0.360 9.14mm | 0.100 2.54mm | Open Frame | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 14-8385-610C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 14 (2 x 7) | Beryllium Copper | Brass | Gold | -55°C~105°C | Bulk | 2006 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 14 | - | - | - | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | - | - | 14 | - | - | - | 3.556mm | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | Closed Frame, Elevated | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 32-6513-10H Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 32 (2 x 16) | Beryllium Copper | Brass | Gold | -55°C~105°C | Bulk | 2007 | Lo-PRO®file, 513 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 32 | - | - | 2 | LOW PROFILE; UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 32 | Tin | RECTANGULAR | 0.7 inch | 3.175mm | 0.165 inch | RND PIN-SKT | 0.1 inch | 0.6 mm | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 14-8625-610C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 14 (2 x 7) | Beryllium Copper | Brass | Gold | -55°C~105°C | Bulk | 2006 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 14 | - | - | - | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | - | - | 14 | - | - | - | 3.556mm | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | Closed Frame, Elevated | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 14-8600-310C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 14 (2 x 7) | Beryllium Copper | Brass | Gold | -55°C~105°C | Bulk | 2006 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 14 | - | - | - | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | - | - | 14 | - | - | - | 3.556mm | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | Closed Frame, Elevated | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 18-3508-301 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 18 (2 x 9) | Beryllium Copper | Brass | Gold | -55°C~105°C | Bulk | 2006 | 508 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 18 | - | - | 2 | STACKABLE | - | - | - | 3A | 0.100 2.54mm | 0.9 inch | 2.54mm | 18 | Tin | RECTANGULAR | 0.4 inch | 9.144mm | 0.19 inch | RND PIN-SKT | 0.1 inch | 0.3 mm | 0.360 9.14mm | 0.100 2.54mm | Open Frame | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 32-3513-10H Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 32 (2 x 16) | Beryllium Copper | Brass | Gold | -55°C~105°C | Bulk | 2006 | Lo-PRO®file, 513 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 32 | - | - | 2 | LOW PROFILE; UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 32 | Tin | RECTANGULAR | 0.4 inch | 3.175mm | 0.165 inch | RND PIN-SKT | 0.1 inch | 0.3 mm | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 16-823-90WR Aries Electronics | In Stock | - | Datasheet | 7 Weeks | - | Horizontal, Through Hole | Through Hole, Right Angle, Horizontal | - | Polyamide (PA46), Nylon 4/6 | 16 (2 x 8) | Phosphor Bronze | Phosphor Bronze | Gold | - | Bulk | 2006 | Vertisockets™ 800 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 16 | - | - | - | STANDARD: UL 94V-0 | - | - | 2.54mm | 1.5A | 0.100 2.54mm | 0.85 inch | - | 16 | - | RECTANGULAR | 0.4 inch | 3.683mm | 0.56 inch | SQ PIN-SKT | 0.1 inch | 0.3 mm | 0.145 3.68mm | 0.100 2.54mm | Closed Frame | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 28-6513-11H Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | -55°C~105°C | Bulk | 2006 | Lo-PRO®file, 513 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 28 | - | - | 2 | LOW PROFILE; UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 28 | - | RECTANGULAR | 0.7 inch | 3.175mm | 0.165 inch | RND PIN-SKT | 0.1 inch | 0.6 mm | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 16-6501-31 Aries Electronics | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 16 (2 x 8) | Phosphor Bronze | Phosphor Bronze | Gold | -55°C~125°C | Bulk | 2006 | 501 | e4 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 16 | - | - | 2 | STANDARD: UL 94V-0 | - | - | - | 1.5A | 0.100 2.54mm | 0.85 inch | 2.54mm | 16 | - | RECTANGULAR | 0.69 inch | 17.526mm | 0.3 inch | SQ PIN-SKT | 0.1 inch | 0.6 mm | 0.690 17.52mm | 0.100 2.54mm | Closed Frame | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 24-3503-20 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 24 (2 x 12) | Beryllium Copper | Phosphor Bronze | Gold | -55°C~105°C | Bulk | 2006 | 503 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 24 | - | - | 2 | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 24 | Tin | - | - | 9.144mm | - | - | - | - | 0.360 9.14mm | 0.100 2.54mm | Closed Frame | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 10-9503-31 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 10 (2 x 5) | Beryllium Copper | Phosphor Bronze | Gold | -55°C~125°C | Bulk | 2006 | 503 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.9 (22.86mm) Row Spacing | 10 | - | - | 2 | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 10 | - | - | - | 12.7mm | - | - | - | - | 0.500 12.70mm | 0.100 2.54mm | Closed Frame | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 34-3513-10H Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 34 (2 x 17) | Beryllium Copper | Brass | Gold | -55°C~105°C | Bulk | 2006 | Lo-PRO®file, 513 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 34 | - | - | 2 | LOW PROFILE; UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | 3.4 inch | 2.54mm | 34 | Tin | RECTANGULAR | 0.4 inch | 3.175mm | 0.165 inch | RND PIN-SKT | 0.1 inch | 0.3 mm | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 16-8325-310C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 16 (2 x 8) | Beryllium Copper | Brass | Gold | -55°C~105°C | Bulk | 2006 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 16 | - | - | - | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | - | - | 16 | - | - | - | 3.556mm | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | Closed Frame, Elevated | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 16-8300-310C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 16 (2 x 8) | Beryllium Copper | Brass | Gold | -55°C~105°C | Bulk | 2007 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 16 | - | - | - | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | - | - | 16 | - | - | - | 3.556mm | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | Closed Frame, Elevated | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 |