- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Current Rating (Amps) | Pitch | Orientation | Terminal Pitch | Current Rating | Pitch - Mating | Body Length or Diameter | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Contact Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Max Current Rating | PCB Contact Row Spacing | Termination Post Length | Pitch - Post | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 24-0513-11H Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 24 (1 x 24) | Beryllium Copper | Brass | Gold | - | - | Bulk | 2006 | 0513 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | SIP | 24 | - | - | 1 | - | STANDARD: UL 94V-0 | - | - | - | - | - | 3A | 0.100 2.54mm | 2.4 inch | 2.54mm | 24 | - | RECTANGULAR | - | 3.175mm | - | RND PIN-SKT | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 07-0501-20 Aries Electronics | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | SIP | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 7 (1 x 7) | Phosphor Bronze | Phosphor Bronze | Tin | - | -55°C~105°C | Bulk | 2007 | 501 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | SIP | 7 | 105°C | -55°C | 1 | - | - | - | 1A | 2.54mm | - | - | 1A | 0.100 2.54mm | - | 2.54mm | - | Tin | - | - | 10.668mm | - | - | - | - | - | - | - | 0.420 10.67mm | 0.100 2.54mm | - | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 16-1508-30 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 16 | Polyamide (PA46), Nylon 4/6 | 16 (2 x 8) | Beryllium Copper | Brass | Gold | - | -55°C~105°C | Bulk | 2006 | 508 | e3 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.2 (5.08mm) Row Spacing | - | - | - | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | 3A | 0.100 2.54mm | 0.8 inch | 2.54mm | 16 | Tin | RECTANGULAR | - | 12.7mm | 0.193 inch | RND PIN-SKT | - | 0.1 inch | - | - | 0.1 mm | 0.500 12.70mm | 0.100 2.54mm | Closed Frame | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 18-6501-30 Aries Electronics | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 18 (2 x 9) | Phosphor Bronze | Phosphor Bronze | Tin | - | -55°C~125°C | Bulk | 2006 | 501 | e3 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 18 | - | - | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | 1.5A | 0.100 2.54mm | 0.95 inch | 2.54mm | 18 | - | RECTANGULAR | 0.69 inch | 17.526mm | 0.3 inch | SQ PIN-SKT | - | 0.1 inch | - | - | 0.6 mm | 0.690 17.52mm | 0.100 2.54mm | Closed Frame | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 32-0518-00 Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | - | 32 | Polyamide (PA46), Nylon 4/6, Glass Filled | 32 (1 x 32) | Beryllium Copper | Brass | Gold | - | - | Bulk | 2006 | 518 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | SIP | - | - | - | 1 | - | STANDARD: UL 94V-0 | - | - | - | - | 2.54mm | 3A | 0.100 2.54mm | 3.2 inch | - | 32 | Tin | RECTANGULAR | - | 1.1684mm | - | RND PIN-SKT | - | - | - | - | - | 0.046 1.17mm | 0.100 2.54mm | Open Frame | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 28-1518-11H Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 28 | Polyamide (PA46), Nylon 4/6, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | - | - | Bulk | 2006 | 518 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.2 (5.08mm) Row Spacing | - | - | - | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | 3A | 0.100 2.54mm | 1.4 inch | 2.54mm | 28 | - | RECTANGULAR | - | 3.175mm | 0.165 inch | RND PIN-SKT | - | 0.1 inch | - | - | 0.1 mm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 18-3518-10E Aries Electronics | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 18 (2 x 9) | Beryllium Copper | Brass | Gold | 105°C | - | Bulk | 2006 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 18 | - | - | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | 3A | 0.100 2.54mm | 1.8 inch | 2.54mm | 18 | Tin | RECTANGULAR | 0.4 inch | 3.175mm | 0.173 inch | RND PIN-SKT | - | 0.1 inch | - | - | 0.3 mm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 10-8270-310C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 10 (2 x 5) | Beryllium Copper | Brass | Gold | - | -55°C~105°C | Bulk | 2007 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 10 | - | - | - | - | STANDARD: UL 94V-0 | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 10 | - | - | - | 3.556mm | - | - | - | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | Closed Frame, Elevated | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 06-0501-31 Aries Electronics | In Stock | - | Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | SIP | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 6 (1 x 6) | Phosphor Bronze | Phosphor Bronze | Gold | - | -55°C~125°C | Bulk | 2006 | 501 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | SIP | 6 | 125°C | -55°C | 1 | - | - | - | 1A | 2.54mm | - | - | 1A | 0.100 2.54mm | - | 2.54mm | - | Gold | - | - | 17.526mm | - | - | - | - | - | - | - | 0.690 17.52mm | 0.100 2.54mm | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 10-81250-310C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 10 (2 x 5) | Beryllium Copper | Brass | Gold | - | -55°C~105°C | Bulk | 2006 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 10 | - | - | - | - | STANDARD: UL 94V-0 | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 10 | - | - | - | 3.556mm | - | - | - | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | Closed Frame, Elevated | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 03-7360-10 Aries Electronics | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | SIP | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 3 (1 x 3) | Phosphor Bronze | Phosphor Bronze | Tin | - | -55°C~105°C | Bulk | 2006 | 700 Elevator Strip-Line™ | - | - | Active | 1 (Unlimited) | Solder | - | SIP | 3 | 105°C | -55°C | 1 | - | - | - | 1.5A | 2.54mm | - | - | 1.5A | 0.100 2.54mm | - | 2.54mm | - | Tin | - | - | 3.81mm | - | - | - | - | - | - | - | 0.150 3.81mm | 0.100 2.54mm | Elevated | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 10-8620-310C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 10 (2 x 5) | Beryllium Copper | Brass | Gold | - | -55°C~105°C | Bulk | 2006 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 10 | - | - | - | - | STANDARD: UL 94V-0 | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 10 | - | - | - | 3.556mm | - | - | - | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | Closed Frame, Elevated | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 03-71250-10 Aries Electronics | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | SIP | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 3 (1 x 3) | Phosphor Bronze | Phosphor Bronze | Tin | - | -55°C~105°C | Bulk | 2006 | 700 Elevator Strip-Line™ | - | - | Active | 1 (Unlimited) | Solder | - | SIP | 3 | 105°C | -55°C | 1 | - | - | - | 1.5A | 2.54mm | - | - | 1.5A | 0.100 2.54mm | - | 2.54mm | - | Tin | - | - | 3.81mm | - | - | - | - | - | - | - | 0.150 3.81mm | 0.100 2.54mm | Elevated | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 10-8545-610C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 10 (2 x 5) | Beryllium Copper | Brass | Gold | - | -55°C~105°C | Bulk | 2006 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 10 | - | - | - | - | STANDARD: UL 94V-0 | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 10 | - | - | - | 3.556mm | - | - | - | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | Closed Frame, Elevated | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 31-0501-20 Aries Electronics | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | SIP | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 31 (1 x 31) | Phosphor Bronze | Phosphor Bronze | Tin | - | -55°C~105°C | Bulk | 2006 | 501 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | SIP | 31 | 105°C | -55°C | 1 | - | - | - | 1A | 2.54mm | - | - | 1A | 0.100 2.54mm | - | 2.54mm | - | Tin | - | - | 10.668mm | - | - | - | - | - | - | - | 0.420 10.67mm | 0.100 2.54mm | - | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 10-6513-11H Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 10 (2 x 5) | Beryllium Copper | Brass | Gold | - | -55°C~105°C | Bulk | 2006 | Lo-PRO®file, 513 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 10 | - | - | 2 | - | LOW PROFILE; UL 94V-0 | - | - | - | - | - | 3A | 0.100 2.54mm | 1 inch | 2.54mm | 10 | - | RECTANGULAR | 0.7 inch | 3.175mm | 0.165 inch | RND PIN-SKT | - | 0.1 inch | - | - | 0.6 mm | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 30-1518-11 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 30 (2 x 15) | Beryllium Copper | Brass | Gold | - | - | Bulk | 2007 | 518 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.2 (5.08mm) Row Spacing | - | - | - | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | 3A | 0.100 2.54mm | 1.5 inch | 2.54mm | 30 | - | RECTANGULAR | - | 3.175mm | 0.165 inch | RND PIN-SKT | - | 0.1 inch | - | - | 0.1 mm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 38-1518-10H Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 38 | Polyamide (PA46), Nylon 4/6, Glass Filled | 38 (2 x 19) | Beryllium Copper | Brass | Gold | 105°C | - | Bulk | 2006 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.2 (5.08mm) Row Spacing | - | - | - | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | 3A | 0.100 2.54mm | 1.9 inch | 2.54mm | 38 | Tin | RECTANGULAR | - | 3.175mm | 0.165 inch | RND PIN-SKT | - | 0.1 inch | - | - | 0.1 mm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 14-3501-30 Aries Electronics | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | 14 | Polyamide (PA46), Nylon 4/6, Glass Filled | 14 (2 x 7) | Phosphor Bronze | Phosphor Bronze | Tin | - | -55°C~125°C | Bulk | 2007 | 501 | e3 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | STANDARD: UL 94V-0 | - | - | - | - | 2.54mm | 1.5A | 0.100 2.54mm | 0.75 inch | - | 14 | - | RECTANGULAR | 0.39 inch | 17.526mm | 0.3 inch | SQ PIN-SKT | - | 0.1 inch | - | - | 0.3 mm | 0.690 17.52mm | 0.100 2.54mm | Closed Frame | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() XR2A-2025 Omron Electronics Inc-EMC Div | 32 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | 20 (2 x 10) | Beryllium Copper | Beryllium Copper | Gold | - | -55°C~125°C | Bulk | 2002 | XR2 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | 2 | Female | - | 8536.69.40.40 | - | - | Straight | - | - | 0.100 2.54mm | - | - | 20 | - | - | - | - | - | - | 20mOhm | - | 300V | 1A | - | - | 0.100 2.54mm | Open Frame | Flash | - | UL94 V-0 | No | RoHS Compliant | - | - |