- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Pitch | Orientation | Terminal Pitch | Depth | Current Rating | Pitch - Mating | Voltage - Rated AC | Body Length or Diameter | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Termination Post Length | Pitch - Post | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 16-2820-90C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | Gold, Tin | Horizontal, Through Hole | Through Hole, Right Angle, Horizontal | 16 | Polyamide (PA46), Nylon 4/6, Glass Filled | 16 (2 x 8) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~105°C | Bulk | 2000 | Vertisockets™ 800 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.2 (5.08mm) Row Spacing | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | 0.8 inch | 2.54mm | 16 | Tin | RECTANGULAR | 0.3 inch | 3.556mm | 0.565 inch | RND PIN-SKT | - | - | - | 0.1 inch | - | 0.1 mm | 0.140 3.56mm | 0.100 2.54mm | Closed Frame | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 123-87-316-41-001101 Preci-Dip | 62 |
| Datasheet | 10 Weeks | - | - | Through Hole | 16 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 16 (2 x 8) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Tube | 2012 | 123 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | - | 8536.69.40.40 | - | 1A | - | - | 2.54mm | - | - | 0.100 2.54mm | - | 0.797 inch | - | 16 | Tin | RECTANGULAR | 0.398 inch | - | 0.193 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | 0.1 inch | 1400VAC V | 0.3 mm | 0.510 12.95mm | 0.100 2.54mm | Open Frame | - | - | - | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 20-820-90C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Horizontal, Through Hole | Through Hole, Right Angle, Horizontal | 20 | Polyamide (PA46), Nylon 4/6, Glass Filled | 20 (2 x 10) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~105°C | Bulk | 2007 | Vertisockets™ 800 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | 1 inch | 2.54mm | 20 | Tin | RECTANGULAR | 0.4 inch | 3.556mm | 0.565 inch | RND PIN-SKT | - | - | - | 0.1 inch | - | 0.1 mm | 0.140 3.56mm | 0.100 2.54mm | Closed Frame | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 110-83-320-41-605101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Gold, Tin | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 20 (2 x 10) | Beryllium Copper | Brass | Gold | Copper | Polybutylene | - | -55°C~125°C | Bulk | 2012 | 110 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | 2 | - | STANDARD: UL 94V-0 | 8536.69.40.40 | 150V | - | - | Straight | - | - | 1A | 0.100 2.54mm | 100V | - | - | 20 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | 7.62mm | - | 29.5μin 0.75μm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() D0806-42 Harwin Inc. | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | 6 (2 x 3) | Beryllium Copper | Brass | Gold | Copper | Polychlorinated | - | -55°C~125°C | Bulk | 2001 | D0 | e3 | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, Socket | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | 2 | - | STANDARD: UL 94V-0 | - | 150V | - | - | Straight | - | 10.02mm | 1A | 0.100 2.54mm | 100V | - | - | 6 | Tin | - | 0.394 inch | 12.954mm | - | RND PIN-SKT | 10mOhm | 10GOhm | 7.62 mm | 0.1 inch | 1000VAC V | - | 0.510 12.95mm | 0.100 2.54mm | Open Frame | - | 7.6mm | - | 10.0μin 0.25μm | 196.9μin 5.00μm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | 20000 | - | Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | 28 | Polyester, Glass Filled | 28 (2 x 14) | Phosphor Bronze | Phosphor Bronze | Tin | Bronze | - | - | -25°C~85°C | Tube | 2006 | 4800 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, Socket | DIP, 0.6 (15.24mm) Row Spacing | 28 | 85°C | -25°C | 2 | Female | - | - | - | 1A | 2.54mm | Straight | - | 5.08mm | 1A | 0.100 2.54mm | 100V | - | - | 28 | Tin | - | - | - | - | - | - | 5GOhm | 15.24 mm | - | - | - | - | 0.100 2.54mm | Open Frame | - | 35.43mm | 17.78mm | 35.4μin 0.90μm | 35.0μin 0.90μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 110-87-316-01-822101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 16 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 16 (2 x 8), 4 Loaded | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 110 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | 16 | Tin | - | - | - | - | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | 0.1 inch | 1400VAC V | - | - | 0.100 2.54mm | Open Frame | - | - | - | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 116-83-210-41-007101 Preci-Dip | 32 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | 10 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 10 (2 x 5) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.2 (5.08mm) Row Spacing | - | - | - | - | - | 94V-0 | 8536.69.40.40 | - | - | - | - | 2.54mm | - | 1A | 0.100 2.54mm | - | 0.496 inch | - | 10 | Tin | RECTANGULAR | 0.299 inch | 3.175mm | 0.11 inch | RND PIN-SKT | 10mOhm | - | - | 0.1 inch | 1400VAC V | 0.2 mm | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 116-83-610-41-007101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 10 (2 x 5) | Beryllium Copper | Brass | Gold | Copper | Polychlorinated | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | 2 | - | 94V-0 | 8536.69.40.40 | 150V | - | - | Straight | - | 17.7mm | 1A | 0.100 2.54mm | 100V | - | - | 10 | Tin | - | - | 3.175mm | - | - | 10mOhm | 10GOhm | 15.24 mm | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | 12.7mm | - | 29.5μin 0.75μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 116-83-424-41-006101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 24 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.4 (10.16mm) Row Spacing | - | - | - | - | - | 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | 24 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 116-83-420-41-006101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 20 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 20 (2 x 10) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.4 (10.16mm) Row Spacing | - | - | - | - | - | 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | 20 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 122-83-316-41-001101 Preci-Dip | 15 |
| Datasheet | 10 Weeks | - | - | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 16 (2 x 8) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 122 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | - | - | - | 1A | - | - | 2.54mm | - | - | 0.100 2.54mm | - | 0.797 inch | - | 16 | Tin | RECTANGULAR | 0.398 inch | - | 0.193 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | 0.1 inch | 1400VAC V | 0.2 mm | 0.370 9.40mm | 0.100 2.54mm | Open Frame | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 116-83-312-41-001101 Preci-Dip | 6 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | 12 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 12 (2 x 6) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | 12 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 110-83-640-41-105101 Preci-Dip | 6 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 40 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 40 (2 x 20) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 110 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | 40 | Tin | - | - | 2.9972mm | 0.22 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | 0.1 inch | - | - | 0.118 3.00mm | 0.100 2.54mm | Open Frame | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 116-83-632-41-001101 Preci-Dip | 6 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | 32 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 32 (2 x 16) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | 32 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 116-83-432-41-004101 Preci-Dip | 33 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | 32 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 32 (2 x 16) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.4 (10.16mm) Row Spacing | - | - | - | - | - | 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | 32 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 299-83-324-11-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Horizontal, Through Hole | Through Hole, Right Angle, Horizontal | 24 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 299 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | 24 | Tin | - | - | 3.2512mm | - | - | 10mOhm | - | - | - | - | - | 0.128 3.24mm | 0.100 2.54mm | Closed Frame | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 14-6810-90T Aries Electronics | In Stock | - | Datasheet | 7 Weeks | Gold | Through Hole, Vertical | Through Hole, Right Angle, Vertical | 14 | Polyamide (PA46), Nylon 4/6 | 14 (2 x 7) | Phosphor Bronze | Phosphor Bronze | Tin | - | - | 105°C | - | Bulk | 2012 | Vertisockets™ 800 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | VERTISOCKETS, UL 94V-0 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | 0.75 inch | 2.54mm | 14 | - | RECTANGULAR | 0.69 inch | 3.683mm | 0.98 inch | SQ PIN-SKT | - | - | - | 0.1 inch | - | 0.6 mm | 0.145 3.68mm | 0.100 2.54mm | Closed Frame | - | - | - | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 10-2823-90C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Horizontal, Through Hole | Through Hole, Right Angle, Horizontal | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 10 (2 x 5) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~105°C | Bulk | 2007 | Vertisockets™ 800 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.2 (5.08mm) Row Spacing | 10 | - | - | 2 | - | STANDARD: UL 94V-0 | - | - | 3A | - | - | - | - | - | 0.100 2.54mm | - | - | - | 10 | Tin | RECTANGULAR | 0.3 inch | - | - | RND PIN-SKT | - | - | - | 0.1 inch | - | 0.3 mm | 0.140 3.56mm | 0.100 2.54mm | Closed Frame | 7.65mm | 12.7mm | 5.79mm | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 116-83-628-41-018101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 28 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | 28 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - |