- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Additional Feature | Current Rating (Amps) | Pitch | Current Rating | Pitch - Mating | Body Length or Diameter | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Insulation Resistance | Mating Contact Pitch | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Termination Post Length | Pitch - Post | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 08-1508-20 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 8 | Polyamide (PA46), Nylon 4/6 | 8 (2 x 4) | Beryllium Copper | Brass | Gold | -55°C~105°C | Bulk | 2006 | 508 | e3 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.2 (5.08mm) Row Spacing | - | - | - | 1 | STANDARD: UL 94V-0 | - | - | 3A | 0.100 2.54mm | 0.4 inch | 2.54mm | 8 | Tin | RECTANGULAR | 0.2 inch | 9.144mm | - | RND PIN-SKT | - | - | - | - | 0.360 9.14mm | 0.100 2.54mm | Closed Frame | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 08-0511-10 Aries Electronics | In Stock | - | Datasheet | 7 Weeks | Gold, Tin | Through Hole | Through Hole | SIP | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 8 (1 x 8) | Phosphor Bronze | Phosphor Bronze | Tin | -55°C~105°C | Bulk | 2006 | 511 | - | - | Active | 1 (Unlimited) | Solder | - | SIP | 8 | 105°C | -55°C | 1 | - | 1A | 2.54mm | 1A | 0.100 2.54mm | - | 2.54mm | - | Tin | - | - | 3.81mm | - | - | - | - | - | - | 0.150 3.81mm | 0.100 2.54mm | - | 50.0μin 1.27μm | 50.0μin 1.27μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 04-822-90C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Horizontal, Through Hole | Through Hole, Right Angle, Horizontal | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 4 (2 x 2) | Beryllium Copper | Brass | Gold | -55°C~105°C | Bulk | 2007 | Vertisockets™ 800 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 4 | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 10 | Tin | - | - | 3.556mm | - | - | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | Closed Frame | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 17-0513-11 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 17 (1 x 17) | Beryllium Copper | Brass | Gold | - | Bulk | 2006 | 0513 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | SIP | 17 | - | - | 1 | STANDARD: UL 94V-0 | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 17 | - | RECTANGULAR | - | 3.175mm | - | RND PIN-SKT | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 20-0513-10H Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 20 (1 x 20) | Beryllium Copper | Brass | Gold | - | Bulk | 2006 | 0513 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | SIP | 20 | - | - | 1 | STANDARD: UL 94V-0 | - | - | 3A | 0.100 2.54mm | 2 inch | 2.54mm | 20 | Tin | RECTANGULAR | - | 3.175mm | - | RND PIN-SKT | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 37-0518-10T Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 37 | Polyamide (PA46), Nylon 4/6, Glass Filled | 37 (1 x 37) | Beryllium Copper | Brass | Gold | - | Bulk | 2006 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | SIP | - | - | - | 1 | STANDARD: UL 94V-0 | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 37 | Tin | - | - | 3.175mm | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 32-0518-10H Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 32 | Polyamide (PA46), Nylon 4/6, Glass Filled | 32 (1 x 32) | Beryllium Copper | Brass | Gold | - | Bulk | 2006 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | SIP | - | - | - | 1 | STANDARD: UL 94V-0 | - | - | 3A | 0.100 2.54mm | 3.2 inch | 2.54mm | 32 | Tin | RECTANGULAR | - | 3.175mm | - | RND PIN-SKT | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 05-0503-20 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon, Glass Filled | 5 (1 x 5) | Beryllium Copper | Brass | Gold | - | Bulk | 2006 | 0503 | e4 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | SIP | 5 | - | - | 1 | - | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 5 | Tin | RECTANGULAR | - | 9.144mm | - | RND PIN-SKT | - | - | - | - | 0.360 9.14mm | 0.100 2.54mm | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 HB | ROHS3 Compliant | UL94 HB | ||
![]() 12-1518-11H Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 12 | Polyamide (PA46), Nylon 4/6, Glass Filled | 12 (2 x 6) | Beryllium Copper | Brass | Gold | - | Bulk | 2006 | 518 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.2 (5.08mm) Row Spacing | - | - | - | 2 | STANDARD: UL 94V-0 | - | - | 3A | 0.100 2.54mm | 0.6 inch | 2.54mm | 12 | - | RECTANGULAR | - | 3.175mm | 0.165 inch | RND PIN-SKT | - | 0.1 inch | - | 0.1 mm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 11-0513-11H Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 11 (1 x 11) | Beryllium Copper | Brass | Gold | - | Bulk | 2006 | 0513 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | SIP | 11 | - | - | 1 | STANDARD: UL 94V-0 | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 11 | - | RECTANGULAR | - | 3.175mm | - | RND PIN-SKT | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 16-0508-21 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 16 | Polyamide (PA46), Nylon 4/6 | 16 (1 x 16) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2006 | 508 | e4 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | SIP | - | - | - | 1 | STANDARD: UL 94V-0 | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 16 | - | RECTANGULAR | - | 9.144mm | - | RND PIN-SKT | - | - | - | - | 0.360 9.14mm | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 28-1508-20 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 28 | Polyamide (PA46), Nylon 4/6 | 28 (2 x 14) | Beryllium Copper | Brass | Gold | -55°C~105°C | Bulk | 2006 | 508 | e3 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.2 (5.08mm) Row Spacing | - | - | - | 2 | STANDARD: UL 94V-0 | - | - | 3A | 0.100 2.54mm | 1.4 inch | 2.54mm | 28 | Tin | RECTANGULAR | - | 9.144mm | 0.193 inch | RND PIN-SKT | - | 0.1 inch | - | 0.1 mm | 0.360 9.14mm | 0.100 2.54mm | Closed Frame | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 14-C195-20 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Surface Mount | Through Hole | - | 14 | Polyamide (PA46), Nylon 4/6, Glass Filled | 14 (2 x 7) | Beryllium Copper | Brass | Gold | -55°C~105°C | Bulk | 2006 | EJECT-A-DIP™ | e3 | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | 2 | LATCHED, UL 94V-0 | - | - | 3A | 0.100 2.54mm | 0.95 inch | 2.54mm | 14 | Tin | RECTANGULAR | 0.4 inch | 1.016mm | - | RND PIN-SKT | 1000000000Ohm | 0.1 inch | 1000VAC V | 0.3 mm | 0.040 1.02mm | 0.100 2.54mm | Closed Frame | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 32-0508-20 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 32 | Polyamide (PA46), Nylon 4/6 | 32 (1 x 32) | Beryllium Copper | Brass | Gold | -55°C~105°C | Bulk | 2006 | 508 | e3 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | SIP | - | - | - | 1 | STANDARD: UL 94V-0 | - | - | 3A | 0.100 2.54mm | 3.2 inch | 2.54mm | 32 | - | RECTANGULAR | - | 9.144mm | - | RND PIN-SKT | - | - | - | - | 0.360 9.14mm | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 15-0508-21 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 15 | Polyamide (PA46), Nylon 4/6 | 15 (1 x 15) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2006 | 508 | e4 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | SIP | - | - | - | 1 | STANDARD: UL 94V-0 | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 15 | - | RECTANGULAR | - | 9.144mm | - | RND PIN-SKT | - | - | - | - | 0.360 9.14mm | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 03-0518-00 Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | - | 3 | Polyamide (PA46), Nylon 4/6, Glass Filled | 3 (1 x 3) | Beryllium Copper | Brass | Gold | - | Bulk | 2006 | 518 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | SIP | - | - | - | 1 | STANDARD: UL 94V-0 | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 3 | Tin | RECTANGULAR | - | 1.1684mm | - | RND PIN-SKT | - | - | - | - | 0.046 1.17mm | 0.100 2.54mm | Open Frame | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 01-0508-20 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 1 | Polyamide (PA46), Nylon 4/6 | 1 (1 x 1) | Beryllium Copper | Brass | Gold | -55°C~105°C | Bulk | 2006 | 508 | e3 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | SIP | - | - | - | - | STANDARD: UL 94V-0 | - | 2.54mm | 3A | - | - | 2.54mm | 1 | Tin | RECTANGULAR | - | 9.144mm | - | RND PIN-SKT | - | - | - | - | 0.360 9.14mm | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 06-2503-30 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 6 (2 x 3) | Beryllium Copper | Phosphor Bronze | Gold | -55°C~105°C | Bulk | 2013 | 503 | e3 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.2 (5.08mm) Row Spacing | 6 | - | - | 2 | STANDARD: UL 94V-0 | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 6 | Tin | - | - | 12.7mm | - | - | - | - | - | - | 0.500 12.70mm | 0.100 2.54mm | Closed Frame | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 12-0513-11H Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 12 (1 x 12) | Beryllium Copper | Brass | Gold | - | Bulk | 2006 | 0513 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | SIP | 12 | - | - | 1 | STANDARD: UL 94V-0 | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 12 | - | RECTANGULAR | - | 3.175mm | - | RND PIN-SKT | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 14-C280-10T Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 14 (2 x 7) | Beryllium Copper | Brass | Tin | -55°C~105°C | Bulk | 2006 | EJECT-A-DIP™ | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | 2 | LATCHED, 94V-0 | - | - | 3A | 0.100 2.54mm | - | - | 14 | - | - | - | 3.175mm | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 |