- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Additional Feature | Current Rating (Amps) | Pitch | Terminal Pitch | Current Rating | Pitch - Mating | Body Length or Diameter | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Mating Contact Pitch | PCB Contact Row Spacing | Termination Post Length | Pitch - Post | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 24-0518-10H Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 24 | Polyamide (PA46), Nylon 4/6, Glass Filled | 24 (1 x 24) | Beryllium Copper | Brass | Gold | - | Bulk | 2006 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | SIP | - | - | - | 1 | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | 2.4 inch | 2.54mm | 24 | Tin | RECTANGULAR | - | 3.175mm | - | RND PIN-SKT | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 15-0513-10H Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 15 (1 x 15) | Beryllium Copper | Brass | Gold | - | Bulk | 2006 | 0513 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | SIP | 15 | - | - | 1 | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 15 | Tin | RECTANGULAR | - | 3.175mm | - | RND PIN-SKT | - | - | 0.125 3.18mm | 0.100 2.54mm | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 16-0513-11 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 16 (1 x 16) | Beryllium Copper | Brass | Gold | - | Bulk | 2006 | 0513 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | SIP | 16 | - | - | 1 | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 16 | - | RECTANGULAR | - | 3.175mm | - | RND PIN-SKT | - | - | 0.125 3.18mm | 0.100 2.54mm | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 04-0503-21 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon, Glass Filled | 4 (1 x 4) | Beryllium Copper | Brass | Gold | - | Bulk | 2006 | 0503 | e4 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | SIP | 4 | - | - | 1 | - | - | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 4 | - | RECTANGULAR | - | 9.144mm | - | RND PIN-SKT | - | - | 0.360 9.14mm | 0.100 2.54mm | - | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 HB | ROHS3 Compliant | UL94 HB | ||
![]() 04-0518-11H Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 4 | Polyamide (PA46), Nylon 4/6, Glass Filled | 4 (1 x 4) | Beryllium Copper | Brass | Gold | - | Bulk | 2006 | 518 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | SIP | - | - | - | 1 | - | - | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 4 | - | RECTANGULAR | - | 3.175mm | - | RND PIN-SKT | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 04-0508-20 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 4 | Polyamide (PA46), Nylon 4/6 | 4 (1 x 4) | Beryllium Copper | Brass | Gold | -55°C~105°C | Bulk | 2006 | 508 | e3 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | SIP | - | - | - | 1 | - | - | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 4 | Tin | RECTANGULAR | - | 9.144mm | - | RND PIN-SKT | - | - | 0.360 9.14mm | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 17-0513-10T Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 17 (1 x 17) | Beryllium Copper | Brass | Gold | - | Bulk | 2006 | 0513 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | SIP | 17 | - | - | 1 | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 17 | Tin | RECTANGULAR | - | 3.175mm | - | RND PIN-SKT | - | - | 0.125 3.18mm | 0.100 2.54mm | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 12-0518-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 12 | Polyamide (PA46), Nylon 4/6, Glass Filled | 12 (1 x 12) | Beryllium Copper | Brass | Gold | - | Bulk | 2006 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | SIP | - | - | - | 1 | STANDARD: UL 94V-0 | - | - | 2.54mm | 3A | 0.100 2.54mm | - | - | 12 | Tin | RECTANGULAR | - | 3.175mm | - | RND PIN-SKT | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 06-0513-11 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 6 (1 x 6) | Beryllium Copper | Brass | Gold | - | Bulk | 2007 | 0513 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | SIP | 6 | - | - | 1 | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 6 | - | RECTANGULAR | - | 3.175mm | - | RND PIN-SKT | - | - | 0.125 3.18mm | 0.100 2.54mm | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 36-1508-31 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 36 | Polyamide (PA46), Nylon 4/6 | 36 (2 x 18) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2006 | 508 | e4 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.2 (5.08mm) Row Spacing | - | - | - | 2 | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | 1.8 inch | 2.54mm | 36 | - | RECTANGULAR | - | 12.7mm | 0.193 inch | RND PIN-SKT | 0.1 inch | 0.1 mm | 0.500 12.70mm | 0.100 2.54mm | Closed Frame | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 40-0508-31 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 40 | Polyamide (PA46), Nylon 4/6 | 40 (1 x 40) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2006 | 508 | e4 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | SIP | - | - | - | 1 | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | 4 inch | 2.54mm | 40 | Tin | RECTANGULAR | - | 12.7mm | - | RND PIN-SKT | - | - | 0.500 12.70mm | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 24-1508-21 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 24 | Polyamide (PA46), Nylon 4/6 | 24 (2 x 12) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2006 | 508 | e4 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.2 (5.08mm) Row Spacing | - | - | - | 2 | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 24 | - | RECTANGULAR | - | 9.144mm | 0.193 inch | RND PIN-SKT | 0.1 inch | 0.1 mm | 0.360 9.14mm | 0.100 2.54mm | Closed Frame | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 16-3508-212 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 16 (2 x 8) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2006 | 508 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 16 | - | - | 2 | STACKABLE | - | - | - | 3A | 0.100 2.54mm | 0.8 inch | 2.54mm | 16 | - | RECTANGULAR | 0.4 inch | 12.7mm | 0.19 inch | RND PIN-SKT | 0.1 inch | 0.3 mm | 0.500 12.70mm | 0.100 2.54mm | Open Frame | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 28-3508-311 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2006 | 508 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 28 | - | - | 2 | STACKABLE | - | - | - | 3A | 0.100 2.54mm | 1.4 inch | 2.54mm | 28 | - | RECTANGULAR | 0.7 inch | 12.7mm | 0.19 inch | RND PIN-SKT | 0.1 inch | 0.3 mm | 0.500 12.70mm | 0.100 2.54mm | Open Frame | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 36-3503-31 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 36 (2 x 18) | Beryllium Copper | Phosphor Bronze | Gold | -55°C~125°C | Bulk | 2006 | 503 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 36 | - | - | 2 | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 36 | - | - | - | 12.7mm | - | - | - | - | 0.500 12.70mm | 0.100 2.54mm | Closed Frame | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 32-3571-11 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS), Glass Filled | 32 (2 x 16) | Beryllium Copper | Beryllium Copper | Gold | - | Bulk | 2005 | 57 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, ZIF (ZIP), 0.3 (7.62mm) Row Spacing | 32 | - | - | - | STANDARD: UL 94V-0 | - | - | - | 1A | 0.100 2.54mm | - | - | 32 | - | - | - | 2.794mm | - | - | - | - | 0.110 2.78mm | 0.100 2.54mm | Closed Frame | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 37-0511-11 Aries Electronics | In Stock | - | Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | SIP | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 37 (1 x 37) | Phosphor Bronze | Phosphor Bronze | Gold | -55°C~125°C | Bulk | 2006 | 511 | - | - | Active | 1 (Unlimited) | Solder | - | SIP | 37 | 125°C | -55°C | 1 | - | 1A | 2.54mm | - | 1A | 0.100 2.54mm | - | 2.54mm | - | Gold | - | - | 3.81mm | - | - | - | - | 0.150 3.81mm | 0.100 2.54mm | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 34-0511-11 Aries Electronics | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 34 (1 x 34) | Phosphor Bronze | Phosphor Bronze | Gold | -55°C~125°C | Bulk | 2006 | 511 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | SIP | 34 | - | - | 1 | STANDARD: UL 94V-0 | - | - | - | 1A | 0.100 2.54mm | 3.45 inch | 2.54mm | 34 | - | RECTANGULAR | - | 3.81mm | 0.26 inch | SQ PIN-SKT | - | - | 0.150 3.81mm | 0.100 2.54mm | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 29-0508-31 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 29 | Polyamide (PA46), Nylon 4/6 | 29 (1 x 29) | Beryllium Copper | Brass | Gold | -55°C~105°C | Bulk | 2006 | 508 | e4 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | SIP | - | - | - | 1 | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | 2.9 inch | 2.54mm | 29 | Tin | RECTANGULAR | - | 12.7mm | - | RND PIN-SKT | - | - | 0.500 12.70mm | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 36-8970-610C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 36 (2 x 18) | Beryllium Copper | Brass | Gold | -55°C~105°C | Bulk | 2006 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 36 | - | - | - | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | - | - | 36 | - | - | - | 3.556mm | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | Closed Frame, Elevated | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 |