- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Body Length | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Pitch | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Pitch - Mating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Device Socket Type | Termination Post Length | Pitch - Post | Device Type Used On | Product | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IC149-080-012-B5 Yamaichi | In Stock | - | - | - | Gold | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | Copper Alloy | 5 | YAMAICHI ELECTRONICS CO LTD | - | - | IC149-080-012-B5 | - | + 85 C | - 25 C | SMD/SMT | - | - | - | Contact Manufacturer | 5.69 | Details | - | - | - | - | - | - | IC149 | - | - | - | - | - | EAR99 | - | - | 80 Position | - | - | - | - | - | 8536.69.40.40 | - | - | 0.8 mm | - | - | - | unknown | 500 mA | - | SMD/SMT | - | - | - | 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC SOCKET | - | - | QFP80 | QFP Sockets | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 34-511-11 Aries Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | GLASS FILLED NYLON46 | - | - | - | - | GOLD (10) OVER NICKEL (50) | PHOSPHOR BRONZE | - | ARIES ELECTRONICS INC | - | Aries Electronics Inc | 34-511-11 | - | - | - | - | - | - | ROHS COMPLIANT | Active | 5.69 | - | Yes | - | - | - | - | - | - | e4 | Yes | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | 34 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | - | - | DIP34 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ML-100T Aries Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ARIES ELECTRONICS INC | - | Aries Electronics Inc | ML-100T | - | - | - | - | - | - | - | Obsolete | 5.82 | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | INTERCONNECTION DEVICE | - | - | - | - | - | - | MINI-LINK, 94V-0 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 69802-132LF Amphenol ICC (FCI) | 17133 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | PLCC | - | Polyphenylene Sulfide (PPS) | 32 (2 x 7, 2 x 9) | Phosphor Bronze | Phosphor Bronze | - | Tin | - | - | - | Polyphenylene | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120V | -55°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | Solder | - | Socket | PLCC | 32 | 125°C | -55°C | - | Female | - | - | - | 1A | 1.27mm | Straight | - | 20.32mm | - | 1A | 0.050 1.27mm | - | 120V | - | 1.27mm | 32 | Tin | - | - | - | - | - | 20mOhm | 10GOhm | - | - | - | - | - | - | - | - | - | - | 0.050 1.27mm | - | - | Closed Frame | 4.47mm | 17.78mm | - | 150.0μin 3.81μm | 150.0μin 3.81μm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 24-6518-00 Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | 24 | Polyamide (PA46), Nylon 4/6, Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | 518 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | 15.24mm | - | - | 3A | 0.100 2.54mm | - | - | - | 2.54mm | 24 | Tin | RECTANGULAR | 0.7 inch | 3.175mm | 0.165 inch | RND PIN-SKT | - | - | - | 0.1 inch | - | - | - | - | 0.6 mm | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | Open Frame | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 40-1518-10T Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 40 | Polyamide (PA46), Nylon 4/6, Glass Filled | 40 (2 x 20) | Beryllium Copper | Brass | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2013 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.2 (5.08mm) Row Spacing | - | - | - | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | 40 | Tin | - | - | 3.175mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | Open Frame | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 110-87-328-41-001101 Preci-Dip | 70 |
| Datasheet | 10 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | - | Gold | Brass, Copper | - | - | Polychlorinated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2010 | 110 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | 2 | Female | STANDARD: UL 94V-0, LOW PROFILE | 8536.69.40.40 | 150V | - | - | Straight | - | 10.1mm | - | 1A | 0.100 2.54mm | - | 100V | - | - | 28 | Tin | - | - | - | - | RND PIN-SKT | 10mOhm | 10GOhm | 7.62 mm | - | - | - | - | 1400VAC V | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | Open Frame | - | 35.5mm | 10.1mm | Flash | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() XR2A-2401-N Omron Electronics Inc-EMC Div | 200 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | 24 (2 x 12) | Beryllium Copper | Beryllium Copper | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2002 | XR2 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | Straight | - | - | - | - | 0.100 2.54mm | - | - | - | - | 24 | - | - | - | - | - | - | 20mOhm | - | - | - | 300V | - | 1A | - | - | - | - | 0.126 3.20mm | 0.100 2.54mm | - | - | Open Frame | - | - | - | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 69802-144LF Amphenol ICC (FCI) | 33498 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | PLCC | - | Polyphenylene Sulfide (PPS) | 44 (4 x 11) | Phosphor Bronze | Phosphor Bronze | - | Tin | Bronze | - | - | Polyphenylene | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120V | -55°C~125°C | Tube | 2011 | - | - | - | Active | 1 (Unlimited) | Solder | - | Socket | PLCC | 44 | 125°C | -55°C | - | Female | - | - | - | 1A | 1.27mm | Straight | - | 22.86mm | - | 1A | 0.050 1.27mm | - | 120V | - | 1.27mm | 44 | Tin | - | - | - | - | - | 20mOhm | 10GOhm | - | - | - | - | - | - | - | - | - | - | 0.050 1.27mm | - | - | Closed Frame | 4.47mm | 22.86mm | - | 150.0μin 3.81μm | 150.0μin 3.81μm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() XR2C-3200-HSG Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 13 Weeks | - | - | Through Hole | - | 32 | Polybutylene Terephthalate (PBT), Glass Filled | 32 (1 x 32) | Beryllium Copper | Beryllium Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2002 | XR2 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | - | Housing | - | - | - | - | - | - | - | - | 1A | 2.54mm | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | - | - | - | - | 20mOhm | - | - | - | - | - | - | - | - | - | - | 0.510 12.95mm | 0.100 2.54mm | - | - | Closed Frame | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 16-3518-10 Aries Electronics | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | 16 | Polyamide (PA46), Nylon 4/6, Glass Filled | 16 (2 x 8) | Beryllium Copper | Brass | - | Gold | Brass, Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP | DIP, 0.3 (7.62mm) Row Spacing | - | 125°C | -55°C | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | Straight | - | - | - | 3A | 0.100 2.54mm | - | - | 1.6 inch | 2.54mm | 16 | Tin | RECTANGULAR | 0.4 inch | - | - | RND PIN-SKT | - | - | 7.62 mm | 0.1 inch | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | Open Frame | 2.41mm | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() IC51-0202-912 Yamaichi | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | + 150 C | - 40 C | - | - | - | - | - | - | Details | - | - | - | - | - | - | IC51 | - | - | - | - | - | - | - | Chip Carrier | 20 Position | - | - | - | - | - | - | - | - | 0.65 mm | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SOP Sockets | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IC51-1964-1952 Yamaichi | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | + 170 C | - 55 C | - | - | - | - | - | - | Details | - | - | - | - | - | - | IC51 | - | - | - | - | - | - | - | Chip Carrier | 196 Position | - | - | - | - | - | - | - | - | 0.64 mm | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | QFP Sockets | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IC149-080-030-B5 Yamaichi | In Stock | - | - | - | Gold | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | 0.984 inch | AU ON NI | Copper Alloy | 10 | YAMAICHI ELECTRONICS CO LTD | - | - | IC149-080-030-B5 | IC149 | + 85 C | - 25 C | SMD/SMT | 85 °C | -25 °C | - | Contact Manufacturer | 5.18 | Details | - | 1.624366 oz | - | - | - | - | IC149 | - | - | - | - | - | EAR99 | - | Prototype Socket | 80 Position | - | - | - | - | WITH SOLDER TAB | 8536.69.40.40 | - | - | 0.5 mm | - | 0.508 mm | - | unknown | 500 mA | - | SMD/SMT | - | - | - | 80 | - | RECTANGULAR | 0.984 inch | - | 0.433 inch | SINGLE PRONG | - | 500000000 Ω | - | 0.02 inch | - | SURFACE MOUNT | - | 100VAC V | - | - | IC SOCKET | - | - | QFP80 | QFP Sockets | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICP-144-1 Yamaichi | In Stock | - | - | - | Gold | - | - | - | - | PLASTIC | - | - | - | - | - | Copper Alloy | 10 | YAMAICHI ELECTRONICS CO LTD | - | - | ICP-144-1 | ICP | + 85 C | - 25 C | Through Hole | - | - | - | Contact Manufacturer | 5.18 | Details | - | - | - | - | Bulk | - | IC149 | - | - | - | - | - | EAR99 | - | Emulator Adapter | 144 Position | - | - | - | - | - | 8536.69.40.40 | - | - | 0.5 mm | - | - | - | unknown | - | - | Through Hole | - | - | - | 144 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC SOCKET | - | - | QFP144 | Various Socket Types | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICP-100-5 Yamaichi | In Stock | - | - | - | Gold | - | - | - | - | PLASTIC | - | - | - | - | - | Copper Alloy | 8 | YAMAICHI ELECTRONICS CO LTD | - | - | ICP-100-5 | ICP | + 85 C | - 25 C | Through Hole | - | - | - | Contact Manufacturer | 5.45 | Details | - | - | - | - | - | - | IC149 | - | - | - | - | - | EAR99 | - | Emulator Adapter | 100 Position | - | - | - | - | - | 8536.69.40.40 | - | - | 0.5 mm | - | - | - | unknown | - | - | Through Hole | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC SOCKET | - | - | QFP100 | Various Socket Types | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IC51-0082-763 Yamaichi | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | + 150 C | - 40 C | - | - | - | - | - | - | Details | - | 0.713733 oz | - | - | - | - | IC51 | - | - | - | - | - | - | - | Chip Carrier | 8 Position | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SOP Sockets | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IC51-0302-904 Yamaichi | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | + 150 C | - 40 C | - | - | - | - | - | - | Details | - | - | - | - | - | - | IC51 | - | - | - | - | - | - | - | Chip Carrier | 30 Position | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SOP Sockets | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IC149-044-149-B5 Yamaichi | In Stock | - | - | - | Gold | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | 1.102 inch | AU ON NI | Copper Alloy | 10 | YAMAICHI ELECTRONICS CO LTD | - | - | IC149-044-149-B5 | IC149 | + 85 C | - 25 C | SMD/SMT | 85 °C | -25 °C | - | Contact Manufacturer | 5.18 | Details | - | - | - | - | - | - | IC149 | - | - | - | - | - | EAR99 | - | Prototype Socket | 44 Position | - | - | - | - | WITH SOLDER TAB | 8536.69.40.40 | - | - | 0.8 mm | - | 0.7874 mm | - | unknown | 500 mA | - | SMD/SMT | - | - | - | 44 | - | RECTANGULAR | 1.102 inch | - | 0.433 inch | SINGLE PRONG | - | 500000000 Ω | - | 0.031 inch | - | SURFACE MOUNT | - | 150VAC V | - | - | IC SOCKET | - | - | QFP44 | QFP Sockets | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IC51-0162-150 Yamaichi | In Stock | - | - | - | Gold | - | - | - | - | POLYETHERSULFONE | - | - | - | - | - | - | 1 | YAMAICHI ELECTRONICS CO LTD | - | - | IC51-0162-150 | - | + 150 C | - 40 C | - | - | - | - | Contact Manufacturer | 5.21 | Details | - | - | - | - | - | - | IC51 | - | - | - | - | - | EAR99 | - | Chip Carrier | 16 Position | - | - | - | - | - | 8536.69.40.40 | - | - | 1.27 mm | - | - | - | unknown | - | - | SMD/SMT | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC SOCKET | - | - | SOP16 | SOP Sockets | - | - | - | - | - | - | - | - | - | - | - | - |