- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Base/Housing Material | Body Length | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Termination Method | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Pitch | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Pitch - Mating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Product Type | Device Socket Type | Termination Post Length | Pitch - Post | Device Type Used On | Life (Cycles) | Product | Features | Product Category | Product Length | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 16-810-90 Aries Electronics | In Stock | - | Datasheet | 7 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | Polyamide (PA46), Nylon 4/6 | 16 (2 x 8) | Phosphor Bronze | Phosphor Bronze | - | - | - | - | Gold | Bronze | - | - | - | - | - | - | - | - | - | - | 125°C | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | Vertisockets™ 800 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP | DIP, 0.3 (7.62mm) Row Spacing | 16 | - | - | - | VERTISOCKETS, UL 94V-0 | - | - | - | 1.5A | - | - | 2.54mm | - | - | - | 0.100 2.54mm | - | - | - | - | 16 | - | RECTANGULAR | 0.39 inch | - | 1.08 inch | SQ PIN-SKT | - | - | 7.62 mm | 0.1 inch | - | - | - | - | - | - | - | - | 0.145 3.68mm | 0.100 2.54mm | - | - | - | Closed Frame | - | - | 41.9mm | 10.2mm | 7.62mm | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 32-6554-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 32 | Polyphenylene Sulfide (PPS), Glass Filled | 32 (2 x 16) | Beryllium Copper | Beryllium Copper | - | - | - | - | Tin | Copper | - | - | Polyphenylene | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 1996 | 55 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, Socket | DIP, ZIF (ZIP), 0.6 (15.24mm) Row Spacing | - | 105°C | 2 | Female | STANDARD: UL 94V-0 | - | - | - | - | - | Straight | - | 22.86mm | - | 1A | 0.100 2.54mm | - | - | - | 2.54mm | 32 | - | RECTANGULAR | 0.9 inch | - | - | BELLOWED TYPE | - | 1GOhm | 15.24 mm | 0.1 inch | 1kV | - | 1A | 1000VAC V | - | - | - | - | 0.110 2.78mm | 0.100 2.54mm | - | 25000 cycles | - | Closed Frame | - | - | 11.94mm | 55.63mm | 22.9mm | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() ICF-318-S-O Samtec | 31 |
| - | 2 Weeks | - | - | - | - | - | LIQUID CRYSTAL POLYMER | - | - | - | - | 0.9 inch | - | Samtec | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | 25 | SAMTEC INC | - | Samtec | ICF-318-S-O | - | - | - | - | STRAIGHT | - | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.26 | Details | Yes | - | Tiger Eye | - | - | - | Tube | - | ICF | e3 | Yes | - | - | - | EAR99 | - | - | - | - | - | - | TIGER EYE CONTACT | 8536.69.40.40 | IC & Component Sockets | - | - | - | - | 2.54 mm | - | compliant | 1 A | - | - | - | - | - | 18 | - | RECTANGULAR | 0.375 inch | - | 0.18 inch | MACHINE SCREW | - | 5000000000 Ω | - | 0.1 inch | - | - | - | 600VAC V | 0.36 mm | Tin (Sn) - with Nickel (Ni) barrier | IC & Component Sockets | IC SOCKET | - | - | DIP18 | - | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 110-87-320-41-105161 Preci-Dip | 32 |
| Datasheet | 10 Weeks | Gold, Tin | Surface Mount | Surface Mount | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 20 (2 x 10) | Beryllium Copper | Brass | - | - | - | - | Gold | Copper | - | - | Polychlorinated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 110 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | 2 | - | - | 8536.69.40.40 | - | 150V | - | - | Straight | - | - | - | 1A | 0.100 2.54mm | - | 100V | - | - | 20 | Tin | - | - | 2.9972mm | - | RND PIN-SKT | 10mOhm | 10000000000Ohm | 7.62 mm | 0.1 inch | - | - | - | 1400VAC V | - | - | - | - | 0.118 3.00mm | 0.100 2.54mm | - | - | - | Open Frame | - | - | - | 25.4mm | - | Flash | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 510-87-168-17-101101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 168 (17 x 17) | Beryllium Copper | Brass | - | - | - | - | Gold | Copper | - | - | Polychlorinated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 510 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | PGA | - | - | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | 150V | - | - | Straight | 2.54mm | 43.18mm | - | 1A | 0.100 2.54mm | - | 100V | - | - | 168 | Tin | RECTANGULAR | - | 3.175mm | - | RND PIN-SKT | 10mOhm | 10GOhm | - | - | - | - | - | 1400VAC V | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | - | Open Frame | - | - | - | 43.18mm | - | Flash | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 115-83-650-41-003101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | 50 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 50 (2 x 25) | Beryllium Copper | Brass | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 115 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | - | 50 | Tin | - | - | 2.413mm | - | - | 10mOhm | - | - | - | - | - | - | - | - | - | - | - | 0.095 2.41mm | 0.100 2.54mm | - | - | - | Open Frame | - | - | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 110-83-632-41-801101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 32 (2 x 16) | Beryllium Copper | Brass | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 110 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | Straight | 2.54mm | - | - | 1A | 0.100 2.54mm | - | - | 1.598 inch | - | 32 | Tin | RECTANGULAR | 0.697 inch | 3.175mm | 0.165 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | 0.1 inch | - | - | - | 1400VAC V | 0.6 mm | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | - | Open Frame | - | - | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 612-83-652-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | 52 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 52 (2 x 26) | Beryllium Copper | Brass | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 612 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | - | 52 | Tin | - | - | 7.3914mm | - | - | 10mOhm | - | - | - | - | - | - | - | - | - | - | - | 0.291 7.39mm | 0.100 2.54mm | - | - | - | Carrier, Open Frame | - | - | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 40-6554-10 Aries Electronics | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | 40 | Polyphenylene Sulfide (PPS), Glass Filled | 40 (2 x 20) | Beryllium Copper | Beryllium Copper | - | - | - | - | Tin | Copper | - | - | Polyphenylene | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 1996 | 55 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, Socket | DIP, ZIF (ZIP), 0.6 (15.24mm) Row Spacing | - | 105°C | 2 | Female | STANDARD: UL 94V-0 | - | - | - | - | - | Straight | - | 22.86mm | - | 1A | 0.100 2.54mm | - | - | - | 2.54mm | 40 | - | RECTANGULAR | 0.9 inch | - | - | BELLOWED TYPE | - | 1GOhm | 15.24 mm | 0.1 inch | 1kV | - | 1A | 1000VAC V | - | - | - | - | 0.110 2.78mm | 0.100 2.54mm | - | 25000 cycles | - | Closed Frame | - | - | 11.94mm | 65.79mm | 22.9mm | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 4618 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | Chassis Mount | TO-3 | - | Polyester, Glass Filled | 3 (Rectangular) | Brass | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | Transistor, TO-3 | 2 | - | - | - | - | 8536.69.80.00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Closed Frame | - | - | 11.7mm | 34.3mm | 25.4mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 110-83-316-41-005101 Preci-Dip | 32 |
| - | 10 Weeks | - | Through Hole | Through Hole | - | 16 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 16 (2 x 8) | Beryllium Copper | Brass | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 110 | - | - | Active | 1 (Unlimited) | Solder | - | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | - | - | Tin | - | - | - | - | - | 10mOhm | - | - | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | Open Frame | - | - | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() ICO-320-MGT Samtec | 10 |
| - | - | Gold | - | - | - | - | GLASS FILLED POLYESTER | - | - | - | Polyester | 1 inch | Straight | Samtec | GOLD (30) OVER NICKEL (50) | Beryllium Copper | 22 | SAMTEC INC | - | Samtec | ICO-320-MGT | - | + 125 C | - 55 C | Through Hole | STRAIGHT | - | 125 °C | -55 °C | ROHS COMPLIANT | Active | 4.76 | Details | Yes | Solder | - | 0.011288 oz | - | -55 to 125 °C | Tube | - | ICO | e3 | Yes | - | - | - | EAR99 | - | DIP Socket | 20 Position | - | 2 | Receptacle | LOW PROFILE | 8536.69.40.40 | IC & Component Sockets | - | - | 2.5400 mm | - | 2.54 mm | - | not_compliant | 1 A | - | Through Hole | - | - | - | 20 | - | RECTANGULAR | 0.395 inch | - | 0.05 inch | MACHINE SCREW | - | 5000000000 Ω | 7.62 mm | 0.1 inch | - | SOLDER | - | 1400VAC V | 0.3 mm | Tin (Sn) - with Nickel (Ni) barrier | IC & Component Sockets | IC SOCKET | - | - | DIP20 | - | DIP / SIP Sockets | - | IC & Component Sockets | 25.4 mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICA-316-ZSGT Samtec | In Stock | - | - | 2 Weeks | Gold | - | - | - | - | POLYESTER | - | - | - | Polyester | 0.8 inch | Straight | Samtec | GOLD (30) OVER NICKEL (50) | Beryllium Copper | 28 | SAMTEC INC | - | Samtec | ICA-316-ZSGT | ICA | - | - | Through Hole | STRAIGHT | - | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.25 | - | Yes | Solder | - | - | - | -55 to 125 °C | Tube | - | ICA | e3 | Yes | - | - | - | EAR99 | - | DIP Socket | - | - | 2 | Receptacle | STANDARD: UL 94V-0 | 8536.69.40.40 | IC & Component Sockets | - | - | 2.5400 mm | - | 2.54 mm | - | not_compliant | 1 A | - | - | - | - | - | 16 | - | RECTANGULAR | 0.395 inch | - | 0.1 inch | MACHINE SCREW | - | 5000000000 Ω | 7.62 mm | 0.1 inch | - | SOLDER | - | 1000VAC V | 0.3 mm | Tin (Sn) - with Nickel (Ni) barrier | IC & Component Sockets | IC SOCKET | - | - | DIP16 | - | - | - | IC & Component Sockets | 20.32 mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 110-83-610-41-005101 Preci-Dip | 6 |
| - | 10 Weeks | - | Through Hole | Through Hole | - | 10 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 10 (2 x 5) | Beryllium Copper | Brass | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 110 | - | - | Active | 1 (Unlimited) | Solder | - | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | - | - | Tin | - | - | - | - | - | 10mOhm | - | - | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | Open Frame | - | - | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 08-823-90 Aries Electronics | In Stock | - | Datasheet | 7 Weeks | - | Horizontal, Through Hole | Through Hole, Right Angle, Horizontal | - | - | Polyamide (PA46), Nylon 4/6 | 8 (2 x 4) | Phosphor Bronze | Phosphor Bronze | - | - | - | - | Gold | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | Vertisockets™ 800 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, Socket | DIP, 0.3 (7.62mm) Row Spacing | 8 | 125°C | - | - | STANDARD: UL 94V-0 | - | - | - | - | - | Right Angle | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | - | 8 | - | - | - | - | - | - | - | - | 7.62 mm | - | - | - | - | - | - | - | - | - | 0.145 3.68mm | 0.100 2.54mm | - | - | - | Closed Frame | - | - | 21.6mm | 11.43mm | 9.91mm | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 110-87-652-41-001101 Preci-Dip | 32 |
| Datasheet | 10 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 52 (2 x 26) | Beryllium Copper | Brass | - | - | - | - | Gold | Brass, Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | -55°C~125°C | Bulk | 2012 | 110 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | 2 | - | STANDARD: UL 94V-0, LOW PROFILE | 8536.69.40.40 | - | - | - | - | Straight | - | 2.8mm | - | 1A | 0.100 2.54mm | - | - | - | - | 52 | Tin | - | - | 3.175mm | - | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | - | - | - | - | 1400VAC V | 0.6 mm | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | - | Open Frame | - | - | - | 66mm | 17.7mm | Flash | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 28-3554-11 Aries Electronics | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS), Glass Filled | 28 (2 x 14) | Beryllium Copper | Beryllium Copper | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 2005 | 55 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, ZIF (ZIP), 0.3 (7.62mm) Row Spacing | 28 | - | - | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | - | 28 | - | - | - | 2.794mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.110 2.78mm | 0.100 2.54mm | - | - | - | Closed Frame | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 4734 Keystone Electronics | 32 |
| Datasheet | 6 Weeks | Gold, Tin | - | - | TO-3 | - | - | - | - | - | - | - | - | - | - | Brass, Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 612-87-420-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | 20 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 20 (2 x 10) | Beryllium Copper | Brass | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 612 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.4 (10.16mm) Row Spacing | - | - | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | - | 20 | Tin | - | - | 7.3914mm | - | - | 10mOhm | - | - | - | - | - | - | - | - | - | - | - | 0.291 7.39mm | 0.100 2.54mm | - | - | - | Carrier, Open Frame | - | - | - | - | - | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 110-87-424-41-001101 Preci-Dip | 114 |
| Datasheet | 10 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | - | - | - | - | Gold | Brass, Copper | - | - | Polychlorinated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2010 | 110 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.4 (10.16mm) Row Spacing | - | - | 2 | Female | STANDARD: UL 94V-0, LOW PROFILE | 8536.69.40.40 | - | 150V | - | - | Straight | - | 12.6mm | - | 1A | 0.100 2.54mm | - | 100V | - | - | 24 | Tin | - | - | 3.175mm | - | RND PIN-SKT | 10mOhm | 10GOhm | 10.16 mm | - | - | - | - | 1400VAC V | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | - | Open Frame | - | - | - | 30.4mm | 12.6mm | Flash | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - |