- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Body Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Approvals | Circuit Applications | Contact Finish Mating | Contact Materials | For Use With/Related Products | Insulation Materials | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | RoHS | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Current Rating (Amps) | Pitch | Orientation | Terminal Pitch | Depth | Current Rating | Pitch - Mating | Voltage - Rated AC | Body Length or Diameter | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | ELV | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Current Rating | Specifications | Termination Post Length | Pitch - Post | Features | Hardware Type | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 312 |
| Datasheet | 9 Weeks | - | Tin | Through Hole | Through Hole | 18 | Polyester, Glass Filled | - | 18 (2 x 9) | Phosphor Bronze | Phosphor Bronze | - | - | Tin | Bronze | - | Polyester | - | - | - | - | - | - | -25°C~85°C | Tube | 2007 | 4800 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, Socket | DIP, 0.3 (7.62mm) Row Spacing | 18 | 85°C | -25°C | - | 2 | Female | - | - | 1A | 2.54mm | Straight | - | 10.16mm | 1A | 0.100 2.54mm | 100V | - | 18 | Tin | - | - | - | - | - | - | 5GOhm | 7.62 mm | - | - | - | - | - | - | - | 0.100 2.54mm | Open Frame | - | 22.73mm | 10.16mm | - | 35.4μin 0.90μm | 35.0μin 0.90μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1437538-3 TE Connectivity | In Stock |
| - | - | Production (Last Updated: 2 years ago) | Gold | Through Hole | - | - | Polyester | Thermoplastic | - | - | - | UL | Signal | - | Copper | - | Polyester | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Solder, Through Hole | - | Pin | - | 28 | 125 °C | -55 °C | Black | 2 | Female | - | - | - | 2.54 mm | Straight | - | 2.67 mm | 3 A | - | - | - | 28 | - | - | - | 3.175 mm | - | Screw | 10 mΩ | 5 GΩ | 15.24 mm | - | Compliant | - | - | 3 A | - | - | - | - | - | 35.56 mm | 17.78 mm | 635 nm | - | - | - | No | Unknown | - | UL94 V-0 | - | ||
![]() NTE433 NTE Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CRT Anode Leads | - | NTE Electronics | NTE433 | NTE Electronics, Inc | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Splice | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10-823-90C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | Horizontal, Through Hole | Through Hole, Right Angle, Horizontal | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 10 (2 x 5) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2007 | Vertisockets™ 800 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | 10 | - | - | - | - | - | STANDARD: UL 94V-0 | - | - | - | - | 2.54mm | - | 3A | 0.100 2.54mm | - | 0.5 inch | 10 | Tin | RECTANGULAR | 0.4 inch | 3.556mm | 0.528 inch | RND PIN-SKT | - | - | - | 0.1 inch | - | - | 0.3 mm | - | - | 0.140 3.56mm | 0.100 2.54mm | Closed Frame | - | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 116-83-636-41-006101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | 36 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | 36 (2 x 18) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 36 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 116-87-428-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | 28 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | 28 (2 x 14) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.4 (10.16mm) Row Spacing | - | - | - | - | - | - | 94V-0 | 8536.69.40.40 | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 28 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | - | - | - | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 116-87-432-41-009101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | 32 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | 32 (2 x 16) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.4 (10.16mm) Row Spacing | - | - | - | - | - | - | 94V-0 | 8536.69.40.40 | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 32 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | - | - | - | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 116-87-648-41-018101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | 48 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | 48 (2 x 24) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | 94V-0 | 8536.69.40.40 | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 48 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | - | - | - | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 116-83-428-41-002101 Preci-Dip | 15 |
| Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | 28 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | 28 (2 x 14) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.4 (10.16mm) Row Spacing | - | - | - | - | - | - | 94V-0 | 8536.69.40.40 | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 28 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 116-83-328-41-002101 Preci-Dip | 6 |
| Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | 28 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | 28 (2 x 14) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | - | 94V-0 | 8536.69.40.40 | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 28 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 116-83-428-41-008101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | 28 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | 28 (2 x 14) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.4 (10.16mm) Row Spacing | - | - | - | - | - | - | 94V-0 | 8536.69.40.40 | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 28 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 612-83-640-41-001101 Preci-Dip | 32 |
| Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | 40 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | 40 (2 x 20) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 612 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 40 | Tin | - | - | 7.3914mm | - | - | 10mOhm | - | - | - | - | - | - | - | - | 0.291 7.39mm | 0.100 2.54mm | Carrier, Open Frame | - | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 116-87-642-41-012101 Preci-Dip | 6 |
| Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | 42 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | 42 (2 x 21) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | 94V-0 | 8536.69.40.40 | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 42 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | - | - | - | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 116-87-648-41-003101 Preci-Dip | 32 |
| Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | 48 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | 48 (2 x 24) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | 94V-0 | 8536.69.40.40 | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 48 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | - | - | - | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 116-87-328-41-011101 Preci-Dip | 6 |
| Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | 28 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | 28 (2 x 14) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | - | 94V-0 | 8536.69.40.40 | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 28 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | - | - | - | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 116-83-428-41-009101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | 28 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | 28 (2 x 14) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.4 (10.16mm) Row Spacing | - | - | - | - | - | - | 94V-0 | 8536.69.40.40 | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 28 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 110-83-650-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | 50 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | 50 (2 x 25) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 110 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | STANDARD: UL 94V-0, LOW PROFILE | 8536.69.40.40 | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 50 | Tin | - | - | 3.175mm | 0.165 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | - | - | 1400VAC V | 0.6 mm | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | 63.5mm | 17.7mm | - | 29.5μin 0.75μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 299-87-614-10-002101 Preci-Dip | 32 |
| Datasheet | 10 Weeks | - | - | Horizontal, Through Hole | Through Hole, Right Angle, Horizontal | 14 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | 14 (2 x 7) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 299 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | 94V-0 | 8536.69.40.40 | - | - | - | 2.54mm | - | 1A | 0.100 2.54mm | - | 0.696 inch | 14 | Tin | RECTANGULAR | - | 3.2512mm | - | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | 0.1 inch | - | - | - | - | - | 0.128 3.24mm | 0.100 2.54mm | Closed Frame | - | - | - | - | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 116-83-324-41-011101 Preci-Dip | 6 |
| Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | 24 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | 24 (2 x 12) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | - | 94V-0 | 8536.69.40.40 | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 24 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 116-83-328-41-009101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | 28 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | 28 (2 x 14) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | - | 94V-0 | 8536.69.40.40 | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 28 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - |