- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Contact Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Additional Feature | HTS Code | Terminal Pitch | Current Rating | Pitch - Mating | Body Length or Diameter | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Termination Post Length | Pitch - Post | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 116-83-624-41-012101 Preci-Dip | 32 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | 94V-0 | 8536.69.40.40 | - | 1A | 0.100 2.54mm | - | 24 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 116-87-328-41-002101 Preci-Dip | 15 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 28 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | 94V-0 | 8536.69.40.40 | - | 1A | 0.100 2.54mm | - | 28 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 116-83-328-41-018101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 28 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | 94V-0 | 8536.69.40.40 | - | 1A | 0.100 2.54mm | - | 28 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 122-83-624-41-001101 Preci-Dip | 15 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 122 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | 2.54mm | 1A | 0.100 2.54mm | 1.197 inch | 24 | Tin | RECTANGULAR | 0.697 inch | 9.398mm | 0.193 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | 0.1 inch | 1400VAC V | 0.2 mm | 0.370 9.40mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 116-87-628-41-002101 Preci-Dip | 15 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 28 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | 94V-0 | 8536.69.40.40 | - | 1A | 0.100 2.54mm | - | 28 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 116-87-432-41-012101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 32 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 32 (2 x 16) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.4 (10.16mm) Row Spacing | 94V-0 | 8536.69.40.40 | - | 1A | 0.100 2.54mm | - | 32 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 116-83-642-41-018101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 42 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 42 (2 x 21) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | 94V-0 | 8536.69.40.40 | - | 1A | 0.100 2.54mm | - | 42 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() D0828-42 Harwin Inc. | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | Copper | -55°C~125°C | Bulk | 2001 | D0 | e3 | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP | DIP, 0.6 (15.24mm) Row Spacing | STANDARD: UL 94V-0 | 8536.69.40.40 | - | 1A | 0.100 2.54mm | 1.398 inch | 28 | Tin | - | 0.694 inch | 12.954mm | 0.178 inch | RND PIN-SKT | 10mOhm | 10GOhm | 15.24 mm | 0.1 inch | 1000VAC V | - | 0.510 12.95mm | 0.100 2.54mm | Open Frame | 10.0μin 0.25μm | 196.9μin 5.00μm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | ||
![]() 121-83-624-41-001101 Preci-Dip | 6 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 121 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | - | 8536.69.40.40 | 2.54mm | 1A | 0.100 2.54mm | 1.197 inch | 24 | Tin | RECTANGULAR | 0.697 inch | 6.604mm | 0.193 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | 0.1 inch | 1400VAC V | 0.2 mm | 0.260 6.60mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 116-87-428-41-008101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 28 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.4 (10.16mm) Row Spacing | 94V-0 | 8536.69.40.40 | - | 1A | 0.100 2.54mm | - | 28 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 116-87-328-41-008101 Preci-Dip | 6 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 28 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | 94V-0 | 8536.69.40.40 | - | 1A | 0.100 2.54mm | - | 28 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 116-87-628-41-008101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 28 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | 94V-0 | 8536.69.40.40 | - | 1A | 0.100 2.54mm | - | 28 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 116-83-428-41-003101 Preci-Dip | 15 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 28 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.4 (10.16mm) Row Spacing | 94V-0 | 8536.69.40.40 | - | 1A | 0.100 2.54mm | - | 28 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 116-87-424-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 24 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.4 (10.16mm) Row Spacing | 94V-0 | 8536.69.40.40 | - | 1A | 0.100 2.54mm | - | 24 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 116-83-328-41-003101 Preci-Dip | 32 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 28 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | 94V-0 | 8536.69.40.40 | - | 1A | 0.100 2.54mm | - | 28 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 116-83-628-41-003101 Preci-Dip | 32 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 28 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | 94V-0 | 8536.69.40.40 | - | 1A | 0.100 2.54mm | - | 28 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 116-87-642-41-006101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 42 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 42 (2 x 21) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | 94V-0 | 8536.69.40.40 | - | 1A | 0.100 2.54mm | - | 42 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 116-83-324-41-007101 Preci-Dip | 32 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | 94V-0 | 8536.69.40.40 | - | 1A | 0.100 2.54mm | - | 24 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 123-87-432-41-001101 Preci-Dip | 6 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 32 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 32 (2 x 16) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 123 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | - | DIP, 0.4 (10.16mm) Row Spacing | - | - | 2.54mm | 1A | 0.100 2.54mm | 1.597 inch | 32 | Tin | RECTANGULAR | 0.496 inch | 12.954mm | 0.193 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | 0.1 inch | 1400VAC V | 0.4 mm | 0.510 12.95mm | 0.100 2.54mm | Open Frame | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 116-87-328-41-009101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 28 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | 94V-0 | 8536.69.40.40 | - | 1A | 0.100 2.54mm | - | 28 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 |