- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Additional Feature | HTS Code | Terminal Pitch | Current Rating | Pitch - Mating | Body Length or Diameter | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Termination Post Length | Pitch - Post | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 116-83-632-41-011101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 32 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 32 (2 x 16) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | 94V-0 | 8536.69.40.40 | - | 1A | 0.100 2.54mm | - | 32 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 116-83-636-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 36 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 36 (2 x 18) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | 94V-0 | - | - | 1A | 0.100 2.54mm | - | 36 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 116-87-624-41-013101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 24 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | 94V-0 | 8536.69.40.40 | - | 1A | 0.100 2.54mm | - | 24 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | Flash | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 116-83-640-41-009101 Preci-Dip | 6 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | 40 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 40 (2 x 20) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | 94V-0 | - | - | 1A | 0.100 2.54mm | - | 40 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 116-83-642-41-008101 Preci-Dip | 6 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | 42 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 42 (2 x 21) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | 94V-0 | 8536.69.40.40 | - | 1A | 0.100 2.54mm | - | 42 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 116-83-648-41-012101 Preci-Dip | 6 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | 48 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 48 (2 x 24) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | 94V-0 | 8536.69.40.40 | - | 1A | 0.100 2.54mm | - | 48 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 116-83-650-41-013101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 50 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 50 (2 x 25) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | 94V-0 | 8536.69.40.40 | - | 1A | 0.100 2.54mm | - | 50 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 116-83-652-41-007101 Preci-Dip | 33 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | 52 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 52 (2 x 26) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | 94V-0 | 8536.69.40.40 | - | 1A | 0.100 2.54mm | - | 52 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 117-83-448-41-105101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 48 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 48 (2 x 24) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 117 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.4 (10.16mm) Row Spacing | - | - | - | - | 1A | 0.070 1.78mm | 1.697 inch | 48 | Tin | - | 0.5 inch | 3.175mm | 0.22 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.07 inch | 1400VAC V | - | 0.125 3.18mm | 0.070 1.78mm | Open Frame | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 08-8550-310C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 8 (2 x 4) | Beryllium Copper | Brass | Gold | - | -55°C~105°C | Bulk | 2006 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | STANDARD: UL 94V-0 | - | - | 3A | 0.100 2.54mm | - | 8 | - | - | - | 3.556mm | - | - | - | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | Closed Frame, Elevated | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 08-8650-310C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 8 (2 x 4) | Beryllium Copper | Brass | Gold | - | -55°C~105°C | Bulk | 2006 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | STANDARD: UL 94V-0 | - | - | 3A | 0.100 2.54mm | - | 8 | - | - | - | 3.556mm | - | - | - | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | Closed Frame, Elevated | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 116-87-648-41-013101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 48 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 48 (2 x 24) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | 94V-0 | 8536.69.40.40 | - | 1A | 0.100 2.54mm | - | 48 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | Flash | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 116-83-642-41-013101 Preci-Dip | 33 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | 42 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 42 (2 x 21) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | 94V-0 | 8536.69.40.40 | - | 1A | 0.100 2.54mm | - | 42 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 116-87-650-41-013101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 50 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 50 (2 x 25) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | 94V-0 | 8536.69.40.40 | - | 1A | 0.100 2.54mm | - | 50 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | Flash | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 116-87-652-41-013101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 52 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 52 (2 x 26) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | 94V-0 | 8536.69.40.40 | - | 1A | 0.100 2.54mm | - | 52 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | Flash | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 18-6823-90C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Horizontal, Through Hole | Through Hole, Right Angle, Horizontal | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 18 (2 x 9) | Beryllium Copper | Brass | Gold | - | -55°C~105°C | Bulk | 2007 | Vertisockets™ 800 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 18 | STANDARD: UL 94V-0 | - | 2.54mm | 3A | 0.100 2.54mm | 0.9 inch | 18 | Tin | RECTANGULAR | 0.7 inch | 3.556mm | 0.528 inch | RND PIN-SKT | - | - | 0.1 inch | - | 0.3 mm | 0.140 3.56mm | 0.100 2.54mm | Closed Frame | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 28-6556-10 Aries Electronics | In Stock | - | Datasheet | 4 Weeks | Gold, Tin | Through Hole | Through Hole | - | Polyphenylene Sulfide (PPS), Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | 105°C | - | Bulk | 2006 | 6556 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 28 | STANDARD: UL 94V-0 | - | 2.54mm | 3A | 0.100 2.54mm | 1.99 inch | 28 | Tin | RECTANGULAR | 1.27 inch | 3.302mm | 0.29 inch | RND PIN-SKT | - | - | 0.1 inch | - | 0.6 mm | 0.130 3.30mm | 0.100 2.54mm | Open Frame | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 117-87-668-41-105101 Preci-Dip | 33 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | 68 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 68 (2 x 34) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 117 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | 1A | 0.070 1.78mm | 2.398 inch | 68 | Tin | - | 0.694 inch | 3.175mm | 0.22 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.07 inch | 1400VAC V | - | 0.125 3.18mm | 0.070 1.78mm | Open Frame | Flash | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 116-83-650-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 50 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 50 (2 x 25) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | 94V-0 | 8536.69.40.40 | - | 1A | 0.100 2.54mm | - | 50 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 116-87-636-41-013101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 36 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 36 (2 x 18) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | 94V-0 | - | - | 1A | 0.100 2.54mm | - | 36 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | Flash | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - |