- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Number of Rows | Additional Feature | Voltage - Rated DC | Pitch | Orientation | Terminal Pitch | Depth | Current Rating | Pitch - Mating | Voltage - Rated AC | Body Length or Diameter | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Termination Post Length | Pitch - Post | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 28-1518-10T Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | - | - | - | - | Bulk | 2013 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.2 (5.08mm) Row Spacing | - | 2 | STANDARD: UL 94V-0 | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | 28 | Tin | - | - | 3.175mm | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 06-3518-00 Aries Electronics | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 6 (2 x 3) | Beryllium Copper | Brass | Gold | - | - | - | - | Bulk | 2006 | 518 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | 6 | 2 | STANDARD: UL 94V-0 | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 2.54mm | 6 | Tin | - | - | 3.175mm | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 02-1508-20 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | 2 | Polyamide (PA46), Nylon 4/6 | 2 (1 x 2) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~105°C | Bulk | 2006 | 508 | e3 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | - | DIP, 0.2 (5.08mm) Row Spacing | - | - | STANDARD: UL 94V-0 | - | - | - | - | - | 3A | 0.100 2.54mm | - | 0.1 inch | 2.54mm | 2 | Tin | RECTANGULAR | - | 9.144mm | 0.193 inch | RND PIN-SKT | - | - | - | - | - | 0.1 mm | 0.360 9.14mm | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 01-0508-31 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | 1 | Polyamide (PA46), Nylon 4/6 | 1 (1 x 1) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2006 | 508 | e4 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | - | SIP | - | - | STANDARD: UL 94V-0 | - | 2.54mm | - | - | - | 3A | - | - | - | 2.54mm | 1 | - | RECTANGULAR | - | 12.7mm | - | RND PIN-SKT | - | - | - | - | - | - | 0.500 12.70mm | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 08-1518-10T Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | 8 | Polyamide (PA46), Nylon 4/6, Glass Filled | 8 (2 x 4) | Beryllium Copper | Brass | Gold | - | - | - | - | Bulk | 2006 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.2 (5.08mm) Row Spacing | - | 2 | STANDARD: UL 94V-0 | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 2.54mm | 8 | Tin | - | - | 3.175mm | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 14-0518-10H Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | 14 | Polyamide (PA46), Nylon 4/6, Glass Filled | 14 (1 x 14) | Beryllium Copper | Brass | Gold | - | - | - | - | Bulk | 2007 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | SIP | - | 1 | STANDARD: UL 94V-0 | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 2.54mm | 14 | Tin | RECTANGULAR | - | 3.175mm | - | RND PIN-SKT | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 17-0518-10T Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | 17 | Polyamide (PA46), Nylon 4/6, Glass Filled | 17 (1 x 17) | Beryllium Copper | Brass | Gold | - | - | - | - | Bulk | 2006 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | SIP | - | 1 | STANDARD: UL 94V-0 | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 2.54mm | 17 | Tin | - | - | 3.175mm | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 20-1518-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | 20 | Polyamide (PA46), Nylon 4/6, Glass Filled | 20 (2 x 10) | Beryllium Copper | Brass | Gold | - | - | 105°C | - | Bulk | 2006 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.2 (5.08mm) Row Spacing | - | 2 | STANDARD: UL 94V-0 | - | - | - | - | - | 3A | 0.100 2.54mm | - | 1 inch | 2.54mm | 20 | Tin | RECTANGULAR | - | 3.175mm | 0.165 inch | RND PIN-SKT | - | - | - | 0.1 inch | - | 0.1 mm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 05-0508-30 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | 5 | Polyamide (PA46), Nylon 4/6 | 5 (1 x 5) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~105°C | Bulk | 2006 | 508 | e3 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | - | SIP | - | 1 | STANDARD: UL 94V-0 | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 2.54mm | 5 | Tin | RECTANGULAR | - | 12.7mm | - | RND PIN-SKT | - | - | - | - | - | - | 0.500 12.70mm | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 12-0513-10H Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 12 (1 x 12) | Beryllium Copper | Brass | Gold | - | - | - | - | Bulk | 2006 | 0513 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | SIP | 12 | 1 | STANDARD: UL 94V-0 | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 2.54mm | 12 | Tin | RECTANGULAR | - | 3.175mm | - | RND PIN-SKT | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 20-0518-10H Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | 20 | Polyamide (PA46), Nylon 4/6, Glass Filled | 20 (1 x 20) | Beryllium Copper | Brass | Gold | - | - | - | - | Bulk | 2006 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | SIP | - | 1 | STANDARD: UL 94V-0 | - | - | - | - | - | 3A | 0.100 2.54mm | - | 2 inch | 2.54mm | 20 | Tin | RECTANGULAR | - | 3.175mm | - | RND PIN-SKT | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 06-3518-10H Aries Electronics | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 6 (2 x 3) | Beryllium Copper | Brass | Gold | - | - | 105°C | - | Bulk | 2007 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | 6 | 2 | STANDARD: UL 94V-0 | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 2.54mm | 6 | Tin | RECTANGULAR | 0.4 inch | 3.175mm | - | RND PIN-SKT | - | - | - | 0.1 inch | - | 0.3 mm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 06-2513-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 6 (2 x 3) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~105°C | Bulk | 2006 | Lo-PRO®file, 513 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.2 (5.08mm) Row Spacing | 6 | 2 | STANDARD: UL 94V-0 | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 2.54mm | 6 | Tin | RECTANGULAR | 0.3 inch | 3.175mm | - | RND PIN-SKT | - | - | - | 0.1 inch | - | - | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 06-0513-10H Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 6 (1 x 6) | Beryllium Copper | Brass | Gold | - | - | - | - | Bulk | 2006 | 0513 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | SIP | 6 | 1 | STANDARD: UL 94V-0 | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 2.54mm | 6 | Tin | RECTANGULAR | - | 3.175mm | - | RND PIN-SKT | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 05-0518-11H Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | 5 | Polyamide (PA46), Nylon 4/6, Glass Filled | 5 (1 x 5) | Beryllium Copper | Brass | Gold | - | - | - | - | Bulk | 2006 | 518 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | SIP | - | 1 | STANDARD: UL 94V-0 | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 2.54mm | 5 | - | RECTANGULAR | - | 3.175mm | - | RND PIN-SKT | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 03-0503-30 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | 3 (1 x 3) | Beryllium Copper | Brass | Gold | - | - | - | - | Bulk | 2003 | 0503 | e4 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | - | SIP | 3 | 1 | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 2.54mm | 3 | Tin | RECTANGULAR | - | 12.7mm | - | RND PIN-SKT | - | - | - | - | - | - | 0.500 12.70mm | 0.100 2.54mm | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 HB | - | - | ROHS3 Compliant | UL94 HB | - | ||
![]() 02-0508-31 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | 2 | Polyamide (PA46), Nylon 4/6 | 2 (1 x 2) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2006 | 508 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | - | SIP | - | 1 | STANDARD: UL 94V-0 | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 2.54mm | 2 | - | RECTANGULAR | - | 12.7mm | - | RND PIN-SKT | - | - | - | - | - | - | 0.500 12.70mm | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 18-3518-10M Aries Electronics | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 18 (2 x 9) | Beryllium Copper | Brass | Gold | - | - | 105°C | - | Bulk | 2006 | 518 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | 18 | 2 | STANDARD: UL 94V-0 | - | - | - | - | - | 3A | 0.100 2.54mm | - | 1.8 inch | 2.54mm | 18 | Tin | RECTANGULAR | 0.4 inch | 3.175mm | 0.071 inch | RND PIN-SKT | - | - | - | 0.1 inch | - | 0.3 mm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() D0808-42 Harwin Inc. | 2643 | - | Datasheet | 20 Weeks | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | 8 (2 x 4) | Beryllium Copper | Brass | Gold | Copper | Polychlorinated | - | -55°C~125°C | Bulk | 2001 | D0 | e3 | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, Socket | DIP, 0.3 (7.62mm) Row Spacing | - | 2 | STANDARD: UL 94V-0 | 150V | - | Straight | - | 10.02mm | 1A | 0.100 2.54mm | 100V | - | - | 8 | Tin | - | 0.394 inch | 12.954mm | - | RND PIN-SKT | 10mOhm | 10GOhm | 7.62 mm | 0.1 inch | 1000VAC V | - | 0.510 12.95mm | 0.100 2.54mm | Open Frame | 10.0μin 0.25μm | 196.9μin 5.00μm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 10-2820-90T Aries Electronics | In Stock | - | Datasheet | 7 Weeks | Horizontal, Through Hole | Through Hole, Right Angle, Horizontal | 10 | Polyamide (PA46), Nylon 4/6 | 10 (2 x 5) | Phosphor Bronze | Phosphor Bronze | Tin | - | - | - | - | Bulk | 2007 | Vertisockets™ 800 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.2 (5.08mm) Row Spacing | - | 2 | VERTISOCKETS, UL 94V-0 | - | - | - | 2.54mm | - | 1.5A | 0.100 2.54mm | - | 0.55 inch | 2.54mm | 10 | - | RECTANGULAR | 0.3 inch | 3.683mm | 0.48 inch | SQ PIN-SKT | - | - | - | 0.1 inch | - | 0.1 mm | 0.145 3.68mm | 0.100 2.54mm | Closed Frame | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free |