- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | Current Rating (Amps) | Pitch | Orientation | Terminal Pitch | Current Rating | Pitch - Mating | Body Length or Diameter | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Insulation Resistance | Mating Contact Pitch | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Termination Post Length | Pitch - Post | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 28-3573-16 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Nickel | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS), Glass Filled | 28 (2 x 14) | Beryllium Nickel | Beryllium Nickel | Nickel Boron | - | - | Bulk | 2005 | 57 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, ZIF (ZIP), 0.3 (7.62mm) Row Spacing | 28 | - | - | - | - | STANDARD: UL 94V-0 | - | - | - | - | 1A | 0.100 2.54mm | - | - | 28 | Nickel Boron | - | - | 2.794mm | - | - | - | - | - | - | 0.110 2.78mm | 0.100 2.54mm | Closed Frame | 50.0μin 1.27μm | 50.0μin 1.27μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 28-6571-16 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Nickel | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS), Glass Filled | 28 (2 x 14) | Beryllium Nickel | Beryllium Nickel | Nickel Boron | 200°C | - | Bulk | 2005 | 57 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, ZIF (ZIP), 0.6 (15.24mm) Row Spacing | 28 | - | - | - | - | STANDARD: UL 94V-0 | - | - | - | 2.54mm | 1A | 0.100 2.54mm | 1.99 inch | - | 28 | Nickel Boron | RECTANGULAR | 0.9 inch | 2.794mm | 0.47 inch | SQ PIN-SKT | 1000000000Ohm | 0.1 inch | 1000VAC V | 0.6 mm | 0.110 2.78mm | 0.100 2.54mm | Closed Frame | 50.0μin 1.27μm | 50.0μin 1.27μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | - | QFN | 52 | - | - | - | - | - | - | - | - | 2016 | - | - | - | Active | Not Applicable | Solder | - | - | - | - | - | - | Female | - | - | 400μm | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 36-3574-18 Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS), Glass Filled | 36 (2 x 18) | Beryllium Copper | Beryllium Copper | Tin | - | - | Bulk | 2007 | 57 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, ZIF (ZIP), 0.3 (7.62mm) Row Spacing | 36 | - | - | - | - | UL 94V-0 | - | - | - | - | 1A | 0.100 2.54mm | - | - | 36 | - | - | - | 2.794mm | - | - | - | - | - | - | 0.110 2.78mm | 0.100 2.54mm | Closed Frame | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 42-6575-18 Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS), Glass Filled | 42 (2 x 21) | Beryllium Copper | Beryllium Copper | Tin | 250°C | - | Bulk | 2007 | 57 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, ZIF (ZIP), 0.6 (15.24mm) Row Spacing | 42 | - | - | - | - | UL 94V-0 | - | - | - | 2.54mm | 1A | 0.100 2.54mm | 2.69 inch | - | 42 | - | RECTANGULAR | 0.9 inch | 2.794mm | 0.47 inch | SQ PIN-SKT | 1000000000Ohm | 0.1 inch | 1000VAC V | 0.6 mm | 0.110 2.78mm | 0.100 2.54mm | Closed Frame | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 34-6823-90T Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Horizontal, Through Hole | Through Hole, Right Angle, Horizontal | - | - | Polyamide (PA46), Nylon 4/6 | 34 (2 x 17) | Phosphor Bronze | Phosphor Bronze | Tin | - | - | Bulk | 2007 | Vertisockets™ 800 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 34 | - | - | - | - | STANDARD: UL 94V-0 | - | - | - | 2.54mm | 1.5A | 0.100 2.54mm | 1.75 inch | - | 34 | - | RECTANGULAR | 0.7 inch | 3.683mm | 0.68 inch | SQ PIN-SKT | - | 0.1 inch | - | 0.3 mm | 0.145 3.68mm | 0.100 2.54mm | Closed Frame | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 28-6508-202 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | - | -55°C~105°C | Bulk | 2006 | 508 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 28 | - | - | 2 | - | STACKABLE | - | - | - | - | 3A | 0.100 2.54mm | 1.4 inch | 2.54mm | 28 | Tin | RECTANGULAR | 0.7 inch | 9.144mm | 0.19 inch | RND PIN-SKT | - | 0.1 inch | - | 0.6 mm | 0.360 9.14mm | 0.100 2.54mm | Open Frame | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 20-0503-31 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon, Glass Filled | 20 (1 x 20) | Beryllium Copper | Brass | Gold | - | - | Bulk | 2003 | 0503 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | SIP | 20 | - | - | 1 | - | STANDARD: UL 94V-0 | - | - | - | - | 3A | 0.100 2.54mm | 2 inch | 2.54mm | 20 | - | RECTANGULAR | - | 12.7mm | - | RND PIN-SKT | - | - | - | - | 0.500 12.70mm | 0.100 2.54mm | - | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 HB | ROHS3 Compliant | UL94 HB | ||
![]() 32-6508-201 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 32 (2 x 16) | Beryllium Copper | Brass | Gold | - | -55°C~105°C | Bulk | 2006 | 508 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 32 | - | - | 2 | - | STACKABLE | - | - | - | - | 3A | 0.100 2.54mm | 1.6 inch | 2.54mm | 32 | Tin | RECTANGULAR | 0.7 inch | 9.144mm | 0.19 inch | RND PIN-SKT | - | 0.1 inch | - | 0.6 mm | 0.360 9.14mm | 0.100 2.54mm | Open Frame | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 22-0501-31 Aries Electronics | In Stock | - | Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | SIP | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 22 (1 x 22) | Phosphor Bronze | Phosphor Bronze | Gold | - | -55°C~125°C | Bulk | 2007 | 501 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | SIP | 22 | 125°C | -55°C | 1 | - | - | 1A | 2.54mm | - | - | 1A | 0.100 2.54mm | - | 2.54mm | - | Gold | - | - | 17.526mm | - | - | - | - | - | - | 0.690 17.52mm | 0.100 2.54mm | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 32-6571-16 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Through Hole | - | - | Polyphenylene Sulfide (PPS), Glass Filled | 32 (2 x 16) | Beryllium Nickel | Beryllium Nickel | Nickel Boron | 200°C | - | Bulk | 2007 | 57 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, ZIF (ZIP), 0.6 (15.24mm) Row Spacing | - | - | - | - | - | STANDARD: UL 94V-0 | 1A | - | - | 2.54mm | - | 0.100 2.54mm | 2.19 inch | - | 32 | Nickel Boron | RECTANGULAR | 0.9 inch | - | 0.47 inch | SQ PIN-SKT | 1000000000Ohm | 0.1 inch | 1000VAC V | 0.6 mm | 0.110 2.78mm | 0.100 2.54mm | Closed Frame | 50.0μin 1.27μm | 50.0μin 1.27μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 28-8370-610C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | - | -55°C~105°C | Bulk | 2006 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 28 | - | - | - | - | STANDARD: UL 94V-0 | - | - | - | - | 3A | 0.100 2.54mm | - | - | 28 | - | - | - | 3.556mm | - | - | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | Closed Frame, Elevated | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 28-8620-610C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | - | -55°C~105°C | Bulk | 2006 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 28 | - | - | - | - | STANDARD: UL 94V-0 | - | - | - | - | 3A | 0.100 2.54mm | - | - | 28 | - | - | - | 3.556mm | - | - | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | Closed Frame, Elevated | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 28-8830-610C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | - | -55°C~105°C | Bulk | 2006 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 28 | - | - | - | - | STANDARD: UL 94V-0 | - | - | - | - | 3A | 0.100 2.54mm | - | - | 28 | - | - | - | 3.556mm | - | - | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | Closed Frame, Elevated | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 28-8500-610C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | - | -55°C~105°C | Bulk | 2006 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 28 | - | - | - | - | STANDARD: UL 94V-0 | - | - | - | - | 3A | 0.100 2.54mm | - | - | 28 | - | - | - | 3.556mm | - | - | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | Closed Frame, Elevated | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 28-8680-610C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | - | -55°C~105°C | Bulk | 2006 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 28 | - | - | - | - | STANDARD: UL 94V-0 | - | - | - | - | 3A | 0.100 2.54mm | - | - | 28 | - | - | - | 3.556mm | - | - | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | Closed Frame, Elevated | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 40-0501-30 Aries Electronics | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 40 (1 x 40) | Phosphor Bronze | Phosphor Bronze | Tin | - | -55°C~105°C | Bulk | 2006 | 501 | e3 | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | SIP | 40 | - | - | 1 | - | STANDARD: UL 94V-0 | - | - | - | - | 1A | 0.100 2.54mm | - | 2.54mm | 40 | - | - | - | 17.526mm | - | - | - | - | - | - | 0.690 17.52mm | 0.100 2.54mm | - | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 24-0503-31 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon, Glass Filled | 24 (1 x 24) | Beryllium Copper | Brass | Gold | - | - | Bulk | 2003 | 0503 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | SIP | 24 | - | - | 1 | - | STANDARD: UL 94V-0 | - | - | - | - | 3A | 0.100 2.54mm | 2.4 inch | 2.54mm | 24 | - | RECTANGULAR | - | 12.7mm | - | RND PIN-SKT | - | - | - | - | 0.500 12.70mm | 0.100 2.54mm | - | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 HB | ROHS3 Compliant | UL94 HB | ||
![]() 24-0503-21 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon, Glass Filled | 24 (1 x 24) | Beryllium Copper | Brass | Gold | - | - | Bulk | 2003 | 0503 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | SIP | 24 | - | - | 1 | - | STANDARD: UL 94V-0 | - | - | - | - | 3A | 0.100 2.54mm | 2.4 inch | 2.54mm | 24 | - | RECTANGULAR | - | 9.144mm | - | RND PIN-SKT | - | - | - | - | 0.360 9.14mm | 0.100 2.54mm | - | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 HB | ROHS3 Compliant | UL94 HB | ||
![]() 28-0501-21 Aries Electronics | In Stock | - | Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | SIP | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 28 (1 x 28) | Phosphor Bronze | Phosphor Bronze | Gold | - | -55°C~125°C | Bulk | 2006 | 501 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | SIP | 28 | 125°C | -55°C | 1 | - | - | 1A | 2.54mm | - | - | 1A | 0.100 2.54mm | - | 2.54mm | - | Gold | - | - | 10.668mm | - | - | - | - | - | - | 0.420 10.67mm | 0.100 2.54mm | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 |