- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Body Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | Current Rating (Amps) | Pitch | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Pitch - Mating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Device Socket Type | Termination Post Length | Pitch - Post | Device Type Used On | Product | Features | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 36-3575-11 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS), Glass Filled | - | 36 (2 x 18) | Beryllium Copper | Beryllium Copper | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | 57 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, ZIF (ZIP), 0.3 (7.62mm) Row Spacing | 36 | - | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | - | 36 | - | - | - | 2.794mm | - | - | - | - | - | - | - | - | - | - | - | - | 0.110 2.78mm | 0.100 2.54mm | - | - | Closed Frame | - | - | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 36-3570-11 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS), Glass Filled | - | 36 (2 x 18) | Beryllium Copper | Beryllium Copper | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | 57 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, ZIF (ZIP), 0.3 (7.62mm) Row Spacing | 36 | - | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | - | 36 | - | - | - | 2.794mm | - | - | - | - | - | - | - | - | - | - | - | - | 0.110 2.78mm | 0.100 2.54mm | - | - | Closed Frame | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 24-3508-31 Aries Electronics | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 24 (2 x 12) | Beryllium Copper | Brass | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2006 | 508 | e4 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | 24 | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | 2.54mm | 24 | - | RECTANGULAR | 0.4 inch | 12.7mm | 0.193 inch | RND PIN-SKT | - | - | - | 0.1 inch | - | - | - | 0.3 mm | - | - | 0.500 12.70mm | 0.100 2.54mm | - | - | Open Frame | - | - | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 56-1508-20 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 56 | Polyamide (PA46), Nylon 4/6 | - | 56 (2 x 28) | Beryllium Copper | Brass | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2006 | 508 | e3 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | - | DIP, 0.2 (5.08mm) Row Spacing | - | 2 | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | 2.54mm | 56 | Tin | RECTANGULAR | - | 9.144mm | 0.193 inch | RND PIN-SKT | - | - | - | 0.1 inch | - | - | - | 0.1 mm | - | - | 0.360 9.14mm | 0.100 2.54mm | - | - | Closed Frame | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 4606 Keystone Electronics | 630 | - | Datasheet | 6 Weeks | - | Chassis Mount, Panel | Chassis Mount | TO-3 | 3 | Polyester, Glass Filled | Phenolic | 3 (Rectangular) | Brass | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Socket | Transistor, TO-3 | 2 | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | 11 mm | - | - | - | - | - | - | - | - | - | - | - | Closed Frame | 34.3mm | 25.4mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() XR2A-3201-N Omron Electronics Inc-EMC Div | 200 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | 32 (2 x 16) | Beryllium Copper | Beryllium Copper | Gold | Copper | - | - | Polybutylene | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2002 | XR2 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | - | 2 | Female | DIP SOCKET, UL 94V-0 | 8536.69.40.40 | - | - | Straight | - | 17.78mm | - | 1A | 0.100 2.54mm | - | 300V | - | - | 32 | - | - | - | - | - | - | 20mOhm | 1GOhm | 15.24 mm | - | 300V | 1A | - | - | - | - | 0.126 3.20mm | 0.100 2.54mm | - | - | Open Frame | 40.64mm | - | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 40-6513-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Socket | Through Hole | - | 40 | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 40 (2 x 20) | Beryllium Copper | Brass | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2007 | 513 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | - | 2 | - | STANDARD: UL 94V-0 | - | 3A | - | - | 2.54mm | - | - | - | 0.100 2.54mm | - | - | 4 inch | 2.54mm | 40 | Tin | RECTANGULAR | 0.7 inch | - | 0.165 inch | RND PIN-SKT | - | - | - | 0.1 inch | - | - | - | 0.6 mm | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | Closed Frame | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 24-3554-16 Aries Electronics | In Stock | - | Datasheet | 6 Weeks | Nickel | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS), Glass Filled | - | 24 (2 x 12) | Beryllium Copper | Beryllium Copper | Nickel Boron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | 55 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, ZIF (ZIP), 0.3 (7.62mm) Row Spacing | 24 | - | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | - | 24 | Nickel Boron | - | - | 2.794mm | - | - | - | - | - | - | - | - | - | - | - | - | 0.110 2.78mm | 0.100 2.54mm | - | - | Closed Frame | - | - | 50.0μin 1.27μm | 50.0μin 1.27μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 18-0518-00 Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | - | 18 | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 18 (1 x 18) | Beryllium Copper | Brass | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 518 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | SIP | - | 1 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | 2.54mm | 18 | Tin | RECTANGULAR | - | 1.1684mm | - | RND PIN-SKT | - | - | - | - | - | - | - | - | - | - | 0.046 1.17mm | 0.100 2.54mm | - | - | Open Frame | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 116-87-420-41-013101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | 20 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | 20 (2 x 10) | Beryllium Copper | Brass | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.4 (10.16mm) Row Spacing | - | - | - | 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | - | 20 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | Elevated, Open Frame | - | - | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 20-1518-10T Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 20 | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 20 (2 x 10) | Beryllium Copper | Brass | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2014 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.2 (5.08mm) Row Spacing | - | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | 2.54mm | 20 | Tin | - | - | 3.175mm | - | - | - | - | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | Open Frame | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 116-87-420-41-018101 Preci-Dip | 6 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | 20 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | 20 (2 x 10) | Beryllium Copper | Brass | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.4 (10.16mm) Row Spacing | - | - | - | 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | - | 20 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | Elevated, Open Frame | - | - | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() ICO-628-CGT Samtec Inc. | 33 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | - | Polyester, Glass Filled | - | 28 (2 x 14) | Beryllium Copper | Brass | Gold | Copper | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2011 | ICO | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | - | 2 | - | LOW PROFILE | 8536.69.40.40 | - | - | Straight | - | 17.65mm | - | 1A | 0.100 2.54mm | - | - | - | - | 28 | Tin | RECTANGULAR | 0.695 inch | 1.3208mm | - | MACHINE SCREW | 10mOhm | 5GOhm | 15.24 mm | 0.1 inch | - | - | 1000VAC V | - | - | - | 0.052 1.32mm | 0.100 2.54mm | - | - | Open Frame | 35.56mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 16-C195-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 16 | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 16 (2 x 8) | Beryllium Copper | Brass | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2013 | EJECT-A-DIP™ | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | - | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 1.05 inch | 2.54mm | 16 | Tin | RECTANGULAR | 0.4 inch | 3.175mm | - | RND PIN-SKT | - | 1000000000Ohm | - | 0.1 inch | - | - | 1000VAC V | 0.3 mm | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | Closed Frame | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() IC160Z-0324-2401 Yamaichi | In Stock | - | - | - | Gold | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | TIN BISMUTH | Copper Alloy | 500 | YAMAICHI ELECTRONICS CO LTD | - | IC160Z-0324-2401 | IC160Z | + 85 C | - 55 C | SMD/SMT | ROHS COMPLIANT | Contact Manufacturer | 5.35 | Yes | 125 V | - | MouseReel | - | IC160Z | e6 | Yes | - | - | - | EAR99 | - | Open Frame | 32 Position | - | - | LOW PROFILE, UL 94V-0 | 8536.69.40.40 | - | 1.27 mm | - | - | - | unknown | 1 A | - | SMD/SMT | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TIN BISMUTH | IC SOCKET | - | - | PLCC32 | PLCC Sockets | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 40-6518-111 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 40 | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 40 (2 x 20) | Beryllium Copper | Brass | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | 518 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | - | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | 15.24mm | - | - | 3A | 0.100 2.54mm | - | - | - | 2.54mm | 40 | - | RECTANGULAR | 0.7 inch | 3.175mm | - | RND PIN-SKT | - | - | - | 0.1 inch | - | - | - | 0.6 mm | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | Open Frame | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 20-3518-102 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 20 (2 x 10) | Beryllium Copper | Brass | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | 20 | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 1 inch | 2.54mm | 20 | Tin | RECTANGULAR | 0.4 inch | 3.175mm | - | RND PIN-SKT | - | - | - | 0.1 inch | - | - | - | 0.3 mm | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | Open Frame | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 14-8800-310C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 14 (2 x 7) | Beryllium Copper | Brass | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2006 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | 14 | - | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | 14 | - | - | - | 3.556mm | - | - | - | - | - | - | - | - | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | - | - | Closed Frame, Elevated | - | - | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 12-6513-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 12 (2 x 6) | Beryllium Copper | Brass | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2006 | Lo-PRO®file, 513 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | 12 | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | 2.54mm | 12 | Tin | RECTANGULAR | 0.7 inch | 3.175mm | 0.165 inch | RND PIN-SKT | - | - | - | 0.1 inch | - | - | - | 0.6 mm | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | Closed Frame | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 10-822-90C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Horizontal, Through Hole | Through Hole, Right Angle, Horizontal | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 10 (2 x 5) | Beryllium Copper | Brass | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2006 | Vertisockets™ 800 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | 10 | - | - | STANDARD: UL 94V-0 | - | - | - | - | 2.54mm | - | - | 3A | 0.100 2.54mm | - | - | 0.5 inch | - | 10 | Tin | RECTANGULAR | 0.4 inch | 3.556mm | 0.428 inch | RND PIN-SKT | - | - | - | 0.1 inch | - | - | - | 0.2 mm | - | - | 0.140 3.56mm | 0.100 2.54mm | - | - | Closed Frame | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - |