- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Contact Materials | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Additional Feature | Current Rating (Amps) | Pitch | Terminal Pitch | Current Rating | Pitch - Mating | Body Length or Diameter | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Mating Contact Pitch | PCB Contact Row Spacing | Termination Post Length | Pitch - Post | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 16-3508-301 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 16 (2 x 8) | Beryllium Copper | Brass | Gold | - | - | -55°C~105°C | Bulk | 2006 | 508 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 16 | - | - | 2 | STACKABLE | - | - | - | 3A | 0.100 2.54mm | 0.8 inch | 2.54mm | 16 | Tin | RECTANGULAR | 0.4 inch | 9.144mm | 0.19 inch | RND PIN-SKT | 0.1 inch | 0.3 mm | 0.360 9.14mm | 0.100 2.54mm | Open Frame | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 60-9513-10T Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 60 (2 x 30) | Beryllium Copper | Brass | Gold | - | - | -55°C~105°C | Bulk | 2006 | Lo-PRO®file, 513 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.9 (22.86mm) Row Spacing | 60 | - | - | 2 | LOW PROFILE; UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | 6 inch | 2.54mm | 60 | Tin | RECTANGULAR | 1 inch | 3.175mm | 0.165 inch | RND PIN-SKT | 0.1 inch | 0.9 mm | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 30-6513-10H Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 30 (2 x 15) | Beryllium Copper | Brass | Gold | - | - | -55°C~105°C | Bulk | 2006 | Lo-PRO®file, 513 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 30 | - | - | 2 | LOW PROFILE; UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | 3 inch | 2.54mm | 30 | Tin | RECTANGULAR | 0.7 inch | 3.175mm | 0.165 inch | RND PIN-SKT | 0.1 inch | 0.6 mm | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 19-0503-20 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | 19 (1 x 19) | Beryllium Copper | Brass | Gold | - | - | - | Bulk | 2012 | 0503 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | SIP | 19 | - | - | 1 | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 19 | Tin | RECTANGULAR | - | 9.144mm | - | RND PIN-SKT | - | - | 0.360 9.14mm | 0.100 2.54mm | - | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 HB | ROHS3 Compliant | UL94 HB | - | ||
![]() 36-6513-10T Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 36 (2 x 18) | Beryllium Copper | Brass | Gold | - | - | -55°C~105°C | Bulk | 2007 | Lo-PRO®file, 513 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 36 | - | - | 2 | LOW PROFILE; UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | 3.6 inch | 2.54mm | 36 | Tin | RECTANGULAR | 0.7 inch | 3.175mm | 0.165 inch | RND PIN-SKT | 0.1 inch | 0.6 mm | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 14-0517-90C Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 14 (1 x 14) | Beryllium Copper | Brass | Gold | - | 105°C | - | Bulk | 2006 | 0517 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | SIP | 14 | - | - | - | VERTISOCKETS | - | - | 2.54mm | 3A | - | 1.4 inch | - | 14 | Tin | RECTANGULAR | 0.1 inch | 3.175mm | 0.232 inch | RND PIN-SKT | 0.1 inch | - | 0.125 3.18mm | - | - | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 06-6503-31 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Gold | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 6 (2 x 3) | Beryllium Copper | Phosphor Bronze | Gold | - | - | -55°C~125°C | Bulk | 2006 | 503 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | DIP, 0.6 (15.24mm) Row Spacing | 6 | 125°C | -55°C | 2 | - | 3A | 2.54mm | - | 3A | 0.100 2.54mm | - | 2.54mm | - | Gold | - | - | 12.7mm | - | - | - | - | 0.500 12.70mm | 0.100 2.54mm | Closed Frame | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 02-0517-90C Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 2 (1 x 2) | Beryllium Copper | Brass | Gold | - | 105°C | - | Bulk | 2006 | 0517 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | SIP | 2 | - | - | - | VERTISOCKETS | - | - | - | 3A | - | - | - | 2 | Tin | RECTANGULAR | 0.1 inch | 3.175mm | - | RND PIN-SKT | 0.1 inch | - | 0.125 3.18mm | - | - | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 01-0503-21 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | 1 (1 x 1) | Beryllium Copper | Brass | Gold | - | - | - | Bulk | 2003 | 0503 | e4 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | SIP | - | - | - | 1 | - | - | 2.54mm | - | 3A | - | - | 2.54mm | 1 | - | RECTANGULAR | - | 9.144mm | - | RND PIN-SKT | - | - | 0.360 9.14mm | - | - | - | - | - | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 HB | ROHS3 Compliant | UL94 HB | - | ||
![]() 02-1508-30 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | 2 | Polyamide (PA46), Nylon 4/6 | 2 (1 x 2) | Beryllium Copper | Brass | Gold | - | - | -55°C~105°C | Bulk | 2006 | 508 | e3 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.2 (5.08mm) Row Spacing | - | - | - | - | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | 0.1 inch | 2.54mm | 2 | Tin | RECTANGULAR | - | 12.7mm | 0.193 inch | RND PIN-SKT | - | 0.1 mm | 0.500 12.70mm | - | - | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 07-0518-10H Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | 7 | Polyamide (PA46), Nylon 4/6, Glass Filled | 7 (1 x 7) | Beryllium Copper | Brass | Gold | - | - | - | Bulk | 2006 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | SIP | - | - | - | 1 | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 7 | Tin | RECTANGULAR | - | 3.175mm | - | RND PIN-SKT | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 04-0513-11H Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 4 (1 x 4) | Beryllium Copper | Brass | Gold | - | - | - | Bulk | 2006 | 0513 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | SIP | 4 | - | - | 1 | - | - | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 4 | - | RECTANGULAR | - | 3.175mm | - | RND PIN-SKT | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09-0518-10H Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | 9 | Polyamide (PA46), Nylon 4/6, Glass Filled | 9 (1 x 9) | Beryllium Copper | Brass | Gold | - | - | - | Bulk | 2006 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | - | SIP | - | - | - | 1 | - | - | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 9 | Tin | RECTANGULAR | - | 3.175mm | - | RND PIN-SKT | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 12-0513-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 12 (1 x 12) | Beryllium Copper | Brass | Gold | Copper | - | - | Bulk | 1999 | 0513 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | SIP | - | - | - | 1 | STANDARD: UL 94V-0 | 3A | - | - | - | 0.100 2.54mm | - | 2.54mm | 12 | Tin | RECTANGULAR | - | - | - | RND PIN-SKT | - | - | 0.125 3.18mm | 0.100 2.54mm | - | 2.29mm | 30.1mm | 2.54mm | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | - | Lead Free | ||
![]() 16-1518-10T Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | 16 | Polyamide (PA46), Nylon 4/6, Glass Filled | 16 (2 x 8) | Beryllium Copper | Brass | Gold | - | - | - | Bulk | 2006 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.2 (5.08mm) Row Spacing | - | - | - | 2 | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 16 | Tin | - | - | 3.175mm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 15-0518-10H Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | 15 | Polyamide (PA46), Nylon 4/6, Glass Filled | 15 (1 x 15) | Beryllium Copper | Brass | Gold | - | - | - | Bulk | 2006 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | SIP | - | - | - | 1 | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 15 | Tin | RECTANGULAR | - | 3.175mm | - | RND PIN-SKT | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 13-0513-10T Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 13 (1 x 13) | Beryllium Copper | Brass | Gold | - | - | - | Bulk | 2006 | 0513 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | SIP | 13 | - | - | 1 | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 13 | Tin | RECTANGULAR | - | 3.175mm | - | RND PIN-SKT | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 20-0518-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | 20 | Polyamide (PA46), Nylon 4/6, Glass Filled | 20 (1 x 20) | Beryllium Copper | Brass | Gold | - | - | - | Bulk | 2006 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | SIP | - | - | - | 1 | STANDARD: UL 94V-0 | - | - | 2.54mm | 3A | 0.100 2.54mm | 2 inch | - | 32 | Tin | RECTANGULAR | - | 3.175mm | - | RND PIN-SKT | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 18-1518-10H Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | 18 | Polyamide (PA46), Nylon 4/6, Glass Filled | 18 (2 x 9) | Beryllium Copper | Brass | Gold | - | 105°C | - | Bulk | 2007 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.2 (5.08mm) Row Spacing | - | - | - | 2 | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | 0.9 inch | 2.54mm | 18 | Tin | RECTANGULAR | - | 3.175mm | 0.165 inch | RND PIN-SKT | 0.1 inch | 0.1 mm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09-0518-11H Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | 9 | Polyamide (PA46), Nylon 4/6, Glass Filled | 9 (1 x 9) | Beryllium Copper | Brass | Gold | - | - | - | Bulk | 2006 | 518 | e4 | yes | Active | 1 (Unlimited) | Solder | - | SIP | - | - | - | 1 | - | - | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 9 | - | RECTANGULAR | - | 3.175mm | - | RND PIN-SKT | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - |