- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Additional Feature | Current Rating (Amps) | Pitch | Current Rating | Pitch - Mating | Body Length or Diameter | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Mating Contact Pitch | PCB Contact Row Spacing | Termination Post Length | Pitch - Post | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 17-71140-10 Aries Electronics | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | SIP | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 17 (1 x 17) | Phosphor Bronze | Phosphor Bronze | Tin | -55°C~105°C | Bulk | 2006 | 700 Elevator Strip-Line™ | - | - | Active | 1 (Unlimited) | Solder | - | SIP | 17 | 105°C | -55°C | 2 | - | 1.5A | 2.54mm | 1.5A | 0.100 2.54mm | - | 2.54mm | - | Tin | - | - | 3.81mm | - | - | - | - | 0.150 3.81mm | 0.100 2.54mm | Elevated | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 18-8500-610C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 18 (2 x 9) | Beryllium Copper | Brass | Gold | -55°C~105°C | Bulk | 2006 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 18 | - | - | - | STANDARD: UL 94V-0 | - | - | 3A | 0.100 2.54mm | - | - | 18 | - | - | - | 3.556mm | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | Closed Frame, Elevated | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 18-8545-610C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 18 (2 x 9) | Beryllium Copper | Brass | Gold | -55°C~105°C | Bulk | 2006 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 18 | - | - | - | STANDARD: UL 94V-0 | - | - | 3A | 0.100 2.54mm | - | - | 18 | - | - | - | 3.556mm | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | Closed Frame, Elevated | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 20-7590-10 Aries Electronics | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 20 (1 x 20) | Phosphor Bronze | Phosphor Bronze | Tin | -55°C~105°C | Bulk | 2006 | 700 Elevator Strip-Line™ | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | SIP | 20 | - | - | 2 | STANDARD: UL 94V-0 | - | - | 1.5A | 0.100 2.54mm | - | 2.54mm | 40 | - | - | - | 3.81mm | - | - | - | - | 0.150 3.81mm | 0.100 2.54mm | Elevated | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 18-8540-610C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 18 (2 x 9) | Beryllium Copper | Brass | Gold | -55°C~105°C | Bulk | 2006 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 18 | - | - | - | STANDARD: UL 94V-0 | - | - | 3A | 0.100 2.54mm | - | - | 18 | - | - | - | 3.556mm | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | Closed Frame, Elevated | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 18-8560-610C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 18 (2 x 9) | Beryllium Copper | Brass | Gold | -55°C~105°C | Bulk | 2006 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 18 | - | - | - | STANDARD: UL 94V-0 | - | - | 3A | 0.100 2.54mm | - | - | 18 | - | - | - | 3.556mm | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | Closed Frame, Elevated | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 18-8700-610C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 18 (2 x 9) | Beryllium Copper | Brass | Gold | -55°C~105°C | Bulk | 2006 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 18 | - | - | - | STANDARD: UL 94V-0 | - | - | 3A | 0.100 2.54mm | - | - | 18 | - | - | - | 3.556mm | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | Closed Frame, Elevated | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 18-81000-610C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 18 (2 x 9) | Beryllium Copper | Brass | Gold | -55°C~105°C | Bulk | 2006 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 18 | - | - | - | STANDARD: UL 94V-0 | - | - | 3A | 0.100 2.54mm | - | - | 18 | - | - | - | 3.556mm | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | Closed Frame, Elevated | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 18-811250-610C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 18 (2 x 9) | Beryllium Copper | Brass | Gold | -55°C~105°C | Bulk | 2006 | 8 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.6 (15.24mm) Row Spacing | 18 | 105°C | -55°C | - | - | 3A | - | 3A | 0.100 2.54mm | - | - | - | Gold | - | - | 3.556mm | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | Closed Frame, Elevated | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 13-0501-21 Aries Electronics | In Stock | - | Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | SIP | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 13 (1 x 13) | Phosphor Bronze | Phosphor Bronze | Gold | -55°C~125°C | Bulk | 2006 | 501 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | SIP | 13 | 125°C | -55°C | 1 | - | 1A | 2.54mm | 1A | 0.100 2.54mm | - | 2.54mm | - | Gold | - | - | 10.668mm | - | - | - | - | 0.420 10.67mm | 0.100 2.54mm | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 30-6503-20 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 30 (2 x 15) | Beryllium Copper | Phosphor Bronze | Gold | -55°C~105°C | Bulk | 2007 | 503 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 30 | - | - | 2 | STANDARD: UL 94V-0 | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 30 | Tin | - | - | 9.144mm | - | - | - | - | 0.360 9.14mm | 0.100 2.54mm | Closed Frame | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 20-7354-10 Aries Electronics | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | SIP | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 20 (1 x 20) | Phosphor Bronze | Phosphor Bronze | Tin | -55°C~105°C | Bulk | 2006 | 700 Elevator Strip-Line™ | - | - | Active | 1 (Unlimited) | Solder | - | SIP | 20 | 105°C | -55°C | 2 | - | 1.5A | 2.54mm | 1.5A | 0.100 2.54mm | - | 2.54mm | - | Tin | - | - | 3.81mm | - | - | - | - | 0.150 3.81mm | 0.100 2.54mm | Elevated | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 32-9513-10H Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 32 (2 x 16) | Beryllium Copper | Brass | Gold | -55°C~105°C | Bulk | 2006 | Lo-PRO®file, 513 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.9 (22.86mm) Row Spacing | 32 | - | - | 2 | LOW PROFILE; UL 94V-0 | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 32 | Tin | RECTANGULAR | 1 inch | 3.175mm | 0.165 inch | RND PIN-SKT | 0.1 inch | 0.9 mm | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 15-0508-31 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 15 | Polyamide (PA46), Nylon 4/6 | 15 (1 x 15) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2006 | 508 | e4 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | SIP | - | - | - | 1 | STANDARD: UL 94V-0 | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 15 | - | RECTANGULAR | - | 12.7mm | - | RND PIN-SKT | - | - | 0.500 12.70mm | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 18-81240-610C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 18 (2 x 9) | Beryllium Copper | Brass | Gold | -55°C~105°C | Bulk | 2006 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 18 | - | - | - | STANDARD: UL 94V-0 | - | - | 3A | 0.100 2.54mm | - | - | 18 | - | - | - | 3.556mm | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | Closed Frame, Elevated | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 14-7350-10 Aries Electronics | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | SIP | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 14 (1 x 14) | Phosphor Bronze | Phosphor Bronze | Tin | -55°C~105°C | Bulk | 2006 | 700 Elevator Strip-Line™ | - | - | Active | 1 (Unlimited) | Solder | - | SIP | 14 | 105°C | -55°C | 2 | - | 1.5A | 2.54mm | 1.5A | 0.100 2.54mm | - | 2.54mm | - | Tin | - | - | 3.81mm | - | - | - | - | 0.150 3.81mm | 0.100 2.54mm | Elevated | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 14-7470-10 Aries Electronics | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | SIP | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 14 (1 x 14) | Phosphor Bronze | Phosphor Bronze | Tin | -55°C~105°C | Bulk | 2006 | 700 Elevator Strip-Line™ | - | - | Active | 1 (Unlimited) | Solder | - | SIP | 14 | 105°C | -55°C | 2 | - | 1.5A | 2.54mm | 1.5A | 0.100 2.54mm | - | 2.54mm | - | Tin | - | - | 3.81mm | - | - | - | - | 0.150 3.81mm | 0.100 2.54mm | Elevated | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 30-6503-30 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 30 (2 x 15) | Beryllium Copper | Phosphor Bronze | Gold | -55°C~105°C | Bulk | 2012 | 503 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 30 | - | - | 2 | STANDARD: UL 94V-0 | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 30 | Tin | - | - | 12.7mm | - | - | - | - | 0.500 12.70mm | 0.100 2.54mm | Closed Frame | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 32-1508-20 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 32 | Polyamide (PA46), Nylon 4/6 | 32 (2 x 16) | Beryllium Copper | Brass | Gold | -55°C~105°C | Bulk | 2006 | 508 | e3 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.2 (5.08mm) Row Spacing | - | - | - | 2 | STANDARD: UL 94V-0 | - | - | 3A | 0.100 2.54mm | 1.6 inch | - | 32 | Tin | RECTANGULAR | - | 9.144mm | 0.193 inch | RND PIN-SKT | 0.1 inch | 0.1 mm | 0.360 9.14mm | 0.100 2.54mm | Closed Frame | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 20-7490-11 Aries Electronics | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 20 (1 x 20) | Phosphor Bronze | Phosphor Bronze | Gold | -55°C~125°C | Bulk | 2006 | 700 Elevator Strip-Line™ | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | SIP | 20 | - | - | 2 | STANDARD: UL 94V-0 | - | - | 1.5A | 0.100 2.54mm | - | 2.54mm | 40 | - | - | - | 3.81mm | - | - | - | - | 0.150 3.81mm | 0.100 2.54mm | Elevated | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 |