- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Contact Materials | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Additional Feature | Current Rating (Amps) | Pitch | Terminal Pitch | Current Rating | Pitch - Mating | Body Length or Diameter | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Insulation Resistance | Mating Contact Pitch | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Termination Post Length | Pitch - Post | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 32-6508-202 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 32 (2 x 16) | Beryllium Copper | Brass | Gold | - | - | -55°C~105°C | Bulk | 2006 | 508 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 32 | - | - | 2 | STACKABLE | - | - | - | 3A | 0.100 2.54mm | 1.6 inch | 2.54mm | 32 | Tin | RECTANGULAR | 0.7 inch | 9.144mm | 0.19 inch | RND PIN-SKT | - | 0.1 inch | - | 0.6 mm | 0.360 9.14mm | 0.100 2.54mm | Open Frame | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 40-8260-610C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 40 (2 x 20) | Beryllium Copper | Brass | Gold | - | - | -55°C~105°C | Bulk | 2007 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 40 | - | - | - | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | - | - | 40 | - | - | - | 3.556mm | - | - | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | Closed Frame, Elevated | - | - | - | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 40-8320-610C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 40 (2 x 20) | Beryllium Copper | Brass | Gold | - | - | -55°C~105°C | Bulk | 2006 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 40 | - | - | - | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | - | - | 40 | - | - | - | 3.556mm | - | - | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | Closed Frame, Elevated | - | - | - | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 32-6574-11 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Gold | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS), Glass Filled | 32 (2 x 16) | Beryllium Copper | Beryllium Copper | Tin | Copper | 150°C | - | Bulk | 2005 | 57 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, ZIF (ZIP), 0.6 (15.24mm) Row Spacing | 32 | - | - | - | STANDARD: UL 94V-0 | 1A | - | 2.54mm | - | 0.100 2.54mm | - | - | 32 | - | RECTANGULAR | 0.9 inch | - | 0.47 inch | SQ PIN-SKT | 1000000000Ohm | 0.1 inch | 1000VAC V | 0.6 mm | 0.110 2.78mm | 0.100 2.54mm | Closed Frame | 11.9mm | 55.6mm | 22.9mm | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | - | Lead Free | ||
![]() 24-3508-311 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2006 | 508 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 24 | - | - | 2 | STACKABLE | - | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 24 | - | RECTANGULAR | 0.7 inch | 12.7mm | 0.19 inch | RND PIN-SKT | - | 0.1 inch | - | 0.3 mm | 0.500 12.70mm | 0.100 2.54mm | Open Frame | - | - | - | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 28-C182-21 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Surface Mount | Through Hole | - | 28 | Polyamide (PA46), Nylon 4/6, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2006 | EJECT-A-DIP™ | e4 | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | 2 | LATCHED, UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | 1.69 inch | 2.54mm | 28 | - | RECTANGULAR | 0.7 inch | 1.016mm | - | RND PIN-SKT | 1000000000Ohm | 0.1 inch | 1000VAC V | 0.6 mm | 0.040 1.02mm | 0.100 2.54mm | Closed Frame | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 30-6503-21 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 30 (2 x 15) | Beryllium Copper | Phosphor Bronze | Gold | - | - | -55°C~125°C | Bulk | 2006 | 503 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 30 | - | - | 2 | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 30 | - | - | - | 9.144mm | - | - | - | - | - | - | 0.360 9.14mm | 0.100 2.54mm | Closed Frame | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 36-3554-11 Aries Electronics | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS), Glass Filled | 36 (2 x 18) | Beryllium Copper | Beryllium Copper | Gold | - | - | - | Bulk | 2005 | 55 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, ZIF (ZIP), 0.3 (7.62mm) Row Spacing | 36 | - | - | - | STANDARD: UL 94V-0 | - | - | - | 1A | 0.100 2.54mm | - | - | 36 | - | - | - | 2.794mm | - | - | - | - | - | - | 0.110 2.78mm | 0.100 2.54mm | Closed Frame | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 44-3570-11 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS), Glass Filled | 44 (2 x 22) | Beryllium Copper | Beryllium Copper | Gold | - | - | - | Bulk | 2005 | 57 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, ZIF (ZIP), 0.3 (7.62mm) Row Spacing | 44 | - | - | - | STANDARD: UL 94V-0 | - | - | - | 1A | 0.100 2.54mm | - | - | 44 | - | - | - | 2.794mm | - | - | - | - | - | - | 0.110 2.78mm | 0.100 2.54mm | Closed Frame | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 36-6556-21 Aries Electronics | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS), Glass Filled | 36 (2 x 18) | Beryllium Copper | Brass | Gold | - | 150°C | - | Bulk | 2012 | 6556 | e4 | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 36 | - | - | - | STANDARD: UL 94V-0 | - | - | 2.54mm | 3A | 0.100 2.54mm | 2.39 inch | - | 36 | - | RECTANGULAR | 1.27 inch | 7.1882mm | 0.29 inch | RND PIN-SKT | - | 0.1 inch | - | 0.6 mm | 0.283 7.19mm | 0.100 2.54mm | Open Frame | - | - | - | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 24-3570-16 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Nickel | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS), Glass Filled | 24 (2 x 12) | Beryllium Nickel | Beryllium Nickel | Nickel Boron | - | - | - | Bulk | 2007 | 57 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, ZIF (ZIP), 0.3 (7.62mm) Row Spacing | 24 | - | - | - | STANDARD: UL 94V-0 | - | - | - | 1A | 0.100 2.54mm | - | - | 24 | Nickel Boron | - | - | 2.794mm | - | - | - | - | - | - | 0.110 2.78mm | 0.100 2.54mm | Closed Frame | - | - | - | 50.0μin 1.27μm | 50.0μin 1.27μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 32-6508-212 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 32 (2 x 16) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2006 | 508 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 32 | - | - | 2 | STACKABLE | - | - | - | 3A | 0.100 2.54mm | 1.6 inch | 2.54mm | 32 | - | RECTANGULAR | 0.7 inch | 12.7mm | 0.19 inch | RND PIN-SKT | - | 0.1 inch | - | 0.6 mm | 0.500 12.70mm | 0.100 2.54mm | Open Frame | - | - | - | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 26-0501-21 Aries Electronics | In Stock | - | Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | SIP | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 26 (1 x 26) | Phosphor Bronze | Phosphor Bronze | Gold | - | - | -55°C~125°C | Bulk | 2006 | 501 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | SIP | 26 | 125°C | -55°C | 1 | - | 1A | 2.54mm | - | 1A | 0.100 2.54mm | - | 2.54mm | - | Gold | - | - | 10.668mm | - | - | - | - | - | - | 0.420 10.67mm | 0.100 2.54mm | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 36-6820-90C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Horizontal, Through Hole | Through Hole, Right Angle, Horizontal | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 36 (2 x 18) | Beryllium Copper | Brass | Gold | - | - | -55°C~105°C | Bulk | 2013 | Vertisockets™ 800 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 36 | - | - | - | STANDARD: UL 94V-0 | - | - | 2.54mm | 3A | 0.100 2.54mm | 1.8 inch | - | 36 | Tin | RECTANGULAR | 0.7 inch | 3.556mm | 0.565 inch | RND PIN-SKT | - | 0.1 inch | - | 0.1 mm | 0.140 3.56mm | 0.100 2.54mm | Closed Frame | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 16-3508-312 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 16 (2 x 8) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2006 | 508 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 16 | - | - | 2 | STACKABLE | - | - | - | 3A | 0.100 2.54mm | 0.8 inch | 2.54mm | 16 | - | RECTANGULAR | 0.4 inch | 12.7mm | 0.19 inch | RND PIN-SKT | - | 0.1 inch | - | 0.3 mm | 0.500 12.70mm | 0.100 2.54mm | Open Frame | - | - | - | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 24-6621-30 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole, Bottom Entry; Through Board | - | 24 | Polyamide (PA46), Nylon 4/6, Glass Filled | 24 (2 x 12) | Phosphor Bronze | Phosphor Bronze | Tin | - | - | -55°C~105°C | Bulk | 2006 | 6621 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | STANDARD: UL 94V-0 | - | - | - | 1.5A | 0.100 2.54mm | 1.25 inch | 2.54mm | 24 | - | RECTANGULAR | 0.9 inch | 3.81mm | 0.375 inch | SQ PIN-SKT | - | 0.1 inch | - | 0.9 mm | 0.150 3.81mm | 0.100 2.54mm | Closed Frame | - | - | - | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 25-0503-21 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon, Glass Filled | 25 (1 x 25) | Beryllium Copper | Brass | Gold | - | - | - | Bulk | 2003 | 0503 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | SIP | 25 | - | - | 1 | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | 2.5 inch | 2.54mm | 25 | - | RECTANGULAR | - | 9.144mm | - | RND PIN-SKT | - | - | - | - | 0.360 9.14mm | 0.100 2.54mm | - | - | - | - | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 HB | ROHS3 Compliant | UL94 HB | - | ||
![]() 32-3572-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS), Glass Filled | 32 (2 x 16) | Beryllium Copper | Beryllium Copper | Tin | - | - | - | Bulk | 2005 | 57 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, ZIF (ZIP), 0.3 (7.62mm) Row Spacing | 32 | - | - | - | STANDARD: UL 94V-0 | - | - | - | 1A | 0.100 2.54mm | - | - | 32 | - | - | - | 2.794mm | - | - | - | - | - | - | 0.110 2.78mm | 0.100 2.54mm | Closed Frame | - | - | - | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 48-6518-01 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Gold | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 48 (2 x 24) | Beryllium Copper | Brass | Gold | - | - | - | Bulk | 2006 | 518 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.6 (15.24mm) Row Spacing | 48 | - | - | 2 | - | 3A | 2.54mm | - | 3A | 0.100 2.54mm | - | 2.54mm | - | Gold | - | - | 3.175mm | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 36-0501-30 Aries Electronics | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | SIP | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 36 (1 x 36) | Phosphor Bronze | Phosphor Bronze | Tin | - | - | -55°C~105°C | Bulk | 2006 | 501 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | SIP | 36 | 105°C | -55°C | 1 | - | 1A | 2.54mm | - | 1A | 0.100 2.54mm | - | 2.54mm | - | Tin | - | - | 17.526mm | - | - | - | - | - | - | 0.690 17.52mm | 0.100 2.54mm | - | - | - | - | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - |