- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Body Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Body Length | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating (AC) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | Current Rating (Amps) | Pitch | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Pitch - Mating | Voltage - Rated AC | Body Length or Diameter | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | ELV | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Number of Poles | Contact Finish Termination | Product Type | Device Socket Type | Termination Post Length | Pitch - Post | Device Type Used On | Contact Configuration | Features | Product Category | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 14-810-90R Aries Electronics | In Stock | - | Datasheet | 7 Weeks | - | Gold, Tin | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | Polyamide (PA46), Nylon 4/6 | - | 14 (2 x 7) | Phosphor Bronze | Phosphor Bronze | - | - | Tin | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | Vertisockets™ 800 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP | DIP, 0.3 (7.62mm) Row Spacing | 14 | 125°C | -55°C | 2 | - | VERTSOCKET, STANDARD: UL 94V-0 | - | - | 1A | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | 2.54mm | 14 | - | - | - | - | - | - | - | - | 7.62 mm | - | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | 0.100 2.54mm | - | - | Closed Frame | - | 21.6mm | 9.91mm | 9.91mm | 50.0μin 1.27μm | 50.0μin 1.27μm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 240 | - | Datasheet | 8 Weeks | - | Gold | Through Hole | Connector | DIP | 16 | Polysulfone (PSU), Glass Filled | Glass, Polysulfone | 16 (2 x 8) | Beryllium Copper | Beryllium Copper | - | - | Gold | Copper | - | - | Polysulfone | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2000 | Textool™ | - | - | Active | 1 (Unlimited) | Press-Fit | - | DIP | DIP, ZIF (ZIP), 0.3 (7.62mm) Row Spacing | 16 | 150°C | -55°C | 2 | Female | - | - | - | 1A | 2.54mm | Straight | - | 15.2mm | - | 1A | 0.100 2.54mm | - | - | 2.54mm | 16 | Gold | - | - | - | - | - | - | 1GOhm | 7.62 mm | - | - | - | - | - | - | 16 | - | - | - | 0.110 2.78mm | 0.100 2.54mm | - | - | Closed Frame | - | - | 47.6mm | 11.9mm | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 344 | - | Datasheet | 8 Weeks | - | Gold | Through Hole | Connector | DIP | 20 | Polysulfone (PSU), Glass Filled | Glass, Polysulfone | 20 (2 x 10) | Beryllium Copper | Beryllium Copper | - | - | Gold | Copper | - | - | Polysulfone | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2000 | Textool™ | - | - | Active | 1 (Unlimited) | Press-Fit | - | DIP, Socket | DIP, ZIF (ZIP), 0.3 (7.62mm) Row Spacing | 20 | 150°C | -55°C | 2 | Female | - | - | - | 1A | 2.54mm | Straight | - | 15.2mm | - | 1A | 0.100 2.54mm | - | - | 2.54mm | 20 | Gold | - | - | - | - | - | - | 1GOhm | 7.62 mm | - | - | - | - | - | - | 20 | - | - | - | 0.110 2.78mm | 0.100 2.54mm | - | - | Closed Frame | - | - | 52.7mm | 11.9mm | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() APA-308-G-B Samtec Inc. | 32 |
| Datasheet | 3 Weeks | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | BRASS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | e4 | yes | Active | Not Applicable | - | EAR99 | - | - | - | - | - | 2 | Male | - | - | - | - | 2.54mm | Straight | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | IC SOCKET | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() APA-640-G-B Samtec Inc. | 33 |
| Datasheet | 3 Weeks | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | BRASS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | e4 | yes | Active | Not Applicable | - | EAR99 | - | - | - | - | - | 2 | Male | - | - | - | - | 2.54mm | Straight | - | - | - | - | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | IC SOCKET | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() APA-624-G-Q Samtec Inc. | 7 |
| Datasheet | 3 Weeks | - | - | Through Hole | - | - | - | POLYESTER | - | - | - | - | - | - | - | BRASS/PHOSPHOR BRONZE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | - | e4 | yes | Active | Not Applicable | - | EAR99 | - | - | - | - | - | 2 | Male | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | 2.54mm | Straight | - | - | not_compliant | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | IC SOCKET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() APA-318-T-C Samtec Inc. | 15 |
| Datasheet | 3 Weeks | - | - | Through Hole | - | - | - | POLYESTER | - | - | - | - | - | - | TIN OVER NICKEL (50) | BRASS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | e3 | yes | Active | Not Applicable | - | EAR99 | - | - | - | - | - | 2 | Male | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | 2.54mm | Straight | - | - | not_compliant | - | - | - | - | - | 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | IC SOCKET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() APA-316-T-B Samtec Inc. | 15 |
| Datasheet | 3 Weeks | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | TIN OVER NICKEL (50) | BRASS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | e3 | yes | Active | Not Applicable | - | EAR99 | - | - | - | - | - | 2 | Male | - | 8536.69.40.40 | - | - | 2.54mm | Straight | - | - | not_compliant | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | IC SOCKET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() APA-314-T-C Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Through Hole | - | - | - | POLYESTER | - | - | - | - | - | - | TIN OVER NICKEL (50) | BRASS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | e3 | yes | Active | Not Applicable | - | EAR99 | - | - | - | - | - | 2 | Male | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | 2.54mm | Straight | - | - | not_compliant | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | IC SOCKET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() APA-308-T-B Samtec Inc. | 15 |
| Datasheet | 3 Weeks | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | TIN OVER NICKEL (50) | BRASS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | e3 | yes | Active | Not Applicable | - | EAR99 | - | - | - | - | - | 2 | Male | - | - | - | - | 2.54mm | Straight | - | - | not_compliant | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | IC SOCKET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() APA-320-G-B Samtec Inc. | 7 |
| Datasheet | 3 Weeks | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | BRASS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | e4 | yes | Active | Not Applicable | - | EAR99 | - | - | - | - | - | 2 | Male | - | 8536.69.40.40 | - | - | 2.54mm | Straight | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | IC SOCKET | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() APA-632-T-N Samtec Inc. | 24 |
| Datasheet | 3 Weeks | - | - | Through Hole | - | - | - | POLYESTER | - | - | - | - | - | - | TIN OVER NICKEL (50) | BRASS/PHOSPHOR BRONZE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | yes | Active | Not Applicable | - | EAR99 | - | - | - | 105°C | -55°C | 2 | Male | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | 2.54mm | Straight | - | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | IC SOCKET | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() APA-422-G-A1 Samtec Inc. | 24 |
| Datasheet | 3 Weeks | - | - | Through Hole | - | - | - | POLYESTER | - | - | - | - | - | - | - | BRASS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | e4 | yes | Active | Not Applicable | - | EAR99 | - | - | - | - | - | 2 | Male | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | 2.54mm | Straight | - | - | - | - | - | - | - | - | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | IC SOCKET | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() APA-320-G-P Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Gold | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Brass, Bronze | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | e4 | yes | Active | Not Applicable | - | EAR99 | - | - | - | 125°C | -55°C | 2 | Male | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | 2.54mm | Straight | - | 10.03mm | - | 1A | - | - | - | - | 20 | - | - | - | - | - | - | - | 5GOhm | 7.62 mm | - | - | - | - | - | - | - | - | - | IC SOCKET | - | - | - | - | - | - | - | 25.4mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 24-6554-11 Aries Electronics | In Stock | - | Datasheet | 4 Weeks | - | - | Through Hole | Through Hole | DIP | - | Polyphenylene Sulfide (PPS), Glass Filled | - | 24 (2 x 12) | Beryllium Copper | Beryllium Copper | - | - | Gold | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | 55 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, ZIF (ZIP), 0.6 (15.24mm) Row Spacing | 24 | 105°C | -55°C | 2 | Female | STANDARD: UL 94V-0 | - | - | - | - | Straight | - | - | - | 1A | 0.100 2.54mm | 1kV | 1.79 inch | 2.54mm | 24 | - | RECTANGULAR | 0.9 inch | - | 0.47 inch | BELLOWED TYPE | - | 1000000000Ohm | 15.24 mm | 0.1 inch | - | - | - | 1000VAC V | - | - | - | - | - | 0.110 2.78mm | 0.100 2.54mm | - | - | Closed Frame | - | 11.9mm | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 16-8430-10WR Aries Electronics | In Stock | - | Datasheet | 7 Weeks | - | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 16 (2 x 8) | Phosphor Bronze | Phosphor Bronze | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2013 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | 16 | - | - | - | - | STANDARD: UL 94V-0 | - | - | - | - | - | 2.54mm | - | - | 1A | 0.100 2.54mm | - | - | - | 14 | - | RECTANGULAR | 0.395 inch | 3.556mm | 0.43 inch | SQ PIN-SKT | - | - | - | 0.1 inch | - | - | - | - | 0.3 mm | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | - | - | Closed Frame, Elevated | - | - | - | - | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 822473-6 TE Connectivity | In Stock | - | - | - | - | Lead, Tin | - | - | - | - | Thermoplastic | - | - | - | - | 1.213 inch | - | TIN LEAD OVER NICKEL | Bronze | - | TE CONNECTIVITY LTD | Thermoplastic | TE Connectivity | - | 822473-6 | STRAIGHT | 85 °C | -20 °C | Obsolete | 8.74 | Compliant | No | 250 V | - | - | - | - | e0 | - | - | - | Through Hole | EAR99 | - | - | 68 | 170 °C | -55 °C | - | Female | UL94V-0 | 8536.69.40.40 | - | - | 2.54 mm | Straight | - | 30.8 mm | compliant | 1 A | - | - | - | 2.54 mm | 68 | - | - | 1.213 inch | - | 0.319 inch | BELLOWED TYPE | 20 mΩ | 1 GΩ | - | - | Non-Compliant | SOLDER | - | 830VAC V | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | IC SOCKET | - | - | PLCC68 | 17X17 | - | - | - | 30.8 mm | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() ICA-314-KGT Samtec | In Stock | - | - | - | - | - | Through Hole | - | - | - | POLYESTER | - | - | - | - | 0.7 inch | Samtec | GOLD (30) OVER NICKEL | BERYLLIUM COPPER ALLOY | 32 | SAMTEC INC | - | Samtec | - | ICA-314-KGT | STRAIGHT | 125 °C | -65 °C | Active | 5.26 | Compliant | Yes | - | - | Bulk | - | ICA | - | Yes | - | - | Solder | EAR99 | - | - | - | - | - | 2 | Female | STANDARD: UL 94V-0 | 8536.69.40.40 | IC & Component Sockets | - | 2.54 mm | Straight | 2.54 mm | - | not_compliant | 1 A | - | - | - | - | 14 | - | RECTANGULAR | 0.395 inch | - | 0.1 inch | MACHINE SCREW | - | 5000000000 Ω | - | 0.1 inch | - | WIRE WRAP | - | 1000VAC V | 0.3 mm | - | Nickel (Ni) | IC & Component Sockets | IC SOCKET | - | - | DIP14 | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICA-314-AGG Samtec | 37 |
| - | - | Production (Last Updated: 1 year ago) | - | Through Hole | - | - | - | GLASS FILLED POLYESTER | - | - | - | - | 0.7 inch | Samtec | GOLD OVER NICKEL | BRASS | 32 | SAMTEC INC | - | Samtec | PRODUCTION (Last Updated: 1 year ago) | ICA-314-AGG | STRAIGHT | 125 °C | -55 °C | Active | 5.69 | Compliant | Yes | - | - | Tube | - | ICA | e4 | Yes | - | - | Solder | EAR99 | - | - | - | - | - | 2 | - | - | 8536.69.40.40 | IC & Component Sockets | - | 2.54 mm | Straight | 2.54 mm | - | not_compliant | 1 A | - | - | - | - | 14 | - | RECTANGULAR | 0.395 inch | - | 0.1 inch | MACHINE SCREW | - | 5000000000 Ω | - | 0.1 inch | - | SOLDER | - | 1400VAC V | 0.3 mm | - | Gold (Au) - with Nickel (Ni) barrier | IC & Component Sockets | IC SOCKET | - | - | DIP14 | - | - | IC & Component Sockets | - | - | - | - | - | - | No | - | - | - | - | ||
![]() ICA-314-ZWGG-2 Samtec | 19 |
| - | - | - | - | - | - | - | - | POLYESTER | - | - | - | - | 0.7 inch | Samtec | GOLD (30) OVER NICKEL | BERYLLIUM COPPER ALLOY | 32 | SAMTEC INC | - | Samtec | - | ICA-314-ZWGG-2 | STRAIGHT | 125 °C | -65 °C | Active | 5.69 | - | Yes | - | - | Tube | - | ICA | e4 | Yes | - | - | - | EAR99 | - | - | - | - | - | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | IC & Component Sockets | - | - | - | 2.54 mm | - | not_compliant | 1 A | - | - | - | - | 14 | - | RECTANGULAR | 0.395 inch | - | 0.1 inch | MACHINE SCREW | - | 5000000000 Ω | - | 0.1 inch | - | WIRE WRAP | - | 1000VAC V | 0.3 mm | - | Gold (Au) - with Nickel (Ni) barrier | IC & Component Sockets | IC SOCKET | - | - | DIP14 | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | - |