- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Base/Housing Material | Body Length | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Contact Resistance Max | Factory Pack QuantityFactory Pack Quantity | Grid Size | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Contact Rows | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part # Aliases | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Row Spacing (mm) | Samacsys Description | Termination Method | Tradename | Unit Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Pitch | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Pitch - Mating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Housing Color | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Product Type | Device Socket Type | Termination Post Length | Pitch - Post | Device Type Used On | Insertion Force | Product | Features | Product Category | Product Length | Product Length (mm) | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D0820-42 Harwin Inc. | 813 | - | Datasheet | 20 Weeks | - | - | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | 20 (2 x 10) | Beryllium Copper | Brass | - | - | - | - | Gold | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2001 | D0 | e3 | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, Socket | DIP, 0.3 (7.62mm) Row Spacing | - | 2 | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | Straight | - | - | - | 1A | 0.100 2.54mm | - | - | 0.996 inch | - | 20 | Tin | - | 0.394 inch | - | 12.954mm | 0.178 inch | RND PIN-SKT | 10mOhm | 10GOhm | 7.62 mm | 0.1 inch | - | - | - | 1000VAC V | - | - | - | - | 0.510 12.95mm | 0.100 2.54mm | - | - | - | Open Frame | - | - | - | - | - | 10.0μin 0.25μm | 196.9μin 5.00μm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | ||
![]() APA-322-G-N Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Through Hole | - | - | POLYESTER | - | - | - | - | - | - | - | - | BRASS/PHOSPHOR BRONZE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | e4 | yes | Active | Not Applicable | - | EAR99 | - | - | - | 2 | Male | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | 2.54mm | Straight | - | - | - | - | - | - | - | - | - | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | IC SOCKET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MVAS-088-ZSGG-13B Samtec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GOLD (30) OVER NICKEL | BERYLLIUM COPPER | - | - | - | SAMTEC INC | - | Samtec Inc | - | MVAS-088-ZSGG-13B | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | 5.15 | - | Yes | - | - | - | - | - | - | - | - | - | e4 | Yes | - | - | - | EAR99 | - | - | - | - | - | PGA SOCKET | 8536.69.40.40 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | 88 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | IC SOCKET | - | - | PGA88 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICF-322-S-O Samtec | In Stock | - | - | 2 Weeks | - | - | - | - | - | LIQUID CRYSTAL POLYMER | - | - | - | - | 1.1 inch | - | Samtec | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | - | 20 | - | SAMTEC INC | - | Samtec | - | ICF-322-S-O | - | - | - | - | STRAIGHT | - | - | 125 °C | -65 °C | ROHS COMPLIANT | - | Active | - | - | - | 5.25 | Details | Yes | - | - | - | Tiger Eye | - | - | Tube | - | ICF | e3 | Yes | - | - | - | EAR99 | - | - | - | - | - | TIGER EYE CONTACT | 8536.69.40.40 | IC & Component Sockets | - | - | - | - | 2.54 mm | - | compliant | 1 A | - | - | - | - | - | 22 | - | RECTANGULAR | 0.375 inch | - | - | 0.18 inch | MACHINE SCREW | - | 5000000000 Ω | - | 0.1 inch | - | - | - | 600VAC V | 0.36 mm | Tin (Sn) - with Nickel (Ni) barrier | IC & Component Sockets | IC SOCKET | - | - | DIP22 | - | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICF-322-T-I Samtec | In Stock | - | - | 2 Weeks | - | - | - | - | - | LIQUID CRYSTAL POLYMER | - | - | - | - | 1.1 inch | - | Samtec | MATTE TIN OVER NICKEL (50) | BERYLLIUM COPPER | - | 20 | - | SAMTEC INC | - | Samtec | - | ICF-322-T-I | - | - | - | - | STRAIGHT | - | - | 125 °C | -65 °C | ROHS COMPLIANT | - | Active | - | - | - | 5.26 | Details | Yes | - | - | - | Tiger Eye | - | - | Tube | - | ICF | e3 | Yes | - | - | - | EAR99 | - | - | - | - | - | TIGER EYE CONTACT | 8536.69.40.40 | IC & Component Sockets | - | - | - | - | 2.54 mm | - | compliant | 1 A | - | - | - | - | - | 22 | - | RECTANGULAR | 0.375 inch | - | - | 0.18 inch | MACHINE SCREW | - | 5000000000 Ω | - | 0.1 inch | - | - | - | 600VAC V | 0.24 mm | Tin (Sn) - with Nickel (Ni) barrier | IC & Component Sockets | IC SOCKET | - | - | DIP22 | - | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICF-318-T-I Samtec | In Stock | - | - | 2 Weeks | Production (Last Updated: 1 year ago) | Tin | Surface Mount | - | - | LIQUID CRYSTAL POLYMER | - | - | - | - | 0.9 inch | - | Samtec | MATTE TIN OVER NICKEL (50) | Copper | - | 25 | - | SAMTEC INC | - | Samtec | PRODUCTION (Last Updated: 1 year ago) | ICF-318-T-I | - | - | - | - | STRAIGHT | - | - | 125 °C | -65 °C | ROHS COMPLIANT | - | Active | - | - | - | 5.25 | Compliant | Yes | - | - | - | Tiger Eye | - | - | Bulk | - | ICF | e3 | Yes | - | - | Solder | EAR99 | DIP, Socket | - | - | 2 | Female | TIGER EYE CONTACT | 8536.69.40.40 | IC & Component Sockets | - | - | 2.54 mm | Straight | 2.54 mm | - | compliant | 1 A | - | - | - | - | - | 18 | - | RECTANGULAR | 0.375 inch | - | - | 0.18 inch | MACHINE SCREW | - | 5000000000 Ω | 7.62 mm | 0.1 inch | - | - | - | 600VAC V | 0.24 mm | Tin (Sn) - with Nickel (Ni) barrier | IC & Component Sockets | IC SOCKET | - | - | DIP18 | - | - | - | IC & Component Sockets | - | - | - | - | - | - | - | No | No SVHC | - | - | ||
![]() ICF-324-T-I Samtec | 31 |
| - | 2 Weeks | Production (Last Updated: 1 year ago) | Tin | Surface Mount | - | - | LIQUID CRYSTAL POLYMER | - | - | - | - | 1.2 inch | - | Samtec | MATTE TIN OVER NICKEL (50) | Copper | - | 18 | - | SAMTEC INC | - | Samtec | PRODUCTION (Last Updated: 1 year ago) | ICF-324-T-I | - | - | - | - | STRAIGHT | - | - | 125 °C | -65 °C | ROHS COMPLIANT | - | Active | - | - | - | 5.26 | Compliant | Yes | - | - | - | Tiger Eye | - | - | Bulk | - | ICF | e3 | Yes | - | - | Solder | EAR99 | DIP, Socket | - | - | 2 | Female | TIGER EYE CONTACT | 8536.69.40.40 | IC & Component Sockets | - | - | 2.54 mm | Straight | 2.54 mm | - | compliant | 1 A | - | - | - | - | - | 24 | - | RECTANGULAR | 0.375 inch | - | - | 0.18 inch | MACHINE SCREW | - | 5000000000 Ω | 7.62 mm | 0.1 inch | - | - | - | 600VAC V | 0.24 mm | Tin (Sn) - with Nickel (Ni) barrier | IC & Component Sockets | IC SOCKET | - | - | DIP24 | - | - | - | IC & Component Sockets | - | - | - | - | - | - | - | No | No SVHC | - | - | ||
![]() ICF-314-T-I Samtec | 18 |
| - | 2 Weeks | - | Tin | - | - | - | LIQUID CRYSTAL POLYMER | - | - | - | LCP (Liquid Crystal Polymer) | 0.7 inch | Straight | Samtec | MATTE TIN OVER NICKEL (50) | Beryllium Copper | - | 32 | - | SAMTEC INC | - | Samtec | - | ICF-314-T-I | - | - | - | Surface Mount | STRAIGHT | - | - | 125 °C | -65 °C | ROHS COMPLIANT | - | Active | - | - | - | 5.25 | Details | Yes | - | - | Solder | Tiger Eye | - | -55 to 125 °C | Tube | - | ICF | e3 | Yes | - | - | - | EAR99 | - | DIP Socket | - | 2 | Receptacle | TIGER EYE CONTACT | 8536.69.40.40 | IC & Component Sockets | - | - | 2.5400 mm | - | 2.54 mm | - | compliant | 1 A | - | - | - | - | - | 14 | - | RECTANGULAR | 0.375 inch | - | - | 0.18 inch | RND PIN-SKT | - | 5000000000 Ω | 7.62 mm | 0.1 inch | - | SURFACE MOUNT | - | 600VAC V | 0.246 mm | Tin (Sn) - with Nickel (Ni) barrier | IC & Component Sockets | IC SOCKET | - | - | DIP14 | - | - | - | IC & Component Sockets | 17.78 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() ICF-322-T-O Samtec | 36 |
| - | 2 Weeks | - | - | - | - | - | LIQUID CRYSTAL POLYMER | - | - | - | - | 1.1 inch | - | Samtec | MATTE TIN OVER NICKEL (50) | BERYLLIUM COPPER | - | 20 | - | SAMTEC INC | - | Samtec | - | ICF-322-T-O | - | - | - | - | STRAIGHT | - | - | 125 °C | -65 °C | ROHS COMPLIANT | - | Active | - | - | - | 5.25 | Details | Yes | - | - | - | Tiger Eye | - | - | Tube | - | ICF | e3 | Yes | - | - | - | EAR99 | - | - | - | - | - | TIGER EYE CONTACT | 8536.69.40.40 | IC & Component Sockets | - | - | - | - | 2.54 mm | - | compliant | 1 A | - | - | - | - | - | 22 | - | RECTANGULAR | 0.375 inch | - | - | 0.18 inch | MACHINE SCREW | - | 5000000000 Ω | - | 0.1 inch | - | - | - | 600VAC V | 0.36 mm | Tin (Sn) - with Nickel (Ni) barrier | IC & Component Sockets | IC SOCKET | - | - | DIP22 | - | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICO-320-SGT Samtec Inc. | 371 |
| Datasheet | 3 Weeks | - | - | Through Hole | Through Hole | - | Polyester, Glass Filled | 20 (2 x 10) | Beryllium Copper | Brass | - | - | - | - | Gold | Copper | - | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2011 | ICO | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | - | 2 | Female | LOW PROFILE | 8536.69.40.40 | - | - | - | - | Straight | - | 10.03mm | - | 1A | 0.100 2.54mm | - | - | - | - | 20 | Tin | RECTANGULAR | 0.395 inch | - | - | - | MACHINE SCREW | 10mOhm | 5GOhm | 7.62 mm | 0.1 inch | - | - | - | 1400VAC V | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | - | Open Frame | - | - | - | 25.4mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() ICA-318-SGT Samtec | 33 |
| - | - | Production (Last Updated: 1 year ago) | Gold | Through Hole | - | - | POLYESTER | - | - | - | Polyester | 0.9 inch | Straight | - | GOLD (30) OVER NICKEL (50) | Beryllium Copper | - | - | - | SAMTEC INC | - | Samtec Inc | PRODUCTION (Last Updated: 1 year ago) | ICA-318-SGT | - | - | - | Through Hole | STRAIGHT | - | - | 125 °C | -65 °C | ROHS COMPLIANT | - | Obsolete | - | - | - | 5.59 | Compliant | Yes | - | - | Solder | - | - | -55 to 125 °C | Bulk | - | ICA | e3 | Yes | - | - | Solder | EAR99 | - | DIP Socket | - | 2 | Receptacle | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | 2.5400 mm | Straight | 2.54 mm | - | not_compliant | 1 A | - | - | - | - | - | 18 | - | RECTANGULAR | 0.395 inch | - | - | 0.1 inch | MACHINE SCREW | - | 5000000000 Ω | 7.62 mm | 0.1 inch | - | SOLDER | - | 1000VAC V | 0.3 mm | Tin (Sn) - with Nickel (Ni) barrier | - | IC SOCKET | - | - | DIP18 | - | - | - | - | 22.86 mm | - | - | - | - | - | - | No | - | - | - | ||
![]() 10-2820-90 Aries Electronics | In Stock | - | Datasheet | 7 Weeks | - | - | - | Through Hole, Right Angle, Horizontal | - | Polyamide (PA46), Nylon 4/6 | 10 (2 x 5) | Phosphor Bronze | Phosphor Bronze | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2013 | Vertisockets™ 800 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.2 (5.08mm) Row Spacing | - | - | - | VERTISOCKETS, UL 94V-0 | - | - | - | 1.5A | - | - | 2.54mm | - | - | - | 0.100 2.54mm | - | - | 0.55 inch | - | 10 | - | RECTANGULAR | 0.3 inch | - | - | 0.48 inch | SQ PIN-SKT | - | - | - | 0.1 inch | - | - | - | - | 0.1 mm | - | - | - | 0.145 3.68mm | 0.100 2.54mm | - | - | - | Closed Frame | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 116-83-650-41-004101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | 50 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 50 (2 x 25) | Beryllium Copper | Brass | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | - | 50 | Tin | - | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | - | Elevated, Open Frame | - | - | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 520-AG11D-LF TE Connectivity | In Stock | - | - | - | - | Gold Over Nickel | - | - | - | Polyester | - | - | - | - | - | Straight | TE Connectivity | - | Beryllium Copper | 10(mohm) | 24 | Not Required | TE CONNECTIVITY LTD | Polyester | TE Connectivity | - | 520-AG11D-LF | 520-AG11D-LF | + 105 C | - 55 C | - | Through Hole | 2 | -55C to 105C | - | - | - | 2-1571550-6 | Active | 2.54(mm) | 10.16(mm) | No | 1.64 | Details | Yes | 7.62(mm) | IC & Component Sockets DIP .3CL 20P S/M CFRM AU/SN | Solder | - | 0.090689 oz | - | Tube | - | - | - | - | - | - | - | EAR99 | - | DIP Socket | 20 Position | 2 Row | SKT | - | 8536.69.40.40 | IC & Component Sockets | - | - | 2.54 mm | - | - | - | not_compliant | 3/Contact(A) | - | Through Hole | - | - | - | 20(POS) | - | - | - | - | - | - | - | - | 5000(Mohm) | 7.62 mm | - | - | - | - | - | - | - | IC & Component Sockets | IC SOCKET | - | - | - | 1.31N | DIP / SIP Sockets | - | IC & Component Sockets | - | 25.4(mm) | - | - | - | - | - | - | - | - | - | ||
![]() 110-83-324-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | 24 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | - | - | - | - | Gold | Copper | - | - | - | - | Polychlorinated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 110 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | - | 2 | - | STANDARD: UL 94V-0, LOW PROFILE | 8536.69.40.40 | - | 150V | - | - | Straight | - | 10.1mm | - | 1A | 0.100 2.54mm | - | 100V | - | - | 24 | Tin | - | - | - | 3.175mm | - | RND PIN-SKT | 10mOhm | 10GOhm | 7.62 mm | - | - | - | - | 1400VAC V | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | - | Open Frame | - | - | - | 30.4mm | 10.1mm | 29.5μin 0.75μm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 05-0513-10T Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 5 (1 x 5) | Beryllium Copper | Brass | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 0513 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | SIP | 5 | 1 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | 2.54mm | 5 | Tin | RECTANGULAR | - | - | 3.175mm | - | RND PIN-SKT | - | - | - | - | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | ||
![]() D01-9970342 Harwin Inc. | 5379 |
| Datasheet | 17 Weeks | - | - | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | 3 (1 x 3) | Beryllium Copper | Brass | - | - | - | - | Gold | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2010 | D01-997 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | SIP | - | 1 | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | Straight | - | 2.54mm | - | 1A | 0.100 2.54mm | - | - | - | - | 3 | Tin | - | - | Black | 3.175mm | - | - | 10mOhm | - | - | - | 100V | - | 1A | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | - | - | - | - | - | 7.62mm | - | Flash | 196.9μin 5.00μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | ||
![]() ICO-318-MTT Samtec Inc. | 32 |
| - | 3 Weeks | - | - | Through Hole | Through Hole | - | Polyester, Glass Filled | 18 (2 x 9) | Beryllium Copper | Brass | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | 2011 | ICO | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | - | 2 | Female | LOW PROFILE | 8536.69.40.40 | - | - | 1A | - | Straight | - | - | not_compliant | - | 0.100 2.54mm | - | - | 0.895 inch | - | 18 | - | RECTANGULAR | 0.395 inch | - | - | 0.05 inch | MACHINE SCREW | 10mOhm | 5000000000Ohm | - | 0.1 inch | - | - | - | 1000VAC V | 0.3 mm | - | - | - | 0.108 2.74mm | 0.100 2.54mm | - | - | - | Open Frame | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 110-83-318-41-001101 Preci-Dip | 32 |
| Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | 18 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 18 (2 x 9) | Beryllium Copper | Brass | - | - | - | - | Gold | Copper | - | - | - | - | Polychlorinated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 110 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | - | 2 | - | STANDARD: UL94V-0, LOW PROFILE | 8536.69.40.40 | - | 150V | - | - | Straight | - | 10.1mm | - | 1A | 0.100 2.54mm | - | 100V | - | - | 18 | Tin | - | - | - | 3.175mm | - | RND PIN-SKT | 10mOhm | 10GOhm | 7.62 mm | - | - | - | - | 1400VAC V | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | - | Open Frame | - | - | - | 22.8mm | 10.1mm | 29.5μin 0.75μm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 14-3518-11 Aries Electronics | In Stock | - | Datasheet | 4 Weeks | - | - | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 14 (2 x 7) | Beryllium Copper | Brass | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 518 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | 14 | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 1.4 inch | 2.54mm | 14 | - | RECTANGULAR | 0.4 inch | - | 3.175mm | 0.165 inch | RND PIN-SKT | - | - | - | 0.1 inch | - | - | - | - | 0.3 mm | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | - | Open Frame | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 |