- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Contact Materials | Insulation Materials | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | RoHS | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | Voltage - Rated DC | Current Rating (Amps) | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Pitch - Mating | Voltage - Rated AC | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Dielectric Withstanding Voltage | Termination Post Length | Pitch - Post | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 12-6810-90C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | 12 | Polyamide (PA46), Nylon 4/6, Glass Filled | 12 (2 x 6) | Beryllium Copper | Brass | Gold | - | - | - | - | - | - | - | - | - | Bulk | 2013 | Vertisockets™ 800 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | STANDARD: UL 94V-HB | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 12 | Tin | - | - | 3.556mm | - | - | - | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | Closed Frame | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() NTE435K52 NTE Electronics, Inc. | In Stock | - | - | - | - | - | Through Hole | - | - | - | 52 (2 x 26) | - | - | - | - | - | NTE Electronics | NTE435K52 | NTE Electronics, Inc | Bulk | Active | - | - | - | - | - | - | - | - | - | Solder | - | - | DIP, 0.698 (17.72mm) Row Spacing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.142 (3.60mm) | 0.070 (1.78mm) | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 3 Weeks | Tin | Through Hole | Through Hole | - | - | Polyester, Glass Filled | 42 (2 x 21) | Phosphor Bronze | Phosphor Bronze | Tin | Bronze | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2007 | 4800 | - | - | Active | 1 (Unlimited) | Solder | - | - | DIP, 0.6 (15.24mm) Row Spacing | 42 | 85°C | -25°C | 2 | Female | - | - | 1A | 2.54mm | - | - | - | 1A | 0.100 2.54mm | 100V | - | 42 | Tin | - | - | - | - | - | - | 5GOhm | 15.24 mm | - | - | - | 0.100 2.54mm | Open Frame | - | 53.34mm | 17.78mm | 135.0μin 3.43μm | 135.0μin 3.43μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() NTE435P22 NTE Electronics, Inc. | In Stock | - | - | - | - | - | Through Hole | - | 22 | - | 22 (2 x 11) | - | - | - | - | - | NTE Electronics | NTE435P22 | NTE Electronics, Inc | Bag | Active | Non-Compliant | - | - | - | - | - | - | - | - | Solder | - | - | DIP, 0.4 (10.16mm) Row Spacing | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | Open Frame | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 24-3518-10 Aries Electronics | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | Gold | Brass, Copper | - | - | - | - | - | - | - | - | Bulk | 2007 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP | DIP, 0.3 (7.62mm) Row Spacing | 24 | 125°C | -55°C | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 24 | Tin | RECTANGULAR | 0.4 inch | - | 0.165 inch | RND PIN-SKT | - | - | 7.62 mm | 0.1 inch | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 2.41mm | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 08-2503-30 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 8 (2 x 4) | Beryllium Copper | Phosphor Bronze | Gold | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2007 | 503 | e3 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | - | DIP, 0.2 (5.08mm) Row Spacing | 8 | - | - | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | unknown | 3A | 0.100 2.54mm | - | 2.54mm | 8 | Tin | - | - | 12.7mm | - | - | - | - | - | - | - | 0.500 12.70mm | 0.100 2.54mm | Closed Frame | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 2272 |
| Datasheet | 11 Weeks | Gold | Through Hole | Through Hole | QFN | - | Polyethersulfone (PES) | 48 (4 x 12) | Beryllium Copper | Beryllium Copper | Gold | Copper | - | - | - | - | - | - | - | - | Bulk | 2007 | Textool™ | - | - | Active | 1 (Unlimited) | Solder | - | Socket | QFN | 48 | - | - | - | - | - | - | - | 500μm | Straight | - | - | - | 0.020 0.50mm | - | - | 48 | Gold | - | - | - | - | - | 25mOhm | - | - | - | - | 0.118 3.00mm | - | Closed Frame | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | 2001 | OEM | - | - | Active | 1 (Unlimited) | - | - | - | - | 32 | 105°C | -55°C | 6 | Female | - | - | - | 2.54mm | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | 25mOhm | 1MOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() NTE429 NTE Electronics, Inc. | In Stock | - | - | - | - | - | Through Hole | - | - | - | 28 (2 x 14) | - | - | - | - | - | NTE Electronics | NTE429 | NTE Electronics, Inc | Bulk | Active | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Frame | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 110-87-308-41-105101 Preci-Dip | 15 |
| Datasheet | 10 Weeks | Gold, Tin | Surface Mount | Surface Mount | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 8 (2 x 4) | Beryllium Copper | Brass | Gold | Brass, Copper | Polychlorinated | - | - | - | - | - | - | -55°C~125°C | Bulk | 2010 | 110 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | 2 | - | - | 150V | - | - | Straight | 10.1mm | - | 1A | 0.100 2.54mm | 100V | - | 8 | Tin | - | - | 2.9972mm | - | RND PIN-SKT | 10mOhm | 10GOhm | 7.62 mm | 0.1 inch | 1400VAC V | 0.118 3.00mm | 0.100 2.54mm | Open Frame | - | 10.1mm | 10.1mm | Flash | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 110-83-304-41-005101 Preci-Dip | In Stock | - | - | 10 Weeks | - | Through Hole | Through Hole | - | 4 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 4 (2 x 2) | Beryllium Copper | Brass | Gold | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 110 | - | - | Active | 1 (Unlimited) | Solder | - | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | - | - | - | 10mOhm | - | - | - | - | - | 0.100 2.54mm | Open Frame | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 115-83-312-41-001101 Preci-Dip | 6 |
| - | 10 Weeks | - | Through Hole | Through Hole | - | 12 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 12 (2 x 6) | Beryllium Copper | Brass | Gold | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 115 | - | - | Active | 1 (Unlimited) | Solder | - | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | 2.413mm | - | - | 10mOhm | - | - | - | - | 0.095 2.41mm | 0.100 2.54mm | Open Frame | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 115-83-316-41-001101 Preci-Dip | 15 |
| - | 10 Weeks | - | Through Hole | Through Hole | - | 16 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 16 (2 x 8) | Beryllium Copper | Brass | Gold | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 115 | - | - | Active | 1 (Unlimited) | Solder | - | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | 2.413mm | - | - | 10mOhm | - | - | - | - | 0.095 2.41mm | 0.100 2.54mm | Open Frame | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 110-87-424-41-005101 Preci-Dip | 6 |
| - | 10 Weeks | - | Through Hole | Through Hole | - | 24 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | Gold | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 110 | - | - | Active | 1 (Unlimited) | Solder | - | - | DIP, 0.4 (10.16mm) Row Spacing | - | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | - | - | - | 10mOhm | - | - | - | - | - | 0.100 2.54mm | Open Frame | - | - | - | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 110-83-624-41-005101 Preci-Dip | 32 |
| - | 10 Weeks | - | Through Hole | Through Hole | - | 24 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | Gold | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 110 | - | - | Active | 1 (Unlimited) | Solder | - | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | - | - | - | 10mOhm | - | - | - | - | - | 0.100 2.54mm | Open Frame | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 115-83-628-41-001101 Preci-Dip | 15 |
| - | 10 Weeks | - | Through Hole | Through Hole | - | 28 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 115 | - | - | Active | 1 (Unlimited) | Solder | - | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | 2.413mm | - | - | 10mOhm | - | - | - | - | 0.095 2.41mm | 0.100 2.54mm | Open Frame | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 110-87-648-41-005101 Preci-Dip | 32 |
| - | 10 Weeks | - | Through Hole | Through Hole | - | 48 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 48 (2 x 24) | Beryllium Copper | Brass | Gold | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 110 | - | - | Active | 1 (Unlimited) | Solder | - | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | - | - | - | 10mOhm | - | - | - | - | - | 0.100 2.54mm | Open Frame | - | - | - | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 110-87-628-41-005101 Preci-Dip | In Stock | - | - | 10 Weeks | - | Through Hole | Through Hole | - | 28 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 110 | - | - | Active | 1 (Unlimited) | Solder | - | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | - | - | - | 10mOhm | - | - | - | - | - | 0.100 2.54mm | Open Frame | - | - | - | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 110-87-428-41-005101 Preci-Dip | 32 |
| - | 10 Weeks | - | Through Hole | Through Hole | - | 28 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 110 | - | - | Active | 1 (Unlimited) | Solder | - | - | DIP, 0.4 (10.16mm) Row Spacing | - | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | - | - | - | 10mOhm | - | - | - | - | - | 0.100 2.54mm | Open Frame | - | - | - | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 110-87-636-41-005101 Preci-Dip | 6 |
| - | 10 Weeks | - | Through Hole | Through Hole | - | 36 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 36 (2 x 18) | Beryllium Copper | Brass | Gold | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 110 | - | - | Active | 1 (Unlimited) | Solder | - | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | - | - | - | 10mOhm | - | - | - | - | - | 0.100 2.54mm | Open Frame | - | - | - | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - |