- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Part Number | Part Life Cycle Code | Risk Rank | Rohs Code | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Depth | Reach Compliance Code | Current Rating | Pitch - Mating | Voltage - Rated AC | Body Length or Diameter | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Dielectric Withstanding Voltage | Number of Poles | Contact Finish Termination | Device Socket Type | Termination Post Length | Pitch - Post | Device Type Used On | Features | Length | Contact Finish Thickness - Mating | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 115-83-648-41-001101 Preci-Dip | 32 |
| - | 10 Weeks | Through Hole | Through Hole | - | 48 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 48 (2 x 24) | Beryllium Copper | Brass | Gold | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 115 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | - | Tin | - | - | 2.413mm | - | - | 10mOhm | - | - | - | - | - | - | - | 0.095 2.41mm | 0.100 2.54mm | - | Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 115-83-636-41-001101 Preci-Dip | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | - | 36 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 36 (2 x 18) | Beryllium Copper | Brass | Gold | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 115 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | - | Tin | - | - | 2.413mm | - | - | 10mOhm | - | - | - | - | - | - | - | 0.095 2.41mm | 0.100 2.54mm | - | Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 110-83-632-41-005101 Preci-Dip | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | - | 32 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 32 (2 x 16) | Beryllium Copper | Brass | Gold | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 110 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | - | Tin | - | - | - | - | - | 10mOhm | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() ICA-308-SST Samtec Inc. | 86 |
| - | 4 Weeks | Through Hole | Through Hole | - | - | Polyester, Glass Filled | 8 (2 x 4) | Beryllium Copper | Brass | Gold | Copper | - | Polyester | - | - | - | - | - | -55°C~105°C | Bulk | 2011 | ICA | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | 2 | STANDARD: UL 94V-0 | - | - | - | Straight | 10.03mm | - | 1A | 0.100 2.54mm | - | - | - | 8 | Tin | RECTANGULAR | 0.395 inch | 3.175mm | - | MACHINE SCREW | 10mOhm | 5GOhm | 7.62 mm | 0.1 inch | 1000VAC V | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | Open Frame | 10.16mm | 10.0μin 0.25μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 115-87-306-41-001101 Preci-Dip | 6 |
| - | 10 Weeks | Through Hole | Through Hole | - | 6 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 6 (2 x 3) | Beryllium Copper | Brass | Gold | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 115 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | - | Tin | - | - | 2.413mm | - | - | 10mOhm | - | - | - | - | - | - | - | 0.095 2.41mm | 0.100 2.54mm | - | Open Frame | - | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 115-83-610-41-001101 Preci-Dip | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | - | 10 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 10 (2 x 5) | Beryllium Copper | Brass | Gold | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 115 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | - | Tin | - | - | 2.413mm | - | - | 10mOhm | - | - | - | - | - | - | - | 0.095 2.41mm | 0.100 2.54mm | - | Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 217-87-764-41-005101 Preci-Dip | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | 217 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 115-83-642-41-001101 Preci-Dip | 32 |
| - | 10 Weeks | Through Hole | Through Hole | - | 42 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 42 (2 x 21) | Beryllium Copper | Brass | Gold | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 115 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | - | Tin | - | - | 2.413mm | - | - | 10mOhm | - | - | - | - | - | - | - | 0.095 2.41mm | 0.100 2.54mm | - | Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 110-87-624-41-005101 Preci-Dip | 32 |
| - | 10 Weeks | Through Hole | Through Hole | - | 24 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | Gold | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 110 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | - | Tin | - | - | - | - | - | 10mOhm | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Open Frame | - | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 115-83-318-41-001101 Preci-Dip | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | - | 18 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 18 (2 x 9) | Beryllium Copper | Brass | Gold | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 115 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | - | Tin | - | - | 2.413mm | - | - | 10mOhm | - | - | - | - | - | - | - | 0.095 2.41mm | 0.100 2.54mm | - | Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 110-83-428-41-005101 Preci-Dip | 6 |
| - | 10 Weeks | Through Hole | Through Hole | - | 28 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 110 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.4 (10.16mm) Row Spacing | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | - | Tin | - | - | - | - | - | 10mOhm | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 110-83-628-41-005101 Preci-Dip | 32 |
| - | 10 Weeks | Through Hole | Through Hole | - | 28 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 110 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | - | Tin | - | - | - | - | - | 10mOhm | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 115-87-648-41-001101 Preci-Dip | 6 |
| - | 10 Weeks | Through Hole | Through Hole | - | 48 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 48 (2 x 24) | Beryllium Copper | Brass | Gold | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 115 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | - | Tin | - | - | 2.413mm | - | - | 10mOhm | - | - | - | - | - | - | - | 0.095 2.41mm | 0.100 2.54mm | - | Open Frame | - | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 115-83-632-41-001101 Preci-Dip | 32 |
| - | 10 Weeks | Through Hole | Through Hole | - | 32 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 32 (2 x 16) | Beryllium Copper | Brass | Gold | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 115 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | - | Tin | - | - | 2.413mm | - | - | 10mOhm | - | - | - | - | - | - | - | 0.095 2.41mm | 0.100 2.54mm | - | Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 110-83-318-41-005101 Preci-Dip | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | - | 18 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 18 (2 x 9) | Beryllium Copper | Brass | Gold | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 110 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | - | Tin | - | - | - | - | - | 10mOhm | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 115-83-624-41-001101 Preci-Dip | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | - | 24 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | Gold | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 115 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | - | Tin | - | - | 2.413mm | - | - | 10mOhm | - | - | - | - | - | - | - | 0.095 2.41mm | 0.100 2.54mm | - | Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() MHAS-361-ZUGG-19 Samtec | In Stock | - | - | - | - | - | - | - | - | - | - | - | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | - | Samtec Inc | MHAS-361-ZUGG-19 | Active | 5.69 | Yes | - | - | - | - | e4 | Yes | - | - | - | EAR99 | - | - | - | PGA SOCKET | 8536.69.40.40 | - | - | - | - | compliant | - | - | - | - | - | 361 | - | - | - | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | - | - | PGA361 | - | - | - | - | - | - | - | - | ||
![]() SMPX-84LCC-N Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | SMD/SMT | - | Thermoplastic, Glass Filled | 84 (4 x 21) | Phosphor Bronze | Phosphor Bronze | Tin | - | - | - | - | - | - | - | - | -50°C~105°C | Tube | 2011 | SMPX | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | PLCC | 84 | - | STANDARD: 94V-0, LOW PROFILE | 8536.69.40.40 | - | 1A | - | - | - | - | 0.050 1.27mm | - | 1.417 inch | 1.27mm | 84 | - | - | 1.417 inch | - | 0.187 inch | BELLOWED TYPE | 15mOhm | 10000000000Ohm | - | - | 1000VAC V | - | - | - | - | 0.050 1.27mm | - | Closed Frame | - | 160.0μin 4.06μm | - | - | RoHS Compliant | - | - | ||
![]() 114-87-320-41-117101 Preci-Dip | 32 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 20 (2 x 10) | Beryllium Copper | Brass | Gold | Copper | - | Polychlorinated | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 114 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | 2 | 94V-0 | 8536.69.40.40 | 150V | - | Straight | 10.1mm | - | 1A | 0.100 2.54mm | 100V | - | - | 20 | Tin | - | - | 1.1938mm | - | - | 10mOhm | 10GOhm | 7.62 mm | - | - | 20 | - | - | 0.047 1.20mm | 0.100 2.54mm | - | Open Frame | 25.3mm | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 110-83-624-41-001101 Preci-Dip | 1057 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | Gold | Copper | - | Polychlorinated | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 110 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | 2 | STANDARD: UL 94V-0, LOW PROFILE | 8536.69.40.40 | 150V | - | Straight | 17.7mm | - | 1A | 0.100 2.54mm | 100V | - | - | 24 | Tin | - | - | 3.175mm | - | RND PIN-SKT | 10mOhm | 10GOhm | 15.24 mm | - | 1400VAC V | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | Open Frame | 30.5mm | 29.5μin 0.75μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | - |