- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Weight | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Base/Housing Material | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Mfr | Mounting | Mounting Styles | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Termination Method | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Pitch | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Pitch - Mating | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Row Spacing - Mating | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | ELV | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Number of Poles | Contact Finish Termination | Device Socket Type | Termination Post Length | Pitch - Post | Device Type Used On | Features | Product Length | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 110-87-624-41-001101 Preci-Dip | 110 |
| Datasheet | 10 Weeks | - | Gold, Tin | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | 24 (2 x 12) | Beryllium Copper | Brass | - | - | - | Gold | Brass, Copper | - | Polychlorinated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2010 | 110 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | 2 | Female | STANDARD: UL 94V-0, LOW PROFILE | 8536.69.40.40 | 150V | - | - | Straight | - | 17.7mm | - | 1A | 0.100 2.54mm | 100V | - | - | - | - | 24 | Tin | - | - | - | - | RND PIN-SKT | 10mOhm | 10GOhm | 15.24 mm | - | - | - | - | - | 1400VAC V | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | Open Frame | - | 30.5mm | 17.7mm | Flash | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() ICO-640-NTT Samtec | 13 |
| - | - | Production (Last Updated: 1 year ago) | Tin | Through Hole | - | - | - | GLASS FILLED POLYESTER | - | - | - | - | Polyester | 1.995 inch | Straight | TIN OVER NICKEL (50) | Beryllium Copper | SAMTEC INC | - | Samtec Inc | PRODUCTION (Last Updated: 1 year ago) | ICO-640-NTT | - | Through Hole | STRAIGHT | - | 105 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 5.26 | Compliant | Yes | Solder | - | -55 to 105 °C | Bulk | - | ICO | e3 | Yes | - | - | Solder | EAR99 | - | DIP Socket | - | 105 °C | -55 °C | - | 2 | Receptacle | LOW PROFILE | 8536.69.40.40 | - | - | 2.5400 mm | Straight | 2.54 mm | - | not_compliant | 1 A | - | - | - | - | - | - | 40 | - | RECTANGULAR | 0.695 inch | - | 0.05 inch | MACHINE SCREW | - | 5000000000 Ω | 15.24 mm | 0.1 inch | - | - | SOLDER | 1 A | 1000VAC V | 0.6 mm | - | Tin (Sn) - with Nickel (Ni) barrier | IC SOCKET | - | - | DIP40 | - | 50.8 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() 110-87-312-41-001101 Preci-Dip | 6 |
| Datasheet | 10 Weeks | - | Gold, Tin | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | 12 (2 x 6) | Beryllium Copper | Brass | - | - | - | Gold | Brass, Copper | - | Polychlorinated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2010 | 110 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | 2 | - | STANDARD: UL 94V-0, LOW PROFILE | 8536.69.40.40 | 150V | - | - | Straight | - | 10.1mm | - | 1A | 0.100 2.54mm | 100V | - | - | - | - | 12 | Tin | - | - | 3.175mm | - | RND PIN-SKT | 10mOhm | 10GOhm | 7.62 mm | - | - | - | - | - | 1400VAC V | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | Open Frame | - | 15.2mm | 10.1mm | Flash | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | 200 | - | Datasheet | 8 Weeks | - | Gold | Through Hole | Connector | DIP | 44 | Polysulfone (PSU), Glass Filled | 453.59237g | 48 (2 x 24) | Beryllium Copper | Beryllium Copper | - | - | - | Gold | Copper | - | Polysulfone | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2000 | Textool™ | - | - | Active | 1 (Unlimited) | Press-Fit | - | DIP, Socket | DIP, ZIF (ZIP), 0.6 (15.24mm) Row Spacing | 48 | 150°C | -55°C | - | 2 | Female | - | - | - | 1A | 2.54mm | Straight | - | 22.9mm | - | 1A | 0.100 2.54mm | - | - | - | - | 2.54mm | 48 | Gold | - | - | - | - | - | 15mOhm | 1GOhm | 15.24 mm | - | - | - | - | - | - | - | 48 | - | - | 0.110 2.78mm | 0.100 2.54mm | - | Closed Frame | - | 88.1mm | 11.9mm | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() XR2C-3205 Omron Electronics Inc-EMC Div | 200 | - | Datasheet | 12 Weeks | - | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | 32 (1 x 32) | Beryllium Copper | Beryllium Copper | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2002 | XR2 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | SIP | - | - | - | - | 1 | - | - | 8536.69.40.40 | - | - | - | Straight | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | 32 | - | - | - | - | - | - | 20mOhm | - | - | - | - | 300V | - | 1A | - | - | - | - | - | 0.092 2.33mm | 0.100 2.54mm | - | Closed Frame | - | - | - | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() NTE419 NTE Electronics, Inc. | In Stock | - | - | - | - | - | Through Hole | Through Hole | - | - | - | - | 3 (Round) | - | - | - | - | - | - | - | - | - | NTE Electronics | - | NTE419 | NTE Electronics, Inc | - | - | - | - | - | Bulk | - | - | Active | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | Transistor, TO-5 and TO-39 | - | - | - | - | - | Female | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 510-83-179-18-111101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | - | 179 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | 179 (18 x 18) | Beryllium Copper | Brass | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | - | PGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | - | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | Open Frame | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() ICS-314-T Adam Tech | 1078 |
| - | 9 Weeks | - | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | 14 (2 x 7) | Phosphor Bronze | Phosphor Bronze | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | - | ICS | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | 14 | - | - | - | - | - | STANDARD: UL 94V-0, LOW PROFILE | 8536.69.40.40 | - | 1A | - | - | 2.54mm | - | - | - | 0.100 2.54mm | - | - | 0.7 inch | - | 2.54mm | 14 | - | RECTANGULAR | 0.394 inch | - | 0.189 inch | BELLOWED TYPE | 20mOhm | 5000000000Ohm | - | 0.1 inch | - | - | - | - | 1000VAC V | 0.3 mm | - | - | - | 0.124 3.15mm | 0.100 2.54mm | - | Open Frame | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 614-87-628-31-012101 Preci-Dip | 17 |
| Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | 28 (2 x 14) | Beryllium Copper | Brass | - | - | - | Gold | Copper | - | Polychlorinated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2012 | 614 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | 2 | Female | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | Straight | - | 17.7mm | - | 1A | 0.100 2.54mm | - | - | - | - | - | 28 | Tin | - | - | - | - | - | 10mOhm | - | 15.24 mm | - | - | - | - | - | - | - | - | - | - | 0.136 3.45mm | 0.100 2.54mm | - | Carrier, Open Frame | - | 35.5mm | - | Flash | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 24-6554-16 Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | - | 24 | Polyphenylene Sulfide (PPS), Glass Filled | - | 24 (2 x 12) | Beryllium Copper | Beryllium Copper | - | - | - | Nickel Boron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2013 | 55 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, ZIF (ZIP), 0.6 (15.24mm) Row Spacing | - | - | - | - | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 1.79 inch | - | 2.54mm | 24 | Nickel Boron | RECTANGULAR | 0.9 inch | 2.794mm | 0.47 inch | BELLOWED TYPE | - | 1000000000Ohm | - | 0.1 inch | - | - | - | - | 1000VAC V | 0.6 mm | - | - | - | 0.110 2.78mm | 0.100 2.54mm | - | Closed Frame | - | - | - | 50.0μin 1.27μm | 50.0μin 1.27μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 116-87-308-41-006101 Preci-Dip | 32 |
| Datasheet | 10 Weeks | - | - | - | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | 8 (2 x 4) | Beryllium Copper | Brass | - | - | - | Gold | Copper | - | Polychlorinated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | 2 | Female | 94V-0 | 8536.69.40.40 | 150V | - | - | Straight | - | 10.1mm | - | 1A | 0.100 2.54mm | 100V | - | - | - | - | 8 | Tin | - | - | - | - | - | 10mOhm | 10GOhm | 7.62 mm | - | - | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | Elevated, Open Frame | - | 10.1mm | - | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 04-0518-10T Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Through Hole | Through Hole | - | 4 | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 4 (1 x 4) | Beryllium Copper | Brass | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2014 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | SIP | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | 2.54mm | 4 | Tin | - | - | 3.175mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | Open Frame | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 110-87-312-41-105101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Gold, Tin | Surface Mount | Surface Mount | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | 12 (2 x 6) | Beryllium Copper | Brass | - | - | - | Gold | Brass, Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | -55°C~125°C | Bulk | 2010 | 110 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | - | - | 8536.69.40.40 | - | - | - | Vertical | - | 2.8mm | - | 1A | 0.100 2.54mm | - | - | - | - | - | 12 | Tin | - | - | 2.9972mm | - | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | 0.1 inch | - | - | - | - | 1400VAC V | - | - | - | - | 0.118 3.00mm | 0.100 2.54mm | - | Open Frame | - | 15.2mm | 10.1mm | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 18-8400-610C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 18 (2 x 9) | Beryllium Copper | Brass | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2007 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | 18 | - | - | - | - | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | - | 18 | - | - | - | 3.556mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | - | Closed Frame, Elevated | - | - | - | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 40-516-11 Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 40 (2 x 20) | Beryllium Copper | Beryllium Copper | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 516 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, ZIF (ZIP) | 40 | - | - | - | 2 | - | UL STANDARD: 94V-0 | - | - | 1A | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | 2.54mm | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | 0.100 2.54mm | - | Closed Frame | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 20-0513-11 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 20 (1 x 20) | Beryllium Copper | Brass | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2013 | 0513 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | SIP | 20 | - | - | - | 1 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 2 inch | - | 2.54mm | 20 | - | RECTANGULAR | - | 3.175mm | - | RND PIN-SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() MHAS-121-ZAGT-11 Samtec | In Stock | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | - | Samtec Inc | - | MHAS-121-ZAGT-11 | - | - | - | - | - | - | - | - | Active | - | 5.69 | Compliant | Yes | - | - | - | Bulk | - | - | e4 | Yes | - | - | Solder | EAR99 | - | - | - | - | - | - | - | Female | PGA SOCKET | 8536.69.40.40 | - | - | 2.54 mm | Straight | - | - | compliant | - | - | - | - | - | - | - | 121 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | - | - | PGA121 | - | - | - | - | - | - | - | No | - | - | - | - | ||
![]() 1-1825276-2 TE Connectivity | In Stock | - | Datasheet | 14 Weeks | - | Tin | Vertical | - | - | - | GLASS FILLED POLYETHYLENE | - | - | - | - | - | - | - | - | Copper | - | Thermoplastic | - | - | - | - | - | - | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 1997 | - | - | yes | - | - | Through Hole | EAR99 | DIP, Socket | - | - | - | - | Black | 2 | Female | STANDARD: 94V-0 | 8536.69.40.40 | - | - | 2.54mm | Straight | 2.54mm | 17.63mm | - | - | - | - | CSA, UL | - | 15.49 mm | - | 32 | - | RECTANGULAR | 0.694 inch | 3.25mm | - | BELLOWED TYPE | 30mOhm | 10GOhm | - | - | Compliant | - | - | - | 1000VAC V | 0.6 mm | - | - | IC SOCKET | - | - | - | - | - | 40.51mm | - | - | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SMPX-20LCC-N-TR Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | - | Surface Mount | SMD/SMT | - | Thermoplastic, Glass Filled | - | 20 (4 x 5) | Phosphor Bronze | Phosphor Bronze | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~105°C | Tape & Reel (TR) | 2011 | SMPX | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | PLCC | 20 | - | - | - | - | - | STANDARD: 94V-0, LOW PROFILE | 8536.69.40.40 | - | 1A | - | - | - | - | - | - | 0.050 1.27mm | - | - | 0.616 inch | - | 1.27mm | 20 | - | - | 0.616 inch | - | 0.187 inch | BELLOWED TYPE | 15mOhm | 10000000000Ohm | - | - | - | - | - | - | 1000VAC V | - | - | - | - | - | 0.050 1.27mm | - | Closed Frame | - | - | - | 160.0μin 4.06μm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 116-87-210-41-007101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | - | 10 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | 10 (2 x 5) | Beryllium Copper | Brass | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.2 (5.08mm) Row Spacing | - | - | - | - | - | - | 94V-0 | 8536.69.40.40 | - | - | - | - | 2.54mm | - | - | 1A | 0.100 2.54mm | - | - | 0.496 inch | - | - | 10 | Tin | RECTANGULAR | 0.299 inch | 3.175mm | 0.11 inch | RND PIN-SKT | 10mOhm | - | - | 0.1 inch | - | - | - | - | 1400VAC V | 0.2 mm | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | Elevated, Open Frame | - | - | - | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - |