- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Base/Housing Material | Body Length | Body Orientation | Brand | Component Type | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Grid Size | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Samacsys Description | Termination Method | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Pitch - Mating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Product Type | Device Socket Type | Termination Post Length | Pitch - Post | Device Type Used On | Contact Configuration | Product | Features | Product Category | Product Length | Product Length (mm) | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Product Height (mm) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 114-87-314-41-134191 Preci-Dip | 15 |
| - | 10 Weeks | - | - | Surface Mount | Surface Mount | - | 14 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 14 (2 x 7) | Beryllium Copper | Brass | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 114 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | 1A | 0.100 2.54mm | - | - | 0.701 inch | - | 14 | Tin | RECTANGULAR | 0.398 inch | - | - | 1.1938mm | 0.165 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | 0.1 inch | - | - | - | - | - | - | 0.047 1.20mm | 0.100 2.54mm | - | - | - | Open Frame | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 225-PRS15001-16 Aries Electronics | In Stock | - | Datasheet | 3 Weeks | - | - | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS) | - | Beryllium Copper | Beryllium Copper | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~200°C | Bulk | 2006 | PRS | - | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | PGA, ZIF (ZIP) | 225 | - | - | - | - | - | WITHOUT MOUNTING EARS | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | 1A | 0.100 2.54mm | - | - | 2.094 inch | - | 225 | Nickel Bronze | RECTANGULAR | 1.875 inch | - | - | 3.175mm | 0.265 inch | RND PIN-SKT | - | - | - | 0.1 inch | - | - | 0.1 mm | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | 15X15 | - | Closed Frame | - | - | - | - | - | - | 30.0μin 0.76μm | 50.0μin 1.27μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 289-PLS17001-16 Aries Electronics | In Stock | - | Datasheet | 3 Weeks | - | - | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS) | - | Beryllium Copper | Beryllium Copper | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~200°C | Bulk | 2006 | PLS | - | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | PGA, ZIF (ZIP) | 289 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | - | 289 | Nickel Bronze | - | - | - | - | 3.175mm | - | - | - | - | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | - | Closed Frame | - | - | - | - | - | - | 30.0μin 0.76μm | 50.0μin 1.27μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 47337-0001 Molex | 12 | - | - | - | - | Gold Over Nickel | - | - | - | - | Polyamide | - | - | - | - | - | Straight | - | - | NOT SPECIFIED | Phosphor Bronze | - | Not Required | MOLEX LLC | Polyamide | Molex | - | 47337-0001 | - | - | Molex | - | - | Surface Mount | - | -55C to 85C | - | - | Box | - | - | Obsolete | 0.9(mm) | 10.6(mm) | Active | No | 8.01 | - | Yes | Molex 0.9mm Pitch Female PLCC Socket, 24 Way SMT, Gold over Nickel Plated Contacts 0.5A | Solder | - | 50VDC | - | Tape and Reel | - | * | - | Yes | - | - | - | EAR99 | - | Camera Socket | - | - | - | - | - | SKT | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | 0.5/Contact(A) | - | - | - | - | - | 24(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC SOCKET | - | - | - | - | - | - | - | - | 10.6(mm) | - | - | - | - | - | 4.2(mm) | - | - | - | - | - | - | ||
![]() ICS-308-T Adam Tech | 5040 | - | - | 9 Weeks | - | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | 8 (2 x 4) | Phosphor Bronze | Phosphor Bronze | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tube | - | ICS | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | 8 | - | - | - | - | - | STANDARD: UL 94V-0, LOW PROFILE | - | - | - | - | - | - | - | - | - | 1A | - | - | - | 2.54mm | - | - | - | 0.100 2.54mm | - | - | 0.4 inch | 2.54mm | 8 | - | RECTANGULAR | 0.394 inch | - | - | - | - | BELLOWED TYPE | 20mOhm | 5000000000Ohm | - | 0.1 inch | - | 1000VAC V | 0.3 mm | - | - | - | 0.124 3.15mm | 0.100 2.54mm | - | - | - | Open Frame | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() ICA-308-ZAGT Samtec | 28 |
| - | 2 Weeks | - | Gold | - | - | - | - | GLASS FILLED POLYESTER | - | - | - | Polyester | 0.4 inch | Straight | Samtec | - | GOLD (30) OVER NICKEL (50) | Beryllium Copper | 56 | - | SAMTEC INC | - | Samtec | - | ICA-308-ZA-GT | ICA | - | - | - | Through Hole | STRAIGHT | - | - | 125 °C | -65 °C | - | ROHS COMPLIANT | - | Active | - | - | - | - | 5.22 | - | Yes | - | Solder | - | - | -55 to 125 °C | Tube | - | ICA | e3 | Yes | - | - | - | EAR99 | - | DIP Socket | - | - | - | - | 2 | Receptacle | UL 94V-0, LOW INSERTION FORCE | 8536.69.40.40 | IC & Component Sockets | - | - | - | - | - | - | - | - | 2.5400 mm | - | - | 2.54 mm | - | compliant | 1 A | - | - | - | - | - | 8 | - | RECTANGULAR | 0.395 inch | - | - | - | 0.1 inch | MACHINE SCREW | - | 5000000000 Ω | 7.62 mm | 0.1 inch | SOLDER | 1000VAC V | 0.3 mm | TIN OVER NICKEL (50) | IC & Component Sockets | IC SOCKET | - | - | DIP8 | - | - | - | IC & Component Sockets | 10.16 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICO-624-STT-L Samtec | 12 |
| - | - | Production (Last Updated: 1 year ago) | - | Through Hole | - | - | - | - | - | - | - | - | - | - | Samtec | - | - | - | 18 | - | - | - | Samtec | PRODUCTION (Last Updated: 1 year ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Bulk | - | ICO | - | - | - | - | Solder | - | - | - | - | - | - | - | 2 | Female | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | 2.54 mm | - | Straight | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 16768 |
| Datasheet | 9 Weeks | - | Tin | Through Hole | Through Hole | - | 8 | Polyester, Glass Filled | 8 (2 x 4) | Phosphor Bronze | Phosphor Bronze | - | - | - | - | - | Tin | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tube | 2009 | 4800 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, Socket | DIP, 0.3 (7.62mm) Row Spacing | 8 | 85°C | -25°C | - | 2 | Female | - | - | - | - | - | - | - | - | - | - | 1A | 2.54mm | - | Straight | - | 5.08mm | - | 1A | 0.100 2.54mm | - | 100V | - | - | 8 | Tin | - | - | - | - | - | - | - | - | 5GOhm | 7.62 mm | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | Open Frame | - | - | - | - | 10.03mm | 10.16mm | 35.4μin 0.90μm | 35.0μin 0.90μm | - | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 87636-2012 Molex | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | GOLD (15) OVER NICKEL | PHOSPHOR BRONZE | - | - | MOLEX LLC | - | Molex | - | 87636-2012 | 87636 | - | - | - | - | STRAIGHT | 2 | - | - | - | - | - | - | Obsolete | - | - | - | - | 5.83 | - | Yes | DIMM Connectors VERT THRU-HOLE 184P Beige Latch 2.67mm | - | - | - | - | - | - | - | e3 | - | - | - | - | - | CARD EDGE CONNECTOR | - | - | - | - | - | - | - | LATCHED | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 184 | - | 2.54 mm | - | compliant | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | TIN (75) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10-2810-90C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | 10 | Polyamide (PA46), Nylon 4/6, Glass Filled | 10 (2 x 5) | Beryllium Copper | Brass | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | Vertisockets™ 800 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.2 (5.08mm) Row Spacing | - | - | - | - | - | - | STANDARD: UL 94V-HB | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | 3A | 0.100 2.54mm | - | - | 0.5 inch | 2.54mm | 10 | Tin | RECTANGULAR | 0.3 inch | - | - | 3.556mm | 0.665 inch | RND PIN-SKT | - | - | - | 0.1 inch | - | - | 0.2 mm | - | - | - | 0.140 3.56mm | 0.100 2.54mm | - | - | - | Closed Frame | - | - | - | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 35842-1316 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | Socket | - | - | 100 | - | - | - | Molex | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | 0358421316 | - | - | - | Active | - | - | Details | - | - | - | 0.374821 oz | 12 V | - | Bulk | - | 35842 | - | - | - | - | - | - | - | Bulb Socket | 3 Position | - | - | White | - | - | - | - | Automotive Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 A | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Connectors | - | - | - | - | - | Housings | - | Automotive Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 20 |
| Datasheet | 8 Weeks | - | Gold | Through Hole | Through Hole | SIL | 32 | Polysulfone (PSU), Glass Filled | 32 (1 x 32) | Beryllium Copper | Beryllium Copper | - | - | - | - | - | Gold | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2001 | Textool™ | - | - | Active | 1 (Unlimited) | Solder | - | DIP | SIP, ZIF (ZIP) | 32 | 150°C | -55°C | - | - | Female | - | - | - | - | - | - | - | - | - | - | 1A | 2.54mm | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | 2.54mm | 32 | Gold | - | - | - | - | - | - | - | - | - | 3.66 mm | - | - | - | - | - | - | - | 0.130 3.30mm | 0.100 2.54mm | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 20-823-90C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | Horizontal, Through Hole | Through Hole, Right Angle, Horizontal | - | 20 | Polyamide (PA46), Nylon 4/6, Glass Filled | 20 (2 x 10) | Beryllium Copper | Brass | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2013 | Vertisockets™ 800 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 1 inch | 2.54mm | 20 | Tin | RECTANGULAR | 0.4 inch | - | - | 3.556mm | - | RND PIN-SKT | - | - | - | 0.1 inch | - | - | 0.3 mm | - | - | - | 0.140 3.56mm | 0.100 2.54mm | - | - | - | Closed Frame | - | - | - | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 35843-1211 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16-0513-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 16 (1 x 16) | Beryllium Copper | Brass | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2013 | 0513 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | SIP | 16 | - | - | - | 1 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | 2.54mm | 16 | Tin | RECTANGULAR | - | - | - | 3.175mm | - | RND PIN-SKT | - | - | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() ICO-632-SGT-L Samtec | In Stock | - | - | 2 Weeks | - | - | - | - | - | - | POLYESTER | - | - | - | - | 1.595 inch | - | - | - | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | - | - | SAMTEC INC | - | Samtec Inc | - | ICO-632-S-GT-L | ICO | - | - | - | - | STRAIGHT | - | - | 125 °C | -65 °C | - | - | - | Active | - | - | - | - | 5.11 | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | EAR99 | - | - | - | - | - | - | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | compliant | 1 A | - | - | - | - | - | 32 | - | RECTANGULAR | 0.695 inch | - | - | - | 0.05 inch | MACHINE SCREW | - | 5000000000 Ω | - | 0.1 inch | SOLDER KINKED LEADS | 1000VAC V | 0.6 mm | TIN OVER NICKEL (50) | - | IC SOCKET | - | - | DIP32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICA-320-ZSTT-L Samtec | In Stock | - | - | - | - | - | - | - | - | - | POLYESTER | - | - | - | - | - | - | - | - | TIN OVER NICKEL | BRASS | - | - | SAMTEC INC | - | Samtec Inc | - | ICA-320-ZSTT-L | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 5.69 | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | EAR99 | - | - | - | - | - | - | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | not_compliant | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | IC SOCKET | - | - | DIP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICO-316-ZCGT Samtec | In Stock | - | - | 2 Weeks | - | - | - | - | - | - | POLYESTER | - | - | - | - | 0.795 inch | - | - | - | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | - | - | SAMTEC INC | - | Samtec Inc | - | ICO-316-ZCGT | - | - | - | - | - | STRAIGHT | - | - | 125 °C | -65 °C | - | - | - | Active | - | - | - | - | 5.26 | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | EAR99 | - | - | - | - | - | - | - | - | UL 94V-0, LOW INSERTION FORCE | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | compliant | 1 A | - | - | - | - | - | 16 | - | RECTANGULAR | 0.395 inch | - | - | - | 0.05 inch | MACHINE SCREW | - | 5000000000 Ω | - | 0.1 inch | SOLDER | 1000VAC V | 0.3 mm | Tin (Sn) - with Nickel (Ni) barrier | - | IC SOCKET | - | - | DIP16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 101 |
| Datasheet | 9 Weeks | - | Tin | Through Hole | Through Hole | - | 28 | Polyester, Glass Filled | 28 (2 x 14) | Phosphor Bronze | Phosphor Bronze | - | - | - | - | - | Tin | Bronze | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tube | 2006 | 4800 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, Socket | DIP, 0.6 (15.24mm) Row Spacing | 28 | 85°C | -25°C | - | 2 | Female | - | - | - | - | - | - | - | - | - | - | 1A | 2.54mm | - | Straight | - | 17.78mm | - | 1A | 0.100 2.54mm | - | 100V | - | - | 28 | Tin | - | - | - | - | - | - | - | - | 5GOhm | 15.24 mm | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | Open Frame | - | - | - | - | 35.43mm | 17.78mm | 35.4μin 0.90μm | 35.0μin 0.90μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 540-88-032-17-400 Preci-Dip | 382 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | - | - | Polyphenylene Sulfide (PPS) | 32 (4 x 8) | Phosphor Bronze | Phosphor Bronze | - | - | - | - | - | Tin | Bronze | - | - | - | Polyphenylene | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | 540 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | PLCC | - | 125°C | -55°C | - | - | Female | STANDARD: UL 94V-0, LOW PROFILE | 8536.69.40.40 | - | 150V | - | - | - | - | - | - | - | - | - | Straight | - | 16.95mm | - | 1A | 0.050 1.27mm | - | 100V | - | - | 32 | - | - | - | - | - | - | - | - | 20mOhm | 5GOhm | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | Closed Frame | - | - | - | 3.8mm | 16.95mm | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - |