- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Contact Resistance Max | Factory Pack QuantityFactory Pack Quantity | Grid Size | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Contact Rows | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Rad Hardened | Risk Rank | RoHS | Row Spacing (mm) | Termination Method | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Pitch | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Pitch - Mating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Housing Color | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Number of Poles | Product Type | Device Socket Type | Termination Post Length | Pitch - Post | Device Type Used On | Insertion Force | Product | Features | Product Category | Product Length (mm) | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Product Height (mm) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 14-6511-10 Aries Electronics | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 14 (2 x 7) | Phosphor Bronze | Phosphor Bronze | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2006 | 511 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | 14 | - | - | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 0.75 inch | 2.54mm | 14 | - | RECTANGULAR | 0.69 inch | - | 3.81mm | 0.3 inch | SQ PIN-SKT | - | - | - | 0.1 inch | - | - | - | - | 0.6 mm | - | - | - | 0.150 3.81mm | 0.100 2.54mm | - | - | - | Closed Frame | - | - | - | - | - | 200.0μin 5.08μm | 200.0μin 5.08μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 10-0513-11 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 10 (1 x 10) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | 0513 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | SIP | 10 | - | - | 1 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | 2.54mm | 10 | - | RECTANGULAR | - | - | 3.175mm | - | RND PIN-SKT | - | - | - | - | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 16-3518-00 Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount, Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 16 (2 x 8) | Beryllium Copper | Brass | - | - | Gold | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 518 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP | DIP, 0.3 (7.62mm) Row Spacing | - | 105°C | -55°C | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | Vertical | - | 10.16mm | - | 3A | 0.100 2.54mm | - | - | - | 2.54mm | 16 | Tin | RECTANGULAR | - | - | 3.175mm | - | RND PIN-SKT | - | - | 7.62 mm | 0.1 inch | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | - | Open Frame | - | - | - | 20.32mm | 3.71mm | 10.0μin 0.25μm | 200.0μin 5.08μm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 16-3518-112 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 16 (2 x 8) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 518 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | 16 | - | - | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 0.8 inch | 2.54mm | 16 | - | RECTANGULAR | 0.4 inch | - | 3.175mm | - | RND PIN-SKT | - | - | - | 0.1 inch | - | - | - | - | 0.3 mm | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | - | Open Frame | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() ICA-632-S-ST-L Samtec | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | - | - | - | Solder | - | - | - | - | - | - | 2 | Female | - | - | - | - | - | 2.54 mm | Straight | - | - | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1437536-3 TE Connectivity | In Stock | - | - | - | Gold Over Nickel | - | - | - | - | Polyester | - | - | - | Straight | - | - | Beryllium Copper | 10(mohm) | - | Not Required | - | Polyester | - | - | - | + 125 C | - 55 C | Through Hole | 2 | -55C to 125C | - | - | - | - | 2.54(mm) | 10.16(mm) | No | - | - | 7.62(mm) | Solder | - | Box/Tube | - | - | - | - | - | - | - | - | - | DIP Socket | 16 Position | - | - | - | SKT | - | - | - | - | - | 2.54 mm | - | - | - | - | 3/Contact(A) | - | Through Hole | - | - | - | 16(POS) | - | - | - | - | - | - | - | - | 5000(Mohm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75N | DIP / SIP Sockets | - | - | 20.32(mm) | - | - | - | - | - | 4.57(mm) | - | - | - | - | - | - | ||
Tiny WHSL | 500 | - | Datasheet | 8 Weeks | Gold | Through Hole | Connector | DIP | 32 | Polysulfone (PSU), Glass Filled | 32 (2 x 16) | Beryllium Copper | Beryllium Copper | - | - | Gold | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2000 | Textool™ | - | - | Active | 1 (Unlimited) | Press-Fit | - | DIP, Socket | DIP, ZIF (ZIP), 0.6 (15.24mm) Row Spacing | 32 | 125°C | -55°C | 2 | Female | - | - | - | - | 1A | 2.54mm | Straight, Vertical | - | 22.9mm | - | 1A | 0.100 2.54mm | - | - | - | 2.54mm | 32 | Gold | - | - | - | - | - | - | 15mOhm | 1GOhm | 11.43 mm | - | - | - | - | - | - | 32 | - | - | 0.110 2.78mm | 0.100 2.54mm | - | - | - | Closed Frame | - | - | - | 2.19mm | 11.6mm | 30.0μin 0.76μm | 30.0μin 0.76μm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1051420133 Molex | In Stock | - | Datasheet | 14 Weeks | - | - | Surface Mount | - | - | Thermoplastic | 2011 (47 x 58) | Copper Alloy | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2012 | 105142 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | LGA | - | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | 0.040 1.02mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.040 1.01mm | - | - | - | Open Frame | - | - | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 39-0518-10H Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 39 | Polyamide (PA46), Nylon 4/6, Glass Filled | 39 (1 x 39) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | SIP | - | - | - | 1 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 3.9 inch | 2.54mm | 39 | Tin | RECTANGULAR | - | - | 3.175mm | - | RND PIN-SKT | - | - | - | - | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | - | Open Frame | - | - | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09-0517-90C Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 9 (1 x 9) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 105°C | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 0517 | e3 | - | Active | 1 (Unlimited) | Solder | - | - | SIP | 9 | - | - | - | - | VERTISOCKETS | - | - | - | - | - | - | 2.54mm | - | - | 3A | - | - | - | - | - | 9 | Tin | RECTANGULAR | 0.1 inch | - | 3.175mm | 0.232 inch | RND PIN-SKT | - | - | - | 0.1 inch | - | - | - | - | - | - | - | - | 0.125 3.18mm | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() IC51-0162-778 Yamaichi | In Stock | - | - | - | Gold | - | - | - | - | POLYETHERSULFONE | - | - | - | - | Yamaichi Electronics | AU ON NI | Beryllium Copper | - | 1 | - | YAMAICHI ELECTRONICS CO LTD | - | Yamaichi Electronics | IC51-0162-778 | IC51 | + 150 C | - 40 C | - | - | - | - | 150 °C | -40 °C | Contact Manufacturer | - | - | - | 5.65 | Details | - | - | - | Bulk | - | IC51 | - | - | - | - | - | EAR99 | - | Chip Carrier | 16 Position | - | - | - | - | WITH SEPARATOR | 8536.69.40.40 | IC & Component Sockets | - | - | 0.65 mm | - | 1.2954 mm | - | unknown | 1 A | - | SMD/SMT | - | - | - | 16 | - | - | 0.173 inch | - | - | - | BELLOWED TYPE | - | 1000000000 Ω | - | 0.026 inch | - | SOLDER | - | 700VAC V | - | - | IC & Component Sockets | IC SOCKET | - | - | SOP16 | - | SOP Sockets | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 110-87-632-41-105101 Preci-Dip | 400 |
| Datasheet | 10 Weeks | Gold, Tin | Surface Mount | Surface Mount | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 32 (2 x 16) | Beryllium Copper | Brass | - | - | Gold | Brass, Copper | - | - | - | - | Polychlorinated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2010 | 110 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | 2 | Female | - | 8536.69.40.40 | - | 150V | - | - | Straight | - | 17.7mm | - | 1A | 0.100 2.54mm | - | 100V | - | - | 32 | Tin | - | - | - | - | - | RND PIN-SKT | 10mOhm | 10GOhm | 15.24 mm | 0.1 inch | - | - | - | 1400VAC V | - | - | - | - | 0.118 3.00mm | 0.100 2.54mm | - | - | - | Open Frame | - | - | - | 40.6mm | 17.7mm | Flash | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 32-1518-10T Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 32 | Polyamide (PA46), Nylon 4/6, Glass Filled | 32 (2 x 16) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.2 (5.08mm) Row Spacing | - | - | - | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | 2.54mm | 32 | Tin | - | - | - | 3.175mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | - | Open Frame | - | - | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 10-0511-10 Aries Electronics | In Stock | - | Datasheet | 7 Weeks | Gold, Tin | Through Hole | Through Hole | SIP | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 10 (1 x 10) | Phosphor Bronze | Phosphor Bronze | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2006 | 511 | - | - | Active | 1 (Unlimited) | Solder | - | - | SIP | 10 | 105°C | -55°C | 1 | - | - | - | - | - | 1A | 2.54mm | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | 2.54mm | - | Tin | - | - | - | 3.81mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | 0.100 2.54mm | - | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | 50.0μin 1.27μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 14-6513-10T Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 14 (2 x 7) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2006 | Lo-PRO®file, 513 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | 14 | - | - | 2 | - | LOW PROFILE; UL 94V-0 | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 1.4 inch | 2.54mm | 14 | Tin | RECTANGULAR | 0.7 inch | - | 3.175mm | 0.165 inch | RND PIN-SKT | - | - | - | 0.1 inch | - | - | - | - | 0.6 mm | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | - | Closed Frame | - | - | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 24-C212-00 Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | - | 24 | Polyamide (PA46), Nylon 4/6, Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2006 | EJECT-A-DIP™ | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | 2.54mm | 24 | Tin | - | - | - | 1.016mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.040 1.02mm | 0.100 2.54mm | - | - | - | Closed Frame | - | - | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 40-C300-20 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Surface Mount | Through Hole | - | 40 | Polyamide (PA46), Nylon 4/6, Glass Filled | 40 (2 x 20) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2006 | EJECT-A-DIP™ | e3 | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | 2 | - | LATCHED, UL 94V-0 | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | 2.54mm | 40 | Tin | RECTANGULAR | 0.7 inch | - | 1.016mm | - | RND PIN-SKT | - | 1000000000Ohm | - | 0.1 inch | - | - | - | 1000VAC V | 0.6 mm | - | - | - | 0.040 1.02mm | 0.100 2.54mm | - | - | - | Closed Frame | - | - | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() ICA-316-SGT Samtec Inc. | 106 |
| - | 3 Weeks | - | Through Hole | Through Hole | - | - | Polyester, Glass Filled | 16 (2 x 8) | Beryllium Copper | Brass | - | - | Gold | Copper | - | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | - | - | ICA | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | 2 | Female | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | Straight | - | 10.03mm | - | 1A | 0.100 2.54mm | - | - | - | - | 16 | Tin | RECTANGULAR | 0.395 inch | - | - | - | MACHINE SCREW | 10mOhm | 5GOhm | 7.62 mm | 0.1 inch | - | - | - | 1400VAC V | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | - | Open Frame | - | - | - | 20.32mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() D01-9970642 Harwin Inc. | 62 | - | Datasheet | 17 Weeks | Gold, Tin | Through Hole | Through Hole | SIL | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | 6 (1 x 6) | Beryllium Copper | Brass | - | - | Gold | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2010 | D01-997 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | SIP | - | - | - | 1 | - | STANDARD: UL 94V-0 | - | - | - | - | - | Straight | - | 2.54mm | - | 1A | 0.100 2.54mm | - | - | - | - | 6 | Tin | - | - | Black | 3.175mm | - | - | 10mOhm | - | - | - | 100V | - | 1A | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | - | - | - | - | - | 15.24mm | - | Flash | 196.9μin 5.00μm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 40-6518-10 Aries Electronics | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | 40 | Polyamide (PA46), Nylon 4/6, Glass Filled | 40 (2 x 20) | Beryllium Copper | Brass | - | - | Gold | Brass, Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP | DIP, 0.6 (15.24mm) Row Spacing | - | 125°C | -40°C | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 4 inch | 2.54mm | 40 | Tin | RECTANGULAR | 0.7 inch | - | - | 0.165 inch | RND PIN-SKT | - | - | 15.24 mm | 0.1 inch | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | - | Open Frame | - | - | 2.41mm | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free |