- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Pitch - Mating | Body Length or Diameter | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Insulation Resistance | Mating Contact Pitch | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Device Socket Type | Termination Post Length | Pitch - Post | Device Type Used On | Contact Configuration | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPAS-124-ZAGT-13A Samtec | In Stock | - | - | - | - | - | BRASS | - | - | - | 1.3 inch | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MPAS-124-ZAGT-13A | - | STRAIGHT | - | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.25 | - | Yes | - | - | - | - | e4 | Yes | - | - | - | EAR99 | - | - | - | - | ULTRA LOW INSERTION FORCE | 8536.69.40.40 | - | - | 2.54 mm | compliant | 1 A | - | - | - | 124 | - | RECTANGULAR | 1.3 inch | - | 0.17 inch | RND PIN-SKT | 5000000000 Ω | 0.1 inch | SOLDER | 1000VAC V | 0.1 mm | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | - | - | PGA124 | 13X13 | - | - | - | - | - | - | - | - | ||
![]() MVAS-144-ZWGT-17-3 Samtec | In Stock | - | - | 2 Weeks | - | - | - | - | - | - | - | GOLD (30) OVER NICKEL | BERYLLIUM COPPER ALLOY | SAMTEC INC | Samtec Inc | MVAS-144-ZWGT-17-3 | - | - | - | - | - | - | Active | 5.15 | - | Yes | - | - | - | - | e4 | Yes | - | - | - | EAR99 | - | - | - | - | PGA SOCKET | 8536.69.40.40 | - | - | - | compliant | - | - | - | - | 144 | - | - | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | - | - | PGA144 | - | - | - | - | - | - | - | - | - | ||
![]() MHAS-225-ZLGT-18 Samtec | In Stock | - | - | - | - | - | - | - | - | - | - | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MHAS-225-ZLGT-18 | - | - | - | - | - | - | Active | 5.69 | - | Yes | - | - | - | - | e4 | Yes | - | - | - | EAR99 | - | - | - | - | PGA SOCKET | 8536.69.40.40 | - | - | - | compliant | - | - | - | - | 225 | - | - | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | - | - | PGA225 | - | - | - | - | - | - | - | - | - | ||
![]() MPAS-114-ZHGG-13 Samtec | In Stock | - | - | - | - | - | POLYESTER | - | - | - | 1.3 inch | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MPAS-114-ZHGG-13 | - | STRAIGHT | - | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.25 | - | Yes | - | - | - | - | e4 | Yes | - | - | - | EAR99 | - | - | - | - | LOW PROFILE | 8536.69.40.40 | - | - | 2.54 mm | compliant | 1 A | - | - | - | 114 | - | RECTANGULAR | 1.3 inch | - | 0.553 inch | RND PIN-SKT | 5000000000 Ω | 0.1 inch | SOLDER | 1000VAC V | 0.1 mm | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | - | - | PGA114 | 13X13 | - | - | - | - | - | - | - | - | ||
![]() MSAS-181-ZAGG-15 Samtec | In Stock | - | - | - | - | - | LIQUID CRYSTAL POLYMER | - | - | - | 1.5 inch | GOLD (30) OVER NICKEL | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MSAS-181-ZAGG-15 | - | STRAIGHT | - | 125 °C | -65 °C | ROHS COMPLIANT | Obsolete | 5.84 | - | Yes | - | - | - | - | e4 | Yes | - | - | - | EAR99 | - | - | - | - | ULTRA LOW INSERTION FORCE | 8536.69.40.40 | - | - | 2.54 mm | compliant | 1 A | - | - | - | 181 | - | RECTANGULAR | 1.5 inch | - | 0.17 inch | RND PIN-SKT | 5000000000 Ω | 0.1 inch | SOLDER | 1000VAC V | 0.1 mm | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | - | - | PGA181 | 15X15 | - | - | - | - | - | - | - | - | ||
![]() MSAS-273-ZWTT-21 Samtec | In Stock | - | - | - | - | - | LIQUID CRYSTAL POLYMER | - | - | - | 2.1 inch | TIN OVER NICKEL | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MSAS-273-ZWTT-21 | - | STRAIGHT | - | 125 °C | -65 °C | - | Obsolete | 5.84 | - | Yes | - | - | - | - | e3 | Yes | - | - | - | EAR99 | - | - | - | - | ULTRA LOW INSERTION FORCE | 8536.69.40.40 | - | - | 2.54 mm | compliant | 1 A | - | - | - | 273 | - | RECTANGULAR | 2.1 inch | - | 0.193 inch | RND PIN-SKT | 5000000000 Ω | 0.1 inch | WIRE WRAP | 1000VAC V | 0.1 mm | Tin (Sn) - with Nickel (Ni) barrier | IC SOCKET | - | - | PGA273 | 21X21 | - | - | - | - | - | - | - | - | ||
![]() MPAS-169-ZAGG-13 Samtec | In Stock | - | - | - | - | - | BRASS | - | - | - | 1.3 inch | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MPAS-169-ZAGG-13 | - | STRAIGHT | - | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.25 | - | Yes | - | - | - | - | e4 | Yes | - | - | - | EAR99 | - | - | - | - | ULTRA LOW INSERTION FORCE | 8536.69.40.40 | - | - | 2.54 mm | compliant | 1 A | - | - | - | 169 | - | RECTANGULAR | 1.3 inch | - | 0.17 inch | RND PIN-SKT | 5000000000 Ω | 0.1 inch | SOLDER | 1000VAC V | 0.1 mm | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | - | - | PGA169 | 13X13 | - | - | - | - | - | - | - | - | ||
![]() 40-6513-11 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Polyamide (PA46), Nylon 4/6, Glass Filled | 40 (2 x 20) | Beryllium Copper | Brass | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2013 | Lo-PRO®file, 513 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 40 | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | 3A | 0.100 2.54mm | 4 inch | 2.54mm | 40 | - | RECTANGULAR | 0.7 inch | 3.175mm | 0.165 inch | RND PIN-SKT | - | 0.1 inch | - | - | 0.6 mm | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | Closed Frame | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 22-4518-10T Aries Electronics | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | Polyamide (PA46), Nylon 4/6, Glass Filled | 22 (2 x 11) | Beryllium Copper | Brass | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.4 (10.16mm) Row Spacing | 22 | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 22 | Tin | - | - | 3.175mm | - | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | Open Frame | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 36-6554-10 Aries Electronics | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | Polyphenylene Sulfide (PPS), Glass Filled | 36 (2 x 18) | Beryllium Copper | Beryllium Copper | - | Tin | - | - | - | - | - | - | 105°C | - | - | - | - | - | - | - | - | Bulk | 2012 | 55 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, ZIF (ZIP), 0.6 (15.24mm) Row Spacing | 36 | - | - | STANDARD: UL 94V-0 | - | - | - | 2.54mm | - | 1A | 0.100 2.54mm | 2.39 inch | - | 36 | - | RECTANGULAR | 0.9 inch | 2.794mm | 0.47 inch | BELLOWED TYPE | 1000000000Ohm | 0.1 inch | - | 1000VAC V | 0.6 mm | - | - | 0.110 2.78mm | 0.100 2.54mm | - | - | Closed Frame | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 14-8240-310C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | Polyamide (PA46), Nylon 4/6, Glass Filled | 14 (2 x 7) | Beryllium Copper | Brass | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2007 | 8 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 14 | - | - | STANDARD: UL 94V-0 | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 14 | - | - | - | 3.556mm | - | - | - | - | - | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | - | - | Closed Frame, Elevated | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() MHAS-184-ZMGT-14 Samtec | In Stock | - | - | - | - | - | - | - | - | - | - | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MHAS-184-ZMGT-14 | - | - | - | - | - | - | Active | 5.69 | - | Yes | - | - | - | - | e4 | Yes | - | - | - | EAR99 | - | - | - | - | PGA SOCKET | 8536.69.40.40 | - | - | - | compliant | - | - | - | - | 184 | - | - | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | - | - | PGA184 | - | - | - | - | - | - | - | - | - | ||
![]() MPAS-048-ZSTT-08 Samtec | In Stock | - | - | - | - | - | - | - | - | - | - | TIN OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MPAS-048-ZSTT-08 | - | - | - | - | - | - | Active | 5.69 | - | Yes | - | - | - | - | e3 | Yes | - | - | - | EAR99 | - | - | - | - | PGA SOCKET | 8536.69.40.40 | - | - | - | compliant | - | - | - | - | 48 | - | - | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | IC SOCKET | - | - | PGA48 | - | - | - | - | - | - | - | - | - | ||
![]() MPAS-120-ZWGG-13B-2 Samtec | In Stock | - | - | - | - | - | - | - | - | - | - | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MPAS-120-ZWGG-13B-2 | - | - | - | - | - | - | Active | 5.69 | - | Yes | - | - | - | - | e4 | Yes | - | - | - | EAR99 | - | - | - | - | PGA SOCKET | 8536.69.40.40 | - | - | - | compliant | - | - | - | - | 120 | - | - | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | - | - | PGA120 | - | - | - | - | - | - | - | - | - | ||
![]() MPAS-144-JGT-15 Samtec | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | - | - | - | - | - | Solder | - | - | - | - | Female | - | - | 2.54 mm | Straight | - | - | - | - | - | - | 144 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() MVAS-168-JGT-17 Samtec | In Stock | - | - | 2 Weeks | Through Hole | - | GLASS FILLED POLYESTER | - | - | - | - | GOLD (30) OVER NICKEL | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MVAS-168-J-GT-17 | MVAS | - | - | - | - | ROHS COMPLIANT | Active | 5.22 | Compliant | Yes | - | Bulk | - | - | e3 | Yes | - | - | Solder | - | - | - | - | Female | PGA SOCKET | - | 2.54 mm | Straight | - | compliant | - | - | - | - | 168 | - | - | - | - | - | - | - | - | - | - | - | TIN OVER NICKEL; TIN OVER COPPER | IC SOCKET | - | - | PGA168 | - | - | - | - | - | No | - | - | - | ||
![]() MVAS-168-ZAGT-17 Samtec | In Stock | - | - | - | Through Hole | - | GLASS FILLED POLYESTER | - | - | - | 1.7 inch | GOLD (30) OVER NICKEL | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MVAS-168-ZAGT-17 | - | STRAIGHT | - | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.25 | Compliant | Yes | - | Bulk | - | - | e3 | Yes | - | - | Solder | EAR99 | - | - | - | Female | ULTRA LOW INSERTION FORCE | 8536.69.40.40 | 2.54 mm | Straight | 2.54 mm | compliant | 1 A | - | - | - | 168 | - | RECTANGULAR | 1.7 inch | - | 0.17 inch | RND PIN-SKT | 5000000000 Ω | 0.1 inch | SOLDER | 1000VAC V | 0.1 mm | Tin (Sn) - with Nickel (Ni) barrier | IC SOCKET | - | - | PGA168 | 17X17 | - | - | - | - | No | - | - | - | ||
![]() MSAS-179-ZUGT-18 Samtec | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | - | - | - | - | - | Solder | - | - | - | - | Female | - | - | 2.54 mm | Straight | - | - | - | - | - | - | 179 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() MHAS-256-JGT-19 Samtec | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MHAS-256-JGT-19 | - | - | - | - | - | - | Active | 5.68 | Compliant | Yes | - | Bulk | - | - | e4 | Yes | - | - | Solder | EAR99 | - | - | - | Female | PGA SOCKET | 8536.69.40.40 | 2.54 mm | Straight | - | compliant | - | - | - | - | 256 | - | - | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | - | - | PGA256 | - | - | - | - | - | No | - | - | - | ||
![]() ICA-316-WTT-3-H Samtec | In Stock | - | - | 2 Weeks | Through Hole | - | - | - | - | - | - | TIN OVER NICKEL | BRASS | SAMTEC INC | Samtec Inc | ICA-316-WTT-3-H | - | - | - | - | - | - | Obsolete | 5.84 | Compliant | Yes | - | Bulk | - | - | e3 | Yes | - | - | Wire Wrap | EAR99 | - | - | 2 | Female | - | 8536.69.40.40 | 2.54 mm | Straight | - | compliant | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | IC SOCKET | - | - | DIP16 | - | - | - | - | - | No | - | - | - |