- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Packaging | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Gender | Additional Feature | HTS Code | Pitch | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Number of Contacts | PCB Contact Pattern | Body Breadth | Body Depth | Contact Style | Insulation Resistance | Mating Contact Pitch | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Device Socket Type | Device Type Used On | Contact Configuration | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSAS-156-ZAGG-16 Samtec | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | Solder | - | Female | - | - | 2.54 mm | Straight | - | - | - | 156 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() MPAS-169-ZHGG-17 Samtec | In Stock | - | - | 2 Weeks | Through Hole | GLASS FILLED POLYESTER | 1.7 inch | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MPAS-169-ZH-GG-17 | MPAS | STRAIGHT | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.2 | Compliant | Yes | Bulk | e4 | Yes | - | EAR99 | Female | PGA SOCKET | 8536.69.40.40 | 2.54 mm | Straight | 2.54 mm | compliant | 1 A | 169 | RECTANGULAR | 1.7 inch | 0.553 inch | RND PIN-SKT | 5000000000 Ω | 0.1 inch | SOLDER | 1000VAC V | 0.1 mm | GOLD (10) OVER NICKEL (50) | IC SOCKET | PGA169 | 17X17 | No | ||
![]() MPAS-101-ZHGG-13 Samtec | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | - | - | Female | - | - | 2.54 mm | Straight | - | - | - | 101 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() MHAS-180-ZSGG-18 Samtec | In Stock | - | - | - | - | - | - | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MHAS-180-ZSGG-18 | - | - | - | - | - | Active | 5.69 | - | Yes | - | e4 | Yes | - | EAR99 | - | PGA SOCKET | 8536.69.40.40 | - | - | - | compliant | - | 180 | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | PGA180 | - | - | ||
![]() MHAS-176-ZLGT-15 Samtec | In Stock | - | - | 2 Weeks | - | PLASTIC | - | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MHAS-176-ZL-GT-15 | MHAS | - | - | - | ROHS COMPLIANT | Active | 5.21 | - | Yes | - | e4 | Yes | - | - | - | LOW PROFILE | - | - | - | - | compliant | - | 176 | - | - | - | - | - | - | - | - | - | GOLD (30) OVER NICKEL (50) | IC SOCKET | PGA176 | - | - | ||
![]() MPAS-084-JGT-12B Samtec | In Stock | - | - | - | Through Hole | - | - | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MPAS-084-JGT-12B | - | - | - | - | - | Active | 5.69 | Compliant | Yes | Bulk | e3 | Yes | Solder | EAR99 | Female | PGA SOCKET | 8536.69.40.40 | 2.54 mm | Straight | - | compliant | - | 84 | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | IC SOCKET | PGA84 | - | No | ||
![]() MPAS-180-ZAGG-15A Samtec | In Stock | - | - | - | Through Hole | - | - | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MPAS-180-ZAGG-15A | - | - | - | - | - | Active | 5.69 | Compliant | Yes | Bulk | e4 | Yes | Solder | EAR99 | Female | PGA SOCKET | 8536.69.40.40 | 2.54 mm | Straight | - | compliant | - | 180 | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | PGA180 | - | No | ||
![]() MPAS-196-ZWGG-14 Samtec | In Stock | - | - | - | - | - | - | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MPAS-196-ZWGG-14 | - | - | - | - | - | Active | 5.69 | - | Yes | - | e4 | Yes | - | EAR99 | - | PGA SOCKET | 8536.69.40.40 | - | - | - | compliant | - | 196 | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | PGA196 | - | - | ||
![]() MPAS-124-ZLGG-13A Samtec | In Stock | - | - | - | - | POLYESTER | 1.3 inch | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MPAS-124-ZLGG-13A | - | STRAIGHT | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.25 | - | Yes | - | e4 | Yes | - | EAR99 | - | LOW PROFILE | 8536.69.40.40 | - | - | 2.54 mm | compliant | 1 A | 124 | RECTANGULAR | 1.3 inch | 0.122 inch | RND PIN-SKT | 5000000000 Ω | 0.1 inch | SOLDER | 1000VAC V | 0.1 mm | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | PGA124 | 13X13 | - | ||
![]() MHAS-149-ZMGT-15B Samtec | In Stock | - | - | - | - | PLASTIC | 1.5 inch | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MHAS-149-ZMGT-15B | MHAS | STRAIGHT | 170 °C | -65 °C | ROHS COMPLIANT | Active | 5.69 | - | Yes | - | e4 | Yes | - | EAR99 | - | LOW PROFILE | 8536.69.40.40 | - | - | 2.54 mm | compliant | 1 A | 149 | RECTANGULAR | 1.5 inch | 0.132 inch | RND PIN-SKT | 5000000000 Ω | 0.1 inch | SOLDER | 1000VAC V | 0.1 mm | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | PGA149 | 15X15 | - | ||
![]() MHAS-280-ZSGG-19 Samtec | In Stock | - | - | - | - | - | - | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MHAS-280-ZSGG-19 | - | - | - | - | - | Active | 5.69 | - | Yes | - | e4 | Yes | - | EAR99 | - | PGA SOCKET | 8536.69.40.40 | - | - | - | compliant | - | 280 | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | PGA280 | - | - | ||
![]() MPAS-121-ZAGT-13A Samtec | In Stock | - | - | - | - | BRASS | 1.3 inch | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MPAS-121-ZAGT-13A | - | STRAIGHT | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.25 | - | Yes | - | e4 | Yes | - | EAR99 | - | ULTRA LOW INSERTION FORCE | 8536.69.40.40 | - | - | 2.54 mm | compliant | 1 A | 121 | RECTANGULAR | 1.3 inch | 0.17 inch | RND PIN-SKT | 5000000000 Ω | 0.1 inch | SOLDER | 1000VAC V | 0.1 mm | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | PGA121 | 13X13 | - | ||
![]() MHAS-088-ZLGG-12B Samtec | In Stock | - | - | - | - | - | - | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MHAS-088-ZLGG-12B | - | - | - | - | - | Active | 5.69 | - | Yes | - | e4 | Yes | - | EAR99 | - | PGA SOCKET | 8536.69.40.40 | - | - | - | compliant | - | 88 | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | PGA88 | - | - | ||
![]() MHAS-280-ZSST-19 Samtec | In Stock | - | - | - | - | - | - | GOLD (10) OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MHAS-280-ZSST-19 | - | - | - | - | - | Active | 5.69 | - | Yes | - | e4 | Yes | - | EAR99 | - | PGA SOCKET | 8536.69.40.40 | - | - | - | compliant | - | 280 | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | PGA280 | - | - | ||
![]() MPAS-120-ZHGG-13B Samtec | In Stock | - | - | - | - | - | - | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MPAS-120-ZHGG-13B | - | - | - | - | - | Active | 5.69 | - | Yes | - | e4 | Yes | - | EAR99 | - | PGA SOCKET | 8536.69.40.40 | - | - | - | compliant | - | 120 | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | PGA120 | - | - | ||
![]() MSAS-179-ZAGG-18 Samtec | In Stock | - | - | 2 Weeks | - | LIQUID CRYSTAL POLYMER | 1.8 inch | GOLD (30) OVER NICKEL | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MSAS-179-ZA-GG-18 | MSAS | STRAIGHT | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.2 | - | Yes | - | e4 | Yes | - | EAR99 | - | ULTRA LOW INSERTION FORCE | 8536.69.40.40 | - | - | 2.54 mm | compliant | 1 A | 179 | RECTANGULAR | 1.8 inch | 0.17 inch | RND PIN-SKT | 5000000000 Ω | 0.1 inch | SOLDER | 1000VAC V | 0.1 mm | GOLD (10) OVER NICKEL | IC SOCKET | PGA179 | 18X18 | - | ||
![]() MPAS-084-JGG-11C Samtec | In Stock | - | - | - | - | GLASS FILLED POLYESTER | 1.1 inch | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MPAS-084-J-GG-11C | MPAS | STRAIGHT | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.2 | - | Yes | - | e4 | Yes | - | EAR99 | - | PGA SOCKET | 8536.69.40.40 | - | - | 2.54 mm | compliant | 1 A | 84 | RECTANGULAR | 1.1 inch | 0.19 inch | RND PIN-SKT | 5000000000 Ω | 0.1 inch | WIRE WRAP | 1000VAC V | 0.1 mm | GOLD (10) OVER NICKEL (50) | IC SOCKET | PGA84 | 11X11 | - | ||
![]() MHAS-068-JGG-11 Samtec | In Stock | - | - | 2 Weeks | - | PLASTIC | - | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MHAS-068-J-GG-11 | MHAS | - | - | - | ROHS COMPLIANT | Active | 5.21 | - | Yes | - | e4 | Yes | - | - | - | LOW PROFILE | - | - | - | - | compliant | - | 68 | - | - | - | - | - | - | - | - | - | GOLD (30) OVER NICKEL (50) | IC SOCKET | PGA68 | - | - | ||
![]() MSAS-179-ZEGT-18 Samtec | In Stock | - | - | 2 Weeks | - | LIQUID CRYSTAL POLYMER | 1.8 inch | GOLD (30) OVER NICKEL | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MSAS-179-ZE-GT-18 | MSAS | STRAIGHT | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.2 | - | Yes | - | e3 | Yes | - | EAR99 | - | ULTRA LOW INSERTION FORCE | 8536.69.40.40 | - | - | 2.54 mm | compliant | 1 A | 179 | RECTANGULAR | 1.8 inch | 0.372 inch | RND PIN-SKT | 5000000000 Ω | 0.1 inch | SOLDER | 1000VAC V | 0.1 mm | TIN OVER NICKEL/TIN OVER COPPER | IC SOCKET | PGA179 | 18X18 | - | ||
![]() MPAS-264-ZWGG-17 Samtec | In Stock | - | - | - | - | - | - | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | SAMTEC INC | Samtec Inc | MPAS-264-ZWGG-17 | - | - | - | - | - | Active | 5.69 | - | Yes | - | e4 | Yes | - | EAR99 | - | PGA SOCKET | 8536.69.40.40 | - | - | - | compliant | - | 264 | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | IC SOCKET | PGA264 | - | - |