- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Body Length | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Pitch | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Pitch - Mating | Voltage - Rated AC | Body Length or Diameter | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Product Type | Device Socket Type | Termination Post Length | Pitch - Post | Device Type Used On | Contact Configuration | Features | Product Category | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPAS-180-ZLGT-14 Samtec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | - | SAMTEC INC | - | Samtec Inc | MPAS-180-ZLGT-14 | - | - | - | - | - | - | Active | 5.69 | - | Yes | - | - | - | - | e3 | Yes | - | - | - | EAR99 | - | - | - | - | - | - | - | PGA SOCKET | 8536.69.40.40 | - | - | - | - | - | - | compliant | - | - | - | - | - | 180 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | IC SOCKET | - | - | PGA180 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPAS-081-ZHGG-09 Samtec | In Stock | - | - | 2 Weeks | - | - | - | - | - | - | - | - | - | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | - | SAMTEC INC | - | Samtec Inc | MPAS-081-ZHGG-09 | - | - | - | - | - | - | Active | 5.69 | - | Yes | - | - | - | - | e4 | Yes | - | - | - | EAR99 | - | - | - | - | - | - | - | PGA SOCKET | 8536.69.40.40 | - | - | - | - | - | - | compliant | - | - | - | - | - | 81 | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | IC SOCKET | - | - | PGA81 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MVAS-168-ZWGG-17A-3 Samtec | In Stock | - | - | 2 Weeks | - | - | - | - | - | - | - | - | - | GOLD (30) OVER NICKEL | BERYLLIUM COPPER ALLOY | - | SAMTEC INC | - | Samtec Inc | MVAS-168-ZWGG-17A-3 | - | - | - | - | - | - | Active | 5.25 | - | Yes | - | - | - | - | e4 | Yes | - | - | - | EAR99 | - | - | - | - | - | - | - | PGA SOCKET | 8536.69.40.40 | - | - | - | - | - | - | compliant | - | - | - | - | - | 168 | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | IC SOCKET | - | - | PGA168 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPAS-168-ZAGT-17 Samtec | In Stock | - | - | - | - | - | - | BRASS | - | - | - | 1.7 inch | - | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | - | SAMTEC INC | - | Samtec Inc | MPAS-168-ZAGT-17 | - | STRAIGHT | - | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.25 | - | Yes | - | - | - | - | e4 | Yes | - | - | - | EAR99 | - | - | - | - | - | - | - | ULTRA LOW INSERTION FORCE | 8536.69.40.40 | - | - | - | - | 2.54 mm | - | compliant | 1 A | - | - | - | - | 168 | - | RECTANGULAR | 1.7 inch | - | 0.17 inch | RND PIN-SKT | - | 5000000000 Ω | - | 0.1 inch | SOLDER | 1000VAC V | 0.1 mm | Gold (Au) - with Nickel (Ni) barrier | - | IC SOCKET | - | - | PGA168 | 17X17 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MHAS-084-JGT-13 Samtec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | - | SAMTEC INC | - | Samtec Inc | MHAS-084-JGT-13 | - | - | - | - | - | - | Active | 5.69 | - | Yes | - | - | - | - | e4 | Yes | - | - | - | EAR99 | - | - | - | - | - | - | - | PGA SOCKET | 8536.69.40.40 | - | - | - | - | - | - | compliant | - | - | - | - | - | 84 | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | IC SOCKET | - | - | PGA84 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPAS-168-ZSGG-17 Samtec | In Stock | - | - | - | - | - | - | BRASS | - | - | - | 1.7 inch | - | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | - | SAMTEC INC | - | Samtec Inc | MPAS-168-ZSGG-17 | - | STRAIGHT | - | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.69 | - | Yes | - | - | - | - | e4 | Yes | - | - | - | EAR99 | - | - | - | - | - | - | - | ULTRA LOW INSERTION FORCE | 8536.69.40.40 | - | - | - | - | 2.54 mm | - | compliant | 1 A | - | - | - | - | 168 | - | RECTANGULAR | 1.7 inch | - | 0.175 inch | RND PIN-SKT | - | 5000000000 Ω | - | 0.1 inch | SOLDER | 1000VAC V | 0.1 mm | Gold (Au) - with Nickel (Ni) barrier | - | IC SOCKET | - | - | PGA168 | 17X17 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPAS-133-ZWGT-13A-2 Samtec | In Stock | - | - | - | - | - | - | POLYESTER | - | - | - | 1.3 inch | - | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | - | SAMTEC INC | - | Samtec Inc | MPAS-133-ZWGT-13A-2 | - | STRAIGHT | - | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.69 | - | Yes | - | - | - | - | e4 | Yes | - | - | - | EAR99 | - | - | - | - | - | - | - | PGA SOCKET | 8536.69.40.40 | - | - | - | - | 2.54 mm | - | compliant | 1 A | - | - | - | - | 133 | - | RECTANGULAR | 1.3 inch | - | 0.193 inch | RND PIN-SKT | - | 5000000000 Ω | - | 0.1 inch | WIRE WRAP | 1000VAC V | 0.1 mm | Gold (Au) - with Nickel (Ni) barrier | - | IC SOCKET | - | - | PGA133 | 13X13 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPAS-121-ZWGG-13A Samtec | In Stock | - | - | - | - | - | - | BRASS | - | - | - | 1.3 inch | - | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | - | SAMTEC INC | - | Samtec Inc | MPAS-121-ZWGG-13A | - | STRAIGHT | - | 125 °C | -65 °C | - | Active | 5.69 | - | Yes | - | - | - | - | e4 | Yes | - | - | - | EAR99 | - | - | - | - | - | - | - | ULTRA LOW INSERTION FORCE | 8536.69.40.40 | - | - | - | - | 2.54 mm | - | compliant | 1 A | - | - | - | - | 121 | - | RECTANGULAR | 1.3 inch | - | 0.193 inch | RND PIN-SKT | - | 5000000000 Ω | - | 0.1 inch | WIRE WRAP | 1000VAC V | 0.1 mm | Gold (Au) - with Nickel (Ni) barrier | - | IC SOCKET | - | - | PGA121 | 13X13 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 14-3518-10 Aries Electronics | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | Polyamide (PA46), Nylon 4/6, Glass Filled | 14 (2 x 7) | Beryllium Copper | Brass | - | - | Gold | Brass, Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP | DIP, 0.3 (7.62mm) Row Spacing | 14 | 125°C | -55°C | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | 1.4 inch | 2.54mm | 14 | Tin | RECTANGULAR | 0.4 inch | - | 0.165 inch | RND PIN-SKT | - | - | 7.62 mm | 0.1 inch | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | Open Frame | - | 2.41mm | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 540-88-068-24-008 Preci-Dip | 5457 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Polyphenylene Sulfide (PPS) | 68 (4 x 17) | Phosphor Bronze | Phosphor Bronze | - | - | Tin | Bronze | - | - | Polyphenylene | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | 540 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | PLCC | - | 125°C | -55°C | - | Female | - | 8536.69.40.40 | - | 150V | - | Straight | - | 30.8mm | - | 1A | 0.050 1.27mm | 100V | - | - | 68 | - | - | - | 3.0988mm | - | - | 20mOhm | 1GOhm | - | - | - | - | - | - | - | - | 0.122 3.10mm | 0.100 2.54mm | - | - | Closed Frame | - | 7.7mm | 30.8mm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() APA-640-T-P Samtec Inc. | 24 |
| Datasheet | 6 Weeks | - | Through Hole | - | POLYESTER | - | - | - | - | - | TIN OVER NICKEL (50) | PHOSPHOR BRONZE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | e3 | yes | Active | Not Applicable | - | EAR99 | - | - | - | - | - | 2 | Male | STANDARD: UL 94V-0 | - | - | - | 2.54mm | Straight | - | - | not_compliant | - | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | IC SOCKET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 24-4518-10H Aries Electronics | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | Polyamide (PA46), Nylon 4/6, Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | - | - | - | - | 105°C | - | - | - | - | - | - | - | - | Bulk | 2006 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.4 (10.16mm) Row Spacing | 24 | - | - | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 2.54mm | 24 | Tin | RECTANGULAR | 0.5 inch | 3.175mm | 0.165 inch | RND PIN-SKT | - | - | - | 0.1 inch | - | - | 0.4 mm | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | Open Frame | - | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 10-6820-90TWR Aries Electronics | In Stock | - | Datasheet | 7 Weeks | - | Horizontal, Through Hole | Through Hole, Right Angle, Horizontal | Polyamide (PA46), Nylon 4/6 | 10 (2 x 5) | Phosphor Bronze | Phosphor Bronze | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | Vertisockets™ 800 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | 10 | - | - | - | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | 10 | - | - | - | 3.683mm | - | - | - | - | - | - | - | - | - | - | - | - | 0.145 3.68mm | 0.100 2.54mm | - | - | Closed Frame | - | - | - | - | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 14-8400-10 Aries Electronics | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | Polyamide (PA46), Nylon 4/6, Glass Filled | 14 (2 x 7) | Phosphor Bronze | Phosphor Bronze | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2012 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | 14 | - | - | - | - | STANDARD: UL 94V-0 | - | - | - | - | Straight | 2.54mm | - | - | 1A | 0.100 2.54mm | - | 0.75 inch | - | 14 | - | RECTANGULAR | 0.395 inch | 3.556mm | 0.44 inch | SQ PIN-SKT | - | - | - | 0.1 inch | - | - | 0.3 mm | - | - | - | 0.140 3.56mm | 0.100 2.54mm | - | - | Closed Frame, Elevated | - | - | - | - | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 36-3571-16 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Nickel | Through Hole | Through Hole | Polyphenylene Sulfide (PPS), Glass Filled | 36 (2 x 18) | Beryllium Nickel | Beryllium Nickel | - | - | Nickel Boron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | 57 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, ZIF (ZIP), 0.3 (7.62mm) Row Spacing | 36 | - | - | - | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | 36 | Nickel Boron | - | - | 2.794mm | - | - | - | - | - | - | - | - | - | - | - | - | 0.110 2.78mm | 0.100 2.54mm | - | - | Closed Frame | - | - | - | - | 50.0μin 1.27μm | 50.0μin 1.27μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() APA-318-T-J Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | - | POLYESTER | - | - | - | - | - | TIN OVER NICKEL (50) | BRASS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | e3 | yes | Active | Not Applicable | - | EAR99 | - | - | - | - | - | 2 | Male | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | 2.54mm | Straight | - | - | - | - | - | - | - | - | 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | IC SOCKET | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 299-83-310-10-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Horizontal, Through Hole | Through Hole, Right Angle, Horizontal | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 10 (2 x 5) | Beryllium Copper | Brass | - | - | Gold | Copper | - | - | Polychlorinated | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 299 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | 2 | - | 94V-0 | 8536.69.40.40 | - | 150V | - | Right Angle | - | 13.22mm | - | 1A | 0.100 2.54mm | 100V | - | - | 10 | Tin | - | - | 3.2512mm | - | - | 10mOhm | 10GOhm | 7.62 mm | - | - | - | - | - | - | - | 0.128 3.24mm | 0.100 2.54mm | - | - | Closed Frame | - | - | 12.6mm | - | 29.5μin 0.75μm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 110-87-320-41-105101 Preci-Dip | 155 |
| Datasheet | 10 Weeks | Gold, Tin | Surface Mount | Surface Mount | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 20 (2 x 10) | Beryllium Copper | Brass | - | - | Gold | Brass, Copper | - | - | Polychlorinated | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2010 | 110 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | 2 | - | - | 8536.69.40.40 | - | 150V | - | Straight | - | 10.1mm | - | 1A | 0.100 2.54mm | 100V | - | - | 20 | Tin | - | - | 2.9972mm | - | RND PIN-SKT | 10mOhm | 10GOhm | 7.62 mm | 0.1 inch | - | 1400VAC V | - | - | - | - | 0.118 3.00mm | 0.100 2.54mm | - | - | Open Frame | - | - | 25.3mm | 10.1mm | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() ICA-648-ZSGT-L Samtec | In Stock | - | - | 2 Weeks | - | Through Hole | - | POLYESTER | - | - | - | - | - | GOLD (30) OVER NICKEL | BERYLLIUM COPPER ALLOY | - | SAMTEC INC | - | Samtec Inc | ICA-648-ZS-GT-L | ICA | - | - | - | - | - | Active | 5.22 | Compliant | Yes | - | Bulk | - | - | e3 | Yes | - | - | Solder | - | - | - | - | - | - | 2 | Female | STANDARD: UL 94V-0 | - | - | - | 2.54 mm | Straight | - | - | compliant | - | - | - | - | - | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | TIN OVER NICKEL | - | IC SOCKET | - | - | DIP48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICO-624-STT Samtec | In Stock | - | - | 2 Weeks | - | - | - | GLASS FILLED POLYESTER | - | - | - | 1.195 inch | Samtec | TIN OVER NICKEL (50) | BERYLLIUM COPPER | 18 | SAMTEC INC | - | Samtec | ICO-624-STT | ICO | STRAIGHT | - | 105 °C | -65 °C | ROHS COMPLIANT | Active | 1.64 | - | Yes | - | Tube | - | ICO | e3 | Yes | - | - | - | EAR99 | - | - | - | - | - | - | - | LOW PROFILE | 8536.69.40.40 | IC & Component Sockets | - | - | - | 2.54 mm | - | not_compliant | 1 A | - | - | - | - | 24 | - | RECTANGULAR | 0.695 inch | - | 0.05 inch | MACHINE SCREW | - | 5000000000 Ω | - | 0.1 inch | SOLDER | 1000VAC V | 0.6 mm | Tin (Sn) - with Nickel (Ni) barrier | IC & Component Sockets | IC SOCKET | - | - | DIP24 | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | - |