- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Body Length | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Part Number | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Pitch | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Pitch - Mating | Voltage - Rated AC | Body Length or Diameter | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Product Type | Device Socket Type | Termination Post Length | Pitch - Post | Device Type Used On | Contact Configuration | Features | Product Category | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 108-PRS12024-12 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Gold | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS) | - | Beryllium Copper | Beryllium Copper | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~125°C | Bulk | 2006 | PRS | - | - | Active | 1 (Unlimited) | Solder | - | - | PGA, ZIF (ZIP) | 108 | 125°C | -65°C | - | - | - | - | - | - | 1A | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | - | Tin | - | - | 3.175mm | - | - | - | - | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | Closed Frame | - | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 116-83-306-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 6 (2 x 3) | Beryllium Copper | Brass | - | - | Gold | Copper | - | - | Polychlorinated | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | 2 | - | 94V-0 | - | - | 150V | - | - | Straight | - | 10.1mm | - | 1A | 0.100 2.54mm | 100V | - | - | 6 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | 7.62 mm | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | Elevated, Open Frame | - | - | 7.6mm | - | 29.5μin 0.75μm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | 15 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | SIL | 10 | Polysulfone (PSU), Glass Filled | 10 (1 x 10) | Beryllium Copper | Beryllium Copper | - | - | Gold | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2001 | Textool™ | - | - | Active | 1 (Unlimited) | Solder | - | SIP, Socket | SIP, ZIF (ZIP) | 10 | 150°C | -55°C | - | Female | - | - | - | - | 1A | 2.54mm | - | - | - | - | 1A | 0.100 2.54mm | - | - | 2.54mm | 10 | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.130 3.30mm | 0.100 2.54mm | - | - | - | - | - | - | - | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() ICF-632-T-O Samtec Inc. | 32 |
| - | 3 Weeks | - | Surface Mount | Surface Mount | - | - | Liquid Crystal Polymer (LCP) | 32 (2 x 16) | Beryllium Copper | Beryllium Copper | - | - | Tin | Copper | - | - | Polymer | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2009 | iCF | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, Socket | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | 2 | Female | TIGER EYE CONTACT | 8536.69.40.40 | - | - | - | - | Straight | - | 17.15mm | - | 1A | 0.100 2.54mm | - | - | - | 32 | - | RECTANGULAR | 0.675 inch | - | - | MACHINE SCREW | 10mOhm | 5000000000Ohm | 15.24 mm | 0.1 inch | - | 600VAC V | - | - | - | - | - | 0.100 2.54mm | - | - | Open Frame | - | - | 40.64mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() ICO-624-NTT Samtec | In Stock | - | - | - | - | - | - | - | - | GLASS FILLED POLYESTER | - | - | - | 1.195 inch | Samtec | TIN OVER NICKEL (50) | BERYLLIUM COPPER | 18 | SAMTEC INC | - | Samtec | ICO-624-NTT | STRAIGHT | 105 °C | -65 °C | ROHS COMPLIANT | Active | 5.26 | Yes | - | - | Tube | - | ICO | e3 | Yes | - | - | - | EAR99 | - | - | - | - | - | - | - | LOW PROFILE | 8536.69.40.40 | IC & Component Sockets | - | - | - | - | 2.54 mm | - | not_compliant | 1 A | - | - | - | - | 24 | - | RECTANGULAR | 0.695 inch | - | 0.05 inch | MACHINE SCREW | - | 5000000000 Ω | - | 0.1 inch | SOLDER | 1000VAC V | 0.6 mm | Tin (Sn) - with Nickel (Ni) barrier | IC & Component Sockets | IC SOCKET | - | - | DIP24 | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 361-PRS19001-12 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS) | - | Beryllium Copper | Beryllium Copper | - | - | Gold | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~125°C | Bulk | 2008 | PRS | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Socket | PGA, ZIF (ZIP) | 361 | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | 361 | Tin | RECTANGULAR | 2.275 inch | - | 0.265 inch | RND PIN-SKT | - | - | 2.54 mm | 0.1 inch | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | 19X19 | Closed Frame | - | 10.9mm | 63.4mm | 57.8mm | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Contains Lead | ||
![]() 84-537-21 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | PLCC | - | Polyphenylene | 84 (4 x 21) | - | - | - | - | Gold | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 537 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | PLCC, ZIF (ZIP) | 84 | 125°C | -65°C | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | 84 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Closed Frame | - | 34mm | - | - | 12.0μin 0.30μm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 110-87-318-41-105191 Preci-Dip | 26146837 |
| - | 10 Weeks | Gold, Tin | Surface Mount | Surface Mount | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 18 (2 x 9) | Beryllium Copper | Brass | - | - | Gold | Brass, Copper | - | - | - | - | - | - | - | - | - | - | - | - | 150V | -55°C~125°C | Bulk | 2010 | 110 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | Vertical | - | 2.8mm | - | 1A | 0.100 2.54mm | - | - | - | 18 | Tin | - | - | 2.9972mm | - | - | 10mOhm | - | - | - | - | - | - | - | - | - | 0.118 3.00mm | 0.100 2.54mm | - | - | Open Frame | - | - | 22.9mm | 10.1mm | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | Gold | Through Hole | - | SIL | - | Glass fibre | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2014 | - | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | 150°C | -55°C | - | - | - | - | - | - | - | 2.54mm | Straight | - | 10.4mm | - | 1A | - | - | - | - | 36 | - | - | - | - | - | - | 25mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110.5mm | 10.2mm | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 10-3513-11 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 10 | Polyamide (PA46), Nylon 4/6, Glass Filled | 10 (2 x 5) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2007 | Lo-PRO®file, 513 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | 2.54mm | - | - | 3A | 0.100 2.54mm | - | 1 inch | - | 10 | - | RECTANGULAR | 0.4 inch | 3.175mm | 0.165 inch | RND PIN-SKT | - | - | - | 0.1 inch | - | - | 0.3 mm | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | Closed Frame | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 05-0513-11 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 5 | Polyamide (PA46), Nylon 4/6, Glass Filled | 5 (1 x 5) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | 0513 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | SIP | - | - | - | 1 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 2.54mm | 5 | - | RECTANGULAR | - | 3.175mm | - | RND PIN-SKT | - | - | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 510-87-044-12-071101 Preci-Dip | 32 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | 44 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 44 (12 x 12) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | - | PGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | Open Frame | - | - | - | - | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 510-87-049-07-000101 Preci-Dip | 6 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | 49 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 49 (7 x 7) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | - | PGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | Closed Frame | - | - | - | - | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 510-87-036-06-000101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | 36 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 36 (6 x 6) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | - | PGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | Closed Frame | - | - | - | - | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 510-83-145-17-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | 145 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 145 (17 x 17) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | - | PGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | Open Frame | - | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() SIP1X10-011BLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole | - | 10 | Polyphenylene Sulfide (PPS), Glass Filled | 10 (1 x 10) | Beryllium Copper | Brass | - | - | Gold | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | SIP1x | e3 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | SIP | - | - | - | 1 | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | 10 | Tin | - | - | 3.175mm | - | - | - | - | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | Closed Frame | - | 4.19mm | 27.9mm | 2.54mm | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() D83084C-46 Harwin Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | - | Polyphenylene Sulfide (PPS) | 84 (4 x 21) | Phosphor Bronze | Phosphor Bronze | - | - | Tin | Bronze | - | - | Polyphenylene | - | - | - | - | - | - | - | - | - | - | -50°C~105°C | Tube | 2002 | D830 | e3 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | Socket | PLCC | - | - | - | - | - | STANDARD: UL 94V-0, LOW PROFILE | 8536.69.40.40 | - | - | - | - | Straight | - | 36.4mm | - | 1A | 0.050 1.27mm | - | - | - | 84 | - | - | 1.419 inch | - | - | BELLOWED TYPE | 30mOhm | 1GOhm | - | - | - | 600VAC V | - | - | - | - | - | 0.050 1.27mm | - | 21X21 | Board Guide, Closed Frame | - | - | 36.4mm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 614-87-179-15-041112 Preci-Dip | 33 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | 179 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 179 (15 x 15) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 614 | - | - | Active | 1 (Unlimited) | Solder | - | - | PGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | - | Tin | - | - | 3.4544mm | - | - | 10mOhm | - | - | - | - | - | - | - | - | - | 0.136 3.45mm | 0.100 2.54mm | - | - | Carrier, Open Frame | - | - | - | - | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 10-6823-90T Aries Electronics | In Stock | - | Datasheet | 7 Weeks | - | Horizontal, Through Hole | Through Hole, Right Angle, Horizontal | - | 10 | Polyamide (PA46), Nylon 4/6 | 10 (2 x 5) | Phosphor Bronze | Phosphor Bronze | - | - | Tin | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | Vertisockets™ 800 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | 2 | - | STANDARD: UL 94V-0 | - | - | - | 1.5A | - | - | - | - | - | - | 0.100 2.54mm | - | - | 2.54mm | 10 | - | RECTANGULAR | 0.7 inch | - | 0.36 inch | SQ PIN-SKT | - | - | - | 0.1 inch | - | - | 0.3 mm | - | - | - | 0.145 3.68mm | 0.100 2.54mm | - | - | Closed Frame | - | 17.5mm | 13.8mm | 7.62mm | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 64-9518-10T Aries Electronics | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | 64 | Polyamide (PA46), Nylon 4/6, Glass Filled | 64 (2 x 32) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2013 | 518 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.9 (22.86mm) Row Spacing | - | - | - | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | 22.86mm | - | - | 3A | 0.100 2.54mm | - | - | 2.54mm | 64 | Tin | - | - | 3.175mm | - | - | - | - | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | Open Frame | - | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free |