- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Part Number | Manufacturer Series | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Pitch | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Pitch - Mating | Voltage - Rated AC | Body Length or Diameter | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Device Socket Type | Termination Post Length | Pitch - Post | Device Type Used On | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 45 |
| Datasheet | 11 Weeks | Gold | Through Hole | Through Hole | QFN | - | Polyethersulfone (PES) | 48 (4 x 12) | Beryllium Copper | Beryllium Copper | Gold | Copper | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | Textool™ | - | - | Active | 1 (Unlimited) | Solder | - | Socket | QFN | 48 | - | - | - | - | - | - | - | - | 500μm | Straight | - | - | - | - | 0.020 0.50mm | - | - | - | 48 | Gold | - | - | - | - | - | 25mOhm | - | - | - | - | - | - | - | 0.118 3.00mm | - | - | Closed Frame | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() 116-87-316-41-007101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 16 (2 x 8) | Beryllium Copper | Brass | Gold | Copper | - | Polychlorinated | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | 2 | - | 94V-0 | 8536.69.40.40 | 150V | - | - | Straight | - | 10.1mm | - | 1A | 0.100 2.54mm | 100V | - | - | 16 | Tin | - | - | 3.175mm | - | - | 10mOhm | 10GOhm | 7.62 mm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | Elevated, Open Frame | - | 20.3mm | - | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 24-6553-18 Aries Electronics | In Stock | - | - | 6 Weeks | - | - | Through Hole | - | - | Polyetheretherketone (PEEK), Glass Filled | 24 (2 x 12) | Beryllium Nickel | Beryllium Nickel | Nickel Boron | Gold, Nickel | - | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | - | 55 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, ZIF (ZIP), 0.6 (15.24mm) Row Spacing | - | - | - | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | 1.79 inch | - | 24 | Nickel Boron | RECTANGULAR | 0.9 inch | - | 0.47 inch | SQ PIN-SKT | - | 1000000000Ohm | - | 0.1 inch | 1000VAC V | - | - | - | 0.110 2.78mm | 0.100 2.54mm | - | Closed Frame | 25.03mm | - | - | 50.0μin 1.27μm | 50.0μin 1.27μm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 2397 |
| Datasheet | 11 Weeks | Gold | Through Hole | Through Hole | QFN | - | Polyethersulfone (PES) | 48 (4 x 12) | Beryllium Copper | Beryllium Copper | Gold | Copper | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | Textool™ | - | - | Active | 1 (Unlimited) | Solder | - | Socket | QFN | 48 | - | - | - | - | - | - | - | - | 400μm | Straight | - | - | - | - | 0.016 0.40mm | - | - | - | 48 | Gold | - | - | - | - | - | 25mOhm | - | - | - | - | - | - | - | 0.114 2.90mm | - | - | Closed Frame | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 110-87-640-41-001151 Preci-Dip | 33 |
| - | 10 Weeks | - | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 40 (2 x 20) | Beryllium Copper | Brass | Gold | Copper | - | Polyester | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2012 | 110 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | 2 | Female | STANDARD: UL 94V-0, LOW PROFILE | - | 150V | - | - | Straight | - | 17.17mm | - | 1A | 0.100 2.54mm | 100V | - | - | 40 | Tin | - | - | - | - | - | 10mOhm | 10GOhm | 15.24 mm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | Open Frame, No Center Bar | - | 50.6mm | - | Flash | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 24-6518-10 Aries Electronics | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | Gold | Brass, Copper | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP | DIP, 0.6 (15.24mm) Row Spacing | 24 | 125°C | -55°C | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 2.54mm | 24 | Tin | RECTANGULAR | 0.7 inch | - | 0.165 inch | RND PIN-SKT | - | - | 15.24 mm | 0.1 inch | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | Open Frame | 2.41mm | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 225-PGM15001-51 Aries Electronics | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | Beryllium Copper | Brass | Gold | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2009 | PGM | - | - | Active | 1 (Unlimited) | Solder | - | - | PGA | - | 125°C | -55°C | - | - | - | - | - | 3A | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | Gold | - | - | 4.191mm | - | - | - | - | - | - | - | - | - | - | 0.165 4.19mm | 0.100 2.54mm | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() MPAS-088-ZSGG-13 Samtec | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | Female | - | - | - | - | 2.54 mm | Straight | - | - | - | - | - | - | - | - | 88 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | ||
![]() MSAS-191-ZUGT-18 Samtec | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | Female | - | - | - | - | 2.54 mm | Straight | - | - | - | - | - | - | - | - | 191 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | ||
![]() MHAS-088-ZSGG-13 Samtec | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | Female | - | - | - | - | 2.54 mm | Straight | - | - | - | - | - | - | - | - | 88 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | ||
![]() MVAS-168-ZEGT-17 Samtec | In Stock | - | - | 2 Weeks | - | Through Hole | - | - | - | GLASS FILLED POLYESTER | - | - | - | GOLD (30) OVER NICKEL | BERYLLIUM COPPER | SAMTEC INC | - | Samtec Inc | MVAS-168-ZE-GT-17 | MVAS | ROHS COMPLIANT | Active | 5.22 | Compliant | Yes | - | Bulk | - | - | e3 | Yes | - | - | - | - | - | - | - | - | - | - | Female | ULTRA LOW INSERTION FORCE | - | - | - | 2.54 mm | Straight | - | - | compliant | - | - | - | - | - | 168 | - | - | - | - | - | - | - | - | - | - | - | - | TIN OVER NICKEL; TIN OVER COPPER | IC SOCKET | - | - | PGA168 | - | - | - | - | - | - | - | No | - | - | - | - | ||
![]() MPAS-149-ZAGT-15A Samtec | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | Female | - | - | - | - | 2.54 mm | Straight | - | - | - | - | - | - | - | - | 149 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | ||
![]() D01-9970742 Harwin Inc. | 1020 | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | 7 (1 x 7) | Beryllium Copper | Brass | Gold | Copper | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2012 | D01-997 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | SIP | 7 | - | - | 1 | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | 7 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | - | - | - | Flash | 196.9μin 5.00μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() ICA-648-ZWTT-2-H Samtec | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | - | - | - | - | - | Wire Wrap | - | - | - | - | - | - | 2 | Female | - | - | - | - | 2.54 mm | Straight | - | - | - | - | - | - | - | - | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | ||
![]() ICA-322-SGG-L-H Samtec | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | - | - | - | - | - | Solder | - | - | - | - | - | - | 2 | Female | - | - | - | - | 2.54 mm | Straight | - | - | - | - | - | - | - | - | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | ||
![]() MVAS-168-ZE-GG-17 Samtec | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | 2.54 mm | Straight | - | - | - | - | - | - | - | - | 168 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | ||
![]() MPAS-088-ZS-GG-11 Samtec | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | Female | - | - | - | - | 2.54 mm | Straight | - | - | - | - | - | - | - | - | 88 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | ||
![]() ICA-640-AGT-H Samtec | In Stock | - | - | 2 Weeks | - | Through Hole | - | - | - | - | - | - | - | GOLD (30) OVER NICKEL | BERYLLIUM COPPER ALLOY | SAMTEC INC | - | Samtec Inc | ICA-640-AGT-H | - | - | Obsolete | 5.84 | Compliant | Yes | - | Bulk | - | - | e3 | Yes | - | - | Solder | EAR99 | - | - | - | - | - | 2 | Female | - | 8536.69.40.40 | - | - | 2.54 mm | Straight | - | - | compliant | - | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | IC SOCKET | - | - | DIP40 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 14-8770-10WR Aries Electronics | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 14 (2 x 7) | Phosphor Bronze | Phosphor Bronze | Tin | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2006 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | 14 | - | - | - | - | STANDARD: UL 94V-0 | - | - | - | - | - | 2.54mm | - | - | 1A | 0.100 2.54mm | - | 0.75 inch | - | 14 | - | RECTANGULAR | 0.395 inch | 3.556mm | 0.77 inch | SQ PIN-SKT | - | - | - | 0.1 inch | - | 0.3 mm | - | - | 0.140 3.56mm | 0.100 2.54mm | - | Closed Frame, Elevated | - | - | - | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | 55 | - | Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | - | 16 | Polyester, Glass Filled | 16 (2 x 8) | Phosphor Bronze | Phosphor Bronze | Tin | Bronze | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tube | 2006 | 4800 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, Socket | DIP, 0.3 (7.62mm) Row Spacing | 16 | 85°C | -25°C | 2 | Female | - | - | - | 1A | 2.54mm | - | - | - | - | 1A | 0.100 2.54mm | 100V | - | - | 16 | Tin | - | - | - | - | - | - | 5GOhm | 7.62 mm | - | - | - | - | - | - | 0.100 2.54mm | - | Open Frame | - | 20.19mm | 10.16mm | 35.4μin 0.90μm | 35.0μin 0.90μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free |