- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Housing Material | Weight | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Brand | Circuit Applications | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature (Max.) | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Additional Feature | HTS Code | Subcategory | Current Rating (Amps) | Pitch | Terminal Pitch | Reach Compliance Code | Current Rating | Pitch - Mating | Voltage - Rated AC | Body Length or Diameter | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Max Current Rating | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Wire/Cable Gauge | Contact Finish Termination | Sealable | Contact Current Rating | Product Type | Hole Diameter | Device Socket Type | Termination Post Length | Pitch - Post | Device Type Used On | Features | Product Category | Diameter | Height | Length | Width | Plating Thickness | Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | PCB Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ICO-320-ATT Samtec | 45 |
| - | - | - | - | - | - | - | - | - | GLASS FILLED POLYESTER | - | - | - | - | Samtec | - | TIN OVER NICKEL | BERYLLIUM COPPER ALLOY | 22 | SAMTEC INC | Samtec | ICO-320-ATT | - | - | - | Active | - | 5.66 | - | Yes | - | Tube | - | ICO | e3 | Yes | - | - | - | EAR99 | - | - | - | - | - | - | LOW PROFILE | 8536.69.40.40 | IC & Component Sockets | - | - | - | not_compliant | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | IC & Component Sockets | - | IC SOCKET | - | - | DIP20 | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-331272-1 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 3 years ago) | Gold | - | - | - | - | - | - | - | - | - | - | - | Power | - | Copper | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | Press-Fit | - | Socket | - | - | 257 °C | -85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | - | Discrete | - | 24 AWG | - | No | 5 A | - | 1.32 mm | - | - | - | - | - | - | - | - | - | - | 30 µm | - | - | - | 3.18 mm | - | - | - | - | ||
![]() 1051420432 Molex | In Stock | - | Datasheet | 7 Weeks | - | - | - | Surface Mount | - | - | - | Thermoplastic | - | 2011 (47 x 58) | Copper Alloy | Copper Alloy | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 105142 | - | - | Last Time Buy | 1 (Unlimited) | Solder | EAR99 | - | LGA | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.040 1.02mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.040 1.01mm | - | Open Frame | - | - | - | - | - | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | - | Gold | Through Hole | Through Hole | - | 361 | - | Polyethersulfone (PES) | 453.59237g | 361 (19 x 19) | Beryllium Copper | Beryllium Copper | - | - | Gold | Copper | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2001 | Textool™ | - | - | Active | 1 (Unlimited) | Solder | - | - | PGA, ZIF (ZIP) | - | - | - | - | - | - | - | 1A | 2.54mm | - | - | - | 0.100 2.54mm | - | - | - | 361 | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.130 3.30mm | 0.100 2.54mm | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 30.0μin 0.76μm | - | UL94 V-0 | RoHS Compliant | - | Lead Free | ||
![]() NTE435P42 NTE Electronics, Inc. | In Stock | - | - | - | - | - | - | Through Hole | - | - | - | - | - | 42 (2 x 21) | - | - | - | - | - | - | - | - | NTE Electronics | NTE435P42 | NTE Electronics, Inc | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16-0518-00 Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | - | 16 | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 16 (1 x 16) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | 518 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | SIP | - | - | - | 1 | STANDARD: UL 94V-0 | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 2.54mm | 16 | Tin | RECTANGULAR | - | 1.1684mm | - | RND PIN-SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.046 1.17mm | 0.100 2.54mm | - | Open Frame | - | - | - | - | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 114-87-424-41-117101 Preci-Dip | 7376 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | - | 24 | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | 24 (2 x 12) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 114 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.4 (10.16mm) Row Spacing | - | - | - | - | 94V-0 | 8536.69.40.40 | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | 24 | Tin | - | - | 1.1938mm | - | - | 10mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 1.20mm | 0.100 2.54mm | - | Open Frame | - | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | 20000 |
| Datasheet | 9 Weeks | - | Tin | Through Hole | Through Hole | - | 18 | - | Polyester, Glass Filled | - | 18 (2 x 9) | Phosphor Bronze | Phosphor Bronze | - | - | Tin | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tube | 2006 | 4800 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, Socket | DIP, 0.3 (7.62mm) Row Spacing | 18 | 85°C | -25°C | 2 | - | - | - | 1A | 2.54mm | - | - | 1A | 0.100 2.54mm | 100V | - | - | 18 | Tin | - | - | - | - | - | - | 5GOhm | 7.62 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Open Frame | - | - | - | 22.73mm | 10.16mm | - | - | 35.4μin 0.90μm | 35.0μin 0.90μm | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10-0508-21 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Through Hole | Through Hole | - | 10 | - | Polyamide (PA46), Nylon 4/6 | - | 10 (1 x 10) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2006 | 508 | e4 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | - | SIP | - | - | - | 1 | STANDARD: UL 94V-0 | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 2.54mm | 10 | - | RECTANGULAR | - | 9.144mm | - | RND PIN-SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.360 9.14mm | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 40-6518-10M Aries Electronics | In Stock | - | Datasheet | 4 Weeks | - | - | Through Hole | Through Hole | - | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 40 (2 x 20) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | - | - | 105°C | - | - | - | - | - | - | - | Bulk | 2006 | 518 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | 40 | - | - | 2 | STANDARD: UL 94V-0 | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | 4 inch | 2.54mm | 40 | Tin | RECTANGULAR | 0.7 inch | 3.175mm | 0.071 inch | RND PIN-SKT | - | - | - | 0.1 inch | - | - | - | 0.6 mm | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | Open Frame | - | - | - | - | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 40-8350-610C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | - | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 40 (2 x 20) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2006 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | 40 | - | - | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | 40 | - | - | - | 3.556mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | - | Closed Frame, Elevated | - | - | - | - | - | - | - | 30.0μin 0.76μm | 10.0μin 0.25μm | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 10-4513-11H Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Through Hole | Through Hole | - | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 10 (2 x 5) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2006 | Lo-PRO®file, 513 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.4 (10.16mm) Row Spacing | 10 | - | - | 2 | LOW PROFILE; UL 94V-0 | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | 1 inch | 2.54mm | 10 | - | RECTANGULAR | 0.5 inch | 3.175mm | 0.165 inch | RND PIN-SKT | - | - | - | 0.1 inch | - | - | - | 0.4 mm | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | Closed Frame | - | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 24-3513-10T Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Through Hole | Through Hole | - | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 24 (2 x 12) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2006 | Lo-PRO®file, 513 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | 24 | - | - | 2 | LOW PROFILE; UL 94V-0 | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 2.54mm | 24 | Tin | RECTANGULAR | 0.4 inch | 3.175mm | 0.165 inch | RND PIN-SKT | - | - | - | 0.1 inch | - | - | - | 0.3 mm | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | Closed Frame | - | - | - | - | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 12-0518-11 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Through Hole | Through Hole | - | 12 | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 12 (1 x 12) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 518 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | SIP | - | - | - | 1 | STANDARD: UL 94V-0 | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 2.54mm | 12 | - | RECTANGULAR | - | 3.175mm | - | RND PIN-SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | Open Frame | - | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 4590 Keystone Electronics | 83 |
| Datasheet | 6 Weeks | - | Gold, Tin | Chassis Mount | Chassis Mount | TO-5 | 3 | Polyester | Polyester, Glass Filled | - | 3 (Round) | Brass | - | - | - | Tin | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | Transistor, TO-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Closed Frame | - | 10mm | 7.39mm | - | - | - | 2.79mm | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | - | Gold | Through Hole | Through Hole | - | 100 | - | Polyethersulfone (PES) | 453.59237g | 100 (10 x 10) | Beryllium Copper | Beryllium Copper | - | - | Gold | Copper | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2001 | Textool™ | - | - | Active | 1 (Unlimited) | Solder | - | - | PGA, ZIF (ZIP) | - | 150°C | -55°C | 10 | - | - | - | 1A | 2.54mm | - | - | 1A | 0.100 2.54mm | - | - | - | 100 | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.130 3.30mm | 0.100 2.54mm | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 30.0μin 0.76μm | - | UL94 V-0 | RoHS Compliant | - | Lead Free | ||
![]() 02-0518-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Through Hole | Through Hole | - | 2 | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 2 (1 x 2) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | SIP | - | - | - | 1 | STANDARD: UL 94V-0 | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 2.54mm | 2 | Tin | RECTANGULAR | - | 3.175mm | - | RND PIN-SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | Open Frame | - | - | - | - | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 115-87-422-41-003101 Preci-Dip | 6 |
| Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | - | 22 | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | 22 (2 x 11) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 115 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.4 (10.16mm) Row Spacing | - | - | - | - | 94V-0 | 8536.69.40.40 | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | 22 | Tin | - | - | 2.413mm | - | - | 10mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.095 2.41mm | 0.100 2.54mm | - | Open Frame | - | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 146-83-420-41-036101 Preci-Dip | 6 |
| Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | - | 20 | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | 20 (2 x 10) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 146 | - | - | Active | 1 (Unlimited) | Press-Fit | - | - | DIP, 0.4 (10.16mm) Row Spacing | - | - | - | - | - | - | - | - | - | 2.54mm | - | 1A | 0.100 2.54mm | - | 1 inch | - | 20 | Tin | RECTANGULAR | 0.496 inch | 2.794mm | 0.173 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | 0.1 inch | - | 1400VAC V | - | 0.3 mm | - | - | - | - | - | - | - | 0.110 2.78mm | 0.100 2.54mm | - | Open Frame | - | - | - | - | - | - | - | 29.5μin 0.75μm | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 146-83-420-41-035101 Preci-Dip | 6 |
| Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | - | 20 | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | 20 (2 x 10) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 146 | - | - | Active | 1 (Unlimited) | Press-Fit | - | - | DIP, 0.4 (10.16mm) Row Spacing | - | - | - | - | - | - | - | - | - | 2.54mm | - | 1A | 0.100 2.54mm | - | 1 inch | - | 20 | Tin | RECTANGULAR | 0.496 inch | 3.81mm | 0.173 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | 0.1 inch | - | 1400VAC V | - | 0.3 mm | - | - | - | - | - | - | - | 0.150 3.81mm | 0.100 2.54mm | - | Open Frame | - | - | - | - | - | - | - | 29.5μin 0.75μm | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - |