- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Additional Feature | Voltage - Rated DC | Current Rating (Amps) | Pitch | Orientation | Terminal Pitch | Depth | Current Rating | Pitch - Mating | Voltage - Rated AC | Body Length or Diameter | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Termination Post Length | Pitch - Post | Features | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 299-83-640-10-002101 Preci-Dip | 7 |
| Datasheet | 10 Weeks | - | Horizontal, Through Hole | Through Hole, Right Angle, Horizontal | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 40 (2 x 20) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 299 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | 2 | 94V-0 | - | - | - | Right Angle | - | - | 1A | 0.100 2.54mm | - | - | - | 40 | Tin | RECTANGULAR | - | 3.2512mm | - | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | 0.1 inch | - | - | 0.128 3.24mm | 0.100 2.54mm | Closed Frame | - | - | 29.5μin 0.75μm | - | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 110-83-306-41-001101 Preci-Dip | 6 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | 6 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 6 (2 x 3) | Beryllium Copper | Brass | Gold | Copper | Polychlorinated | - | -55°C~125°C | Bulk | 2012 | 110 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | 2 | STANDARD: UL 94V-0, LOW PROFILE | 150V | - | - | Straight | - | 10.1mm | 1A | 0.100 2.54mm | 100V | - | - | 6 | Tin | - | - | 3.175mm | - | RND PIN-SKT | 10mOhm | 10GOhm | 7.62 mm | - | 1400VAC V | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 7.6mm | 10.1mm | 29.5μin 0.75μm | - | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-87-289-17-000101 Preci-Dip | 33 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | 289 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 289 (17 x 17) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | - | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 14-81100-10WR Aries Electronics | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 14 (2 x 7) | Phosphor Bronze | Phosphor Bronze | Tin | - | - | - | -55°C~105°C | Bulk | 2006 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 14 | - | - | - | STANDARD: UL 94V-0 | - | - | - | - | 2.54mm | - | 1A | 0.100 2.54mm | - | 0.75 inch | - | 14 | - | RECTANGULAR | 0.395 inch | 3.556mm | 1.1 inch | SQ PIN-SKT | - | - | - | 0.1 inch | - | 0.3 mm | 0.140 3.56mm | 0.100 2.54mm | Closed Frame, Elevated | - | - | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 20-4518-00 Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 20 (2 x 10) | Beryllium Copper | Brass | Gold | - | - | - | - | Bulk | 2007 | 518 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.4 (10.16mm) Row Spacing | 20 | - | - | 2 | STANDARD: UL 94V-0 | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | 1 inch | 2.54mm | 20 | Tin | RECTANGULAR | - | 3.175mm | 0.15 inch | RND PIN-SKT | - | - | - | 0.1 inch | - | 0.4 mm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 05-0518-10H Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 5 | Polyamide (PA46), Nylon 4/6, Glass Filled | 5 (1 x 5) | Beryllium Copper | Brass | Gold | - | - | - | - | Bulk | 2006 | 518 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | SIP | - | - | - | 1 | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 2.54mm | 5 | Tin | RECTANGULAR | - | 3.175mm | - | RND PIN-SKT | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | 8 | Polyphenylene Sulfide (PPS), Glass Filled | 8 (2 x 4) | Beryllium Copper | Brass | Gold | Copper | - | - | -65°C~125°C | Bulk | 2007 | 100 | - | - | Obsolete | 1 (Unlimited) | Solder | - | DIP, 0.3 (7.62mm) Row Spacing | - | 125°C | -65°C | - | - | - | 1A | 2.54mm | - | - | - | 1A | 0.100 2.54mm | 1kV | - | 2.54mm | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 0.126 3.20mm | 0.100 2.54mm | Open Frame | - | - | 8.00μin 0.203μm | Flash | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 08-7350-10 Aries Electronics | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 8 (1 x 8) | Phosphor Bronze | Phosphor Bronze | Tin | - | - | - | -55°C~105°C | Bulk | 2006 | 700 Elevator Strip-Line™ | - | - | Active | 1 (Unlimited) | Solder | - | SIP | 8 | - | - | 2 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | 2.54mm | 8 | - | RECTANGULAR | 0.175 inch | 3.81mm | 0.35 inch | SQ PIN-SKT | - | - | - | 0.1 inch | - | - | 0.150 3.81mm | 0.100 2.54mm | Elevated | - | - | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 24-6508-301 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~105°C | Bulk | 2006 | 508 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 24 | - | - | 2 | STACKABLE | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 2.54mm | 24 | Tin | RECTANGULAR | 0.7 inch | 9.144mm | 0.19 inch | RND PIN-SKT | - | - | - | 0.1 inch | - | 0.6 mm | 0.360 9.14mm | 0.100 2.54mm | Open Frame | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 18-6820-90T Aries Electronics | In Stock | - | Datasheet | 7 Weeks | - | Horizontal, Through Hole | Through Hole, Right Angle, Horizontal | - | - | Polyamide (PA46), Nylon 4/6 | 18 (2 x 9) | Phosphor Bronze | Phosphor Bronze | Tin | - | - | - | -55°C~105°C | Bulk | 2006 | Vertisockets™ 800 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 18 | - | - | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | 18 | - | - | - | 3.683mm | - | - | - | - | - | - | - | - | 0.145 3.68mm | 0.100 2.54mm | Closed Frame | - | - | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 40-822-90C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Horizontal, Through Hole | Through Hole, Right Angle, Horizontal | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 40 (2 x 20) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~105°C | Bulk | 2006 | Vertisockets™ 800 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 40 | - | - | - | STANDARD: UL 94V-0 | - | - | - | - | 2.54mm | - | 3A | 0.100 2.54mm | - | 2 inch | - | 40 | Tin | RECTANGULAR | 0.4 inch | 3.556mm | 0.428 inch | RND PIN-SKT | - | - | - | 0.1 inch | - | 0.2 mm | 0.140 3.56mm | 0.100 2.54mm | Closed Frame | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 38-0501-30 Aries Electronics | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | SIP | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 38 (1 x 38) | Phosphor Bronze | Phosphor Bronze | Tin | - | - | - | -55°C~105°C | Bulk | 2006 | 501 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | SIP | 38 | 105°C | -55°C | 1 | - | - | 1A | 2.54mm | - | - | - | 1A | 0.100 2.54mm | - | - | 2.54mm | - | Tin | - | - | 17.526mm | - | - | - | - | - | - | - | - | 0.690 17.52mm | 0.100 2.54mm | - | - | - | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 19-0508-30 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 19 | Polyamide (PA46), Nylon 4/6 | 19 (1 x 19) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~105°C | Bulk | 2006 | 508 | e3 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | SIP | - | - | - | 1 | STANDARD: UL 94V-0 | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 2.54mm | 19 | Tin | RECTANGULAR | - | 12.7mm | - | RND PIN-SKT | - | - | - | - | - | - | 0.500 12.70mm | - | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 1109800-16 Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 16 (2 x 8) | Beryllium Copper | Brass | Gold | - | - | - | - | Bulk | 2006 | Correct-A-Chip® 1109800 | e0 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 16 | - | - | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | 16 | Tin-Lead | - | - | 3.175mm | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Programmable | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 39-0511-11 Aries Electronics | In Stock | - | Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | SIP | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 39 (1 x 39) | Phosphor Bronze | Phosphor Bronze | Gold | - | - | - | -55°C~125°C | Bulk | 2006 | 511 | - | - | Active | 1 (Unlimited) | Solder | - | SIP | 39 | 125°C | -55°C | 1 | - | - | 1A | 2.54mm | - | - | - | 1A | 0.100 2.54mm | - | - | 2.54mm | - | Gold | - | - | 3.81mm | - | - | - | - | - | - | - | - | 0.150 3.81mm | 0.100 2.54mm | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 31-7500-10 Aries Electronics | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | SIP | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 31 (1 x 31) | Phosphor Bronze | Phosphor Bronze | Tin | - | - | - | -55°C~105°C | Bulk | 2006 | 700 Elevator Strip-Line™ | - | - | Active | 1 (Unlimited) | Solder | - | SIP | 31 | 105°C | -55°C | 2 | - | - | 1.5A | 2.54mm | - | - | - | 1.5A | 0.100 2.54mm | - | - | 2.54mm | - | Tin | - | - | 3.81mm | - | - | - | - | - | - | - | - | 0.150 3.81mm | 0.100 2.54mm | Elevated | - | - | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 36-1518-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 36 | Polyamide (PA46), Nylon 4/6, Glass Filled | 36 (2 x 18) | Beryllium Copper | Brass | Gold | - | - | 105°C | - | Bulk | 2006 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.2 (5.08mm) Row Spacing | - | - | - | 2 | STANDARD: UL 94V-0 | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | 1.8 inch | 2.54mm | 36 | Tin | RECTANGULAR | - | 3.175mm | 0.165 inch | RND PIN-SKT | - | - | - | 0.1 inch | - | 0.1 mm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 16-6513-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 16 (2 x 8) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~105°C | Bulk | 2006 | Lo-PRO®file, 513 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 16 | - | - | 2 | STANDARD: UL 94V-0 | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | 1.6 inch | 2.54mm | 16 | Tin | RECTANGULAR | 0.7 inch | 3.175mm | - | RND PIN-SKT | - | - | - | 0.1 inch | - | 0.6 mm | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 03-0518-11H Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 3 | Polyamide (PA46), Nylon 4/6, Glass Filled | 3 (1 x 3) | Beryllium Copper | Brass | Gold | - | - | - | - | Bulk | 2006 | 518 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | SIP | - | - | - | 1 | STANDARD: UL 94V-0 | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 2.54mm | 3 | - | RECTANGULAR | - | 3.175mm | - | RND PIN-SKT | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 08-1518-11 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 8 | Polyamide (PA46), Nylon 4/6, Glass Filled | 8 (2 x 4) | Beryllium Copper | Brass | Gold | - | - | - | - | Bulk | 2006 | 518 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.2 (5.08mm) Row Spacing | - | - | - | 2 | STANDARD: UL 94V-0 | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | 0.4 inch | 2.54mm | 8 | - | RECTANGULAR | - | 3.175mm | 0.165 inch | RND PIN-SKT | - | - | - | 0.1 inch | - | 0.1 mm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 |