- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Current Rating (Amps) | Pitch | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Pitch - Mating | Body Length or Diameter | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Device Socket Type | Termination Post Length | Pitch - Post | Contact Configuration | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 38-3513-11 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 38 (2 x 19) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~105°C | Bulk | 2006 | Lo-PRO®file, 513 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | 38 | - | - | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | 3.8 inch | 2.54mm | 38 | - | RECTANGULAR | 0.4 inch | 3.175mm | 0.165 inch | RND PIN-SKT | - | - | - | 0.1 inch | - | 0.3 mm | - | 0.125 3.18mm | 0.100 2.54mm | - | Closed Frame | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 32-6508-31 Aries Electronics | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 32 (2 x 16) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2006 | 508 | e4 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | 32 | - | - | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 32 | - | RECTANGULAR | 0.7 inch | 12.7mm | 0.193 inch | RND PIN-SKT | - | - | - | 0.1 inch | - | 0.6 mm | - | 0.500 12.70mm | 0.100 2.54mm | - | Open Frame | - | - | - | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 40-6508-311 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 40 (2 x 20) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2006 | 508 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | 40 | - | - | 2 | - | STACKABLE | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 40 | - | RECTANGULAR | 0.7 inch | 12.7mm | 0.19 inch | RND PIN-SKT | - | - | - | 0.1 inch | - | 0.6 mm | - | 0.500 12.70mm | 0.100 2.54mm | - | Open Frame | - | - | - | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 16-6513-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 16 (2 x 8) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~105°C | Bulk | 2006 | Lo-PRO®file, 513 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | 16 | - | - | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | 1.6 inch | 2.54mm | 16 | Tin | RECTANGULAR | 0.7 inch | 3.175mm | - | RND PIN-SKT | - | - | - | 0.1 inch | - | 0.6 mm | - | 0.125 3.18mm | 0.100 2.54mm | - | Closed Frame | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 03-0518-11H Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 3 | Polyamide (PA46), Nylon 4/6, Glass Filled | 3 (1 x 3) | Beryllium Copper | Brass | Gold | - | - | - | - | Bulk | 2006 | 518 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | SIP | - | - | - | 1 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 3 | - | RECTANGULAR | - | 3.175mm | - | RND PIN-SKT | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | Open Frame | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 08-1518-11 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 8 | Polyamide (PA46), Nylon 4/6, Glass Filled | 8 (2 x 4) | Beryllium Copper | Brass | Gold | - | - | - | - | Bulk | 2006 | 518 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.2 (5.08mm) Row Spacing | - | - | - | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | 0.4 inch | 2.54mm | 8 | - | RECTANGULAR | - | 3.175mm | 0.165 inch | RND PIN-SKT | - | - | - | 0.1 inch | - | 0.1 mm | - | 0.125 3.18mm | 0.100 2.54mm | - | Open Frame | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 08-1518-00 Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | 8 | Polyamide (PA46), Nylon 4/6, Glass Filled | 8 (2 x 4) | Beryllium Copper | Brass | Gold | - | - | 105°C | - | Bulk | 2006 | 518 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.2 (5.08mm) Row Spacing | - | - | - | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | 0.4 inch | 2.54mm | 8 | Tin | RECTANGULAR | - | 3.175mm | 0.1 inch | RND PIN-SKT | - | - | - | 0.1 inch | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | Open Frame | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 24-4508-31 Aries Electronics | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2006 | 508 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | - | DIP, 0.4 (10.16mm) Row Spacing | 24 | - | - | 2 | - | STACKABLE | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 24 | - | RECTANGULAR | 0.4 inch | 12.7mm | 0.19 inch | RND PIN-SKT | - | - | - | 0.1 inch | - | 0.4 mm | - | 0.500 12.70mm | 0.100 2.54mm | - | Open Frame | - | - | - | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() D0924-42 Harwin Inc. | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | Gold | Copper | - | - | -55°C~125°C | Bulk | 2001 | D0 | e3 | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | not_compliant | 1A | 0.100 2.54mm | 1.197 inch | - | 24 | Tin | - | 0.394 inch | 12.954mm | 0.178 inch | RND PIN-SKT | 10mOhm | 10GOhm | 7.62 mm | 0.1 inch | 1000VAC V | - | - | 0.510 12.95mm | 0.100 2.54mm | - | Open Frame | - | - | - | 10.0μin 0.25μm | 196.9μin 5.00μm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() ICO-628-MGT Samtec Inc. | In Stock | - | - | 3 Weeks | - | Through Hole | Through Hole | - | - | Polyester, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | Copper | Polyester | - | -55°C~125°C | Bulk | 2008 | ICO | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | 2 | Female | LOW PROFILE | 8536.69.40.40 | - | - | Straight | - | 17.65mm | - | 1A | 0.100 2.54mm | - | - | 28 | Tin | RECTANGULAR | 0.695 inch | 2.7432mm | - | MACHINE SCREW | 10mOhm | 5GOhm | 15.24 mm | 0.1 inch | 1400VAC V | - | - | 0.108 2.74mm | 0.100 2.54mm | - | Open Frame | - | 35.56mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 144-PRS15026-16 Aries Electronics | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS) | - | Beryllium Copper | Beryllium Copper | Gold | - | - | - | -65°C~200°C | Bulk | 2006 | PRS | - | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | PGA, ZIF (ZIP) | 144 | - | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 144 | Nickel Bronze | - | - | 3.175mm | - | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | Closed Frame | - | - | - | 30.0μin 0.76μm | 50.0μin 1.27μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 196-PRS14001-16 Aries Electronics | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS) | - | Beryllium Copper | Beryllium Copper | Gold | - | - | - | -65°C~200°C | Bulk | 2006 | PRS | - | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | PGA, ZIF (ZIP) | 196 | - | - | - | - | WITHOUT MOUNTING EARS | - | - | - | - | 2.54mm | - | - | 1A | 0.100 2.54mm | 2.094 inch | - | 196 | Nickel Bronze | RECTANGULAR | 1.875 inch | 3.175mm | 0.265 inch | RND PIN-SKT | - | - | - | 0.1 inch | - | 0.1 mm | - | 0.125 3.18mm | 0.100 2.54mm | 14X14 | Closed Frame | - | - | - | 30.0μin 0.76μm | 50.0μin 1.27μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() PLCC-032-T-N-TR Samtec Inc. | In Stock | - | - | 3 Weeks | - | Surface Mount | Surface Mount | - | - | Liquid Crystal Polymer (LCP) | 32 (2 x 7, 2 x 9) | Beryllium Copper | Beryllium Copper | Tin | Copper | Polymer | - | -55°C~125°C | Tape & Reel (TR) | 2011 | PLCC | e3 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | Female | TIGER EYE | 8536.69.40.40 | - | - | Straight | - | 17.78mm | - | 1A | 0.050 1.27mm | - | - | 32 | - | - | 0.7 inch | - | - | - | 10mOhm | - | - | - | - | - | IC SOCKET | - | 0.100 2.54mm | - | Closed Frame | - | 20.32mm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 289-PLS17001-12 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS) | - | Beryllium Copper | Beryllium Copper | Gold | - | - | - | -65°C~125°C | Bulk | 2016 | PLS | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | PGA, ZIF (ZIP) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 289 | Tin | - | - | 3.175mm | - | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | Closed Frame | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() ICA-308-SGG Samtec Inc. | 40 | - | - | 3 Weeks | - | Through Hole | Through Hole | - | - | Polyester, Glass Filled | 8 (2 x 4) | Beryllium Copper | Brass | Gold | Copper | Polyester | - | -55°C~125°C | Bulk | 2011 | ICA | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | 2 | Female | STANDARD: UL 94V-0 | - | - | - | Straight | - | 10.03mm | - | 1A | 0.100 2.54mm | - | - | 8 | - | RECTANGULAR | 0.395 inch | 3.175mm | - | MACHINE SCREW | 10mOhm | 5GOhm | 7.62 mm | 0.1 inch | 1400VAC V | - | - | 0.125 3.18mm | 0.100 2.54mm | - | Open Frame | - | 10.16mm | - | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 08-3518-10 Aries Electronics | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | 8 | Polyamide (PA46), Nylon 4/6, Glass Filled | 8 (2 x 4) | Beryllium Copper | Brass | Gold | - | - | - | - | Bulk | 2007 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, Socket | DIP, 0.3 (7.62mm) Row Spacing | - | 125°C | -40°C | 2 | - | STANDARD: UL 94V-0 | - | - | - | Straight | 2.54mm | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 8 | Tin | RECTANGULAR | 0.4 inch | - | 0.165 inch | RND PIN-SKT | - | - | 7.62 mm | 0.1 inch | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | Open Frame | 2.41mm | 10.2mm | 10.2mm | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 06-0503-31 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon, Glass Filled | 6 (1 x 6) | Beryllium Copper | Brass | Gold | - | - | - | - | Bulk | 2007 | 0503 | e4 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | - | SIP | 6 | - | - | 1 | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 6 | - | RECTANGULAR | - | 12.7mm | - | RND PIN-SKT | - | - | - | - | - | - | - | 0.500 12.70mm | 0.100 2.54mm | - | - | - | - | - | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 HB | - | - | ROHS3 Compliant | UL94 HB | - | ||
![]() 38-1518-00 Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | 38 | Polyamide (PA46), Nylon 4/6, Glass Filled | 38 (2 x 19) | Beryllium Copper | Brass | Gold | - | - | 105°C | - | Bulk | 2014 | 518 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.2 (5.08mm) Row Spacing | - | - | - | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | 1.9 inch | 2.54mm | 38 | Tin | RECTANGULAR | - | 3.175mm | 0.1 inch | RND PIN-SKT | - | - | - | 0.1 inch | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | Open Frame | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 04-7422-10 Aries Electronics | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | SIP | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 4 (1 x 4) | Phosphor Bronze | Phosphor Bronze | Tin | - | - | - | -55°C~105°C | Bulk | 2006 | 700 Elevator Strip-Line™ | - | - | Active | 1 (Unlimited) | Solder | - | - | SIP | 4 | 105°C | -55°C | 2 | - | - | - | 1.5A | 2.54mm | - | - | - | - | 1.5A | 0.100 2.54mm | - | 2.54mm | - | Tin | - | - | 3.81mm | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | 0.100 2.54mm | - | Elevated | - | - | - | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() ICO-628-NGT Samtec Inc. | 113 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | - | Polyester, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | Copper | Polyester | - | -55°C~125°C | Bulk | 2011 | ICO | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | 2 | Female | LOW PROFILE | 8536.69.40.40 | - | - | Straight | - | 17.65mm | - | 1A | 0.100 2.54mm | - | - | 28 | Tin | RECTANGULAR | 0.695 inch | 2.413mm | - | MACHINE SCREW | 10mOhm | 5GOhm | 15.24 mm | 0.1 inch | 1000VAC V | - | - | 0.095 2.41mm | 0.100 2.54mm | - | Open Frame | - | 35.56mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - |