- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Part Number | Mounting Styles | Operating Temperature (Max.) | Part Life Cycle Code | Risk Rank | RoHS | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Pitch - Mating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Product Type | Device Socket Type | Termination Post Length | Pitch - Post | Device Type Used On | Product | Features | Product Category | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 05-0518-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | 5 | Polyamide (PA46), Nylon 4/6, Glass Filled | 5 (1 x 5) | Beryllium Copper | Brass | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | SIP | - | 1 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | 2.54mm | 5 | Tin | RECTANGULAR | - | 3.175mm | - | RND PIN-SKT | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | Open Frame | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 16-3518-10H Aries Electronics | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 16 (2 x 8) | Beryllium Copper | Brass | - | Gold | - | - | - | - | - | - | - | 105°C | - | - | - | - | Bulk | 2012 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 16 | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 1.6 inch | 2.54mm | 16 | Tin | RECTANGULAR | 0.4 inch | 3.175mm | - | RND PIN-SKT | - | - | - | 0.1 inch | - | 0.3 mm | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | Open Frame | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 110-83-308-41-105101 Preci-Dip | 3522 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 8 (2 x 4) | Beryllium Copper | Brass | - | Gold | Copper | - | - | Polychlorinated | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 110 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | 2 | - | - | - | - | 150V | - | Straight | - | 10.1mm | - | 1A | 0.100 2.54mm | - | 100V | - | - | 8 | Tin | - | - | 2.9972mm | - | RND PIN-SKT | 10mOhm | 10GOhm | 7.62 mm | 0.1 inch | 1400VAC V | - | - | - | 0.118 3.00mm | 0.100 2.54mm | - | - | Open Frame | - | 10.1mm | - | 29.5μin 0.75μm | - | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 110-83-964-41-001101 Preci-Dip | 193 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 64 (2 x 32) | Beryllium Copper | Brass | - | Gold | Copper | - | - | Polychlorinated | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 110 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.9 (22.86mm) Row Spacing | - | 2 | - | STANDARD: UL 94V-0, LOW PROFILE | 8536.69.40.40 | - | 150V | - | Straight | - | 25.3mm | - | 1A | 0.100 2.54mm | - | 100V | - | - | 64 | Tin | - | - | 3.175mm | - | RND PIN-SKT | 10mOhm | 10GOhm | 22.86 mm | - | 1400VAC V | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | Open Frame | - | 81.2mm | - | 29.5μin 0.75μm | - | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-87-145-15-081101 Preci-Dip | 33 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 145 (15 x 15) | Beryllium Copper | Brass | - | Gold | Copper | - | - | Polychlorinated | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | PGA | - | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | 150V | - | Straight | - | 27.94mm | - | 1A | 0.100 2.54mm | - | 100V | - | - | 154 | Tin | - | - | 3.175mm | - | - | 10mOhm | 10GOhm | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | Open Frame | - | 27.94mm | - | Flash | - | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() ICA-628-SGT Samtec Inc. | 52 |
| - | 3 Weeks | Through Hole | Through Hole | - | Polyester, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | - | Gold | Copper | - | - | Polyester | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2011 | ICA | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | 2 | Female | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | Straight | - | 17.65mm | - | 1A | 0.100 2.54mm | - | - | - | - | 28 | Tin | RECTANGULAR | 0.695 inch | - | - | MACHINE SCREW | 10mOhm | 5GOhm | 15.24 mm | 0.1 inch | 1400VAC V | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | Open Frame | - | 35.56mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | ROHS3 Compliant | - | ||
![]() 510-87-121-15-061101 Preci-Dip | 33 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 121 (15 x 15) | Beryllium Copper | Brass | - | Gold | Copper | - | - | Polychlorinated | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | - | - | Straight | - | 38.1mm | - | 1A | 0.100 2.54mm | - | - | - | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | Open Frame | - | 38.1mm | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 009-70PG Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | Vishay / Spectrol | - | - | 25 | - | - | Vishay | - | Panel | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | - | Various Socket Types | - | IC & Component Sockets | - | - | - | - | - | - | - | - | ||
![]() 14-8510-10 Aries Electronics | In Stock | - | Datasheet | 7 Weeks | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 14 (2 x 7) | Phosphor Bronze | Phosphor Bronze | - | Tin | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2006 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 14 | - | - | STANDARD: UL 94V-0 | - | - | - | - | - | 2.54mm | - | - | 1A | 0.100 2.54mm | - | - | 0.75 inch | - | 14 | - | RECTANGULAR | 0.395 inch | 3.556mm | 0.51 inch | SQ PIN-SKT | - | - | - | 0.1 inch | - | 0.3 mm | - | - | 0.140 3.56mm | 0.100 2.54mm | - | - | Closed Frame, Elevated | - | - | - | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 06-3503-30 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | 6 | Polyamide (PA46), Nylon 4/6, Glass Filled | 6 (2 x 3) | Beryllium Copper | Phosphor Bronze | - | Gold | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2013 | 503 | e3 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | 6 | Tin | - | - | 12.7mm | - | - | - | - | - | - | - | - | - | - | 0.500 12.70mm | 0.100 2.54mm | - | - | Closed Frame | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 06-3518-10T Aries Electronics | In Stock | - | - | 4 Weeks | - | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 6 (2 x 3) | Beryllium Copper | Brass | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 6 | 2 | - | STANDARD: UL 94V-0 | - | - | - | 3A | - | - | - | - | - | 0.100 2.54mm | - | - | - | 2.54mm | 6 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | Open Frame | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() 110-83-314-41-001101 Preci-Dip | 89 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 14 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 14 (2 x 7) | Beryllium Copper | Brass | - | Gold | Copper | - | - | Polychlorinated | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 110 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | 2 | - | STANDARD: UL 94V-0, LOW PROFILE | 8536.69.40.40 | - | 150V | - | Straight | - | 10.1mm | - | 1A | 0.100 2.54mm | - | 100V | - | - | 14 | Tin | - | - | 3.175mm | - | RND PIN-SKT | 10mOhm | 10GOhm | 7.62 mm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | Open Frame | - | 17.7mm | 10.1mm | 29.5μin 0.75μm | - | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 20-8312-310C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 20 (2 x 10) | Beryllium Copper | Brass | - | Gold | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2006 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 20 | - | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | 20 | - | - | - | 3.556mm | - | - | - | - | - | - | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | - | - | Closed Frame, Elevated | - | - | - | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 40-8750-610C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 40 (2 x 20) | Beryllium Copper | Brass | - | Gold | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2006 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 40 | - | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | 40 | - | - | - | 3.556mm | - | - | - | - | - | - | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | - | - | Closed Frame, Elevated | - | - | - | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 10-0517-90C Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole, Right Angle | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 10 (1 x 10) | Beryllium Copper | Brass | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 0517 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | SIP | 10 | - | - | VERTISOCKETS | - | - | - | - | - | 2.54mm | - | - | 3A | - | - | - | 1 inch | - | 10 | Tin | RECTANGULAR | 0.1 inch | 3.175mm | 0.232 inch | RND PIN-SKT | - | - | - | 0.1 inch | - | - | - | - | 0.125 3.18mm | - | - | - | - | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 08-3518-10E Aries Electronics | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 8 (2 x 4) | Beryllium Copper | Brass | - | Gold | - | - | - | - | - | - | - | 105°C | - | - | - | - | Bulk | 2006 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 8 | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | 2.54mm | 8 | Tin | RECTANGULAR | 0.4 inch | 3.175mm | 0.173 inch | RND PIN-SKT | - | - | - | 0.1 inch | - | 0.3 mm | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | Open Frame | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 04-0518-00 Aries Electronics | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 4 | Polyamide (PA46), Nylon 4/6, Glass Filled | 4 (1 x 4) | Beryllium Copper | Brass | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 518 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | SIP | - | 1 | - | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | 2.54mm | 4 | Tin | RECTANGULAR | - | 1.1684mm | - | RND PIN-SKT | - | - | - | - | - | - | - | - | 0.046 1.17mm | 0.100 2.54mm | - | - | Open Frame | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 116-87-310-41-003101 Preci-Dip | 15 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 10 (2 x 5) | Beryllium Copper | Brass | - | Gold | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | 2 | - | 94V-0 | 8536.69.40.40 | - | - | - | Straight | - | - | - | 1A | 0.100 2.54mm | - | - | - | - | 10 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | Elevated, Open Frame | - | - | - | Flash | - | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 160-PGM15050-31 Aries | In Stock | - | - | - | - | - | - | - | - | - | - | Aries Electronics | - | - | 1 | - | - | Aries Electronics | - | - | - | - | - | N | - | - | - | - | - | - | - | - | Wire Wrap | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | Wire Wrap | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | - | PGA Sockets | - | IC & Component Sockets | - | - | - | - | - | - | - | - | ||
![]() 128-PGM15047-30 Aries | In Stock | - | - | - | - | - | - | - | - | - | - | Aries Electronics | - | - | 1 | ARIES ELECTRONICS INC | - | Aries Electronics | 128-PGM15047-30 | - | - | Active | 5.69 | N | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | IC & Component Sockets | - | - | - | - | - | compliant | - | - | Wire Wrap | - | - | - | 128 | - | - | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | IC SOCKET | - | - | PGA128 | PGA Sockets | - | IC & Component Sockets | - | - | - | - | - | - | - | - |