- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Current Rating | Pitch - Mating | Contact Finish - Post | Lead Length | Contact Resistance | Termination Post Length | Pitch - Post | Features | Contact Finish Thickness - Mating | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 510-83-114-13-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 114 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 114 (13 x 13) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 510 | Active | 1 (Unlimited) | Solder | PGA | 1A | 0.100 2.54mm | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-83-225-17-001101 Preci-Dip | 33 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 225 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 225 (17 x 17) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 510 | Active | 1 (Unlimited) | Solder | PGA | 1A | 0.100 2.54mm | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-83-225-15-000101 Preci-Dip | 33 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 225 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 225 (15 x 15) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 510 | Active | 1 (Unlimited) | Solder | PGA | 1A | 0.100 2.54mm | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 517-87-447-20-121111 Preci-Dip | 33 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 447 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 447 (20 x 20) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 517 | Active | 1 (Unlimited) | Solder | PGA | 1A | 0.100 2.54mm | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-83-236-17-061101 Preci-Dip | 33 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 236 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 236 (17 x 17) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 510 | Active | 1 (Unlimited) | Solder | PGA | 1A | 0.100 2.54mm | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-83-241-18-072101 Preci-Dip | 33 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 241 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 241 (18 x 18) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 510 | Active | 1 (Unlimited) | Solder | PGA | 1A | 0.100 2.54mm | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 517-83-545-17-000111 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 545 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 545 (17 x 17) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 517 | Active | 1 (Unlimited) | Solder | PGA | 1A | 0.100 2.54mm | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 546-83-320-19-131147 Preci-Dip | 33 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 320 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 320 (19 x 19) | Beryllium Copper | Bronze | Gold | -55°C~125°C | Bulk | 2012 | 546 | Active | 1 (Unlimited) | Press-Fit | PGA | 1A | 0.050 1.27mm | Tin | 2.4892mm | 10mOhm | 0.098 2.50mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 614-83-179-18-112112 Preci-Dip | 33 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 179 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 179 (18 x 18) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 614 | Active | 1 (Unlimited) | Solder | PGA | 1A | 0.100 2.54mm | Tin | 3.4544mm | 10mOhm | 0.136 3.45mm | 0.100 2.54mm | Carrier, Open Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 517-87-419-19-111111 Preci-Dip | 33 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 419 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 419 (19 x 19) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 517 | Active | 1 (Unlimited) | Solder | PGA | 1A | 0.100 2.54mm | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 517-87-365-17-091111 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 365 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 365 (17 x 17) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 517 | Active | 1 (Unlimited) | Solder | PGA | 1A | 0.100 2.54mm | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-83-175-16-071101 Preci-Dip | 33 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 175 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 175 (16 x 16) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 510 | Active | 1 (Unlimited) | Solder | PGA | 1A | 0.100 2.54mm | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-83-223-18-092101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 223 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 223 (18 x 18) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 510 | Active | 1 (Unlimited) | Solder | PGA | 1A | 0.100 2.54mm | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-83-225-17-061101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 225 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 225 (17 x 17) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 510 | Active | 1 (Unlimited) | Solder | PGA | 1A | 0.100 2.54mm | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-83-049-07-000101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 49 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 49 (7 x 7) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 510 | Active | 1 (Unlimited) | Solder | PGA | 1A | 0.100 2.54mm | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-83-052-09-041101 Preci-Dip | 6 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 52 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 52 (9 x 9) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 510 | Active | 1 (Unlimited) | Solder | PGA | 1A | 0.100 2.54mm | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 614-83-124-13-041112 Preci-Dip | 33 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 124 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 124 (13 x 13) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 614 | Active | 1 (Unlimited) | Solder | PGA | 1A | 0.100 2.54mm | Tin | 3.4544mm | 10mOhm | 0.136 3.45mm | 0.100 2.54mm | Carrier, Open Frame | 29.5μin 0.75μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 514-87-419-19-001154 Preci-Dip | 7 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 419 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 419 (19 x 19) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 514 | Active | 1 (Unlimited) | Solder | PGA | 1A | 0.100 2.54mm | Tin | 1.397mm | 10mOhm | 0.055 1.40mm | 0.100 2.54mm | Open Frame | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 517-87-599-54-131111 Preci-Dip | 33 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 599 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 599 (54 x 54) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 517 | Active | 1 (Unlimited) | Solder | PGA | 1A | 0.100 2.54mm | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 510-87-196-14-000101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 196 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 196 (14 x 14) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 510 | Active | 1 (Unlimited) | Solder | PGA | 1A | 0.100 2.54mm | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | Flash | UL94 V-0 | ROHS3 Compliant | UL94 V-0 |