- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Contact Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Gender | Additional Feature | HTS Code | Current Rating (Amps) | Pitch | Current Rating | Pitch - Mating | Number of Contacts | Contact Finish - Post | Lead Length | Contact Resistance | Termination Post Length | Pitch - Post | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 510-83-084-12-051101 Preci-Dip | 33 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | 84 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 84 (12 x 12) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 510 | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | 1A | 0.100 2.54mm | - | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 510-87-145-15-002101 Preci-Dip | 33 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | 145 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 145 (15 x 15) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 510 | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | 1A | 0.100 2.54mm | - | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | Flash | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 510-83-155-16-003101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 155 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 155 (16 x 16) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 510 | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | 1A | 0.100 2.54mm | - | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 510-83-161-14-051101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 161 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 161 (14 x 14) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 510 | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | 1A | 0.100 2.54mm | - | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 510-83-160-15-061101 Preci-Dip | 7 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | 160 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 160 (15 x 15) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 510 | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | 1A | 0.100 2.54mm | - | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 510-83-179-18-113101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 179 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 179 (18 x 18) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 510 | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | 1A | 0.100 2.54mm | - | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 510-83-149-15-061101 Preci-Dip | 7 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | 149 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 149 (15 x 15) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 510 | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | 1A | 0.100 2.54mm | - | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 510-87-160-14-001101 Preci-Dip | 5 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | 160 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 160 (14 x 14) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 510 | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | 1A | 0.100 2.54mm | - | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | Flash | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 510-87-160-13-001101 Preci-Dip | 7 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | 160 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 160 (13 x 13) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 510 | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | 1A | 0.100 2.54mm | - | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | Flash | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 510-87-180-14-031101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 180 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 180 (14 x 14) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 510 | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | 1A | 0.100 2.54mm | - | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | Flash | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 614-87-064-08-000112 Preci-Dip | 7 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | 64 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 64 (8 x 8) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 614 | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | 1A | 0.100 2.54mm | - | Tin | 3.4544mm | 10mOhm | 0.136 3.45mm | 0.100 2.54mm | Carrier, Closed Frame | Flash | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | 1228 |
| Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | 48 | Polyester, Glass Filled | 48 (2 x 24) | Phosphor Bronze | Phosphor Bronze | Tin | Bronze | -25°C~85°C | Tube | 2007 | 4800 | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.6 (15.24mm) Row Spacing | Female | - | - | 1A | 2.54mm | - | 0.100 2.54mm | 48 | Tin | - | - | - | 0.100 2.54mm | Open Frame | 35.4μin 0.90μm | 35.0μin 0.90μm | UL94 V-0 | RoHS Compliant | - | Lead Free | ||
![]() 510-87-101-15-101101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 101 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 101 (15 x 15) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 510 | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | 1A | 0.100 2.54mm | - | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | Flash | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 510-87-107-12-051101 Preci-Dip | 6 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | 107 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 107 (12 x 12) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 510 | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | 1A | 0.100 2.54mm | - | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | Flash | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 510-83-065-10-051101 Preci-Dip | 32 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | 65 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 65 (10 x 10) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 510 | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | 1A | 0.100 2.54mm | - | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 546-83-403-19-111147 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 403 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 403 (19 x 19) | Beryllium Copper | Bronze | Gold | - | -55°C~125°C | Bulk | 2012 | 546 | - | Active | 1 (Unlimited) | Press-Fit | - | PGA | - | - | - | - | - | 1A | 0.050 1.27mm | - | Tin | 2.4892mm | 10mOhm | 0.098 2.50mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 546-87-528-21-121147 Preci-Dip | 6 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | 528 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 528 (21 x 21) | Beryllium Copper | Bronze | Gold | - | -55°C~125°C | Bulk | 2012 | 546 | - | Active | 1 (Unlimited) | Press-Fit | - | PGA | - | - | - | - | - | 1A | 0.050 1.27mm | - | Tin | 2.4892mm | 10mOhm | 0.098 2.50mm | 0.100 2.54mm | Open Frame | Flash | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 510-87-069-11-061101 Preci-Dip | 32 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | 69 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 69 (11 x 11) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 510 | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | 1A | 0.100 2.54mm | - | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | Flash | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 114-83-320-41-134161 Preci-Dip | 15 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 20 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 20 (2 x 10) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 114 | e3 | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | 94V-0 | 8536.69.40.40 | - | - | 1A | 0.100 2.54mm | 20 | Tin | 1.1938mm | 10mOhm | 0.047 1.20mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 517-87-364-17-091111 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 364 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 364 (17 x 17) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 517 | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | 1A | 0.100 2.54mm | - | Tin | 3.175mm | 10mOhm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | Flash | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - |