- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Terminal Pitch | Depth | Current Rating | Pitch - Mating | Voltage - Rated AC | Body Length or Diameter | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Termination Post Length | Pitch - Post | Features | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 122-83-650-41-001101 Preci-Dip | 33 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 50 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 50 (2 x 25) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 122 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | - | - | 2.54mm | - | 1A | 0.100 2.54mm | - | 2.497 inch | - | 50 | Tin | RECTANGULAR | 0.697 inch | 9.398mm | 0.193 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.1 inch | 1400VAC V | 0.2 mm | 0.370 9.40mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 122-83-640-41-001101 Preci-Dip | 15 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 40 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 40 (2 x 20) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 122 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | - | - | 2.54mm | - | 1A | 0.100 2.54mm | - | 1.997 inch | - | 40 | Tin | RECTANGULAR | 0.697 inch | 9.398mm | 0.193 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.1 inch | - | 0.2 mm | 0.370 9.40mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 510-87-100-15-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 100 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 100 (15 x 15) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 116-83-640-41-008101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 40 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 40 (2 x 20) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | 94V-0 | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | 40 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 117-87-652-41-105101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 52 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 52 (2 x 26) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 117 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | - | - | - | - | 1A | 0.070 1.78mm | - | 1.839 inch | - | 52 | Tin | - | 0.398 inch | 3.175mm | 0.22 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.07 inch | 1400VAC V | - | 0.125 3.18mm | 0.070 1.78mm | Open Frame | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 514-87-279-19-081117 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 279 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 279 (19 x 19) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 514 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | - | Tin | - | - | 1.397mm | - | - | 10mOhm | - | - | - | - | 0.055 1.40mm | 0.100 2.54mm | Open Frame | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 546-83-179-18-111136 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 179 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 179 (18 x 18) | Beryllium Copper | Bronze | Gold | - | - | -55°C~125°C | Bulk | 2012 | 546 | - | yes | Active | 1 (Unlimited) | Press-Fit | - | PGA | - | - | - | - | - | - | - | - | - | - | 1A | 0.050 1.27mm | - | - | - | - | Tin | - | - | 2.4892mm | - | - | 10mOhm | - | - | - | - | 0.098 2.50mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 517-83-296-19-131111 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 296 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 296 (19 x 19) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 517 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 510-83-223-18-091101 Preci-Dip | 33 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 223 (18 x 18) | Beryllium Copper | Brass | Gold | Copper | Polychlorinated | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | PGA | - | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | 150V | - | Straight | - | 45.72mm | 1A | 0.100 2.54mm | 100V | - | - | 223 | Tin | - | - | 3.175mm | - | - | 10mOhm | 10GOhm | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 45.72mm | 29.5μin 0.75μm | - | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 550-80-144-15-081101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 144 (15 x 15) | Beryllium Copper | Brass | Tin | - | Polychlorinated | -55°C~125°C | Bulk | 2012 | 550 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | Female | - | - | 150V | - | Straight | - | 38.1mm | 1A | 0.100 2.54mm | 100V | - | - | 144 | - | - | - | - | - | - | 10mOhm | 10GOhm | - | - | - | 0.164 4.16mm | 0.100 2.54mm | Open Frame | 38.1mm | - | - | UL94 V-0 | No | ROHS3 Compliant | - | - | ||
![]() 614-83-133-14-071112 Preci-Dip | 5 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 133 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 133 (14 x 14) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 614 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | - | Tin | - | - | 3.4544mm | - | - | 10mOhm | - | - | - | - | 0.136 3.45mm | 0.100 2.54mm | Carrier, Open Frame | - | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 116-87-628-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | 28 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Tube | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | 94V-0 | 8536.69.40.40 | - | 1A | - | - | - | - | 0.100 2.54mm | - | - | - | 28 | Tin | - | - | - | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 510-87-084-12-051101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 84 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 84 (12 x 12) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 110-83-652-41-001101 Preci-Dip | 15 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 52 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 52 (2 x 26) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 110 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | STANDARD: UL 94V-0, LOW PROFILE | 8536.69.40.40 | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | 52 | Tin | - | - | 3.175mm | 0.165 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | 1400VAC V | 0.6 mm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 110-83-624-41-801101 Preci-Dip | 15 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 110 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | 8536.69.40.40 | - | - | - | 2.54mm | - | 1A | 0.100 2.54mm | - | 1.201 inch | - | 24 | Tin | RECTANGULAR | 0.697 inch | 3.175mm | 0.165 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.1 inch | 1400VAC V | 0.6 mm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 510-83-160-13-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 160 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 160 (13 x 13) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 546-87-145-15-081135 Preci-Dip | 33 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 145 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 145 (15 x 15) | Beryllium Copper | Bronze | Gold | - | - | -55°C~125°C | Bulk | 2012 | 546 | - | yes | Active | 1 (Unlimited) | Press-Fit | - | PGA | - | - | - | - | - | - | - | - | - | - | 1A | 0.050 1.27mm | - | - | - | - | Tin | - | - | 2.4892mm | - | - | 10mOhm | - | - | - | - | 0.098 2.50mm | 0.100 2.54mm | Open Frame | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 16-820-90 Aries Electronics | In Stock | - | Datasheet | 7 Weeks | Horizontal, Through Hole | Through Hole, Right Angle, Horizontal | - | Polyamide (PA46), Nylon 4/6 | 16 (2 x 8) | Phosphor Bronze | Phosphor Bronze | Gold | - | - | - | Bulk | 2013 | Vertisockets™ 800 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 16 | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | 0.85 inch | 2.54mm | 16 | - | RECTANGULAR | 0.4 inch | 3.683mm | 0.48 inch | SQ PIN-SKT | - | - | 0.1 inch | - | 0.1 mm | 0.145 3.68mm | 0.100 2.54mm | Closed Frame | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 510-87-223-18-092101 Preci-Dip | 33 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 223 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 223 (18 x 18) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 121-83-650-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 50 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 50 (2 x 25) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 121 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | - | - | 2.54mm | - | 1A | 0.100 2.54mm | - | 2.497 inch | - | 50 | Tin | RECTANGULAR | 0.697 inch | 6.604mm | 0.193 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.1 inch | 1400VAC V | 0.2 mm | 0.260 6.60mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - |