- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Terminal Pitch | Depth | Current Rating | Pitch - Mating | Voltage - Rated AC | Body Length or Diameter | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Termination Post Length | Pitch - Post | Features | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 115-87-420-41-003101 Preci-Dip | 6 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 20 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 20 (2 x 10) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 115 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.4 (10.16mm) Row Spacing | - | - | 94V-0 | 8536.69.40.40 | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 20 | Tin | - | - | 2.413mm | - | - | 10mOhm | - | - | - | - | - | 0.095 2.41mm | 0.100 2.54mm | Open Frame | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 116-87-312-41-007101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 12 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 12 (2 x 6) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | - | 94V-0 | 8536.69.40.40 | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 12 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 117-87-624-41-005101 Preci-Dip | 6 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 117 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | - | 1.778mm | - | 1A | 0.070 1.78mm | - | 0.854 inch | 24 | Tin | RECTANGULAR | 0.694 inch | 3.175mm | 0.165 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | 0.07 inch | 1400VAC V | 0.6 mm | 0.125 3.18mm | 0.070 1.78mm | Open Frame | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 299-83-308-11-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Horizontal, Through Hole | Through Hole, Right Angle, Horizontal | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 8 (2 x 4) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 299 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 2 | - | 94V-0 | - | - | - | Right Angle | - | - | 1A | 0.100 2.54mm | - | - | 8 | Tin | - | - | 3.2512mm | - | - | 10mOhm | - | - | - | - | - | 0.128 3.24mm | 0.100 2.54mm | Closed Frame | - | 29.5μin 0.75μm | - | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 117-83-628-41-005101 Preci-Dip | 15 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 117 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 2 | - | - | 8536.69.40.40 | - | - | Straight | 1.778mm | - | 1A | 0.070 1.78mm | - | - | 28 | Tin | RECTANGULAR | 0.694 inch | 3.175mm | 0.165 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | 0.07 inch | 1400VAC V | 0.6 mm | 0.125 3.18mm | 0.070 1.78mm | Open Frame | - | 29.5μin 0.75μm | - | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 114-83-328-41-134161 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 114 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 2 | - | 94V-0 | 8536.69.40.40 | - | - | Straight | - | - | 1A | 0.100 2.54mm | - | - | 28 | Tin | - | - | 1.1938mm | - | - | 10mOhm | - | - | - | - | - | 0.047 1.20mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | - | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 116-83-314-41-001101 Preci-Dip | 6 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 14 (2 x 7) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 2 | - | 94V-0 | 8536.69.40.40 | - | - | Straight | - | - | 1A | 0.100 2.54mm | - | - | 14 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 614-87-428-31-012101 Preci-Dip | 32 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 28 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 614 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.4 (10.16mm) Row Spacing | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 28 | Tin | - | - | 3.4544mm | - | - | 10mOhm | - | - | - | - | - | 0.136 3.45mm | 0.100 2.54mm | Carrier, Open Frame | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 114-83-632-41-134161 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 32 (2 x 16) | Beryllium Copper | Brass | Gold | Copper | Polychlorinated | -55°C~125°C | Bulk | 2012 | 114 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 2 | - | 94V-0 | 8536.69.40.40 | 150V | - | Straight | - | 17.7mm | 1A | 0.100 2.54mm | 100V | - | 32 | Tin | - | - | 1.1938mm | - | - | 10mOhm | 10GOhm | 15.24 mm | - | - | - | 0.047 1.20mm | 0.100 2.54mm | Open Frame | 40.6mm | 29.5μin 0.75μm | - | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 123-87-328-41-001101 Preci-Dip | 15 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 28 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 123 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | 8536.69.40.40 | - | - | - | 2.54mm | - | 1A | 0.100 2.54mm | - | 1.397 inch | 28 | Tin | RECTANGULAR | 0.398 inch | 12.954mm | 0.193 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | 0.1 inch | 1400VAC V | 0.3 mm | 0.510 12.95mm | 0.100 2.54mm | Open Frame | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 117-83-620-41-005101 Preci-Dip | 32 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 20 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 20 (2 x 10) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 117 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | - | 1.778mm | - | 1A | 0.070 1.78mm | - | 0.713 inch | 20 | Tin | RECTANGULAR | 0.694 inch | 3.175mm | 0.165 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | 0.07 inch | 1400VAC V | 0.6 mm | 0.125 3.18mm | 0.070 1.78mm | Open Frame | - | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 20-6513-11 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 20 (2 x 10) | Beryllium Copper | Brass | Gold | - | - | -55°C~105°C | Bulk | 2013 | Lo-PRO®file, 513 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | - | STANDARD: UL 94V-0 | - | - | 3A | - | 2.54mm | - | - | 0.100 2.54mm | - | 2 inch | 20 | - | RECTANGULAR | 0.7 inch | - | 0.165 inch | RND PIN-SKT | - | - | - | 0.1 inch | - | 0.6 mm | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 146-87-650-41-035101 Preci-Dip | 15 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 50 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 50 (2 x 25) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 146 | - | - | Active | 1 (Unlimited) | Press-Fit | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | 3.81mm | - | - | 10mOhm | - | - | - | - | - | 0.150 3.81mm | 0.100 2.54mm | Open Frame | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 146-87-652-41-036101 Preci-Dip | 15 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 52 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 52 (2 x 26) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 146 | - | - | Active | 1 (Unlimited) | Press-Fit | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | 2.794mm | - | - | 10mOhm | - | - | - | - | - | 0.110 2.78mm | 0.100 2.54mm | Open Frame | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 146-87-652-41-035101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 52 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 52 (2 x 26) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 146 | - | - | Active | 1 (Unlimited) | Press-Fit | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | 3.81mm | - | - | 10mOhm | - | - | - | - | - | 0.150 3.81mm | 0.100 2.54mm | Open Frame | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 510-83-223-18-091101 Preci-Dip | 33 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 223 (18 x 18) | Beryllium Copper | Brass | Gold | Copper | Polychlorinated | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | PGA | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | 150V | - | Straight | - | 45.72mm | 1A | 0.100 2.54mm | 100V | - | 223 | Tin | - | - | 3.175mm | - | - | 10mOhm | 10GOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 45.72mm | 29.5μin 0.75μm | - | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 550-80-144-15-081101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 144 (15 x 15) | Beryllium Copper | Brass | Tin | - | Polychlorinated | -55°C~125°C | Bulk | 2012 | 550 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | Female | - | - | 150V | - | Straight | - | 38.1mm | 1A | 0.100 2.54mm | 100V | - | 144 | - | - | - | - | - | - | 10mOhm | 10GOhm | - | - | - | - | 0.164 4.16mm | 0.100 2.54mm | Open Frame | 38.1mm | - | - | UL94 V-0 | No | ROHS3 Compliant | - | - | ||
![]() 546-87-224-18-091136 Preci-Dip | 33 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 224 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 224 (18 x 18) | Beryllium Copper | Bronze | Gold | - | - | -55°C~125°C | Bulk | 2012 | 546 | - | yes | Active | 1 (Unlimited) | Press-Fit | - | PGA | - | - | - | - | - | - | - | - | - | 1A | 0.050 1.27mm | - | - | - | Tin | - | - | 2.4892mm | - | - | 10mOhm | - | - | - | - | - | 0.098 2.50mm | 0.100 2.54mm | Open Frame | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 510-83-279-19-081101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 279 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 279 (19 x 19) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 546-87-503-22-131147 Preci-Dip | 6 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 503 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 503 (22 x 22) | Beryllium Copper | Bronze | Gold | - | - | -55°C~125°C | Bulk | 2012 | 546 | - | - | Active | 1 (Unlimited) | Press-Fit | - | PGA | - | - | - | - | - | - | - | - | - | 1A | 0.050 1.27mm | - | - | - | Tin | - | - | 2.4892mm | - | - | 10mOhm | - | - | - | - | - | 0.098 2.50mm | 0.100 2.54mm | Open Frame | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - |