- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Additional Feature | Current Rating (Amps) | Pitch | Terminal Pitch | Current Rating | Pitch - Mating | Body Length or Diameter | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Insulation Resistance | Mating Contact Pitch | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Termination Post Length | Pitch - Post | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 20-822-90C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Horizontal, Through Hole | Through Hole, Right Angle, Horizontal | - | 20 | Polyamide (PA46), Nylon 4/6, Glass Filled | 20 (2 x 10) | Beryllium Copper | Brass | Gold | - | -55°C~105°C | Bulk | 2006 | Vertisockets™ 800 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | 2 | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | 1 inch | 2.54mm | 20 | Tin | RECTANGULAR | 0.4 inch | 3.556mm | - | RND PIN-SKT | - | 0.1 inch | - | - | 0.140 3.56mm | 0.100 2.54mm | Closed Frame | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 40-C300-11 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 40 | Polyamide (PA46), Nylon 4/6, Glass Filled | 40 (2 x 20) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2007 | EJECT-A-DIP™ | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | 2 | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 40 | - | RECTANGULAR | 0.7 inch | 3.175mm | - | RND PIN-SKT | 1000000000Ohm | 0.1 inch | 1000VAC V | 0.6 mm | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 42-6513-11H Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 42 (2 x 21) | Beryllium Copper | Brass | Gold | - | -55°C~105°C | Bulk | 2007 | Lo-PRO®file, 513 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 42 | - | - | 2 | LOW PROFILE; UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 42 | - | RECTANGULAR | 0.7 inch | 3.175mm | 0.165 inch | RND PIN-SKT | - | 0.1 inch | - | 0.6 mm | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 28-6822-90C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Horizontal, Through Hole | Through Hole, Right Angle, Horizontal | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | - | -55°C~105°C | Bulk | 2006 | Vertisockets™ 800 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 28 | - | - | - | STANDARD: UL 94V-0 | - | - | 2.54mm | 3A | 0.100 2.54mm | 1.4 inch | - | 28 | Tin | RECTANGULAR | 0.7 inch | 3.556mm | - | RND PIN-SKT | - | 0.1 inch | - | 0.2 mm | 0.140 3.56mm | 0.100 2.54mm | Closed Frame | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 28-6820-90C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Horizontal, Through Hole | Through Hole, Right Angle, Horizontal | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | - | -55°C~105°C | Bulk | 2006 | Vertisockets™ 800 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 28 | - | - | - | STANDARD: UL 94V-0 | - | - | 2.54mm | 3A | 0.100 2.54mm | 1.4 inch | - | 28 | Tin | RECTANGULAR | 0.7 inch | 3.556mm | 0.565 inch | RND PIN-SKT | - | 0.1 inch | - | 0.1 mm | 0.140 3.56mm | 0.100 2.54mm | Closed Frame | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 08-6501-31 Aries Electronics | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 8 (2 x 4) | Phosphor Bronze | Phosphor Bronze | Gold | - | -55°C~125°C | Bulk | 2006 | 501 | e4 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 8 | - | - | 2 | STANDARD: UL 94V-0 | - | - | - | 1.5A | 0.100 2.54mm | 0.45 inch | 2.54mm | 8 | - | RECTANGULAR | 0.69 inch | 17.526mm | 0.3 inch | SQ PIN-SKT | - | 0.1 inch | - | 0.6 mm | 0.690 17.52mm | 0.100 2.54mm | Closed Frame | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 08-0508-21 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 8 | Polyamide (PA46), Nylon 4/6 | 8 (1 x 8) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2006 | 508 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | SIP | - | - | - | 1 | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 8 | - | RECTANGULAR | - | 9.144mm | - | RND PIN-SKT | - | - | - | - | 0.360 9.14mm | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 10-6822-90C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Horizontal, Through Hole | Through Hole, Right Angle, Horizontal | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 10 (2 x 5) | Beryllium Copper | Brass | Gold | - | -55°C~105°C | Bulk | 2007 | Vertisockets™ 800 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 10 | - | - | - | STANDARD: UL 94V-0 | - | - | 2.54mm | 3A | 0.100 2.54mm | 0.5 inch | - | 10 | Tin | RECTANGULAR | 0.7 inch | 3.556mm | 0.428 inch | RND PIN-SKT | - | 0.1 inch | - | 0.2 mm | 0.140 3.56mm | 0.100 2.54mm | Closed Frame | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 10-6511-11 Aries Electronics | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 10 (2 x 5) | Phosphor Bronze | Phosphor Bronze | Gold | - | -55°C~125°C | Bulk | 2007 | 511 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 10 | - | - | 2 | STANDARD: UL 94V-0 | - | - | - | 1A | 0.100 2.54mm | 0.55 inch | 2.54mm | 10 | - | RECTANGULAR | 0.69 inch | 3.81mm | 0.3 inch | SQ PIN-SKT | - | 0.1 inch | - | 0.6 mm | 0.150 3.81mm | 0.100 2.54mm | Closed Frame | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 08-8255-210C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 8 (2 x 4) | Beryllium Copper | Brass | Gold | - | -55°C~105°C | Bulk | 2006 | 8 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.2 (5.08mm) Row Spacing | 8 | 105°C | -55°C | - | - | 3A | - | - | 3A | 0.100 2.54mm | - | - | - | Gold | - | - | 3.556mm | - | - | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | Closed Frame, Elevated | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 14-3508-30 Aries Electronics | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | 14 | Polyamide (PA46), Nylon 4/6, Glass Filled | 14 (2 x 7) | Beryllium Copper | Brass | Gold | - | -55°C~105°C | Bulk | 2006 | 508 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | 1.4 inch | 2.54mm | 14 | Tin | RECTANGULAR | 0.4 inch | 9.144mm | 0.193 inch | RND PIN-SKT | - | 0.1 inch | - | 0.3 mm | 0.360 9.14mm | 0.100 2.54mm | Open Frame | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 23-0511-10 Aries Electronics | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | SIP | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 23 (1 x 23) | Phosphor Bronze | Phosphor Bronze | Tin | - | -55°C~105°C | Bulk | 2006 | 511 | - | - | Active | 1 (Unlimited) | Solder | - | SIP | 23 | 105°C | -55°C | 1 | - | 1A | 2.54mm | - | 1A | 0.100 2.54mm | - | 2.54mm | - | Tin | - | - | 3.81mm | - | - | - | - | - | - | 0.150 3.81mm | 0.100 2.54mm | - | 50.0μin 1.27μm | 50.0μin 1.27μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 24-0511-10 Aries Electronics | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | SIP | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 24 (1 x 24) | Phosphor Bronze | Phosphor Bronze | Tin | - | -55°C~105°C | Bulk | 2007 | 511 | - | - | Active | 1 (Unlimited) | Solder | - | SIP | 24 | 105°C | -55°C | 1 | - | 1A | 2.54mm | - | 1A | 0.100 2.54mm | - | 2.54mm | - | Tin | - | - | 3.81mm | - | - | - | - | - | - | 0.150 3.81mm | 0.100 2.54mm | - | 50.0μin 1.27μm | 50.0μin 1.27μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 50-9513-10T Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 50 (2 x 25) | Beryllium Copper | Brass | Gold | - | -55°C~105°C | Bulk | 2006 | Lo-PRO®file, 513 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.9 (22.86mm) Row Spacing | 50 | - | - | 2 | LOW PROFILE; UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | 5 inch | 2.54mm | 50 | Tin | RECTANGULAR | 1 inch | 3.175mm | 0.165 inch | RND PIN-SKT | - | 0.1 inch | - | 0.9 mm | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 18-0508-30 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 18 | Polyamide (PA46), Nylon 4/6 | 18 (1 x 18) | Beryllium Copper | Brass | Gold | - | -55°C~105°C | Bulk | 2006 | 508 | e3 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | SIP | - | - | - | 1 | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 18 | Tin | RECTANGULAR | - | 12.7mm | - | RND PIN-SKT | - | - | - | - | 0.500 12.70mm | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 07-0501-31 Aries Electronics | In Stock | - | Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | SIP | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 7 (1 x 7) | Phosphor Bronze | Phosphor Bronze | Gold | - | -55°C~125°C | Bulk | 2006 | 501 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | SIP | 7 | 125°C | -55°C | 1 | - | 1A | 2.54mm | - | 1A | 0.100 2.54mm | - | 2.54mm | - | Gold | - | - | 17.526mm | - | - | - | - | - | - | 0.690 17.52mm | 0.100 2.54mm | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 48-6513-11 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 48 (2 x 24) | Beryllium Copper | Brass | Gold | - | -55°C~105°C | Bulk | 2006 | Lo-PRO®file, 513 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 48 | - | - | 2 | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | 4.8 inch | 2.54mm | 48 | - | RECTANGULAR | 0.7 inch | 3.175mm | 0.165 inch | RND PIN-SKT | - | 0.1 inch | - | 0.6 mm | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 22-0503-21 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon, Glass Filled | 22 (1 x 22) | Beryllium Copper | Brass | Gold | - | - | Bulk | 2003 | 0503 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | SIP | 22 | - | - | 1 | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | 2.2 inch | 2.54mm | 22 | - | RECTANGULAR | - | 9.144mm | - | RND PIN-SKT | - | - | - | - | 0.360 9.14mm | 0.100 2.54mm | - | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 HB | ROHS3 Compliant | UL94 HB | ||
![]() 32-6556-20 Aries Electronics | In Stock | - | Datasheet | 4 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS), Glass Filled | 32 (2 x 16) | Beryllium Copper | Brass | Gold | 105°C | - | Bulk | 2006 | 6556 | e3 | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 32 | - | - | - | STANDARD: UL 94V-0 | - | - | 2.54mm | 3A | 0.100 2.54mm | 2.19 inch | - | 32 | Tin | RECTANGULAR | 1.27 inch | 7.1882mm | 0.29 inch | RND PIN-SKT | - | 0.1 inch | - | 0.6 mm | 0.283 7.19mm | 0.100 2.54mm | Open Frame | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 40-C182-11H Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 40 | Polyamide (PA46), Nylon 4/6, Glass Filled | 40 (2 x 20) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2006 | EJECT-A-DIP™ | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | 2 | LATCHED, 94V-0 | - | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 40 | - | - | - | 3.175mm | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 |