- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Pitch | Orientation | Depth | Current Rating | Pitch - Mating | Voltage - Rated AC | Body Length or Diameter | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | PCB Contact Row Spacing | Device Socket Type | Termination Post Length | Pitch - Post | Features | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 14-1508-20 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 14 | Polyamide (PA46), Nylon 4/6 | 14 (2 x 7) | Beryllium Copper | Brass | Gold | - | - | - | - | -55°C~105°C | Bulk | 2006 | 508 | e3 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | - | DIP, 0.2 (5.08mm) Row Spacing | - | - | - | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | 0.7 inch | 2.54mm | 14 | - | RECTANGULAR | - | 9.144mm | 0.193 inch | RND PIN-SKT | - | - | - | 0.1 inch | 0.1 mm | - | 0.360 9.14mm | 0.100 2.54mm | Closed Frame | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 36-0508-30 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 36 | Polyamide (PA46), Nylon 4/6 | 36 (1 x 36) | Beryllium Copper | Brass | Gold | - | - | - | - | -55°C~105°C | Bulk | 2006 | 508 | e3 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | - | SIP | - | - | - | 1 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | 3.6 inch | 2.54mm | 36 | - | RECTANGULAR | - | 12.7mm | - | RND PIN-SKT | - | - | - | - | - | - | 0.500 12.70mm | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 31-0518-11H Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 31 | Polyamide (PA46), Nylon 4/6, Glass Filled | 31 (1 x 31) | Beryllium Copper | Brass | Gold | - | - | - | - | - | Bulk | 2006 | 518 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | SIP | - | - | - | 1 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 2.54mm | 31 | - | RECTANGULAR | - | 3.175mm | - | RND PIN-SKT | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 19-0518-11H Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 19 | Polyamide (PA46), Nylon 4/6, Glass Filled | 19 (1 x 19) | Beryllium Copper | Brass | Gold | - | - | - | - | - | Bulk | 2006 | 518 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | SIP | - | - | - | 1 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 2.54mm | 19 | - | RECTANGULAR | - | 3.175mm | - | RND PIN-SKT | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 44-1518-10T Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 44 | Polyamide (PA46), Nylon 4/6, Glass Filled | 44 (2 x 22) | Beryllium Copper | Brass | Gold | - | - | - | - | - | Bulk | 2006 | 518 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.2 (5.08mm) Row Spacing | - | - | - | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 2.54mm | 44 | Tin | - | - | 3.175mm | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 40-1518-10H Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 40 | Polyamide (PA46), Nylon 4/6, Glass Filled | 40 (2 x 20) | Beryllium Copper | Brass | Gold | - | - | 105°C | - | - | Bulk | 2006 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.2 (5.08mm) Row Spacing | - | - | - | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 2.54mm | 40 | Tin | RECTANGULAR | - | 3.175mm | 0.165 inch | RND PIN-SKT | - | - | - | 0.1 inch | 0.1 mm | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 36-3571-11 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS), Glass Filled | 36 (2 x 18) | Beryllium Copper | Beryllium Copper | Gold | - | - | - | - | - | Bulk | 2007 | 57 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, ZIF (ZIP), 0.3 (7.62mm) Row Spacing | 36 | - | - | - | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | 36 | - | - | - | 2.794mm | - | - | - | - | - | - | - | - | 0.110 2.78mm | 0.100 2.54mm | Closed Frame | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 36-3573-11 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS), Glass Filled | 36 (2 x 18) | Beryllium Copper | Beryllium Copper | Gold | - | - | - | - | - | Bulk | 2005 | 57 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, ZIF (ZIP), 0.3 (7.62mm) Row Spacing | 36 | - | - | - | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | 36 | - | - | - | 2.794mm | - | - | - | - | - | - | - | - | 0.110 2.78mm | 0.100 2.54mm | Closed Frame | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 22-4518-00 Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 22 (2 x 11) | Beryllium Copper | Brass | Gold | - | - | - | - | - | Bulk | 2006 | 518 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.4 (10.16mm) Row Spacing | 22 | - | - | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | 1.1 inch | 2.54mm | 22 | Tin | RECTANGULAR | - | 3.175mm | 0.15 inch | RND PIN-SKT | - | - | - | 0.1 inch | 0.4 mm | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | ||
![]() APA-316-T-N Samtec Inc. | 15 |
| Datasheet | 3 Weeks | Tin | Through Hole | - | - | - | Polyester | - | - | - | - | Brass, Bronze | - | - | - | - | - | 2010 | - | e3 | yes | Active | Not Applicable | - | EAR99 | - | - | - | 105°C | -55°C | 2 | Male | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | 2.54mm | Straight | 10.03mm | 1A | - | - | - | - | 16 | - | - | - | - | - | - | - | 5GOhm | 7.62 mm | - | - | IC SOCKET | - | - | - | 20.32mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 28-3518-00 Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | - | - | - | - | - | Bulk | 2007 | 518 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | 28 | - | - | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | 1.4 inch | 2.54mm | 28 | Tin | RECTANGULAR | 0.7 inch | 3.175mm | 0.165 inch | RND PIN-SKT | - | - | - | 0.1 inch | 0.3 mm | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 24-0508-21 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 24 | Polyamide (PA46), Nylon 4/6 | 24 (1 x 24) | Beryllium Copper | Brass | Gold | - | - | - | - | -55°C~125°C | Bulk | 2006 | 508 | e4 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | - | SIP | - | - | - | 1 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | 2.4 inch | 2.54mm | 24 | - | RECTANGULAR | - | 9.144mm | - | RND PIN-SKT | - | - | - | - | - | - | 0.360 9.14mm | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 40-9503-21 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 40 (2 x 20) | Beryllium Copper | Phosphor Bronze | Gold | - | - | - | - | -55°C~125°C | Bulk | 2006 | 503 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | - | DIP, 0.9 (22.86mm) Row Spacing | 40 | - | - | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 2.54mm | 40 | - | - | - | 9.144mm | - | - | - | - | - | - | - | - | 0.360 9.14mm | 0.100 2.54mm | Closed Frame | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 110-87-640-41-001101 Preci-Dip | 240 |
| Datasheet | 10 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 40 (2 x 20) | Beryllium Copper | Brass | Gold | Brass, Copper | Polychlorinated | - | - | -55°C~125°C | Tube | 2010 | 110 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | 2 | Female | STANDARD: UL 94V-0, LOW PROFILE | - | 150V | - | - | Straight | 17.7mm | 1A | 0.100 2.54mm | 100V | - | - | 40 | Tin | - | - | - | - | RND PIN-SKT | 10mOhm | 10GOhm | 15.24 mm | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 50.8mm | 17.7mm | Flash | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() DILB16P-223TLF Amphenol ICC (FCI) | 270 |
| Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | DIP | - | Polyamide (PA), Nylon | 16 (2 x 8) | Copper Alloy | Copper Alloy | Tin | Bronze | Polyester | - | 200V | -55°C~105°C | Tube | 2006 | - | - | - | Active | 1 (Unlimited) | Solder | - | DIP, Socket | DIP, 0.3 (7.62mm) Row Spacing | 16 | 105°C | -55°C | 2 | Female | - | - | - | 1A | 2.54mm | Straight | 10.16mm | 1A | 0.100 2.54mm | 200V | - | - | 16 | Tin | - | - | 3.1496mm | - | - | 30mOhm | 500MOhm | 7.62 mm | - | - | - | 0.124 3.15mm | 0.100 2.54mm | Open Frame | 20.32mm | 17.78mm | 100.0μin 2.54μm | 100.0μin 2.54μm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | ||
![]() 917-83-108-41-005101 Preci-Dip | 32 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | TO-5 | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 8 (Round) | Beryllium Copper | Brass | Gold | Copper | Polychlorinated | - | - | -55°C~125°C | Bulk | 2012 | 917 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | Transistor, TO-5 | - | - | - | - | - | - | 8536.69.40.40 | 150V | - | - | Straight | 10mm | 1A | - | 100V | - | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | 10GOhm | - | - | - | - | 0.125 3.18mm | - | - | 10mm | - | 29.5μin 0.75μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 18-3518-112 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 18 (2 x 9) | Beryllium Copper | Brass | Gold | - | - | - | - | - | Bulk | 2006 | 518 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | 18 | - | - | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | 0.9 inch | 2.54mm | 18 | - | RECTANGULAR | 0.4 inch | 3.175mm | - | RND PIN-SKT | - | - | - | 0.1 inch | 0.3 mm | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 42-3554-16 Aries Electronics | In Stock | - | Datasheet | 6 Weeks | Nickel | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS), Glass Filled | 42 (2 x 21) | Beryllium Copper | Beryllium Copper | Nickel Boron | - | - | - | - | - | Bulk | 2005 | 55 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, ZIF (ZIP), 0.3 (7.62mm) Row Spacing | 42 | - | - | - | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | 42 | Nickel Boron | - | - | 2.794mm | - | - | - | - | - | - | - | - | 0.110 2.78mm | 0.100 2.54mm | Closed Frame | - | - | 50.0μin 1.27μm | 50.0μin 1.27μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 36-81250-610C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 36 (2 x 18) | Beryllium Copper | Brass | Gold | - | - | - | - | -55°C~105°C | Bulk | 2007 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | 36 | - | - | - | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | 36 | - | - | - | 3.556mm | - | - | - | - | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | Closed Frame, Elevated | - | - | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 32-C182-00 Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | - | 32 | Polyamide (PA46), Nylon 4/6, Glass Filled | 32 (2 x 16) | Beryllium Copper | Brass | Gold | - | - | - | - | -55°C~105°C | Bulk | 2006 | EJECT-A-DIP™ | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | 32 | Tin | - | - | 1.016mm | - | - | - | - | - | - | - | - | 0.040 1.02mm | 0.100 2.54mm | Closed Frame | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 |