- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Additional Feature | Current Rating (Amps) | Pitch | Terminal Pitch | Current Rating | Pitch - Mating | Body Length or Diameter | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Insulation Resistance | Mating Contact Pitch | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Termination Post Length | Pitch - Post | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 20-6503-31 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 20 (2 x 10) | Beryllium Copper | Phosphor Bronze | Gold | - | -55°C~125°C | Bulk | 2007 | 503 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 20 | - | - | 2 | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 20 | - | - | - | 12.7mm | - | - | - | - | - | - | 0.500 12.70mm | 0.100 2.54mm | Closed Frame | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 40-8530-610C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 40 (2 x 20) | Beryllium Copper | Brass | Gold | - | -55°C~105°C | Bulk | 2006 | 8 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 40 | - | - | - | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | - | - | 40 | - | - | - | 3.556mm | - | - | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | Closed Frame, Elevated | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 24-3508-211 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2006 | 508 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 24 | - | - | 2 | STACKABLE | - | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 24 | - | RECTANGULAR | 0.7 inch | 12.7mm | 0.19 inch | RND PIN-SKT | - | 0.1 inch | - | 0.3 mm | 0.500 12.70mm | 0.100 2.54mm | Open Frame | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 44-3573-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS), Glass Filled | 44 (2 x 22) | Beryllium Copper | Beryllium Copper | Tin | - | - | Bulk | 2005 | 57 | e0 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, ZIF (ZIP), 0.3 (7.62mm) Row Spacing | 44 | - | - | - | STANDARD: UL 94V-0 | - | - | - | 1A | 0.100 2.54mm | - | - | 44 | - | - | - | 2.794mm | - | - | - | - | - | - | 0.110 2.78mm | 0.100 2.54mm | Closed Frame | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 32-6556-31 Aries Electronics | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS), Glass Filled | 32 (2 x 16) | Beryllium Copper | Brass | Gold | 150°C | - | Bulk | 2006 | 6556 | e4 | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 32 | - | - | - | STANDARD: UL 94V-0 | - | - | 2.54mm | 3A | 0.100 2.54mm | 2.19 inch | - | 32 | - | RECTANGULAR | 1.27 inch | 10.7442mm | 0.29 inch | RND PIN-SKT | - | 0.1 inch | - | 0.6 mm | 0.423 10.74mm | 0.100 2.54mm | Open Frame | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 36-6556-31 Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS), Glass Filled | 36 (2 x 18) | Beryllium Copper | Brass | Gold | 150°C | - | Bulk | 2006 | 6556 | e4 | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 36 | - | - | - | STANDARD: UL 94V-0 | - | - | 2.54mm | 3A | 0.100 2.54mm | 2.39 inch | - | 36 | - | RECTANGULAR | 1.27 inch | 10.7442mm | 0.29 inch | RND PIN-SKT | - | 0.1 inch | - | 0.6 mm | 0.423 10.74mm | 0.100 2.54mm | Open Frame | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 24-3572-16 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Nickel | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS), Glass Filled | 24 (2 x 12) | Beryllium Nickel | Beryllium Nickel | Nickel Boron | - | - | Bulk | 2005 | 57 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, ZIF (ZIP), 0.3 (7.62mm) Row Spacing | 24 | - | - | - | STANDARD: UL 94V-0 | - | - | - | 1A | 0.100 2.54mm | - | - | 24 | Nickel Boron | - | - | 2.794mm | - | - | - | - | - | - | 0.110 2.78mm | 0.100 2.54mm | Closed Frame | 50.0μin 1.27μm | 50.0μin 1.27μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 26-0501-31 Aries Electronics | In Stock | - | Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | SIP | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 26 (1 x 26) | Phosphor Bronze | Phosphor Bronze | Gold | - | -55°C~125°C | Bulk | 2006 | 501 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | SIP | 26 | 125°C | -55°C | 1 | - | 1A | 2.54mm | - | 1A | 0.100 2.54mm | - | 2.54mm | - | Gold | - | - | 17.526mm | - | - | - | - | - | - | 0.690 17.52mm | 0.100 2.54mm | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 22-4503-21 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 22 (2 x 11) | Beryllium Copper | Phosphor Bronze | Gold | - | -55°C~125°C | Bulk | - | 503 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.4 (10.16mm) Row Spacing | 22 | - | - | 2 | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 22 | - | - | - | 9.144mm | - | - | - | - | - | - | 0.360 9.14mm | 0.100 2.54mm | Closed Frame | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 22-4503-31 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 22 (2 x 11) | Beryllium Copper | Phosphor Bronze | Gold | - | -55°C~125°C | Bulk | - | 503 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.4 (10.16mm) Row Spacing | 22 | - | - | 2 | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 22 | - | - | - | 12.7mm | - | - | - | - | - | - | 0.500 12.70mm | 0.100 2.54mm | Closed Frame | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 18-3508-311 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 18 (2 x 9) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2006 | 508 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 18 | - | - | 2 | STACKABLE | - | - | - | 3A | 0.100 2.54mm | 0.9 inch | 2.54mm | 18 | - | RECTANGULAR | 0.4 inch | 12.7mm | 0.19 inch | RND PIN-SKT | - | 0.1 inch | - | 0.3 mm | 0.500 12.70mm | 0.100 2.54mm | Open Frame | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 32-7553-10 Aries Electronics | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 32 (1 x 32) | Phosphor Bronze | Phosphor Bronze | Tin | - | -55°C~105°C | Bulk | 2007 | 700 Elevator Strip-Line™ | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | SIP | 32 | - | - | 2 | STANDARD: UL 94V-0 | - | - | - | 1.5A | 0.100 2.54mm | - | 2.54mm | 64 | - | - | - | 3.81mm | - | - | - | - | - | - | 0.150 3.81mm | 0.100 2.54mm | Elevated | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | 40 | Polyphenylene Sulfide (PPS), Glass Filled | 40 (2 x 20) | Beryllium Copper | Brass | Gold | - | -65°C~125°C | Bulk | 2008 | 100 | - | - | Obsolete | 1 (Unlimited) | Solder | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | 1A | 2.54mm | - | - | 0.100 2.54mm | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 0.126 3.20mm | 0.100 2.54mm | Open Frame | 8.00μin 0.203μm | Flash | UL94 V-0 | RoHS Compliant | - | ||
![]() 34-6823-90C Aries Electronics | In Stock | - | Datasheet | 4 Weeks | - | Horizontal, Through Hole | Through Hole, Right Angle, Horizontal | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 34 (2 x 17) | Beryllium Copper | Brass | Gold | - | -55°C~105°C | Bulk | 2006 | Vertisockets™ 800 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 34 | - | - | - | STANDARD: UL 94V-0 | - | - | 2.54mm | 3A | 0.100 2.54mm | 1.7 inch | - | 34 | Tin | RECTANGULAR | 0.7 inch | 3.556mm | 0.528 inch | RND PIN-SKT | - | 0.1 inch | - | 0.3 mm | 0.140 3.56mm | 0.100 2.54mm | Closed Frame | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 100-PLS17049-12 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Gold | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS) | - | Beryllium Copper | Beryllium Copper | Gold | - | -65°C~125°C | Bulk | 2006 | PLS | - | - | Active | 1 (Unlimited) | Solder | - | PGA, ZIF (ZIP) | 100 | 125°C | -65°C | - | - | 1A | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | 3.175mm | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 36-3572-11 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS), Glass Filled | 36 (2 x 18) | Beryllium Copper | Beryllium Copper | Gold | - | - | Bulk | 2005 | 57 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, ZIF (ZIP), 0.3 (7.62mm) Row Spacing | 36 | - | - | - | STANDARD: UL 94V-0 | - | - | - | 1A | 0.100 2.54mm | - | - | 36 | - | - | - | 2.794mm | - | - | - | - | - | - | 0.110 2.78mm | 0.100 2.54mm | Closed Frame | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 37-0508-21 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 37 | Polyamide (PA46), Nylon 4/6 | 37 (1 x 37) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2006 | 508 | e4 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | SIP | - | - | - | 1 | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | 3.7 inch | 2.54mm | 37 | Tin | RECTANGULAR | - | 9.144mm | - | RND PIN-SKT | - | - | - | - | 0.360 9.14mm | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 34-1508-21 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 34 | Polyamide (PA46), Nylon 4/6 | 34 (2 x 17) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2006 | 508 | e4 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.2 (5.08mm) Row Spacing | - | - | - | 2 | STANDARD: UL 94V-0 | - | - | - | 3A | 0.100 2.54mm | 1.7 inch | - | 34 | - | RECTANGULAR | - | 9.144mm | 0.193 inch | RND PIN-SKT | - | 0.1 inch | - | 0.1 mm | 0.360 9.14mm | 0.100 2.54mm | Closed Frame | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 25-7350-10 Aries Electronics | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 25 (1 x 25) | Phosphor Bronze | Phosphor Bronze | Tin | - | -55°C~105°C | Bulk | 2006 | 700 Elevator Strip-Line™ | - | - | Active | 1 (Unlimited) | Solder | EAR99 | SIP | 25 | - | - | 2 | - | - | - | - | 1.5A | 0.100 2.54mm | - | 2.54mm | - | - | - | - | 3.81mm | - | - | - | - | - | - | 0.150 3.81mm | 0.100 2.54mm | Elevated | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 42-6574-11 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS), Glass Filled | 42 (2 x 21) | Beryllium Copper | Beryllium Copper | Tin | 150°C | - | Bulk | 2005 | 57 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, ZIF (ZIP), 0.6 (15.24mm) Row Spacing | 42 | - | - | - | STANDARD: UL 94V-0 | - | - | 2.54mm | 1A | 0.100 2.54mm | 2.69 inch | - | 42 | - | RECTANGULAR | 0.9 inch | 2.794mm | 0.47 inch | SQ PIN-SKT | 1000000000Ohm | 0.1 inch | 1000VAC V | 0.6 mm | 0.110 2.78mm | 0.100 2.54mm | Closed Frame | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 |