- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Body Length | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tradename | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | Current Rating (Amps) | Pitch | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Pitch - Mating | Voltage - Rated AC | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Body Depth | Contact Style | Insulation Resistance | Row Spacing | Mating Contact Pitch | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Product Type | Device Socket Type | Termination Post Length | Pitch - Post | Device Type Used On | Features | Product Category | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APA-316-T-A Samtec Inc. | 32 |
| - | 3 Weeks | - | Tin | Through Hole | - | - | - | - | - | - | - | - | - | Brass | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | - | e3 | yes | Active | Not Applicable | - | EAR99 | - | - | - | 105°C | -55°C | 2 | Male | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | 2.54mm | Straight | - | 10.03mm | not_compliant | 1A | - | - | - | 16 | - | - | - | - | - | 5GOhm | 7.62 mm | - | - | 1A | - | - | - | - | IC SOCKET | - | - | - | - | - | - | 20.32mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ICO-308-JGG Samtec | In Stock | - | - | 2 Weeks | - | - | - | - | - | POLYESTER | - | - | - | 0.395 inch | Samtec | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | 56 | SAMTEC INC | - | Samtec | - | ICO-308-JGG | ICO | STRAIGHT | 125 °C | -65 °C | - | Active | 5.11 | - | Yes | - | - | Tube | - | ICO | e3 | Yes | - | - | - | EAR99 | - | - | - | - | - | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | IC & Component Sockets | - | - | - | 2.54 mm | - | not_compliant | 1 A | - | - | - | 8 | - | RECTANGULAR | 0.395 inch | 0.05 inch | MACHINE SCREW | 5000000000 Ω | - | 0.1 inch | WIRE WRAP | - | 1000VAC V | 0.3 mm | Tin (Sn) - with Nickel (Ni) barrier | IC & Component Sockets | IC SOCKET | - | - | DIP8 | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | ||
![]() ICO-308-CGG Samtec | 7 |
| - | - | - | - | - | - | - | GLASS FILLED POLYESTER | - | - | - | 0.395 inch | Samtec | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | 56 | SAMTEC INC | - | Samtec | - | ICO-308-CGG | - | STRAIGHT | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.48 | - | Yes | - | - | Tube | - | ICO | e4 | Yes | - | - | - | EAR99 | - | - | - | - | - | - | - | LOW PROFILE | 8536.69.40.40 | IC & Component Sockets | - | - | - | 2.54 mm | - | not_compliant | 1 A | - | - | - | 8 | - | RECTANGULAR | 0.395 inch | 0.05 inch | MACHINE SCREW | 5000000000 Ω | - | 0.1 inch | SOLDER | - | 1000VAC V | 0.3 mm | Gold (Au) - with Nickel (Ni) barrier | IC & Component Sockets | IC SOCKET | - | - | DIP8 | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | ||
![]() APO-308-T-A Samtec Inc. | 15 |
| Datasheet | 3 Weeks | - | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | 8 (2 x 4) | Phosphor Bronze | Phosphor Bronze | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | APO | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | 2 | Male | STANDARD: UL 94V-0 | - | - | - | - | Straight | - | - | - | - | 0.100 2.54mm | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Open Frame | - | - | - | - | - | - | UL94 V-0 | No | ROHS3 Compliant | - | - | ||
![]() APA-628-T-A Samtec Inc. | 15 |
| Datasheet | 3 Weeks | - | Tin | Through Hole | - | - | - | - | - | - | - | - | - | Brass | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | - | e3 | yes | Active | Not Applicable | - | EAR99 | - | - | - | 105°C | -55°C | 2 | Male | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | 2.54mm | Straight | - | 17.65mm | - | 1A | - | - | - | 28 | - | - | - | - | - | 5GOhm | 15.24 mm | - | - | - | - | - | - | - | IC SOCKET | - | - | - | - | - | - | 35.56mm | - | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() ICO-628-ZAGT Samtec | In Stock | - | - | - | Production (Last Updated: 1 year ago) | - | Through Hole | - | - | GLASS FILLED POLYESTER | - | - | - | 1.395 inch | Samtec | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | 16 | SAMTEC INC | - | Samtec | PRODUCTION (Last Updated: 1 year ago) | ICO-628-ZAGT | - | STRAIGHT | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.11 | Compliant | Yes | - | - | Bulk | - | ICO | e3 | Yes | - | - | Solder | EAR99 | - | - | - | - | - | 2 | Female | LOW PROFILE | 8536.69.40.40 | IC & Component Sockets | - | 2.54 mm | Straight | 2.54 mm | - | not_compliant | 1 A | - | - | - | 28 | - | RECTANGULAR | 0.695 inch | 0.05 inch | MACHINE SCREW | 5000000000 Ω | - | 0.1 inch | SOLDER | - | 1000VAC V | 0.6 mm | Tin (Sn) - with Nickel (Ni) barrier | IC & Component Sockets | IC SOCKET | - | - | DIP28 | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | ||
![]() ICO-422-CGT Samtec | 33 |
| - | - | Production (Last Updated: 1 year ago) | - | Through Hole | - | - | GLASS FILLED POLYESTER | - | - | - | 1.095 inch | Samtec | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | 20 | SAMTEC INC | - | Samtec | PRODUCTION (Last Updated: 1 year ago) | ICO-422-CGT | - | STRAIGHT | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.26 | Compliant | Yes | - | - | Bulk | - | ICO | e3 | Yes | - | - | Solder | EAR99 | - | - | - | - | - | 2 | Female | LOW PROFILE | 8536.69.40.40 | IC & Component Sockets | - | 2.54 mm | Straight | 2.54 mm | - | not_compliant | 1 A | - | - | - | 22 | - | RECTANGULAR | 0.495 inch | 0.05 inch | MACHINE SCREW | 5000000000 Ω | - | 0.1 inch | SOLDER | - | 1000VAC V | 0.4 mm | Tin (Sn) - with Nickel (Ni) barrier | IC & Component Sockets | IC SOCKET | - | - | DIP22 | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | ||
![]() ICO-624-MGT Samtec | 44 |
| - | - | - | - | - | - | - | GLASS FILLED POLYESTER | - | - | - | 1.195 inch | - | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | - | SAMTEC INC | - | Samtec Inc | - | ICO-624-MGT | - | STRAIGHT | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.23 | - | Yes | - | - | - | - | - | e3 | Yes | - | - | - | EAR99 | - | - | - | - | - | - | - | LOW PROFILE | 8536.69.40.40 | - | - | - | - | 2.54 mm | - | not_compliant | 1 A | - | - | - | 24 | - | RECTANGULAR | 0.695 inch | 0.05 inch | MACHINE SCREW | 5000000000 Ω | - | 0.1 inch | SOLDER | - | 1000VAC V | 0.6 mm | Tin (Sn) - with Nickel (Ni) barrier | - | IC SOCKET | - | - | DIP24 | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 45 |
| Datasheet | 9 Weeks | - | Tin | Through Hole | Through Hole | 48 | Polyester, Glass Filled | 48 (2 x 24) | Phosphor Bronze | Phosphor Bronze | - | - | Tin | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tube | 2007 | 4800 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, Socket | DIP, 0.6 (15.24mm) Row Spacing | 48 | 85°C | -25°C | 2 | Female | - | - | - | 1A | 2.54mm | - | - | - | - | 1A | 0.100 2.54mm | 100V | - | 48 | Tin | - | - | - | - | 5GOhm | 15.24 mm | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Open Frame | - | - | 60.83mm | 17.78mm | 35.4μin 0.90μm | 35.0μin 0.90μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() APA-422-G-M Samtec Inc. | 24 |
| Datasheet | 3 Weeks | - | - | Through Hole | - | - | POLYESTER | - | - | - | - | - | - | BRASS/PHOSPHOR BRONZE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | - | e4 | yes | Active | Not Applicable | - | EAR99 | - | - | - | 125°C | -55°C | 2 | Male | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | 2.54mm | Straight | - | - | - | - | - | - | - | 22 | - | - | - | - | - | - | - | - | - | 1A | - | - | Gold (Au) - with Nickel (Ni) barrier | - | IC SOCKET | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | - | ||
![]() C8116-04 Aries Electronics | In Stock | - | Datasheet | - | - | - | Wire | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 16 (2 x 8) | Phosphor Bronze | Phosphor Bronze | - | - | Tin | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2009 | Edge-Grip™, C81 | e3 | - | Obsolete | Not Applicable | Wire Wrap | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | 16 | - | - | 2 | - | STANDARD: UL 94V-0 | - | - | 1.5A | - | - | - | - | - | - | 0.100 2.54mm | - | 2.54mm | 16 | - | RECTANGULAR | 0.4 inch | - | SQ PIN-SKT | 1000000000Ohm | - | 0.1 inch | - | - | 1000VAC V | 0.3 mm | - | - | - | 0.675 17.15mm | 0.100 2.54mm | - | Closed Frame | - | 7.11mm | 22mm | 10.2mm | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | - | RoHS Compliant | - | Contains Lead | ||
![]() ICA-640-ZAGG Samtec | In Stock | - | - | - | Production (Last Updated: 1 year ago) | - | Through Hole | - | - | POLYESTER | - | - | - | 2 inch | Samtec | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER ALLOY | 11 | SAMTEC INC | - | Samtec | PRODUCTION (Last Updated: 1 year ago) | ICA-640-ZAGG | - | STRAIGHT | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.26 | Compliant | Yes | - | - | Bulk | - | ICA | e4 | Yes | - | - | Solder | EAR99 | - | - | - | - | - | 2 | Female | STANDARD: UL 94V-0 | 8536.69.40.40 | IC & Component Sockets | - | 2.54 mm | Straight | 2.54 mm | - | not_compliant | 1 A | - | - | - | 40 | - | RECTANGULAR | 0.695 inch | 0.1 inch | MACHINE SCREW | 5000000000 Ω | - | 0.1 inch | SOLDER | - | 1000VAC V | 0.6 mm | Gold (Au) - with Nickel (Ni) barrier | IC & Component Sockets | IC SOCKET | - | - | DIP40 | - | IC & Component Sockets | - | - | - | - | - | - | No | - | - | - | ||
![]() ICA-624-ZWGG Samtec | 12 |
| - | - | Production (Last Updated: 1 year ago) | - | Through Hole | - | - | POLYESTER | - | - | - | 1.2 inch | Samtec | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER ALLOY | 18 | SAMTEC INC | - | Samtec | PRODUCTION (Last Updated: 1 year ago) | ICA-624-ZWGG | - | STRAIGHT | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.69 | Compliant | Yes | - | - | Bulk | - | ICA | e4 | Yes | - | - | Wire Wrap | EAR99 | - | - | - | - | - | 2 | Female | STANDARD: UL 94V-0 | 8536.69.40.40 | IC & Component Sockets | - | 2.54 mm | Straight | 2.54 mm | - | not_compliant | 1 A | - | - | - | 24 | - | RECTANGULAR | 0.695 inch | 0.1 inch | MACHINE SCREW | 5000000000 Ω | - | 0.1 inch | WIRE WRAP | - | 1000VAC V | 0.6 mm | Gold (Au) - with Nickel (Ni) barrier | IC & Component Sockets | IC SOCKET | - | - | DIP24 | - | IC & Component Sockets | - | - | - | - | - | - | No | - | - | - | ||
![]() ICF-648-T-O Samtec | In Stock | - | - | 2 Weeks | Production (Last Updated: 1 year ago) | - | Surface Mount | - | - | LIQUID CRYSTAL POLYMER | - | - | - | 2.4 inch | Samtec | MATTE TIN OVER NICKEL (50) | BERYLLIUM COPPER | 9 | SAMTEC INC | - | Samtec | PRODUCTION (Last Updated: 1 year ago) | ICF-648-T-O | - | STRAIGHT | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.26 | Details | Yes | Tiger Eye | - | Tube | - | ICF | e3 | Yes | - | - | Solder | EAR99 | - | - | - | - | - | 2 | Female | TIGER EYE CONTACT | 8536.69.40.40 | IC & Component Sockets | - | 2.54 mm | Straight | 2.54 mm | - | compliant | 1 A | - | - | - | 48 | - | RECTANGULAR | 0.675 inch | 0.18 inch | MACHINE SCREW | 5000000000 Ω | - | 0.1 inch | - | - | 600VAC V | 0.66 mm | Tin (Sn) - with Nickel (Ni) barrier | IC & Component Sockets | IC SOCKET | - | - | DIP48 | - | IC & Component Sockets | - | - | - | - | - | - | No | - | - | - | ||
![]() ICF-320-TM-O Samtec | In Stock | - | - | 2 Weeks | Production (Last Updated: 1 year ago) | - | Surface Mount | - | - | - | - | - | - | - | Samtec | MATTE TIN OVER NICKEL | BERYLLIUM COPPER ALLOY | 22 | SAMTEC INC | - | Samtec | PRODUCTION (Last Updated: 1 year ago) | ICF-320-TM-O | - | - | - | - | - | Active | 5.69 | Details | Yes | Tiger Eye | - | Tube | - | ICF | e3 | Yes | - | - | Solder | EAR99 | - | - | - | - | - | 2 | Female | - | 8536.69.40.40 | IC & Component Sockets | - | 2.54 mm | Straight | - | - | compliant | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | IC & Component Sockets | IC SOCKET | - | - | DIP20 | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | ||
![]() ICF-316-F-I Samtec | 20 |
| - | 2 Weeks | - | - | - | - | - | LIQUID CRYSTAL POLYMER | - | - | - | 0.8 inch | Samtec | GOLD FLASH OVER NICKEL | BERYLLIUM COPPER ALLOY | 28 | SAMTEC INC | - | Samtec | - | ICF-316-F-I | - | STRAIGHT | 125 °C | -65 °C | - | Active | 5.26 | Details | Yes | Tiger Eye | - | Tube | - | ICF | e3 | Yes | - | - | - | EAR99 | - | - | - | - | - | - | - | - | 8536.69.40.40 | IC & Component Sockets | - | - | - | 2.54 mm | - | compliant | 1 A | - | - | - | 16 | - | RECTANGULAR | 0.375 inch | 0.18 inch | MACHINE SCREW | 5000000000 Ω | - | 0.1 inch | - | - | 600VAC V | 0.24 mm | Tin (Sn) - with Nickel (Ni) barrier | IC & Component Sockets | IC SOCKET | - | - | DIP16 | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | ||
![]() ICO-314-ATT Samtec | 45 |
| - | - | - | - | - | - | - | GLASS FILLED POLYESTER | - | - | - | - | Samtec | TIN OVER NICKEL | BERYLLIUM COPPER ALLOY | 32 | SAMTEC INC | - | Samtec | - | ICO-314-ATT | - | - | - | - | - | Active | 5.66 | - | Yes | - | - | Tube | - | ICO | e3 | Yes | - | - | - | EAR99 | - | - | - | - | - | - | - | LOW PROFILE | 8536.69.40.40 | IC & Component Sockets | - | - | - | - | - | not_compliant | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | IC & Component Sockets | IC SOCKET | - | - | DIP14 | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | ||
![]() ICF-648-FM-I Samtec | 31 |
| - | 2 Weeks | - | - | - | - | - | - | - | - | - | - | Samtec | GOLD FLASH OVER NICKEL (50) | BERYLLIUM COPPER | 9 | SAMTEC INC | - | Samtec | - | ICF-648-FM-I | - | - | - | - | - | Active | 5.69 | Details | Yes | Tiger Eye | - | Tube | - | ICF | e3 | Yes | - | - | - | EAR99 | - | - | - | - | - | - | - | - | 8536.69.40.40 | IC & Component Sockets | - | - | - | - | - | compliant | - | - | - | - | 48 | - | - | - | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | IC & Component Sockets | IC SOCKET | - | - | DIP48 | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | ||
![]() ICF-632-SM-O Samtec | 28 |
| - | - | - | - | - | - | - | - | - | - | - | - | Samtec | - | - | 14 | - | - | Samtec | - | - | - | - | - | - | - | - | - | Details | - | Tiger Eye | - | Tube | - | ICF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | ||
![]() ICF-648-S-I Samtec | 17 |
| - | 2 Weeks | - | - | - | - | - | LIQUID CRYSTAL POLYMER | - | - | - | 2.4 inch | Samtec | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | 9 | SAMTEC INC | - | Samtec | - | ICF-648-S-I | - | STRAIGHT | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.26 | Details | Yes | Tiger Eye | - | Tube | - | ICF | e3 | Yes | - | - | - | EAR99 | - | - | - | - | - | - | - | TIGER EYE CONTACT | 8536.69.40.40 | IC & Component Sockets | - | - | - | 2.54 mm | - | compliant | 1 A | - | - | - | 48 | - | RECTANGULAR | 0.675 inch | 0.18 inch | MACHINE SCREW | 5000000000 Ω | - | 0.1 inch | - | - | 600VAC V | 0.54 mm | Tin (Sn) - with Nickel (Ni) barrier | IC & Component Sockets | IC SOCKET | - | - | DIP48 | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - |