- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Housing Material | Weight | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Associated Relay Series | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Insulation Materials | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Operating Temperature (Max.) | Package | Product Status | RoHS | Unit Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Current Rating (Amps) | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Pitch - Mating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Accessory Type | Contact Finish Termination | Product Type | Device Socket Type | Termination Post Length | Pitch - Post | Contact Configuration | Product | Features | Compliance | Product Category | Diameter | Height | Length | Width | Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock |
| Datasheet | 8 Weeks | Gold | Through Hole | Connector | - | 32 | - | Polysulfone (PSU), Glass Filled | 453.59237g | 32 (2 x 16) | Beryllium Copper | Beryllium Copper | - | - | Gold | Copper | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2001 | Textool™ | - | - | Active | 1 (Unlimited) | Press-Fit | - | DIP, Socket | DIP, ZIF (ZIP), 0.6 (15.24mm) Row Spacing | 32 | 150°C | -55°C | - | 2 | Female | - | - | - | - | - | - | - | - | 1A | 2.54mm | Straight | - | - | 1A | 0.100 2.54mm | - | - | - | 2.54mm | 32 | Gold | - | - | - | - | - | - | - | 15.24 mm | - | - | - | - | - | - | - | - | - | 0.110 2.78mm | 0.100 2.54mm | - | - | Closed Frame | - | - | - | - | - | - | - | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() XR3G-6401 Omron Electronics Inc-EMC Div | 12 |
| Datasheet | 14 Weeks | - | - | - | - | 64 | - | - | - | - | - | - | - | - | GOLD (30) | BERYLLIUM COPPER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GOLD (30) | - | IC SOCKET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 16-1518-00 Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | 16 | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 16 (2 x 8) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | - | - | - | - | 105°C | - | - | - | - | - | Bulk | 2007 | 518 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.2 (5.08mm) Row Spacing | - | - | - | - | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 0.8 inch | 2.54mm | 16 | Tin | RECTANGULAR | - | 3.175mm | 0.1 inch | RND PIN-SKT | - | - | - | 0.1 inch | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | Open Frame | - | - | - | - | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 1051670001 Molex | 55 | - | Datasheet | 16 Weeks | - | - | Surface Mount | - | - | - | Thermoplastic | - | 12 (2 x 6) | Copper Alloy | Copper Alloy | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | 2013 | 105167 | - | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | Camera Socket | - | - | - | - | - | - | - | 8536.69.40.40 | - | - | NO | NO | NO | GENERAL PURPOSE | 0.5A | - | - | - | - | - | 0.037 0.95mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Frame | - | - | - | - | - | - | - | 12.0μin 0.30μm | Flash | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09-0518-00 Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | - | 9 | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 9 (1 x 9) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | 518 | e4 | - | Active | 1 (Unlimited) | Solder | - | - | SIP | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | 2.54mm | 9 | Tin | RECTANGULAR | - | 1.1684mm | - | RND PIN-SKT | - | - | - | - | - | - | - | - | - | - | - | - | 0.046 1.17mm | 0.100 2.54mm | - | - | Open Frame | - | - | - | - | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 16-6513-10T Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 16 (2 x 8) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2007 | Lo-PRO®file, 513 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | 16 | - | - | - | 2 | - | LOW PROFILE; UL 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 1.6 inch | 2.54mm | 16 | Tin | RECTANGULAR | 0.7 inch | 3.175mm | - | RND PIN-SKT | - | - | - | 0.1 inch | - | - | - | 0.6 mm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | Closed Frame | - | - | - | - | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() XR2A-2001-N Omron Electronics Inc-EMC Div | 200 | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | 20 (2 x 10) | Beryllium Copper | Beryllium Copper | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2002 | XR2 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | Female | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | Straight | - | - | - | 0.100 2.54mm | - | - | - | - | 20 | - | - | - | - | - | - | 20mOhm | - | - | - | 300V | 1A | - | - | - | - | - | - | 0.126 3.20mm | 0.100 2.54mm | - | - | Open Frame | - | - | - | - | - | - | - | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() ICA-316-ZAGT Samtec Inc. | 60 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | - | - | Polyester, Glass Filled | - | 16 (2 x 8) | Beryllium Copper | Brass | - | - | Gold | Copper | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2011 | ICA | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, Socket | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | 2 | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | - | Straight | - | - | 1A | 0.100 2.54mm | - | - | 0.8 inch | - | 16 | - | RECTANGULAR | 0.395 inch | 3.175mm | 0.1 inch | MACHINE SCREW | 10mOhm | 5000000000Ohm | 7.62 mm | 0.1 inch | - | - | 1400VAC V | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | Open Frame | - | - | - | - | - | - | - | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 28-3518-10H Aries Electronics | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 28 (2 x 14) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | - | - | - | - | 105°C | - | - | - | - | - | Bulk | 2006 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | 28 | - | - | - | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | 2.54mm | 28 | Tin | RECTANGULAR | 0.4 inch | 3.175mm | 0.165 inch | RND PIN-SKT | - | - | - | 0.1 inch | - | - | - | 0.3 mm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | Open Frame | - | - | - | - | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 110-87-210-41-001101 Preci-Dip | 164 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | 10 (2 x 5) | Beryllium Copper | Brass | - | - | Gold | Copper | - | - | Polychlorinated | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2012 | 110 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.2 (5.08mm) Row Spacing | - | - | - | - | 2 | Female | STANDARD: UL 94V-0, LOW PROFILE | 8536.69.40.40 | - | - | - | - | - | - | - | - | Straight | 7.6mm | - | 1A | 0.100 2.54mm | - | - | - | - | 10 | Tin | - | - | - | - | RND PIN-SKT | 10mOhm | - | 5.08 mm | - | - | - | 1400VAC V | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | Open Frame | - | - | - | - | 12.6mm | - | - | Flash | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 70-725-1 Schneider Electric | 46 |
| - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | 725 | Schneider Electric Relays | - | - | 10 | 725 Relays | - | Schneider Electric | P707251EM | Schneider Electric | DIN Rail | - | Box | Obsolete | Details | 0.285177 oz | - | - | - | Harmony | - | - | - | - | - | - | - | Socket | 6 | - | - | General Purpose | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | 30 A | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail | - | Relay Sockets & Hardware | - | - | - | - | Accessories | - | UL, CSA, CE | Relay Sockets & Hardware | - | 23.5 mm | - | 70.8 mm | - | - | - | - | - | - | - | - | - | ||
![]() PLCC-68-AT Adam Tech | In Stock | - | Datasheet | 9 Weeks | - | - | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | 68 (4 x 17) | Phosphor Bronze | Phosphor Bronze | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | - | PLCC | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 68 | - | - | - | - | - | STANDARD: UL 94V-0, LOW PROFILE | 8536.69.40.40 | - | - | - | - | - | - | 1A | - | - | - | - | - | 0.050 1.27mm | - | - | 1.219 inch | 2.54mm | 68 | - | - | 1.219 inch | - | 0.181 inch | BELLOWED TYPE | 30mOhm | 1000000000Ohm | - | - | - | - | 500VAC V | - | - | - | - | IC SOCKET | 0.126 3.20mm | 0.100 2.54mm | 17X17 | - | Closed Frame | - | - | - | - | - | - | - | 80.0μin 2.03μm | 80.0μin 2.03μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 1052000008 Molex | In Stock | - | Datasheet | 15 Weeks | - | - | Surface Mount, Through Board | - | - | - | Thermoplastic | - | 12 (2 x 6) | Copper Alloy | Copper Alloy | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tray | 2013 | 105200 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | Camera Socket | - | - | - | - | - | - | - | 8536.69.40.40 | - | - | NO | NO | NO | GENERAL PURPOSE | 0.5A | - | - | - | - | - | 0.028 0.70mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.028 0.70mm | - | - | Open Frame | - | - | - | - | - | - | - | 12.0μin 0.30μm | Flash | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 10-2810-90T Aries Electronics | In Stock | - | Datasheet | 7 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | Thermoplastic | Polyamide (PA46), Nylon 4/6 | - | 10 (2 x 5) | Phosphor Bronze | Phosphor Bronze | - | - | Tin | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2004 | Vertisockets™ 800 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, Socket | DIP, 0.2 (5.08mm) Row Spacing | - | 105°C | - | - | 2 | Female | VERTISOCKETS, UL 94V-0 | - | - | - | - | - | - | - | - | - | Vertical | 19.81mm | - | 1.5A | 0.100 2.54mm | - | - | - | 2.54mm | 10 | - | RECTANGULAR | - | 3.683mm | - | SQ PIN-SKT | - | - | 5.08 mm | 0.1 inch | - | - | - | - | - | - | - | - | 0.145 3.68mm | 0.100 2.54mm | - | - | Closed Frame | - | - | - | 26.7mm | 7.37mm | 13.97mm | - | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 116-83-310-41-011101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | 10 | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | 10 (2 x 5) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | - | 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | - | 10 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | Elevated, Open Frame | - | - | - | - | - | - | - | 29.5μin 0.75μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | 2506 | - | Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | - | 14 | - | Polyester, Glass Filled | - | 14 (2 x 7) | Phosphor Bronze | Phosphor Bronze | - | - | Tin | Nickel, Tin | - | - | Polyester | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tube | 2006 | 4800 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, Socket | DIP, 0.3 (7.62mm) Row Spacing | 14 | 85°C | -25°C | - | 2 | Female | - | - | - | - | - | - | - | - | 1A | 2.54mm | Straight | 10.16mm | - | 1A | 0.100 2.54mm | - | 100V | - | - | 14 | Tin | - | - | - | - | - | - | 5GOhm | 7.62 mm | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | Open Frame | - | - | - | 5.207mm | 17.65mm | 10.16mm | - | 35.4μin 0.90μm | 35.0μin 0.90μm | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 540-88-044-24-008 Preci-Dip | 124 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | Polyphenylene Sulfide (PPS) | - | 44 (4 x 11) | Phosphor Bronze | Phosphor Bronze | - | - | Tin | Bronze | - | - | Polyphenylene | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | 540 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | PLCC | - | 125°C | -55°C | - | - | Female | - | 8536.69.40.40 | - | 150V | - | - | - | - | - | - | Straight | 23.1mm | - | 1A | 0.050 1.27mm | - | 100V | - | - | 44 | - | - | - | 3.0988mm | - | - | 20mOhm | 1GOhm | - | - | - | - | - | - | - | - | - | - | 0.122 3.10mm | 0.100 2.54mm | - | - | Closed Frame | - | - | - | 7.7mm | 23.1mm | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 4594 Keystone Electronics | 15 |
| Datasheet | 6 Weeks | Gold, Tin | Chassis Mount | Chassis Mount | TO-100 | 10 | Polyester | Polyester, Glass Filled | - | 10 (Round) | Brass | - | - | - | Tin | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | Transistor, TO-100 | - | - | - | - | - | - | - | 8536.69.80.00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Closed Frame | - | - | 10mm | 7.39mm | - | - | 2.79mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() XR2A-2815 Omron Electronics Inc-EMC Div | 200 | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | 28 (2 x 14) | Beryllium Copper | Beryllium Copper | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2002 | XR2 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | Female | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | Straight | - | unknown | - | 0.100 2.54mm | - | - | - | - | 28 | - | - | - | - | - | - | 20mOhm | - | - | - | 300V | 1A | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | Open Frame | - | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 28-6554-11 Aries Electronics | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | DIP | - | - | Polyphenylene Sulfide (PPS), Glass Filled | - | 28 (2 x 14) | Beryllium Copper | Beryllium Copper | - | - | Gold | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | 55 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, ZIF (ZIP), 0.6 (15.24mm) Row Spacing | 28 | 105°C | -65°C | - | 2 | Female | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | - | Straight | - | - | 1A | 0.100 2.54mm | - | 1kV | - | 2.54mm | 28 | - | RECTANGULAR | 0.9 inch | - | 0.47 inch | BELLOWED TYPE | - | 1000000000Ohm | 15.24 mm | 0.1 inch | - | - | 1000VAC V | - | - | - | - | - | 0.110 2.78mm | 0.100 2.54mm | - | - | Closed Frame | - | - | - | 11.9mm | 48.5mm | 22.9mm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free |