- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Additional Feature | Current Rating (Amps) | Terminal Pitch | Current Rating | Pitch - Mating | Body Length or Diameter | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Insulation Resistance | Mating Contact Pitch | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Termination Post Length | Pitch - Post | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 80-PRS15072-12 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Gold | Through Hole | Through Hole | Polyphenylene Sulfide (PPS) | - | Beryllium Copper | Beryllium Copper | Gold | - | -65°C~125°C | Bulk | 2016 | PRS | - | Active | 1 (Unlimited) | Solder | - | PGA, ZIF (ZIP) | - | 125°C | -65°C | - | 1A | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 3.175mm | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 121-PGM13012-10T Aries Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA46), Nylon 4/6, Glass Filled | - | Beryllium Copper | Brass | Tin | - | -55°C~105°C | Bulk | 2009 | PGM | - | Active | 1 (Unlimited) | Solder | - | PGA | - | 105°C | -55°C | - | 3A | - | 3A | 0.100 2.54mm | - | - | Tin | - | - | 4.191mm | - | - | - | - | - | - | 0.165 4.19mm | 0.100 2.54mm | - | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 40-3572-16 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Nickel | Through Hole | Through Hole | Polyphenylene Sulfide (PPS), Glass Filled | 40 (2 x 20) | Beryllium Nickel | Beryllium Nickel | Nickel Boron | - | - | Bulk | 2005 | 57 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, ZIF (ZIP), 0.3 (7.62mm) Row Spacing | 40 | - | - | STANDARD: UL 94V-0 | - | - | 1A | 0.100 2.54mm | - | 40 | Nickel Boron | - | - | 2.794mm | - | - | - | - | - | - | 0.110 2.78mm | 0.100 2.54mm | Closed Frame | 50.0μin 1.27μm | 50.0μin 1.27μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 40-3573-16 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Nickel | Through Hole | Through Hole | Polyphenylene Sulfide (PPS), Glass Filled | 40 (2 x 20) | Beryllium Nickel | Beryllium Nickel | Nickel Boron | - | - | Bulk | 2005 | 57 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, ZIF (ZIP), 0.3 (7.62mm) Row Spacing | 40 | - | - | STANDARD: UL 94V-0 | - | - | 1A | 0.100 2.54mm | - | 40 | Nickel Boron | - | - | 2.794mm | - | - | - | - | - | - | 0.110 2.78mm | 0.100 2.54mm | Closed Frame | 50.0μin 1.27μm | 50.0μin 1.27μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 40-6572-16 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | Polyphenylene Sulfide (PPS), Glass Filled | 40 (2 x 20) | Beryllium Copper | Beryllium Copper | Tin | 200°C | - | Bulk | 2005 | 57 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, ZIF (ZIP), 0.6 (15.24mm) Row Spacing | 40 | - | - | STANDARD: UL 94V-0 | - | 2.54mm | 1A | 0.100 2.54mm | 2.59 inch | 40 | - | RECTANGULAR | 0.9 inch | 2.794mm | 0.47 inch | SQ PIN-SKT | 1000000000Ohm | 0.1 inch | 1000VAC V | 0.6 mm | 0.110 2.78mm | 0.100 2.54mm | Closed Frame | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 169-PGM13001-51 Aries Electronics | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | Polyamide (PA46), Nylon 4/6, Glass Filled | - | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2009 | PGM | - | Active | 1 (Unlimited) | Solder | - | PGA | - | 125°C | -55°C | - | 3A | - | 3A | 0.100 2.54mm | - | - | Gold | - | - | 4.191mm | - | - | - | - | - | - | 0.165 4.19mm | 0.100 2.54mm | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 44-3572-16 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Nickel | Through Hole | Through Hole | Polyphenylene Sulfide (PPS), Glass Filled | 44 (2 x 22) | Beryllium Nickel | Beryllium Nickel | Nickel Boron | - | - | Bulk | 2005 | 57 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, ZIF (ZIP), 0.3 (7.62mm) Row Spacing | 44 | - | - | STANDARD: UL 94V-0 | - | - | 1A | 0.100 2.54mm | - | 44 | Nickel Boron | - | - | 2.794mm | - | - | - | - | - | - | 0.110 2.78mm | 0.100 2.54mm | Closed Frame | 50.0μin 1.27μm | 50.0μin 1.27μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 48-6570-16 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Nickel | Through Hole | Through Hole | Polyphenylene Sulfide (PPS), Glass Filled | 48 (2 x 24) | Beryllium Nickel | Beryllium Nickel | Nickel Boron | - | - | Bulk | 2005 | 57 | - | Active | 1 (Unlimited) | Solder | - | DIP, ZIF (ZIP), 0.6 (15.24mm) Row Spacing | 48 | - | - | - | 1A | - | 1A | 0.100 2.54mm | - | - | Nickel Boron | - | - | 2.794mm | - | - | - | - | - | - | 0.110 2.78mm | 0.100 2.54mm | Closed Frame | 50.0μin 1.27μm | 50.0μin 1.27μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 192-PGM17043-10H Aries Electronics | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | Polyamide (PA46), Nylon 4/6, Glass Filled | - | Beryllium Copper | Brass | Gold | - | -55°C~105°C | Bulk | 2009 | PGM | - | Active | 1 (Unlimited) | Solder | - | PGA | - | 105°C | -55°C | - | 3A | - | 3A | 0.100 2.54mm | - | - | Tin | - | - | 4.191mm | - | - | - | - | - | - | 0.165 4.19mm | 0.100 2.54mm | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 36-6554-16 Aries Electronics | In Stock | - | Datasheet | 6 Weeks | Nickel | Through Hole | Through Hole | Polyphenylene Sulfide (PPS), Glass Filled | 36 (2 x 18) | Beryllium Copper | Beryllium Copper | Nickel Boron | 200°C | - | Bulk | 2005 | 55 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, ZIF (ZIP), 0.6 (15.24mm) Row Spacing | 36 | - | - | STANDARD: UL 94V-0 | - | 2.54mm | 1A | 0.100 2.54mm | 2.39 inch | 36 | Nickel Boron | RECTANGULAR | 0.9 inch | 2.794mm | 0.47 inch | BELLOWED TYPE | 1000000000Ohm | 0.1 inch | 1000VAC V | 0.6 mm | 0.110 2.78mm | 0.100 2.54mm | Closed Frame | 50.0μin 1.27μm | 50.0μin 1.27μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 36-3554-16 Aries Electronics | In Stock | - | Datasheet | 6 Weeks | Nickel | Through Hole | Through Hole | Polyphenylene Sulfide (PPS), Glass Filled | 36 (2 x 18) | Beryllium Copper | Beryllium Copper | Nickel Boron | - | - | Bulk | 2005 | 55 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, ZIF (ZIP), 0.3 (7.62mm) Row Spacing | 36 | - | - | STANDARD: UL 94V-0 | - | - | 1A | 0.100 2.54mm | - | 36 | Nickel Boron | - | - | 2.794mm | - | - | - | - | - | - | 0.110 2.78mm | 0.100 2.54mm | Closed Frame | 50.0μin 1.27μm | 50.0μin 1.27μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 175-PRS16005-12 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Gold | Through Hole | Through Hole | Polyphenylene Sulfide (PPS) | - | Beryllium Copper | Beryllium Copper | Gold | - | -65°C~125°C | Bulk | 2016 | PRS | - | Active | 1 (Unlimited) | Solder | - | PGA, ZIF (ZIP) | - | 125°C | -65°C | - | 1A | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 3.175mm | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 168-PRS17011-12 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Gold | Through Hole | Through Hole | Polyphenylene Sulfide (PPS) | - | Beryllium Copper | Beryllium Copper | Gold | - | -65°C~125°C | Bulk | 2006 | PRS | - | Active | 1 (Unlimited) | Solder | - | PGA, ZIF (ZIP) | 168 | 125°C | -65°C | - | 1A | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 3.175mm | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 176-PRS15014-12 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Gold | Through Hole | Through Hole | Polyphenylene Sulfide (PPS) | - | Beryllium Copper | Beryllium Copper | Gold | - | -65°C~125°C | Bulk | 2016 | PRS | - | Active | 1 (Unlimited) | Solder | - | PGA, ZIF (ZIP) | - | 125°C | -65°C | - | 1A | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 3.175mm | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 229-PLS16014-12 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Gold | Through Hole | Through Hole | Polyphenylene Sulfide (PPS) | - | Beryllium Copper | Beryllium Copper | Gold | - | -65°C~125°C | Bulk | 2016 | PLS | - | Active | 1 (Unlimited) | Solder | - | PGA, ZIF (ZIP) | - | 125°C | -65°C | - | 1A | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 3.175mm | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 223-PRS18039-12 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Gold | Through Hole | Through Hole | Polyphenylene Sulfide (PPS) | - | Beryllium Copper | Beryllium Copper | Gold | - | -65°C~125°C | Bulk | 2016 | PRS | - | Active | 1 (Unlimited) | Solder | - | PGA, ZIF (ZIP) | - | 125°C | -65°C | - | 1A | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 3.175mm | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 257-PLS20012-12 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Gold | Through Hole | Through Hole | Polyphenylene Sulfide (PPS) | - | Beryllium Copper | Beryllium Copper | Gold | - | -65°C~125°C | Bulk | 2016 | PLS | - | Active | 1 (Unlimited) | Solder | - | PGA, ZIF (ZIP) | - | 125°C | -65°C | - | 1A | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 3.175mm | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 240-PRS20014-12 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Gold | Through Hole | Through Hole | Polyphenylene Sulfide (PPS) | - | Beryllium Copper | Beryllium Copper | Gold | - | -65°C~125°C | Bulk | 2006 | PRS | - | Active | 1 (Unlimited) | Solder | - | PGA, ZIF (ZIP) | 240 | 125°C | -65°C | - | 1A | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 3.175mm | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 300-PRS20006-12 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Gold | Through Hole | Through Hole | Polyphenylene Sulfide (PPS) | - | Beryllium Copper | Beryllium Copper | Gold | - | -65°C~125°C | Bulk | 2016 | PRS | - | Active | 1 (Unlimited) | Solder | - | PGA, ZIF (ZIP) | - | 125°C | -65°C | - | 1A | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 3.175mm | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 281-PRS19029-12 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Gold | Through Hole | Through Hole | Polyphenylene Sulfide (PPS) | - | Beryllium Copper | Beryllium Copper | Gold | - | -65°C~125°C | Bulk | 2016 | PRS | - | Active | 1 (Unlimited) | Solder | - | PGA, ZIF (ZIP) | - | 125°C | -65°C | - | 1A | - | 1A | 0.100 2.54mm | - | - | Tin | - | - | 3.175mm | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 |