- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Additional Feature | Current Rating (Amps) | Terminal Pitch | Current Rating | Pitch - Mating | Body Length or Diameter | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Insulation Resistance | Mating Contact Pitch | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Termination Post Length | Pitch - Post | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 281-PRS19029-12 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Gold | Through Hole | Through Hole | - | Polyphenylene Sulfide (PPS) | - | Beryllium Copper | Beryllium Copper | Gold | - | -65°C~125°C | Bulk | 2016 | PRS | - | - | Active | 1 (Unlimited) | Solder | - | PGA, ZIF (ZIP) | - | 125°C | -65°C | - | - | 1A | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | 3.175mm | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 281-PLS19029-12 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Gold | Through Hole | Through Hole | - | Polyphenylene Sulfide (PPS) | - | Beryllium Copper | Beryllium Copper | Gold | - | -65°C~125°C | Bulk | 2016 | PLS | - | - | Active | 1 (Unlimited) | Solder | - | PGA, ZIF (ZIP) | - | 125°C | -65°C | - | - | 1A | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | 3.175mm | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 16-513-10T Aries Electronics | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 16 (1 x 16) | Beryllium Copper | Brass | Gold | - | - | Bulk | 2007 | 0513 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | SIP | 16 | - | - | 2 | STANDARD: UL 94V-0 | - | - | 3A | 0.100 2.54mm | 0.8 inch | 2.54mm | 16 | Tin | RECTANGULAR | 1 inch | 3.175mm | - | RND PIN-SKT | - | 0.1 inch | - | 0.9 mm | 0.125 3.18mm | 0.100 2.54mm | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 30-9503-20 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 30 (2 x 15) | Beryllium Copper | Phosphor Bronze | Gold | - | -55°C~105°C | Bulk | 2006 | 503 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.9 (22.86mm) Row Spacing | 30 | - | - | 2 | STANDARD: UL 94V-0 | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 30 | Tin | - | - | 9.144mm | - | - | - | - | - | - | 0.360 9.14mm | 0.100 2.54mm | Closed Frame | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 20-0508-31 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | 20 | Polyamide (PA46), Nylon 4/6 | 20 (1 x 20) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2006 | 508 | e4 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | SIP | - | - | - | 1 | STANDARD: UL 94V-0 | - | - | 3A | 0.100 2.54mm | 2 inch | 2.54mm | 20 | - | RECTANGULAR | - | 12.7mm | - | RND PIN-SKT | - | - | - | - | 0.500 12.70mm | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 160-PGM14029-40 Aries Electronics | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | Beryllium Copper | Brass | Gold | - | -55°C~105°C | Bulk | 2009 | PGM | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | 105°C | -55°C | - | - | 3A | - | 3A | 0.100 2.54mm | - | - | - | Tin | - | - | 4.191mm | - | - | - | - | - | - | 0.165 4.19mm | 0.100 2.54mm | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 40-6508-21 Aries Electronics | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 40 (2 x 20) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2006 | 508 | e4 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 40 | - | - | 2 | STANDARD: UL 94V-0 | - | - | 3A | 0.100 2.54mm | 4 inch | 2.54mm | 40 | - | RECTANGULAR | 0.7 inch | 12.7mm | 0.193 inch | RND PIN-SKT | - | 0.1 inch | - | 0.6 mm | 0.500 12.70mm | 0.100 2.54mm | Open Frame | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 32-6570-16 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Nickel | Through Hole | Through Hole | - | Polyphenylene Sulfide (PPS), Glass Filled | 32 (2 x 16) | Beryllium Nickel | Beryllium Nickel | Nickel Boron | 200°C | - | Bulk | 2005 | 57 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, ZIF (ZIP), 0.6 (15.24mm) Row Spacing | 32 | - | - | - | STANDARD: UL 94V-0 | - | 2.54mm | 1A | 0.100 2.54mm | 2.19 inch | - | 32 | Nickel Boron | RECTANGULAR | 0.9 inch | 2.794mm | 0.47 inch | SQ PIN-SKT | 1000000000Ohm | 0.1 inch | 1000VAC V | 0.6 mm | 0.110 2.78mm | 0.100 2.54mm | Closed Frame | 50.0μin 1.27μm | 50.0μin 1.27μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 25-0508-21 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Through Hole | - | Polyamide (PA46), Nylon 4/6 | 25 (1 x 25) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2006 | 508 | e4 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | SIP | - | - | - | - | STANDARD: UL 94V-0 | 3A | 2.54mm | - | 0.100 2.54mm | 2.5 inch | - | 25 | - | RECTANGULAR | 0.1 inch | - | 0.193 inch | RND PIN-SKT | - | 0.1 inch | - | - | 0.360 9.14mm | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 24-C182-20 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Surface Mount | Through Hole | 24 | Polyamide (PA46), Nylon 4/6, Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | Gold | - | -55°C~105°C | Bulk | 2006 | EJECT-A-DIP™ | e0 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | 2 | LATCHED, UL 94V-0 | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 24 | Tin | - | - | 1.016mm | - | - | - | - | - | - | 0.040 1.02mm | 0.100 2.54mm | Closed Frame | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 26-1508-31 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | 26 | Polyamide (PA46), Nylon 4/6 | 26 (2 x 13) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2006 | 508 | e4 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.2 (5.08mm) Row Spacing | - | - | - | 2 | STANDARD: UL 94V-0 | - | - | 3A | 0.100 2.54mm | 1.3 inch | 2.54mm | 26 | - | RECTANGULAR | - | 12.7mm | 0.193 inch | RND PIN-SKT | - | 0.1 inch | - | 0.1 mm | 0.500 12.70mm | 0.100 2.54mm | Closed Frame | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 84-PGM13042-10T Aries Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | Beryllium Copper | Brass | Tin | - | -55°C~105°C | Bulk | 2009 | PGM | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | 105°C | -55°C | - | - | 3A | - | 3A | 0.100 2.54mm | - | - | - | Tin | - | - | 4.191mm | - | - | - | - | - | - | 0.165 4.19mm | 0.100 2.54mm | - | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 114-PGM13040-51 Aries Electronics | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2009 | PGM | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | 125°C | -55°C | - | - | 3A | - | 3A | 0.100 2.54mm | - | - | - | Gold | - | - | 4.191mm | - | - | - | - | - | - | 0.165 4.19mm | 0.100 2.54mm | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 144-PGM12001-41 Aries Electronics | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2009 | PGM | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | 125°C | -55°C | - | - | 3A | - | 3A | 0.100 2.54mm | - | - | - | Gold | - | - | 4.191mm | - | - | - | - | - | - | 0.165 4.19mm | 0.100 2.54mm | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 121-PGM13012-10T Aries Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | Beryllium Copper | Brass | Tin | - | -55°C~105°C | Bulk | 2009 | PGM | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | 105°C | -55°C | - | - | 3A | - | 3A | 0.100 2.54mm | - | - | - | Tin | - | - | 4.191mm | - | - | - | - | - | - | 0.165 4.19mm | 0.100 2.54mm | - | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 40-3572-16 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Nickel | Through Hole | Through Hole | - | Polyphenylene Sulfide (PPS), Glass Filled | 40 (2 x 20) | Beryllium Nickel | Beryllium Nickel | Nickel Boron | - | - | Bulk | 2005 | 57 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, ZIF (ZIP), 0.3 (7.62mm) Row Spacing | 40 | - | - | - | STANDARD: UL 94V-0 | - | - | 1A | 0.100 2.54mm | - | - | 40 | Nickel Boron | - | - | 2.794mm | - | - | - | - | - | - | 0.110 2.78mm | 0.100 2.54mm | Closed Frame | 50.0μin 1.27μm | 50.0μin 1.27μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 40-3573-16 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Nickel | Through Hole | Through Hole | - | Polyphenylene Sulfide (PPS), Glass Filled | 40 (2 x 20) | Beryllium Nickel | Beryllium Nickel | Nickel Boron | - | - | Bulk | 2005 | 57 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, ZIF (ZIP), 0.3 (7.62mm) Row Spacing | 40 | - | - | - | STANDARD: UL 94V-0 | - | - | 1A | 0.100 2.54mm | - | - | 40 | Nickel Boron | - | - | 2.794mm | - | - | - | - | - | - | 0.110 2.78mm | 0.100 2.54mm | Closed Frame | 50.0μin 1.27μm | 50.0μin 1.27μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 40-6572-16 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Polyphenylene Sulfide (PPS), Glass Filled | 40 (2 x 20) | Beryllium Copper | Beryllium Copper | Tin | 200°C | - | Bulk | 2005 | 57 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, ZIF (ZIP), 0.6 (15.24mm) Row Spacing | 40 | - | - | - | STANDARD: UL 94V-0 | - | 2.54mm | 1A | 0.100 2.54mm | 2.59 inch | - | 40 | - | RECTANGULAR | 0.9 inch | 2.794mm | 0.47 inch | SQ PIN-SKT | 1000000000Ohm | 0.1 inch | 1000VAC V | 0.6 mm | 0.110 2.78mm | 0.100 2.54mm | Closed Frame | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 169-PGM13001-51 Aries Electronics | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2009 | PGM | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | 125°C | -55°C | - | - | 3A | - | 3A | 0.100 2.54mm | - | - | - | Gold | - | - | 4.191mm | - | - | - | - | - | - | 0.165 4.19mm | 0.100 2.54mm | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 44-3572-16 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Nickel | Through Hole | Through Hole | - | Polyphenylene Sulfide (PPS), Glass Filled | 44 (2 x 22) | Beryllium Nickel | Beryllium Nickel | Nickel Boron | - | - | Bulk | 2005 | 57 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, ZIF (ZIP), 0.3 (7.62mm) Row Spacing | 44 | - | - | - | STANDARD: UL 94V-0 | - | - | 1A | 0.100 2.54mm | - | - | 44 | Nickel Boron | - | - | 2.794mm | - | - | - | - | - | - | 0.110 2.78mm | 0.100 2.54mm | Closed Frame | 50.0μin 1.27μm | 50.0μin 1.27μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 |