- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Number of Rows | Additional Feature | Terminal Pitch | Current Rating | Pitch - Mating | Body Length or Diameter | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Insulation Resistance | Mating Contact Pitch | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Termination Post Length | Pitch - Post | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 18-1518-10T Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | 18 | Polyamide (PA46), Nylon 4/6, Glass Filled | 18 (2 x 9) | Beryllium Copper | Brass | Gold | - | - | Bulk | 2006 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.2 (5.08mm) Row Spacing | - | 2 | STANDARD: UL 94V-0 | - | 3A | 0.100 2.54mm | - | 2.54mm | 18 | Tin | - | - | 3.175mm | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 08-0513-11H Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 8 (1 x 8) | Beryllium Copper | Brass | Gold | - | - | Bulk | 2006 | 0513 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | SIP | 8 | 1 | STANDARD: UL 94V-0 | - | 3A | 0.100 2.54mm | - | 2.54mm | 8 | - | RECTANGULAR | - | 3.175mm | - | RND PIN-SKT | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 16-3511-10WR Aries Electronics | In Stock | - | Datasheet | 7 Weeks | Through Hole | Through Hole | 16 | Polyamide (PA46), Nylon 4/6, Glass Filled | 16 (2 x 8) | Phosphor Bronze | Phosphor Bronze | Tin | - | -55°C~105°C | Bulk | 2013 | 511 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | - | STANDARD: UL 94V-0 | 2.54mm | 1A | 0.100 2.54mm | 0.85 inch | - | 16 | - | RECTANGULAR | 0.39 inch | 3.81mm | 0.3 inch | SQ PIN-SKT | - | 0.1 inch | - | 0.3 mm | 0.150 3.81mm | 0.100 2.54mm | Closed Frame | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 11-0518-10T Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | 11 | Polyamide (PA46), Nylon 4/6, Glass Filled | 11 (1 x 11) | Beryllium Copper | Brass | Gold | - | - | Bulk | 2006 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | SIP | - | 1 | STANDARD: UL 94V-0 | - | 3A | 0.100 2.54mm | - | 2.54mm | 11 | Tin | - | - | 3.175mm | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 06-3513-11 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | 6 | Polyamide (PA46), Nylon 4/6, Glass Filled | 6 (2 x 3) | Beryllium Copper | Brass | Gold | - | -55°C~105°C | Bulk | 2015 | Lo-PRO®file, 513 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | - | STANDARD: UL 94V-0 | 2.54mm | 3A | 0.100 2.54mm | - | - | 6 | - | RECTANGULAR | 0.4 inch | 3.175mm | - | RND PIN-SKT | - | 0.1 inch | - | 0.3 mm | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 15-0518-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | 15 | Polyamide (PA46), Nylon 4/6, Glass Filled | 15 (1 x 15) | Beryllium Copper | Brass | Gold | - | - | Bulk | 2006 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | SIP | - | 1 | STANDARD: UL 94V-0 | - | 3A | 0.100 2.54mm | - | 2.54mm | 15 | Tin | RECTANGULAR | - | 3.175mm | - | RND PIN-SKT | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 18-1518-11H Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | 18 | Polyamide (PA46), Nylon 4/6, Glass Filled | 18 (2 x 9) | Beryllium Copper | Brass | Gold | - | - | Bulk | 2013 | 518 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.2 (5.08mm) Row Spacing | - | 2 | STANDARD: UL 94V-0 | - | 3A | 0.100 2.54mm | 0.9 inch | 2.54mm | 18 | - | RECTANGULAR | - | 3.175mm | 0.165 inch | RND PIN-SKT | - | 0.1 inch | - | 0.1 mm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 32-6513-10T Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 32 (2 x 16) | Beryllium Copper | Brass | Gold | - | -55°C~105°C | Bulk | 2006 | Lo-PRO®file, 513 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 32 | 2 | LOW PROFILE; UL 94V-0 | - | 3A | 0.100 2.54mm | - | 2.54mm | 32 | Tin | RECTANGULAR | 0.7 inch | 3.175mm | 0.165 inch | RND PIN-SKT | - | 0.1 inch | - | 0.6 mm | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 22-0518-00 Aries Electronics | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 22 | Polyamide (PA46), Nylon 4/6, Glass Filled | 22 (1 x 22) | Beryllium Copper | Brass | Gold | - | - | Bulk | 2006 | 518 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | SIP | - | 1 | STANDARD: UL 94V-0 | - | 3A | 0.100 2.54mm | 2.2 inch | 2.54mm | 22 | Tin | RECTANGULAR | - | 1.1684mm | - | RND PIN-SKT | - | - | - | - | 0.046 1.17mm | 0.100 2.54mm | Open Frame | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 06-1508-21 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | 6 | Polyamide (PA46), Nylon 4/6 | 6 (2 x 3) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2006 | 508 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.2 (5.08mm) Row Spacing | - | 1 | STANDARD: UL 94V-0 | - | 3A | 0.100 2.54mm | 0.3 inch | 2.54mm | 6 | - | RECTANGULAR | 0.2 inch | 9.144mm | - | RND PIN-SKT | - | - | - | - | 0.360 9.14mm | 0.100 2.54mm | Closed Frame | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 06-822-90C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | Horizontal, Through Hole | Through Hole, Right Angle, Horizontal | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 6 (2 x 3) | Beryllium Copper | Brass | Gold | - | -55°C~105°C | Bulk | 2006 | Vertisockets™ 800 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 6 | - | STANDARD: UL 94V-0 | - | 3A | 0.100 2.54mm | - | - | 6 | Tin | - | - | 3.556mm | - | - | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | Closed Frame | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 16-3518-102 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 16 (2 x 8) | Beryllium Copper | Brass | Gold | - | - | Bulk | 2012 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 16 | 2 | STANDARD: UL 94V-0 | - | 3A | 0.100 2.54mm | 0.8 inch | 2.54mm | 16 | Tin | RECTANGULAR | 0.4 inch | 3.175mm | - | RND PIN-SKT | - | 0.1 inch | - | 0.3 mm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 20-3508-212 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 20 (2 x 10) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2006 | 508 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 20 | 2 | STACKABLE | - | 3A | 0.100 2.54mm | 1 inch | 2.54mm | 20 | - | RECTANGULAR | 0.4 inch | 12.7mm | 0.19 inch | RND PIN-SKT | - | 0.1 inch | - | 0.3 mm | 0.500 12.70mm | 0.100 2.54mm | Open Frame | 30.0μin 0.76μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 28-1508-21 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | 28 | Polyamide (PA46), Nylon 4/6 | 28 (2 x 14) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2006 | 508 | e4 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.2 (5.08mm) Row Spacing | - | 2 | STANDARD: UL 94V-0 | - | 3A | 0.100 2.54mm | 1.4 inch | 2.54mm | 28 | - | RECTANGULAR | - | 9.144mm | 0.193 inch | RND PIN-SKT | - | 0.1 inch | - | 0.1 mm | 0.360 9.14mm | 0.100 2.54mm | Closed Frame | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 28-1508-31 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | 28 | Polyamide (PA46), Nylon 4/6 | 28 (2 x 14) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2006 | 508 | e4 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.2 (5.08mm) Row Spacing | - | 2 | STANDARD: UL 94V-0 | - | 3A | 0.100 2.54mm | 1.4 inch | 2.54mm | 28 | - | RECTANGULAR | - | 12.7mm | 0.193 inch | RND PIN-SKT | - | 0.1 inch | - | 0.1 mm | 0.500 12.70mm | 0.100 2.54mm | Closed Frame | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 16-C195-31 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Surface Mount | Through Hole | 16 | Polyamide (PA46), Nylon 4/6, Glass Filled | 16 (2 x 8) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2006 | EJECT-A-DIP™ | e4 | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | 2 | LATCHED, UL 94V-0 | - | 3A | 0.100 2.54mm | 1.05 inch | 2.54mm | 16 | - | RECTANGULAR | 0.4 inch | 1.016mm | - | RND PIN-SKT | 1000000000Ohm | 0.1 inch | 1000VAC V | 0.3 mm | 0.040 1.02mm | 0.100 2.54mm | Closed Frame | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 50-9518-10E Aries Electronics | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 50 (2 x 25) | Beryllium Copper | Brass | Gold | 105°C | - | Bulk | 2016 | 518 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.9 (22.86mm) Row Spacing | 50 | 2 | STANDARD: UL 94V-0 | - | 3A | 0.100 2.54mm | 5 inch | 2.54mm | 50 | Tin | RECTANGULAR | 1 inch | 3.175mm | 0.173 inch | RND PIN-SKT | - | 0.1 inch | - | 0.9 mm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 28-C212-21 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Surface Mount | Through Hole | 28 | Polyamide (PA46), Nylon 4/6, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2007 | EJECT-A-DIP™ | e4 | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | 2 | LATCHED, UL 94V-0 | - | 3A | 0.100 2.54mm | 1.69 inch | 2.54mm | 28 | - | RECTANGULAR | 0.7 inch | 1.016mm | - | RND PIN-SKT | 1000000000Ohm | 0.1 inch | 1000VAC V | 0.6 mm | 0.040 1.02mm | 0.100 2.54mm | Closed Frame | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 44-6575-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | - | Polyphenylene Sulfide (PPS), Glass Filled | 44 (2 x 22) | Beryllium Copper | Beryllium Copper | Tin | 105°C | - | Bulk | 2005 | 57 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, ZIF (ZIP), 0.6 (15.24mm) Row Spacing | 44 | - | STANDARD: UL 94V-0 | 2.54mm | 1A | 0.100 2.54mm | 2.79 inch | - | 44 | - | RECTANGULAR | 0.9 inch | 2.794mm | 0.47 inch | SQ PIN-SKT | 1000000000Ohm | 0.1 inch | 1000VAC V | 0.6 mm | 0.110 2.78mm | 0.100 2.54mm | Closed Frame | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 44-6573-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | - | Polyphenylene Sulfide (PPS), Glass Filled | 44 (2 x 22) | Beryllium Copper | Beryllium Copper | Tin | 105°C | - | Bulk | 2005 | 57 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, ZIF (ZIP), 0.6 (15.24mm) Row Spacing | 44 | - | STANDARD: UL 94V-0 | 2.54mm | 1A | 0.100 2.54mm | 2.79 inch | - | 44 | - | RECTANGULAR | 0.9 inch | 2.794mm | 0.47 inch | SQ PIN-SKT | 1000000000Ohm | 0.1 inch | 1000VAC V | 0.6 mm | 0.110 2.78mm | 0.100 2.54mm | Closed Frame | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 |