- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | Current Rating (Amps) | Pitch | Terminal Pitch | Current Rating | Pitch - Mating | Body Length or Diameter | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Contact Resistance | Mating Contact Pitch | PCB Contact Row Spacing | Termination Post Length | Pitch - Post | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 116-87-320-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | 20 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 20 (2 x 10) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | - | 94V-0 | 8536.69.40.40 | - | - | - | 1A | 0.100 2.54mm | - | - | 20 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | Flash | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 08-0513-10H Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 8 (1 x 8) | Beryllium Copper | Brass | Gold | - | - | Bulk | 2007 | 0513 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | SIP | 8 | 1 | STANDARD: UL 94V-0 | - | - | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 8 | Tin | RECTANGULAR | - | 3.175mm | - | RND PIN-SKT | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 510-83-072-11-061101 Preci-Dip | 50 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | 72 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 72 (11 x 11) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 510-83-076-11-041101 Preci-Dip | 48 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | 76 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 76 (11 x 11) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 510-87-128-13-043101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | 128 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 128 (13 x 13) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | Flash | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 510-83-168-17-001101 Preci-Dip | 49 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | 168 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 168 (17 x 17) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() PX-68LCC Kycon, Inc. | In Stock | - | - | 20 Weeks | - | Through Hole | LCC | - | Polybutylene Terephthalate (PBT), Glass Filled | 68 (4 x 17) | Phosphor Bronze | Phosphor Bronze | Tin | - | -40°C~75°C | Tube | - | PX | e3 | - | Active | 1 (Unlimited) | Solder | - | PLCC | - | - | STANDARD: UL 94V-0 | - | - | - | - | - | 0.050 1.27mm | - | - | 68 | - | - | - | - | - | - | 15mOhm | - | - | 0.132 3.35mm | 0.100 2.54mm | Closed Frame | - | - | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 210-1-16-003 CNC Tech | 170 |
| - | 18 Weeks | - | Through Hole | - | 16 | Polybutylene Terephthalate (PBT) | 16 (2 x 8) | Beryllium Copper | Brass | Gold | - | -40°C~105°C | Tube | 2012 | - | - | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | 3A | - | - | - | 0.100 2.54mm | - | - | - | Tin | - | - | - | - | - | 4mOhm | - | - | 0.110 2.78mm | 0.100 2.54mm | Open Frame | - | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 510-87-084-10-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | 84 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 84 (10 x 10) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | Flash | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 510-87-085-11-001101 Preci-Dip | 48 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | 85 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 85 (11 x 11) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | Flash | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 510-87-128-13-042101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | 128 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 128 (13 x 13) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | Flash | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 28-6518-11 Aries Electronics | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | - | 28 | Polyamide (PA46), Nylon 4/6, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | 125°C | - | Bulk | 2013 | 518 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | - | STANDARD: UL 94V-0 | - | - | - | 2.54mm | 3A | 0.100 2.54mm | 2.8 inch | - | 28 | - | RECTANGULAR | 0.7 inch | 3.175mm | 0.165 inch | RND PIN-SKT | - | 0.1 inch | 0.6 mm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 546-87-403-19-111147 Preci-Dip | 49 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | 403 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 403 (19 x 19) | Beryllium Copper | Bronze | Gold | - | -55°C~125°C | Bulk | 2012 | 546 | - | - | Active | 1 (Unlimited) | Press-Fit | - | PGA | - | - | - | - | - | - | - | 1A | 0.050 1.27mm | - | - | - | Tin | - | - | 2.4892mm | - | - | 10mOhm | - | - | 0.098 2.50mm | 0.100 2.54mm | Open Frame | Flash | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 510-83-088-13-001101 Preci-Dip | 23 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | 88 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 88 (13 x 13) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 510-87-168-17-102101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | 168 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 168 (17 x 17) | Beryllium Copper | Brass | Gold | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | Flash | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 01-0513-11 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 1 (1 x 1) | Beryllium Copper | Brass | Gold | - | - | Bulk | 2006 | 0513 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | SIP | - | 1 | STANDARD: UL 94V-0 | - | - | 2.54mm | - | 3A | - | - | 2.54mm | 1 | - | - | - | 3.175mm | - | - | - | - | - | 0.125 3.18mm | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 08-0513-11 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 8 (1 x 8) | Beryllium Copper | Brass | Gold | - | - | Bulk | 2007 | 0513 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | SIP | 8 | 1 | STANDARD: UL 94V-0 | - | - | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 8 | - | RECTANGULAR | - | 3.175mm | - | RND PIN-SKT | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 23-0518-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | - | 23 | Polyamide (PA46), Nylon 4/6, Glass Filled | 23 (1 x 23) | Beryllium Copper | Brass | Gold | - | - | Bulk | 2006 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | SIP | - | 1 | STANDARD: UL 94V-0 | - | - | - | - | 3A | 0.100 2.54mm | 2.3 inch | 2.54mm | 23 | Tin | RECTANGULAR | - | 3.175mm | - | RND PIN-SKT | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 06-9513-10T Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 6 (2 x 3) | Beryllium Copper | Brass | Gold | - | -55°C~105°C | Bulk | 2015 | Lo-PRO®file, 513 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.9 (22.86mm) Row Spacing | 6 | 2 | LOW PROFILE; UL 94V-0 | - | - | - | - | 3A | 0.100 2.54mm | - | 2.54mm | 6 | Tin | RECTANGULAR | 1 inch | 3.175mm | - | RND PIN-SKT | - | 0.1 inch | 0.9 mm | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 37-0518-10H Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | - | 37 | Polyamide (PA46), Nylon 4/6, Glass Filled | 37 (1 x 37) | Beryllium Copper | Brass | Gold | - | - | Bulk | 2006 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | SIP | - | 1 | STANDARD: UL 94V-0 | - | - | - | - | 3A | 0.100 2.54mm | 3.7 inch | 2.54mm | 37 | Tin | RECTANGULAR | - | 3.175mm | - | RND PIN-SKT | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - |