- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Body Length | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | Current Rating (Amps) | Pitch | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Pitch - Mating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Product Type | Device Socket Type | Termination Post Length | Pitch - Post | Device Type Used On | Product | Features | Product Category | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 20-7520-10 Aries Electronics | In Stock | - | Datasheet | 7 Weeks | - | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 20 (1 x 20) | Phosphor Bronze | Phosphor Bronze | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2006 | 700 Elevator Strip-Line™ | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | SIP | 20 | - | - | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | 2.54mm | 40 | - | - | - | 3.81mm | - | - | - | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | 0.100 2.54mm | - | - | Elevated | - | - | - | - | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 20-7455-10 Aries Electronics | In Stock | - | Datasheet | 7 Weeks | - | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 20 (1 x 20) | Phosphor Bronze | Phosphor Bronze | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2006 | 700 Elevator Strip-Line™ | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | SIP | 20 | - | - | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | 2.54mm | 40 | - | - | - | 3.81mm | - | - | - | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | 0.100 2.54mm | - | - | Elevated | - | - | - | - | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 40-0518-11 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 40 (1 x 40) | Beryllium Copper | Brass | - | - | Gold | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2002 | 518 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | SIP | 40 | - | - | 1 | - | STANDARD: UL 94V-0 | - | - | 3A | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | 2.54mm | 40 | - | RECTANGULAR | - | - | - | RND PIN-SKT | - | - | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | Open Frame | - | 2.54mm | 102mm | 2.54mm | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 80-PGM13070-30 Aries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aries Electronics | - | - | 1 | ARIES ELECTRONICS INC | - | Aries Electronics | - | 80-PGM13070-30 | - | - | - | - | Active | 5.69 | N | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | SOCKET ADAPTER | - | IC & Component Sockets | - | - | - | - | - | compliant | - | - | Wire Wrap | - | - | - | 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | IC SOCKET | - | - | QFP80-PGA80 | PGA Sockets | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMPX-28LCC-N-TR Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | - | Surface Mount | SMD/SMT | - | Thermoplastic, Glass Filled | 28 (4 x 7) | Phosphor Bronze | Phosphor Bronze | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~105°C | Tape & Reel (TR) | 2011 | SMPX | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | PLCC | 28 | - | - | - | - | STANDARD: 94V-0, LOW PROFILE | 8536.69.40.40 | - | 1A | - | - | - | - | - | - | 0.050 1.27mm | - | - | 0.716 inch | 1.27mm | 28 | - | - | 0.716 inch | - | 0.187 inch | BELLOWED TYPE | 15mOhm | 10000000000Ohm | - | - | - | 1000VAC V | - | - | - | - | - | 0.050 1.27mm | - | - | Closed Frame | - | - | - | - | 160.0μin 4.06μm | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 196 |
| Datasheet | 8 Weeks | - | Tin | Surface Mount | Surface Mount | PLCC | 68 | Polybutylene Terephthalate (PBT), Glass Filled | 68 (4 x 17) | Copper Alloy | Copper Alloy | - | - | Tin | Copper | - | - | Polyphenylene | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | 8400 | - | - | Active | 1 (Unlimited) | Solder | - | Socket | PLCC | 68 | 105°C | -40°C | - | Female | - | - | - | 1A | 1.27mm | Straight | - | 30.95mm | - | - | 0.050 1.27mm | - | - | - | - | 68 | Tin | - | - | - | - | - | 15mOhm | 1GOhm | - | - | - | - | - | - | - | - | 0.132 3.35mm | 0.050 1.27mm | - | - | Closed Frame | - | - | 30.95mm | - | 160.0μin 4.06μm | 160.0μin 4.06μm | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() APA-308-T-P Samtec Inc. | 50 |
| Datasheet | 3 Weeks | - | Tin | Through Hole | - | - | - | Polyester | - | - | - | - | - | - | Brass, Bronze | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | - | Active | Not Applicable | - | - | - | - | - | 105°C | -55°C | 2 | Male | - | - | - | - | 2.54mm | Straight | - | 10.03mm | - | 1A | - | - | - | - | - | 8 | - | - | - | - | - | - | - | 5GOhm | 7.62 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.16mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 116-87-316-41-001101 Preci-Dip | 11 |
| Datasheet | 10 Weeks | - | - | Cable, Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 16 (2 x 8) | Beryllium Copper | Brass | - | - | Gold | Copper | - | - | Polychlorinated | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | 2 | - | 94V-0 | 8536.69.40.40 | - | - | - | Straight | - | 10.1mm | - | 1A | 0.100 2.54mm | - | - | - | - | 16 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | 7.62 mm | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | Elevated, Open Frame | - | - | 20.3mm | - | Flash | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() APA-422-G-B Samtec Inc. | 40 |
| Datasheet | 3 Weeks | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | BRASS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | e4 | yes | Active | Not Applicable | - | EAR99 | - | - | - | - | - | 2 | Male | - | 8536.69.40.40 | - | - | 2.54mm | Straight | - | - | not_compliant | - | - | - | - | - | - | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | IC SOCKET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 69802-452LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | - | - | Polyphenylene Sulfide (PPS) | 52 (4 x 13) | Phosphor Bronze | Phosphor Bronze | - | - | Tin | - | - | - | Polyphenylene | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | PLCC | - | - | - | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | Straight | - | 25.4mm | - | 1A | 0.050 1.27mm | - | 120V | - | - | 52 | - | - | - | - | - | - | 20mOhm | 10GOhm | - | - | - | - | - | - | - | - | - | 0.050 1.27mm | - | - | Closed Frame | - | - | 25.4mm | - | 150.0μin 3.81μm | 150.0μin 3.81μm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() APA-648-G-J Samtec Inc. | 19 |
| - | 3 Weeks | - | - | Through Hole | - | - | - | POLYESTER | - | - | - | - | - | - | BRASS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | e4 | yes | Active | Not Applicable | - | EAR99 | - | - | - | - | - | 2 | Male | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | 2.54mm | Straight | - | - | not_compliant | - | - | - | - | - | - | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | IC SOCKET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() APA-632-T-M Samtec Inc. | In Stock | - | - | 3 Weeks | - | Tin | Through Hole | - | - | - | Polyester | - | - | - | - | - | - | Brass, Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | - | e3 | yes | Active | Not Applicable | - | EAR99 | - | - | - | 105°C | -55°C | 2 | Male | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | 2.54mm | Straight | - | 17.65mm | - | 1A | - | - | - | - | - | 32 | - | - | - | - | - | - | - | 5GOhm | 15.24 mm | - | - | - | - | - | - | IC SOCKET | - | - | - | - | - | - | - | 40.64mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() APA-318-G-J Samtec Inc. | 50 |
| - | 3 Weeks | - | - | Through Hole | - | - | - | POLYESTER | - | - | - | - | - | - | BRASS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | e4 | yes | Active | Not Applicable | - | EAR99 | - | - | - | - | - | 2 | Male | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | 2.54mm | Straight | - | - | - | - | - | - | - | - | - | 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | IC SOCKET | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() ICA-318-ZSTT Samtec | 28 |
| - | - | Production (Last Updated: 1 year ago) | - | Through Hole | - | - | - | POLYESTER | - | - | - | 0.9 inch | Samtec | TIN OVER NICKEL | BERYLLIUM COPPER ALLOY | 25 | SAMTEC INC | - | Samtec | PRODUCTION (Last Updated: 1 year ago) | ICA-318-ZSTT | STRAIGHT | 125 °C | -65 °C | - | Active | 5.26 | Compliant | Yes | - | Bulk | - | ICA | e3 | Yes | - | - | Solder | EAR99 | - | - | - | - | - | 2 | Female | 94V-0, LOW INSERTION FORCE | 8536.69.40.40 | IC & Component Sockets | - | 2.54 mm | Straight | 2.54 mm | - | not_compliant | 1 A | - | - | - | - | - | 18 | - | RECTANGULAR | 0.395 inch | - | 0.1 inch | MACHINE SCREW | - | 5000000000 Ω | - | 0.1 inch | SOLDER | 1000VAC V | 0.3 mm | Tin (Sn) - with Nickel (Ni) barrier | IC & Component Sockets | IC SOCKET | - | - | DIP18 | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICO-628-ZNGG Samtec | In Stock | - | - | - | Production (Last Updated: 1 year ago) | - | Through Hole | - | - | - | POLYESTER | - | - | - | 1.395 inch | - | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | - | SAMTEC INC | - | Samtec Inc | PRODUCTION (Last Updated: 1 year ago) | ICO-628-ZNGG | STRAIGHT | 125 °C | -65 °C | - | Active | 5.26 | Compliant | Yes | - | Bulk | - | - | e4 | Yes | - | - | Solder | EAR99 | - | - | - | - | - | 2 | Female | UL 94V-0, LOW INSERTION FORCE | 8536.69.40.40 | - | - | 2.54 mm | Straight | 2.54 mm | - | not_compliant | 1 A | - | - | - | - | - | 28 | - | RECTANGULAR | 0.695 inch | - | 0.05 inch | MACHINE SCREW | - | 5000000000 Ω | - | 0.1 inch | SOLDER | 1000VAC V | 0.6 mm | Gold (Au) - with Nickel (Ni) barrier | - | IC SOCKET | - | - | DIP28 | - | - | - | - | - | - | - | - | - | No | - | - | - | - | ||
![]() ICA-318-ZWGG-3 Samtec | 16 |
| - | - | Production (Last Updated: 1 year ago) | - | Through Hole | - | - | - | POLYESTER | - | - | - | 0.9 inch | Samtec | GOLD (30) OVER NICKEL | BERYLLIUM COPPER ALLOY | 25 | SAMTEC INC | - | Samtec | PRODUCTION (Last Updated: 1 year ago) | ICA-318-ZWGG-3 | STRAIGHT | 125 °C | -65 °C | - | Active | 5.69 | Compliant | Yes | - | Tube | - | ICA | e4 | Yes | - | - | Wire Wrap | EAR99 | - | - | - | - | - | 2 | Female | STANDARD: UL 94V-0 | 8536.69.40.40 | IC & Component Sockets | - | 2.54 mm | Straight | 2.54 mm | - | not_compliant | 1 A | - | - | - | - | - | 18 | - | RECTANGULAR | 0.395 inch | - | 0.1 inch | MACHINE SCREW | - | 5000000000 Ω | - | 0.1 inch | WIRE WRAP | 1000VAC V | 0.3 mm | Gold (Au) - with Nickel (Ni) barrier | IC & Component Sockets | IC SOCKET | - | - | DIP18 | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICO-320-ZNGG Samtec | In Stock | - | - | - | Production (Last Updated: 1 year ago) | - | Through Hole | - | - | - | POLYESTER | - | - | - | 0.995 inch | - | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | - | SAMTEC INC | - | Samtec Inc | PRODUCTION (Last Updated: 1 year ago) | ICO-320-ZNGG | STRAIGHT | 125 °C | -65 °C | - | Active | 5.26 | Compliant | Yes | - | Bulk | - | ICO | e4 | Yes | - | - | Solder | EAR99 | - | - | - | - | - | 2 | Female | UL 94V-0, LOW INSERTION FORCE | 8536.69.40.40 | - | - | 2.54 mm | Straight | 2.54 mm | - | not_compliant | 1 A | - | - | - | - | - | 20 | - | RECTANGULAR | 0.395 inch | - | 0.05 inch | MACHINE SCREW | - | 5000000000 Ω | - | 0.1 inch | SOLDER | 1000VAC V | 0.3 mm | Gold (Au) - with Nickel (Ni) barrier | - | IC SOCKET | - | - | DIP20 | - | - | - | - | - | - | - | - | - | No | - | - | - | - | ||
![]() ICO-314-CGG Samtec | In Stock | - | - | - | Production (Last Updated: 1 year ago) | - | Through Hole | - | - | - | GLASS FILLED POLYESTER | - | - | - | 0.695 inch | Samtec | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | 32 | SAMTEC INC | - | Samtec | PRODUCTION (Last Updated: 1 year ago) | ICO-314-CGG | STRAIGHT | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.26 | Compliant | Yes | - | Bulk | - | ICO | e4 | Yes | - | - | Solder | EAR99 | - | - | - | - | - | 2 | Female | LOW PROFILE | 8536.69.40.40 | IC & Component Sockets | - | 2.54 mm | Straight | 2.54 mm | - | not_compliant | 1 A | - | - | - | - | - | 14 | - | RECTANGULAR | 0.395 inch | - | 0.05 inch | MACHINE SCREW | - | 5000000000 Ω | - | 0.1 inch | SOLDER | 1000VAC V | 0.3 mm | Gold (Au) - with Nickel (Ni) barrier | IC & Component Sockets | IC SOCKET | - | - | DIP14 | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICA-422-SGT-L Samtec | 38 |
| - | - | Production (Last Updated: 1 year ago) | - | Through Hole | - | - | - | POLYESTER | - | - | - | 1.1 inch | Samtec | GOLD (30) OVER NICKEL | BERYLLIUM COPPER ALLOY | 20 | SAMTEC INC | - | Samtec | PRODUCTION (Last Updated: 1 year ago) | ICA-422-SGT-L | STRAIGHT | 125 °C | -65 °C | - | Obsolete | 5.63 | Compliant | Yes | - | Bulk | - | ICA | e3 | Yes | - | - | Solder | EAR99 | - | - | - | - | - | 2 | Female | STANDARD: UL 94V-0 | 8536.69.40.40 | IC & Component Sockets | - | 2.54 mm | Straight | 2.54 mm | - | not_compliant | 1 A | - | - | - | - | - | 22 | - | RECTANGULAR | 0.495 inch | - | 0.1 inch | MACHINE SCREW | - | 5000000000 Ω | - | 0.1 inch | SOLDER KINKED LEADS | 1000VAC V | 0.4 mm | Tin (Sn) - with Nickel (Ni) barrier | IC & Component Sockets | IC SOCKET | - | - | DIP22 | - | - | IC & Component Sockets | - | - | - | - | - | - | No | - | - | - | - | ||
![]() ICO-308-ZCGT Samtec | In Stock | - | - | - | - | - | - | - | - | - | POLYESTER | - | - | - | 0.4 inch | - | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | - | SAMTEC INC | - | Samtec Inc | - | ICO-308-ZCGT | STRAIGHT | 125 °C | -55 °C | - | Active | 5.26 | - | Yes | - | - | - | - | e3 | Yes | - | - | - | EAR99 | - | - | - | - | - | - | - | UL 94V-0, LOW INSERTION FORCE | 8536.69.40.40 | - | - | - | - | 2.54 mm | - | not_compliant | 1 A | - | - | - | - | - | 8 | - | RECTANGULAR | 0.395 inch | - | 0.05 inch | MACHINE SCREW | - | 5000000000 Ω | - | 0.1 inch | SOLDER | 1400VAC V | 0.3 mm | Tin (Sn) - with Nickel (Ni) barrier | - | IC SOCKET | - | - | DIP8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - |