- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Body Length | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Mounting Styles | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Pitch | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Pitch - Mating | Voltage - Rated AC | Body Length or Diameter | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Product Type | Device Socket Type | Termination Post Length | Pitch - Post | Device Type Used On | Life (Cycles) | Contact Configuration | Features | Product Category | Diameter | Height | Length | Width | Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15-0518-10T Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Through Hole | Through Hole | - | 15 | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 15 (1 x 15) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | SIP | - | - | - | 1 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | 15 | Tin | - | - | 3.175mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | - | Open Frame | - | - | - | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 10-0513-10T Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Through Hole | Through Hole | - | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 10 (1 x 10) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 0513 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | SIP | 10 | - | - | 1 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 2.54mm | 10 | Tin | RECTANGULAR | - | 3.175mm | - | RND PIN-SKT | - | - | - | - | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 16-C280-20 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Surface Mount | Through Hole | - | 16 | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 16 (2 x 8) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2006 | EJECT-A-DIP™ | e3 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | 2 | - | LATCHED, UL 94V-0 | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | 1.05 inch | 2.54mm | 16 | Tin | RECTANGULAR | 0.4 inch | 1.016mm | - | RND PIN-SKT | - | 1000000000Ohm | - | 0.1 inch | - | - | - | 1000VAC V | 0.3 mm | - | - | - | 0.040 1.02mm | 0.100 2.54mm | - | - | - | Closed Frame | - | - | - | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 24-3554-11 Aries Electronics | In Stock | - | Datasheet | 4 Weeks | - | - | Through Hole | Through Hole | - | 24 | - | Polyphenylene Sulfide (PPS), Glass Filled | 24 (2 x 12) | Beryllium Copper | Beryllium Copper | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 55 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, ZIF (ZIP), 0.3 (7.62mm) Row Spacing | - | - | - | - | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | 24 | - | - | - | 2.794mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.110 2.78mm | 0.100 2.54mm | - | - | - | Closed Frame | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 18-0508-21 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Through Hole | Through Hole | - | 18 | - | Polyamide (PA46), Nylon 4/6 | 18 (1 x 18) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2006 | 508 | e4 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | - | SIP | - | - | - | 1 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 2.54mm | 18 | - | RECTANGULAR | - | 9.144mm | - | RND PIN-SKT | - | - | - | - | - | - | - | - | - | - | - | - | 0.360 9.14mm | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 16-0517-90C Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 16 (1 x 16) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | - | - | - | - | 105°C | - | - | - | - | - | - | - | - | Bulk | 2006 | 0517 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | SIP | 16 | - | - | - | - | VERTISOCKETS | - | - | - | - | - | - | 2.54mm | - | - | 3A | - | - | 1.6 inch | - | 16 | Tin | RECTANGULAR | 0.1 inch | 3.175mm | 0.232 inch | RND PIN-SKT | - | - | - | 0.1 inch | - | - | - | - | - | - | - | - | 0.125 3.18mm | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 14-6503-31 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Through Hole | Through Hole | - | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 14 (2 x 7) | Beryllium Copper | Phosphor Bronze | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2006 | 503 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | 14 | - | - | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 2.54mm | 14 | - | - | - | 12.7mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.500 12.70mm | 0.100 2.54mm | - | - | - | Closed Frame | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() APA-628-G-N Samtec Inc. | 255 |
| Datasheet | 3 Weeks | - | - | Through Hole | - | - | - | - | POLYESTER | - | - | - | - | - | - | BRASS/PHOSPHOR BRONZE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | e4 | yes | Active | Not Applicable | - | EAR99 | - | - | - | - | - | 2 | Male | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | 2.54mm | Straight | - | - | - | - | - | - | - | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | IC SOCKET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() APA-320-T-N Samtec Inc. | 15 |
| Datasheet | 3 Weeks | - | Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Brass, Bronze | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | e3 | yes | Active | Not Applicable | - | EAR99 | - | - | - | 105°C | -55°C | 2 | Male | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | 2.54mm | Straight | - | 10.03mm | not_compliant | 1A | - | - | - | - | 20 | - | - | - | - | - | - | - | 5GOhm | 7.62 mm | - | - | - | - | - | - | - | - | IC SOCKET | - | - | - | - | - | - | - | - | - | 25.4mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ICO-324-CGG Samtec | In Stock | - | - | - | Production (Last Updated: 1 year ago) | - | Through Hole | - | - | - | - | GLASS FILLED POLYESTER | - | - | - | 1.195 inch | Samtec | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | 18 | SAMTEC INC | - | Samtec | PRODUCTION (Last Updated: 1 year ago) | ICO-324-CGG | STRAIGHT | - | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.24 | Compliant | Yes | - | Bulk | - | ICO | e4 | Yes | - | - | Solder | EAR99 | - | - | - | - | - | 2 | Female | LOW PROFILE | 8536.69.40.40 | IC & Component Sockets | - | - | 2.54 mm | Straight | 2.54 mm | - | not_compliant | 1 A | - | - | - | - | 24 | - | RECTANGULAR | 0.395 inch | - | 0.05 inch | MACHINE SCREW | - | 5000000000 Ω | - | 0.1 inch | - | SOLDER | - | 1000VAC V | 0.3 mm | Gold (Au) - with Nickel (Ni) barrier | IC & Component Sockets | IC SOCKET | - | - | DIP24 | - | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 1675 |
| Datasheet | 8 Weeks | - | Nickel | - | Through Hole | - | 20 | - | Polybutylene Terephthalate (PBT), Glass Filled | 20 (4 x 5) | Copper Alloy | Copper Alloy | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | 2006 | 8400 | - | - | Active | 1 (Unlimited) | Solder | - | - | PLCC | 20 | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | 0.050 1.27mm | - | - | 1.27mm | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.132 3.35mm | 0.100 2.54mm | - | - | - | Closed Frame | - | - | - | - | - | - | 160.0μin 4.06μm | 160.0μin 4.06μm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 10-3503-20 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Through Hole | Through Hole | - | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 10 (2 x 5) | Beryllium Copper | Phosphor Bronze | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2013 | 503 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | 10 | - | - | - | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | 10 | Tin | - | - | 9.144mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.360 9.14mm | 0.100 2.54mm | - | - | - | Closed Frame | - | - | - | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 110-87-624-41-105101 Preci-Dip | 15 |
| Datasheet | 10 Weeks | - | Gold, Tin | Surface Mount | Surface Mount | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | - | - | Gold | Brass, Copper | - | - | Polychlorinated | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2010 | 110 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | 2 | - | - | 8536.69.40.40 | - | 150V | - | - | Straight | - | 17.7mm | - | 1A | 0.100 2.54mm | 100V | - | - | 24 | Tin | - | - | 2.9972mm | - | RND PIN-SKT | 10mOhm | 10GOhm | 15.24 mm | 0.1 inch | - | - | - | 1400VAC V | - | - | - | - | 0.118 3.00mm | 0.100 2.54mm | - | - | - | Open Frame | - | - | - | 30.5mm | 17.7mm | - | Flash | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 28-6554-10 Aries Electronics | In Stock | - | Datasheet | 4 Weeks | - | - | Through Hole | Through Hole | - | 28 | - | Polyphenylene Sulfide (PPS), Glass Filled | 28 (2 x 14) | Beryllium Copper | Beryllium Copper | - | - | Tin | Copper | - | - | Polyphenylene | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 1996 | 55 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP | DIP, ZIF (ZIP), 0.6 (15.24mm) Row Spacing | - | 105°C | - | 2 | Female | STANDARD: UL 94V-0 | - | - | - | - | - | Straight | - | 22.86mm | - | 1A | 0.100 2.54mm | - | - | 2.54mm | 28 | - | RECTANGULAR | 0.9 inch | - | - | BELLOWED TYPE | - | 1GOhm | 15.24 mm | 0.1 inch | 1kV | - | 1A | 1000VAC V | - | - | - | - | 0.110 2.78mm | 0.100 2.54mm | - | 25000 cycles | - | Closed Frame | - | - | 11.94mm | 50.55mm | 22.9mm | - | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() D0840-42 Harwin Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Through Hole | Through Hole | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | 40 (2 x 20) | Beryllium Copper | Brass | - | - | Gold | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2001 | D0 | e3 | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | DIP | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | Straight | - | - | - | 1A | 0.100 2.54mm | - | - | - | 40 | Tin | - | 0.694 inch | 12.954mm | 0.178 inch | RND PIN-SKT | 10mOhm | 10GOhm | 15.24 mm | 0.1 inch | - | - | - | 1000VAC V | - | - | - | - | 0.510 12.95mm | 0.100 2.54mm | - | - | - | Open Frame | - | - | - | - | - | - | 10.0μin 0.25μm | 196.9μin 5.00μm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() PLCC-028-T-N Samtec Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | - | - | - | Liquid Crystal Polymer (LCP) | 28 (4 x 7) | Beryllium Copper | Beryllium Copper | - | - | Tin | Copper | - | - | Polymer | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2011 | PLCC | e3 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | Female | TIGER EYE | 8536.69.40.40 | - | - | - | - | Straight | - | 17.78mm | - | 1A | 0.050 1.27mm | - | - | - | 28 | - | - | 0.7 inch | - | - | BELLOWED TYPE | 10mOhm | - | - | - | - | - | 1A | - | - | - | - | IC SOCKET | - | 0.100 2.54mm | - | - | 7X7 | Closed Frame | - | - | 5.08mm | 17.78mm | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() XR2C-2011-N Omron Electronics Inc-EMC Div | 200 | - | Datasheet | 8 Weeks | - | - | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | 20 (1 x 20) | Beryllium Copper | Beryllium Copper | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2002 | XR2 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | SIP | - | - | - | 1 | Female | - | 8536.69.40.40 | - | - | - | - | Straight | - | - | - | - | 0.100 2.54mm | - | - | - | 20 | - | - | - | - | - | - | 20mOhm | - | - | - | 300V | - | 1A | - | - | - | - | - | 0.126 3.20mm | 0.100 2.54mm | - | - | - | Closed Frame | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 299-83-314-11-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | - | Horizontal, Through Hole | Through Hole, Right Angle, Horizontal | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 14 (2 x 7) | Beryllium Copper | Brass | - | - | Gold | Copper | - | - | Polychlorinated | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 299 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | 2 | - | 94V-0 | 8536.69.40.40 | - | 150V | - | - | Right Angle | - | 8.14mm | - | 1A | 0.100 2.54mm | 100V | - | - | 14 | Tin | - | - | 3.2512mm | - | - | 10mOhm | 10GOhm | 7.62 mm | - | - | - | - | - | - | - | - | - | 0.128 3.24mm | 0.100 2.54mm | - | - | - | Closed Frame | - | - | - | 17.7mm | - | - | 29.5μin 0.75μm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 4593 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | Chassis Mount | Chassis Mount | TO-100 | 8 | Polyester | Polyester, Glass Filled | 8 (Round) | Brass | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | Transistor, TO-100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Closed Frame | - | 10mm | 7.39mm | - | - | 2.79mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 24-6518-10H Aries Electronics | In Stock | - | Datasheet | 4 Weeks | - | - | Through Hole | Through Hole | - | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | - | - | - | - | 105°C | - | - | - | - | - | - | - | - | Bulk | 2013 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | 24 | - | - | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 2.54mm | 24 | Tin | RECTANGULAR | 0.7 inch | 3.175mm | 0.165 inch | RND PIN-SKT | - | - | - | 0.1 inch | - | - | - | - | 0.6 mm | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | - | Open Frame | - | - | - | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free |