- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Rows | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Terminal Pitch | Depth | Current Rating | Pitch - Mating | Voltage - Rated AC | Body Length or Diameter | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Termination Post Length | Pitch - Post | Features | Length | Contact Finish Thickness - Mating | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 116-83-424-41-003101 Preci-Dip | 50 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | 24 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.4 (10.16mm) Row Spacing | - | 94V-0 | 8536.69.40.40 | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 24 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 614-83-628-41-001101 Preci-Dip | 50 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 614 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | Straight | - | - | 1A | 0.100 2.54mm | - | - | 28 | Tin | - | - | 3.4544mm | - | - | 10mOhm | - | - | - | - | - | 0.136 3.45mm | 0.100 2.54mm | Carrier, Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 122-83-322-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | 22 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 22 (2 x 11) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 122 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | - | 2.54mm | - | 1A | 0.100 2.54mm | - | 1.097 inch | 22 | Tin | RECTANGULAR | 0.398 inch | 9.398mm | 0.193 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | 0.1 inch | 1400VAC V | 0.2 mm | 0.370 9.40mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 123-83-312-41-001101 Preci-Dip | 48 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | 12 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 12 (2 x 6) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 123 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | - | 2.54mm | - | 1A | 0.100 2.54mm | - | 0.597 inch | 12 | Tin | RECTANGULAR | 0.398 inch | 12.954mm | 0.193 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | 0.1 inch | 1400VAC V | 0.3 mm | 0.510 12.95mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 614-87-422-41-001101 Preci-Dip | 11 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | 22 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 22 (2 x 11) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 614 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.4 (10.16mm) Row Spacing | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 22 | Tin | - | - | 3.4544mm | - | - | 10mOhm | - | - | - | - | - | 0.136 3.45mm | 0.100 2.54mm | Carrier, Open Frame | - | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 612-87-322-41-001101 Preci-Dip | 48 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | 22 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 22 (2 x 11) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 612 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 22 | Tin | - | - | 7.3914mm | - | - | 10mOhm | - | - | - | - | - | 0.291 7.39mm | 0.100 2.54mm | Carrier, Open Frame | - | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 917-83-108-41-053101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | TO-5 | 8 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 8 (Round) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 917 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Transistor, TO-5 | - | - | - | - | - | - | - | - | 1A | - | - | - | - | Tin | - | - | 1.397mm | - | - | 10mOhm | - | - | - | - | - | 0.055 1.40mm | - | - | - | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 110-87-318-41-105161 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | 18 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 18 (2 x 9) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 110 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | - | 8536.69.40.40 | - | - | - | 2.54mm | - | 1A | 0.100 2.54mm | - | 0.902 inch | 18 | Tin | - | - | 2.9972mm | 0.22 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | 0.1 inch | 1400VAC V | - | 0.118 3.00mm | 0.100 2.54mm | Open Frame | - | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 612-87-624-41-001101 Preci-Dip | 41 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | 24 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 612 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 24 | Tin | - | - | 7.3914mm | - | - | 10mOhm | - | - | - | - | - | 0.291 7.39mm | 0.100 2.54mm | Carrier, Open Frame | - | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 116-87-310-41-004101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | 10 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 10 (2 x 5) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | 94V-0 | 8536.69.40.40 | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 10 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 110-83-420-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 20 (2 x 10) | Beryllium Copper | Brass | Gold | Copper | Polychlorinated | -55°C~125°C | Bulk | 2012 | 110 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.4 (10.16mm) Row Spacing | 2 | STANDARD: UL 94V-0, LOW PROFILE | 8536.69.40.40 | 150V | - | Straight | - | 12.6mm | 1A | 0.100 2.54mm | 100V | - | 20 | Tin | - | - | 3.175mm | - | RND PIN-SKT | 10mOhm | 10GOhm | 10.16 mm | - | 1400VAC V | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 25.4mm | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 122-87-318-41-001101 Preci-Dip | 50 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | 18 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 18 (2 x 9) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 122 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | - | 2.54mm | - | 1A | 0.100 2.54mm | - | 0.897 inch | 18 | Tin | RECTANGULAR | 0.398 inch | 9.398mm | 0.193 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | 0.1 inch | 1400VAC V | 0.2 mm | 0.370 9.40mm | 0.100 2.54mm | Open Frame | - | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 115-83-320-41-003101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | 20 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 20 (2 x 10) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 115 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | 94V-0 | 8536.69.40.40 | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 20 | Tin | - | - | 2.413mm | - | - | 10mOhm | - | - | - | - | - | 0.095 2.41mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 116-87-422-41-018101 Preci-Dip | 50 |
| Datasheet | 10 Weeks | - | Through Hole | - | 22 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 22 (2 x 11) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Tube | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.4 (10.16mm) Row Spacing | - | 94V-0 | 8536.69.40.40 | - | 1A | - | - | - | - | 0.100 2.54mm | - | - | 22 | Tin | - | - | - | - | - | 10mOhm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | Flash | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 146-83-312-41-035101 Preci-Dip | 50 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | 12 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 12 (2 x 6) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 146 | - | - | Active | 1 (Unlimited) | Press-Fit | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | - | 2.54mm | - | 1A | 0.100 2.54mm | - | 0.6 inch | 12 | Tin | RECTANGULAR | 0.398 inch | 3.81mm | 0.173 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | 0.1 inch | 1400VAC V | 0.3 mm | 0.150 3.81mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 110-83-322-41-001101 Preci-Dip | 50 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | 22 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 22 (2 x 11) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 110 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | STANDARD: UL 94V-0, LOW PROFILE | 8536.69.40.40 | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 22 | Tin | - | - | 3.175mm | 0.165 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | - | 1400VAC V | 0.3 mm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 114-83-424-41-117101 Preci-Dip | 50 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | 24 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 114 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.4 (10.16mm) Row Spacing | - | 94V-0 | 8536.69.40.40 | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 24 | Tin | - | - | 1.1938mm | - | - | 10mOhm | - | - | - | - | - | 0.047 1.20mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 114-83-624-41-134161 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | 24 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 114 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | 1.1938mm | - | - | 10mOhm | - | - | - | - | - | 0.047 1.20mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 114-83-324-41-134161 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | 24 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 114 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | 94V-0 | 8536.69.40.40 | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 24 | Tin | - | - | 1.1938mm | - | - | 10mOhm | - | - | - | - | - | 0.047 1.20mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 612-83-318-41-001101 Preci-Dip | 11 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | 18 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 18 (2 x 9) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 612 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 18 | Tin | - | - | 7.3914mm | - | - | 10mOhm | - | - | - | - | - | 0.291 7.39mm | 0.100 2.54mm | Carrier, Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 |