- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Terminal Pitch | Depth | Current Rating | Pitch - Mating | Voltage - Rated AC | Body Length or Diameter | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | PCB Contact Row Spacing | Termination Post Length | Pitch - Post | Features | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 510-87-209-17-062101 Preci-Dip | 49 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 209 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 209 (17 x 17) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 10-6810-90T Aries Electronics | In Stock | - | Datasheet | 7 Weeks | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | Polyamide (PA46), Nylon 4/6 | 10 (2 x 5) | Phosphor Bronze | Phosphor Bronze | Tin | - | - | - | - | Bulk | 2007 | Vertisockets™ 800 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 10 | VERTISOCKETS, UL 94V-0 | - | - | - | - | 2.54mm | - | 1.5A | 0.100 2.54mm | - | 0.55 inch | 10 | - | RECTANGULAR | 0.69 inch | 3.683mm | 0.78 inch | SQ PIN-SKT | - | - | 0.1 inch | 0.6 mm | 0.145 3.68mm | 0.100 2.54mm | Closed Frame | - | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 08-2810-90WR Aries Electronics | In Stock | - | Datasheet | 7 Weeks | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | Polyamide (PA46), Nylon 4/6 | 8 (2 x 4) | Phosphor Bronze | Phosphor Bronze | Gold | - | - | 125°C | - | Bulk | 2006 | Vertisockets™ 800 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.2 (5.08mm) Row Spacing | 8 | STANDARD: UL 94V-HB | - | - | - | - | 2.54mm | - | 1.5A | 0.100 2.54mm | - | 0.45 inch | 8 | - | RECTANGULAR | 0.29 inch | 3.683mm | 0.64 inch | SQ PIN-SKT | - | - | 0.1 inch | 0.2 mm | 0.145 3.68mm | 0.100 2.54mm | Closed Frame | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 550-10-056-09-041101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 56 (9 x 9) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 550 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | 1A | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | - | - | 10mOhm | - | - | - | 0.164 4.16mm | 0.100 2.54mm | Open Frame | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 510-87-225-17-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 225 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 225 (17 x 17) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 510-87-121-11-000101 Preci-Dip | 10 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 121 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 121 (11 x 11) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Closed Frame | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 510-87-121-15-001101 Preci-Dip | 23 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 121 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 121 (15 x 15) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 20-3518-101H Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | 20 | Polyamide (PA46), Nylon 4/6, Glass Filled | 20 (2 x 10) | Beryllium Copper | Brass | Gold | - | - | 125°C | - | Bulk | 2013 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | STANDARD: UL 94V-0 | - | - | - | - | 2.54mm | - | 3A | 0.100 2.54mm | - | 1 inch | 20 | Tin | RECTANGULAR | 0.4 inch | 3.175mm | 0.165 inch | RND PIN-SKT | - | - | 0.1 inch | 0.3 mm | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 116-87-328-41-013101 Preci-Dip | 49 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 28 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | 94V-0 | 8536.69.40.40 | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 28 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 510-87-132-13-002101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 132 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 132 (13 x 13) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 116-83-642-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 42 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 42 (2 x 21) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | 94V-0 | 8536.69.40.40 | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 42 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 116-83-648-41-002101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 48 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 48 (2 x 24) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | 94V-0 | 8536.69.40.40 | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 48 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 116-87-652-41-001101 Preci-Dip | 49 |
| Datasheet | 10 Weeks | - | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 52 (2 x 26) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | 94V-0 | 8536.69.40.40 | - | 1A | - | - | - | - | 0.100 2.54mm | - | - | 52 | Tin | - | - | - | - | - | 10mOhm | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 510-83-084-11-042101 Preci-Dip | 49 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 84 (11 x 11) | Beryllium Copper | Brass | Gold | Copper | Polychlorinated | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | PGA | - | STANDARD: UL 94V-0 | 8536.69.40.40 | 150V | - | Straight | - | 25.4mm | 1A | 0.100 2.54mm | 100V | - | 84 | Tin | - | - | 3.175mm | - | - | 10mOhm | 10GOhm | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 25.4mm | 29.5μin 0.75μm | - | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 146-83-652-41-035101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 52 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 52 (2 x 26) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 146 | - | - | Active | 1 (Unlimited) | Press-Fit | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | 3.81mm | - | - | 10mOhm | - | - | - | 0.150 3.81mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 117-87-764-41-105101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 64 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 64 (2 x 32) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 117 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.75 (19.05mm) Row Spacing | - | - | - | - | - | - | - | - | 1A | 0.070 1.78mm | - | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | 0.125 3.18mm | 0.070 1.78mm | Open Frame | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 510-87-144-13-041101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 144 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 144 (13 x 13) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 510 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | PGA | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 144 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 510-83-149-15-064101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 149 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 149 (15 x 15) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 550-10-069-11-001101 Preci-Dip | 10 |
| Datasheet | 10 Weeks | - | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 69 (11 x 11) | Beryllium Copper | Brass | Gold | - | - | - | -55°C~125°C | Bulk | 2012 | 550 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | - | 1A | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | - | - | 10mOhm | - | - | - | 0.164 4.16mm | 0.100 2.54mm | Open Frame | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 12-6810-90TWR Aries Electronics | In Stock | - | Datasheet | 7 Weeks | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | Polyamide (PA46), Nylon 4/6 | 12 (2 x 6) | Phosphor Bronze | Phosphor Bronze | Tin | - | - | 105°C | - | Bulk | 2007 | Vertisockets™ 800 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 12 | STANDARD: UL 94V-0 | - | - | - | - | 2.54mm | - | 1.5A | 0.100 2.54mm | - | 0.65 inch | 12 | - | RECTANGULAR | 0.69 inch | 3.683mm | 0.84 inch | SQ PIN-SKT | - | - | 0.1 inch | 0.6 mm | 0.145 3.68mm | 0.100 2.54mm | Closed Frame | - | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free |