- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Pitch - Mating | Voltage - Rated AC | Body Length or Diameter | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Termination Post Length | Pitch - Post | Features | Length | Contact Finish Thickness - Mating | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 123-83-324-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 24 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 123 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | - | - | 2.54mm | - | - | 1A | 0.100 2.54mm | - | 1.197 inch | 24 | Tin | RECTANGULAR | 0.398 inch | 12.954mm | 0.193 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | 0.1 inch | 1400VAC V | 0.3 mm | 0.510 12.95mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 146-83-422-41-036101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 22 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 22 (2 x 11) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 146 | - | - | Active | 1 (Unlimited) | Press-Fit | - | DIP, 0.4 (10.16mm) Row Spacing | - | - | - | - | - | - | - | 2.54mm | - | - | 1A | 0.100 2.54mm | - | 1.1 inch | 22 | Tin | RECTANGULAR | 0.496 inch | 2.794mm | 0.173 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | 0.1 inch | 1400VAC V | 0.3 mm | 0.110 2.78mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 116-83-320-41-008101 Preci-Dip | 558 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 20 (2 x 10) | Beryllium Copper | Brass | Gold | Copper | Polychlorinated | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 2 | - | 94V-0 | 8536.69.40.40 | 150V | - | Straight | - | 12.6mm | - | 1A | 0.100 2.54mm | 100V | - | 20 | Tin | - | - | 3.175mm | - | - | 10mOhm | 10GOhm | 7.62 mm | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | 25.3mm | 29.5μin 0.75μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 146-83-322-41-036101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 22 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 22 (2 x 11) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 146 | - | - | Active | 1 (Unlimited) | Press-Fit | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | - | - | 2.54mm | - | - | 1A | 0.100 2.54mm | - | 1.1 inch | 22 | Tin | RECTANGULAR | 0.398 inch | 2.794mm | 0.173 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | 0.1 inch | 1400VAC V | 0.3 mm | 0.110 2.78mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 121-83-424-41-001101 Preci-Dip | 50 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 121 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | DIP, 0.4 (10.16mm) Row Spacing | - | - | - | - | - | - | - | 2.54mm | - | - | 1A | 0.100 2.54mm | - | 1.197 inch | 24 | Tin | RECTANGULAR | 0.496 inch | 6.604mm | 0.193 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | 0.1 inch | 1400VAC V | 0.2 mm | 0.260 6.60mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 116-83-322-41-002101 Preci-Dip | 50 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 22 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 22 (2 x 11) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | - | 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 22 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 117-87-428-41-105101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 28 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 117 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.4 (10.16mm) Row Spacing | - | - | - | - | - | - | - | - | - | unknown | 1A | 0.070 1.78mm | - | 0.992 inch | 28 | Tin | - | 0.5 inch | 3.175mm | 0.22 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | 0.07 inch | 1400VAC V | - | 0.125 3.18mm | 0.070 1.78mm | Open Frame | - | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 299-83-312-10-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Horizontal, Through Hole | Through Hole, Right Angle, Horizontal | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 12 (2 x 6) | Beryllium Copper | Brass | Gold | Copper | Polychlorinated | -55°C~125°C | Bulk | 2012 | 299 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 2 | - | 94V-0 | 8536.69.40.40 | 150V | - | Right Angle | - | 13.22mm | - | 1A | 0.100 2.54mm | 100V | - | 12 | Tin | - | - | 3.2512mm | - | - | 10mOhm | 10GOhm | 7.62 mm | - | - | - | 0.128 3.24mm | 0.100 2.54mm | Closed Frame | 15.2mm | 29.5μin 0.75μm | UL94 V-0 | No | ROHS3 Compliant | UL94 V-0 | ||
![]() 116-87-314-41-013101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 14 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 14 (2 x 7) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | - | 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 14 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | - | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 146-87-432-41-035101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 32 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 32 (2 x 16) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 146 | - | - | Active | 1 (Unlimited) | Press-Fit | - | DIP, 0.4 (10.16mm) Row Spacing | - | - | - | - | - | - | - | 2.54mm | - | - | 1A | 0.100 2.54mm | - | 1.6 inch | 32 | Tin | RECTANGULAR | 0.496 inch | 3.81mm | 0.173 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | 0.1 inch | 1400VAC V | 0.3 mm | 0.150 3.81mm | 0.100 2.54mm | Open Frame | - | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 146-87-632-41-035101 Preci-Dip | 48 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 32 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 32 (2 x 16) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 146 | - | - | Active | 1 (Unlimited) | Press-Fit | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | - | 2.54mm | - | - | 1A | 0.100 2.54mm | - | 1.6 inch | 32 | Tin | RECTANGULAR | 0.697 inch | 3.81mm | 0.173 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | 0.1 inch | 1400VAC V | 0.3 mm | 0.150 3.81mm | 0.100 2.54mm | Open Frame | - | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 117-83-624-41-105101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 24 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 117 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | - | - | - | - | 1A | 0.070 1.78mm | - | 0.854 inch | 24 | Tin | - | 0.694 inch | 3.175mm | 0.22 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | 0.07 inch | 1400VAC V | - | 0.125 3.18mm | 0.070 1.78mm | Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 121-83-328-41-001101 Preci-Dip | 48 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 28 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 121 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | - | - | 2.54mm | - | - | 1A | 0.100 2.54mm | - | 1.397 inch | 28 | Tin | RECTANGULAR | 0.398 inch | 6.604mm | 0.193 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | 0.1 inch | 1400VAC V | 0.2 mm | 0.260 6.60mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 121-83-428-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 28 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 121 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | DIP, 0.4 (10.16mm) Row Spacing | - | - | - | - | - | - | - | 2.54mm | - | - | 1A | 0.100 2.54mm | - | 1.397 inch | 28 | Tin | RECTANGULAR | 0.496 inch | 6.604mm | 0.193 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | 0.1 inch | 1400VAC V | 0.2 mm | 0.260 6.60mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 117-87-432-41-105101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 32 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 32 (2 x 16) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 117 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.4 (10.16mm) Row Spacing | - | - | - | - | - | - | - | - | - | unknown | 1A | 0.070 1.78mm | - | 1.133 inch | 32 | Tin | - | 0.5 inch | 3.175mm | 0.22 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | 0.07 inch | 1400VAC V | - | 0.125 3.18mm | 0.070 1.78mm | Open Frame | - | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 612-87-648-41-001101 Preci-Dip | 50 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 48 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 48 (2 x 24) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 612 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 48 | Tin | - | - | 7.3914mm | - | - | 10mOhm | - | - | - | - | - | 0.291 7.39mm | 0.100 2.54mm | Carrier, Open Frame | - | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 299-87-316-10-001101 Preci-Dip | 11 |
| Datasheet | 10 Weeks | Through Hole | Through Hole, Right Angle, Horizontal | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 16 (2 x 8) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Tube | 2012 | 299 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | 2 | Female | 94V-0 | 8536.69.40.40 | - | 1A | Right Angle | - | - | - | - | 0.100 2.54mm | - | - | 16 | Tin | - | - | - | - | - | 10mOhm | - | - | - | - | - | 0.128 3.24mm | 0.100 2.54mm | Closed Frame | - | Flash | UL94 V-0 | No | ROHS3 Compliant | - | ||
![]() 612-87-650-41-001101 Preci-Dip | 50 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 50 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 50 (2 x 25) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 612 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 50 | Tin | - | - | 7.3914mm | - | - | 10mOhm | - | - | - | - | - | 0.291 7.39mm | 0.100 2.54mm | Carrier, Open Frame | - | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 121-83-628-41-001101 Preci-Dip | 11 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 28 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 121 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | - | 2.54mm | - | - | 1A | 0.100 2.54mm | - | 1.397 inch | 28 | Tin | RECTANGULAR | 0.697 inch | 6.604mm | 0.193 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | - | 0.1 inch | 1400VAC V | 0.2 mm | 0.260 6.60mm | 0.100 2.54mm | Open Frame | - | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 612-87-312-41-001101 Preci-Dip | 50 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 12 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 12 (2 x 6) | Beryllium Copper | Brass | Gold | - | - | -55°C~125°C | Bulk | 2012 | 612 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 12 | Tin | - | - | 7.3914mm | - | - | 10mOhm | - | - | - | - | - | 0.291 7.39mm | 0.100 2.54mm | Carrier, Open Frame | - | Flash | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 |